Radwell International Datasheets for Limit Switches
Limit switches are electromechanical or solid state devices that require the physical contact of an object with the switch’s actuator to make the contacts change state.
Limit Switches: Learn more
| Product Name | Notes |
|---|---|
| 2 INCH LONG, 3/4 INCH DIAMETER, CAST ZINC BODY, LIMIT SWITCH LEVER ROLLER 1/4 INCH FACE WIDTH, NYLON ROLLER, FOR USE WITH LIMIT SWITCHES. FREE 2 YEAR RADWELL WARRANTY | |
| 601-6219-100_LIMIT SWITCH ENM2. FREE 2 YEAR RADWELL WARRANTY | |
| 801 GENERAL PURPOSE LIMIT SWITCH, ROLLER LEVER TYPE, SLOW ACTION, SPRING RETURN, TYPE 10 HOUSING STYLE, ARRANGEMENT H. FREE 2 YEAR RADWELL WARRANTY | |
| ACTUATOR, 5.01N, E6/V6 SERIES LIMIT SW, FOR USE WITH:HONEYWELL LS SERIES LIMIT SWITCHES, OPERATING FORCE MAX:5.01N, OVER TRAVEL MIN:5.56MM, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| ADJUSTABLE RADIUS LEVER, NYLON ROLLER. FREE 2 YEAR RADWELL WARRANTY | |
| ALLEN BRADLEY Sensors & Switches 40146-013-59 | |
| ALLEN BRADLEY Sensors & Switches 40146-013-65 | |
| ALLEN BRADLEY Sensors & Switches 40146-127-51 | |
| ALLEN BRADLEY Sensors & Switches 440E-LL5SS8 | |
| ALLEN BRADLEY Sensors & Switches 802B-PSADBSX | |
| ALLEN BRADLEY Sensors & Switches 802B-PSARBSX | |
| ALLEN BRADLEY Sensors & Switches 802B-SPADXSX | |
| ALLEN BRADLEY Sensors & Switches 802G-GP | |
| AZBIL CORPORATION Sensors & Switches 5LS1-J | |
| BASIC LIMIT SWITCH,W/LEVER,ENCLO SED,SPDT, 20AMP, 120/240480/600VAC, NON-ILLUMINATED. FREE 2 YEAR RADWELL WARRANTY | |
| BASIC SWITCH FOR POSITION SWITCH 3SE51 METAL ENCLOSURE 40 MM ACCORDING TO EN 50041 DEVICE CONNECTION 1X (M20 X 1.5) WITH 2 LEDS, YELLOW/GREEN 24 V DC 1 NO/2 NC... | |
| BASIC SWITCH FOR POSITION SWITCH 3SE51 METAL ENCLOSURE, ACCORDING TO EN 50041 1X (M20X 1.5) 1 NO/1 NC SLOW-ACTION CONTACTS WITHOUT ACTUATOR HEAD. FREE 2 YEAR RADWELL WARRANTY | |
| BASIC SWITCH FOR POSITION SWITCH 3SE51 METAL ENCLOSURE, ACCORDING TO EN 50041 DEVICE CONNECTION 1 X (M20 X 1.5) 1 NO/1 NC QUICK ACTION CONTACTS WITHOUT ACTUATOR HEAD. FREE 2... | |
| BASIC SWITCH FOR POSITION SWITCH 3SE513 ENCLOSURE PLASTIC ACCORDING TO EN 50041, 1 X (M20 X 1.5) 1 NO/1 NC QUICK ACTION CONTACTS WITHOUT ACTUATOR HEAD. FREE 2 YEAR RADWELL... | |
| BASIC SWITCH, W/ INCREASED CORROSION PROTECTION, FOR POSITION SWITCH METAL ENCLOSURE, 56 MM WIDE, 1 NO/1 NC, SLOW-ACTION CONTACTS WITHOUT ACTUATOR HEAD, TYPE 12 ENCLOSURE. FREE 2 YEAR RADWELL WARRANTY... | |
| BERNSTEIN AG Sensors & Switches 600-6351-039 | |
| BERNSTEIN AG Sensors & Switches 600.6101.036 | |
| BERNSTEIN AG Sensors & Switches 602-1117-029 | |
| BERNSTEIN AG Sensors & Switches 608.1000.050 | |
| BERNSTEIN AG Sensors & Switches 608.5103.100 | |
| BRAY Sensors & Switches 5A0000-126A2536 | |
| COMPACT LIMIT SWITCH, 0.8/5AMP, 12-125 VAC, 125 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| COMPACT LIMIT SWITCH, 802B COMPACT, TOP PUSH ROD, 1 CIRCUIT, CABLE LEAD, SIDE, STANDARD CONTACTS, 1 NO, 1 NC, STANDARD, PUSH ACCUATION, METAL, FULL SWITCH (HEAD & BODY), 10C, 70C,... | |
| COMPACT LIMIT SWITCH, 802B COMPACT, TOP PUSH ROLLER, 1 CIRCUIT, CABLE LEAD, PANEL MOUNTING, STANDARD CONTACTS, 1 NO, 1 NC, PUSH ACCUATION, METAL, FULL SWITCH (HEAD & BODY), -10C, 70C,... | |
| COMPACT LIMIT SWITCH, PRECISION, BOOTED ONE-WAY ROLLER LEVER, 1 CIRCUIT, CONDUIT ENTRY, SIDE, STANDARD CONTACTS, 1 NORMALLY OPEN CONTACT. FREE 2 YEAR RADWELL WARRANTY | |
| COMPACT LIMIT SWITCH, ROLLER, ONE WAY, SMALL PRECISION, LEVER, 2 NO / 3 NC, 10 AMP, 250 VAC, MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY | |
| COMPACT LIMIT SWITCH, TOP PUSH ROLLER, PANEL MOUNT, STANDARD, NO LED INDICATOR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED AS OF 09/13/2011, POSITION SWITCH, METAL-ENCLOSED, M20 QD CONNECTION, 5- PIN, SNAP-ACTION CONTACTS, 1 N.O. / 1 N.C., ROLLER PLUNGER, FORM C, W/ LED INDICATOR, 24 VAC/DC. FREE 2... | |
| DISCONTINUED BY MANUFACTURER 01/31/2012, POSITION SWITCH, ROLLER CRANK, 1NO+1NC, SNAP-ACTION, METAL ENCLOSED, REPLACED BY 3SE5112-0CH01. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER 06/03/2019, LIMIT SWITCH, DEVICENET, FULL SWITCH, ROTARY LEVER ARM, 2 CIRCUITS, 2 M CABLE, PROGRAMMABLE, MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER 07/31/2009, LIMIT SWITCH, 600V AC MAX, 10 AMP MAX, RED/BLACK, MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER 09/23/2011, LIMIT SWITCH, METAL ENCLOSED, WITHOUT OPERATING HEAD, SNAP-ACTION CONTACTS, 1NO+1NC, 2 LED, 24VAC/DC, M20, GREEN AND YELLOW. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER 12/31/2011, POSITION SWITCH, ROLLER PLUNGER, SNAP ACTION, METAL-ENCLOSED, 1NO + 1NC, TYPE C, 1 X M20 X 1.5, SUCCESSOR IS 3SE5112-0CD02. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER 2019-06-02, LIMIT SWITCH, ROTARY LEVEL ARM, 2 CIRCUITS, QUICK DISCONNECT, 2 NO/2 NC, 5-PIN DC MICRO QD. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER 31/01/2012, ROLLER LEVER, FINE ADJUSTMENT, PLASTIC ROLLER, 30MM, FOR 3SE.120/.100/.303/.4 04. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER DISCONTINUED SINCE: 30.11.2013, LIMIT SWITCH, PLUNGER, 1 NO + 1 NC, SLOW-ACTION, 10 AMP, 500 / 300 VAC, HEAVY DUTY, REPLACED BY: 3SE5250-0BC05. FREE 2 YEAR RADWELL... | |
| DISCONTINUED BY MANUFACTURER SINCE 01/01/2021, AUXILIARY SWITCH, 1NO+1NC, 60-250V AC/DC, ACCESSORY FOR VT250, SUCCESSOR PORTFOLIO 3VA. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER SINCE 30/09/2012, LIMIT SWITCH, 1XM20X1.5, SNAP-ACTION CONTACTS, 1NO/1NC, POSSIBLE REPLACEMENT: 3SE5112-0CA00 + 3SE5000-0AH00 + 3SE5000-0AA56. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ACTUATOR/LIMIT SWITCH, 2 X 1/3 INCH NPT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AUXILIARY LEVER, 3 INCH LEVER ACTION, NYLON ROLLER, FOR ML SERIES HEAVY DUTY LIMIT SWITCHES. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AUXILIARY SWITCH, 1NO/1NC, W/MOUNTING HARDWARE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CABLE ASSEMBLY, STRAIGHT FEMALE, 3 AMP, 4 P, 300V, 2 M. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONDENSATE OVERFLOW SENSOR SWITCH, ELECTRONIC OVERFLOW, INLINE (PRIMARY DRAIN) INSTALLATION, PRODUCT NO: 97660, 30AMP, 24VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTROLLER, PROGRAMMABLE LIMIT SWITCH SYSTEM, SYSTEM 2500, OIT ONLY. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DISCONNECT SWITCH, METAL, PANEL MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DISCONTINUED SINCE 28/02/2012, SWITCH PLUNGER, TOP PUSHROD HEAD, F.POSITION. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ENGLISH SWITCH. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, GENERAL PURPOSE LIMIT SWITCH,NEMA 2 HOUSING STYLE,ROLLER LEVER,DUAL POSITION OPERATION,SLOW ACTION SPRING RETURN,NEMA 1 ENCLOSURE,17,10.0N (2.25 LBS),SPRING RETURN,55 DEGREES (SEQUENTIAL),14 DEGREES CIRCUIT 1, 45 DEG. FREE 2... | |
| DISCONTINUED BY MANUFACTURER, HEAD LIMIT SWITCH, PLUG IN, SIDE ROTARY. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, HEAVY DUTY LIMIT SWITCH, PLASTIC WOBBLE STICK, SPDT DOUBLE BREAK PLUG-IN, 1/2" CONDUIT, NEMA A600 SERIES A, 10 AMPS @ 600VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, HEAVY DUTY LIMIT SWITCH, REPLACEMENT HEAD, 5-1/2 INCH WHISKER. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, KIT, TZID-C, NEX O.DECKEL, FOR USE WITH DIGITAL POSITION FEED BACK / 24 V MICROSWITCH. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT CONTROL SWITCH, MANUAL RESET, 120/240 VAC, 6/10 AMP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT MODULE, W/2 LIMITS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SENSOR, 3M CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SENSOR, COMTRONIC SERIES, 5-30 VDC, 30 MA, SINKING OUTPUT: NPN, SOURCING OUTPUT: PNP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH ACCESSORY,REPLACEMEN T PART, MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH ASSEMBLY, 4 BLADES, RESET BUTTON. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH ASSEMBLY, 8 PIN, BLADE STYLE, 802T SERIES, DIRECT OPENING ACTION. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH BASE, METAL, OILTIGHT, MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH KIT, LEVER-OVERTRAVEL PLUNGER, ORANGE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH LEVER. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH OPERATOR HEAD, 4 MOUNTING SCREWS, GREY. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH ROLLER, OIL TIGHT, W/ NYLON, DOUBLE WHEELS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, 10 AMP, 125/250/480 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, 10 AMP, 300 VAC, MOUNTABLE, CONDUIT CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, 10 AMP, 500 V, WITH ROLLER LEVER. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, 10 AMP, 500 VAC, IP65. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, 10 AMP, 500 VAC, SNAP ACTION, ROLLER LEVEL, IP65. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, 10AMP, 300VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, 10AMP, 600VAC, DPDT, TOP ROLLER PLUNGER. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, 1250W, 120/240/480/600VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, 15AMP, 250V, W/ROLLER LEVER. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, 2 N.O - 2 N.C, ROLLER LEVER, GREY, MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, 240V AC MAX, 10 AMP MAX. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, 2AMP, 240VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, 3 INPUT STABS, 250VAC 15-16AMP RATING, BLACK PLASTIC MATERIAL, FOR USE IN EASTMAN MODEL D2. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, 3/2-WAY, NC/NO, WITH ROLLER OPERATION, WITH FREE RETURN, G 1/8 IN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, 300 V,AC 10 AMP, BLACK, ROLLER ARM, MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, 300 VAC, ROLLER LEVER, SUGGESTED REPLACEMENT IS 308-3000-262. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, 5 AMP AT 125 VAC, 0.8 AMP AT 125 VDC, NC ON, NO OFF, LED, 12 V MIN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, 5 AMP, 250 VAC, PREWIRED, PLUNGER ACTUATED, BOOT SEALED. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, 600V AC MAX, 10 AMP MAX, MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, 600VAC, ROD LEVER TYPE, SPRING RETURN, MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, 90 DEGREE, 6AMP, 230V, 1 CABLE ENTRY, 1/2IN NPT, 1NO/1NC, SNAP ACTION. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, ELROLLER OPERATED VALVE, WITH FREE RETURN, 5/2-WAY, G 1/8. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, GENERAL PURPOSE, 600V AC/DC MAX. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, GO SWITCH. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, HEAVY DUTY, 10AMP 600VAC NEMA A600. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, MAC-I SERIES, 240 V, 1.5 AMP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, PLASTIC BODIED, SLOW-ACTION, 1 NC / 1 NO CONTACT, 10 A, 400 VAC, 4 X SCREW CONNECTIONS, 30 TO +80 DEGREE C, IP65, ENK-U1Z IW,... | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, PUSH TYPE, 1 NC, 60 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, ROLLER LEVER, 1NO/1NC, SNAP-ACTON. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, ROLLER LEVER, 4PIN, 10AMP MAX, 600VAC MAX, IP65. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, ROLLER PLUNGER, SNAP CONTACT, 1 NO/NC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, ROTARY HEAD. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, ROTARY, RIGHT SHAFT POSITION, NEMA 4, CLASS 54 WATERTIGHT, 18:1 GEAR RATIO, 2 NO / 2 NC CONTACTS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, SE SERIES, CHASSIS MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, SINGLE POLE DOUBLE THROW, COIL SPRING ACTUATOR, 10 AMP, 480 VOLT AC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, SNAP ACTION, 10 AMPS, 250V. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, SNAP ACTION, ROLLER LEVEL PUSH, PG13.5. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, SOLID STATE, 3 PIN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, SPDT, 10A, 125/250V, SOLDER TAB. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, SPDT, 4AMP/120VAC, 3AMP/24VDC, 0.5AMP/125VDC, 72"LEADS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, SPDT, FORM C, 15AMP & 1/2H.P., 125VAC, 10AMP 250VAC; 1/2AMP 125VDC, 1/4AMP 250VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, TOP ROLLER PLUNGER, 6AMP, 400VAC, IP65. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, WOBBLE - COIL SPRING, 0.88 N OPERATING FORCE, 30 MM MAX PRETRAVEL, 20 MM OVERTRAVEL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH,OILTIGHT, PLUG-IN ,600VAC MAX,. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMITSWITCH, 10AMP, SIDE PLUNGER, 1NO/1NC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, METAL-ENCLOSED LIMIT SWITCH, FOR HEAVY DUTY APPLICATION, 10 AMP, 500 VAC, 2 X M20 X 1.5 CABLE ENTRY, IP65, (D-SU1Z C74 O.BET). FREE 2 YEAR RADWELL WARRANTY... | |
| DISCONTINUED BY MANUFACTURER, MINIATURE CIRCUIT BREAKER, UL1077 SUP. PROT,6 KA,1 POLE,1A,D-TRIP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OPERATOR HEAD, FOR LIMIT SWITCH, SIDE ENTRY. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PLEASE USE EXACT REPLACEMENT RADWELL VERIFIED SUBSTITUTE 3SE3100-1E-SUB, LIMIT SWITCH ROLLER LEVER, 10AMP, 300VAC, NO/NC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PLUNGER SWITCH, MICROSWITCH, 1 NO, 1 NC, 3 POSITIONS, 15 AMPS, 125/250 VAC, 3/4 HP AT 125 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PRECISION LIMIT SWITCH, 20AMP, 120, 240, OR 480 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ROD LEVER ACTUATOR, STEEL ROD. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ROLLER ARM ASSEMBLY FOR LIMIT SWITCH, . FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ROTARY LIMIT SWITCH, 125-250VDC, 0.25-15A, 0.5HP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SAFETY HINGE SWITCH, FRONT SIDE ENTRY, 1NC, 1NO, 8MM DIAM ACTUATOR SIZE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SAFETY LIMIT SWITCH, 3AMP, 230V, ROLLER HEAD, RED. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SAFETY LIMIT SWITCH, SL SERIES, PLASTIC BODY, ROLLER LEVER STYLE, 2 NC + 1 NO BREAK BEFORE MAKE, 0.14 NM, 1/2" NPT CONDUIT. FREE 2 YEAR RADWELL... | |
| DISCONTINUED BY MANUFACTURER, STEEL ROLLER, AUXILIARY LEVER, 1.78 INCH LEVER ACTION, FOR ML SERIES LIMIT SWITCH. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SWITCH, LIMIT 10 AMP MAX, SEALED LIMIT SWITCH, COMPLETE SWITCH, PUSH. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER,LIMIT SWITCH, PLUG-IN TERMINAL BASE, SINGLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER,SHUNT SWITCH, ELECTRONIC, PROGRAMMABLE. FREE 2 YEAR RADWELL WARRANTY | |
| DO NOT USE/INVALID MANUFACTURER NAME. FREE 2 YEAR RADWELL WARRANTY | |
| EMERSON, 4904-2100, 49042100, LIMIT SWITCH. FREE 2 YEAR RADWELL WARRANTY | |
| ENCLOSED BASIC - SPARE PART. FREE 2 YEAR RADWELL WARRANTY | |
| FURNAS ELECTRIC CO Sensors & Switches 3SE03-SA | |
| FURNAS ELECTRIC CO Sensors & Switches 3SE3100-1E | |
| FURNAS ELECTRIC CO Sensors & Switches 3SE5112-0CD02 | |
| FURNAS ELECTRIC CO Sensors & Switches 3SE5112-0CH01 | |
| FURNAS ELECTRIC CO Sensors & Switches 3SE5112-0CH80 | |
| FURNAS ELECTRIC CO Sensors & Switches 3SE5232-0HK21 | |
| FURNAS ELECTRIC CO Sensors & Switches 3SX3-107 | |
| FURNAS ELECTRIC CO Sensors & Switches 54LA62 | |
| GC-U1 AV C. FREE 2 YEAR RADWELL WARRANTY | |
| GENERAL PURPOSE LIMIT SWITCH, FORK LEVER TYPE, SNAP ACTION, MAINTAINED, TYPE 15 HOUSING STYLE, ARRANGEMENT C. FREE 2 YEAR RADWELL WARRANTY | |
| GENERAL PURPOSE LIMIT SWITCH, FORK LEVER TYPE, SNAP ACTION, MAINTAINED, TYPE 9 HOUSING STYLE, ARRANGEMENT C. FREE 2 YEAR RADWELL WARRANTY | |
| GENERAL PURPOSE LIMIT SWITCH, NEMA 11 HOUSING STYLE, ROLLER LEVER, 1 NORMALLY CLOSED CONTACT, SLOW ACTION SPRING RETURN, NEMA 1 ENCLOSURE, 11, 15.58N (3.5 LBS), SPRING RETURN, 8 DEGREES, 3... | |
| GENERAL PURPOSE LIMIT SWITCH, NEMA 2 HOUSING STYLE, ROLLER LEVER, 2 NORMALLY CLOSED CONTACTS, SNAP ACTION SPRING RETURN, NEMA 1 ENCLOSURE, 21, 22.25N (5.0 LBS), SPRING RETURN. FREE 2 YEAR... | |
| GENERAL PURPOSE LIMIT SWITCH, NEMA 2 HOUSING STYLE, ROLLER LEVER, 2 NORMALLY CLOSED CONTACTS, SNAP ACTION SPRING RETURN, NEMA 1 ENCLOSURE, 21X, 37.82N (8.5 LBS). FREE 2 YEAR RADWELL WARRANTY... | |
| GENERAL PURPOSE LIMIT SWITCH, ROLLER LEVER TYPE, SNAP ACTION, SPRING RETURN, TYPE 4 HOUSING STYLE, ARRANGEMENT H. FREE 2 YEAR RADWELL WARRANTY | |
| GENERAL PURPOSE LIMIT SWITCH,NEMA 1 HOUSING STYLE,ROLLER LEVER,1 NORMALLY OPEN CONTACT,SLOW ACTION SPRING RETURN,NEMA 1 ENCLOSURE,11,15.58N (3.5 LBS),SPRING RETURN,3 DEGREES,8 DEGREES. FREE 2 YEAR RADWELL WARRANTY | |
| GENERAL PURPOSE LIMIT SWITCH,NEMA 10 HOUSING STYLE,ROLLER LEVER,1 NOC & 3 NCC,SLOW ACTION SPRING RETURN,NEMA 4 ENCLOSURE,1411,27.81 N (6.25 LBS),SPRING RETURN,4 DEGREES,26 DEGREES. FREE 2 YEAR RADWELL WARRANTY | |
| GENERAL PURPOSE LIMIT SWITCH,NEMA 3 HOUSING STYLE,ROLLER LEVER,1 NOC & 3 NCC,SNAP ACTION SPRING RETURN,NEMA 1 ENCLOSURE,25,17.8N (4.0 LBS),SPRING RET. FREE 2 YEAR RADWELL WARRANTY | |
| GENERAL PURPOSE LIMIT SWITCH,NEMA 3 HOUSING STYLE,ROLLER LEVER,2 NORMALLY OPEN CONTACTS,SNAP ACTION SPRING RETURN,NEMA 1 ENCLOSURE,25,17.8N (4.0 LBS),SPRING RETURN,30 DEGREES,25 DEGREES. FREE 2 YEAR RADWELL WARRANTY | |
| GENERAL PURPOSE LIMIT SWITCH,NEMA 3 HOUSING STYLE,ROLLER LEVER,2 NORMALLY OPEN CONTACTS,SNAP ACTION SPRING RETURN,NEMA 1 ENCLOSURE,25X,28.92N (6.5 LBS),SPRING RETURN,44 DEGREES,9 DEGREES. FREE 2 YEAR RADWELL WARRANTY | |
| GENERAL PURPOSE LIMIT SWITCH,NEMA 7 HOUSING STYLE,ROLLER LEVER,1 NOC & 3 NCC,RATCHET TYPE MAINTAINED,NEMA 1 ENCLOSURE,218,28.92N (6.5 LBS),SPRING RETURN,12 DEGREES,68 DEGREES. FREE 2 YEAR RADWELL WARRANTY | |
| GO SWITCH SENSING SOLUTIONS, (IEC AREA CLASSIFICATION), 5/8"-18 MOUNTING THREAD, DPDT, STANDARD SENSING, BOTTOM OF ENCLOSURE, 316L STAINLESS STEEL, ATEX/IECEX ZONE 0, CABLE - 18 GAUGE BLUE SILICONE 3'. FREE... | |
| GO SWITCH SENSING SOLUTIONS, 1.250" PROBE LENGTH, SPDT (FORM C) WITHOUT LED, STANDARD SENSING, SIDE ENTRY 360° ADJUSTABLE NO CONDUIT HUB, STAINLESS STEEL, UL GENERAL PURPOSE, QUICK DISCONNECT MINI CONNECTOR,... | |
| GO SWITCH SENSING SOLUTIONS, 70 SERIES. FREE 2 YEAR RADWELL WARRANTY | |
| GRAVITY RETURN LIMIT SWITCH, GRAVITY RETURN, SWITCH WITHOUT LEVER OR BASE, ROTARY LEVER ARM, 2 CIRCUITS, 1 NO. FREE 2 YEAR RADWELL WARRANTY | |
| GUARDMASTER LTD Sensors & Switches 440N-Z21W1PA | |
| GUARDMASTER LTD Sensors & Switches 440P-CALS11B | |
| GUARDMASTER LTD Sensors & Switches 440P-M18002 | |
| GUARDMASTER LTD Sensors & Switches 440P-MRPB22E | |
| GUARDMASTER LTD Sensors & Switches 440P-MSLS11B | |
| HEATER LIMIT SWITCH OPEN/160F CLOSE 130/F FO/240F. FREE 2 YEAR RADWELL WARRANTY | |
| HEAVY DUTY SAFETY SWITCH, 30AMP, 240VAC, 2.5HP. FREE 2 YEAR RADWELL WARRANTY | |
| HONEYWELL SENSING SOLUTIONS Sensors & Switches 5LS1 | |
| INDICATOR VALVE, POSITION, 3AMP / 120VAC, 2AMP / 24VDC. FREE 2 YEAR RADWELL WARRANTY | |
| INDUCTIVE SENSOR, 5 MM SENSING DISTANCE, 10-36 VDC, 200 MA, PULSED, M12 MALE PLUG, YELLOW LED, FLUSH MOUNT, IP67, KIB-M18PS/005-KLS12. FREE 2 YEAR RADWELL WARRANTY | |
| INVALID PART NUMBER DO NOT USE. FREE 2 YEAR RADWELL WARRANTY | |
| KEY LOCK SWITCH, 90º RIGHT, REST-MAINTAIN POSTIONS, IP65. FREE 2 YEAR RADWELL WARRANTY | |
| LARGE METAL, DOME PLUNGER, 440PSERIES, IEC STYLE - SAFETY, 4 NC, 30 MM, LARGE METAL BODY, 12 PIN, 9 WIRE M23, QUICK DISCONNECT (QD), RED, MOUNTABLE. FREE 2 YEAR RADWELL... | |
| LEVER ARM - FORKED, METAL ROLLER, SAME SIDE, 1.5"L X .75"D X .25"W. FREE 2 YEAR RADWELL WARRANTY | |
| LEVER ARM LIMIT SWITCH NYLON ROLLER 4INCH. FREE 2 YEAR RADWELL WARRANTY | |
| LEVER ARM, MS+ML+ OPTIONS, FOR LIMIT SWITCH. FREE 2 YEAR RADWELL WARRANTY | |
| LEVER INDUSTRIAL SNAP ACTION SWITCH, 20A @ 480V HINGE ROLLER, SERIES Z. FREE 2 YEAR RADWELL WARRANTY | |
| LEVER ROLLER ARM FOR LIMIT SWITCH OFFSET. FREE 2 YEAR RADWELL WARRANTY | |
| LEVER ROLLER, FOR LIMIT SWITCH, 0-POSITION, FOR USE WITH SE55/3SE3200/3SE321. FREE 2 YEAR RADWELL WARRANTY | |
| LEVER, ROCKER ARM OPERATING, FOR 30 MM PUSH BUTTON, OPERATES 2 FLUSH HEADS, OR 1 FLUSH AND 1 EXTENDED HEAD. FREE 2 YEAR RADWELL WARRANTY | |
| LIM SW BODY W/O OPERATING HEAD,1NO + 1NC. FREE 2 YEAR RADWELL WARRANTY | |
| LIM SW,ROLLER LEVER,1NO+1NC,SLOW-A CTION. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT ACTUATOR, ROD LEVER/ALUMINUM, STEEL ROD, ADJUSTABLE/LEVER ADJUSTING SCREW, 10 AMP, 1/4 HP @ 120 VAC, 1/2 HP @ 240 VAC, OILTIGHT. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SENSOR, 5-24 VDC, MAGNETICALLY ACTIVATED, PNP SOURCING, 3 METER CABLE, DOVETAIL BODY STYLE. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SENSOR, COMTRONIC SERIES, 3-PIN FEMALE RECEPTACLE, 3 LEAD WIRES, 5-24 VDC INPUT ONLY, DIGITAL OUTPUT, MAGNETICALLY ACTIVATED DEVICE, 3 METER CABLE LENGTH. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SENSOR, CURRENT SOURCING OUTPUT, PNP, 3 PRONG, DOVETAIL BODY, 150MM CABLE W/ QUICK DISCONNECT. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SENSOR, UNIVERSAL, 5 - 24 VDC, 3 METER, REPLACES AWHE10. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH ,ROUND PLUNGER,1NO+1NC,SNAP ,2M20. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH - TOP ROLLER ARM, 1 NO/ 1 NC, SNAP ACTION, 1/2" NPT. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH 1/2IN NPT AVAILABLE, SURPLUS, NEVER USED, 2 YEAR WARRANTY. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH 10A/120VAC. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH 10AMP 250VAC. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH 10AMP 2NO/1NC 500V. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH 10AMP 500VAC IP65 0095. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH 10AMP 600VAC MAX. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH 10AMP PUSHBUTON PLUNGER. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH 48-250VAC. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH 6AMP 300VAC. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH ACTUATOR, LEVER, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH AVAILABLE, SURPLUS, NEVER USED, 2 YEAR RADWELL WARRANTY. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH BLOCK,1NO+1NC,SNAP ACTION. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH BODY W/O OPERATING HEAD,2NO + 2NC. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH BODY, W/O OPERATING HEAD,1NO + 1NC, MALE CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH BOX, 1/2IN PORT, 3AMP 250V, .2AMP 250VDC, 2SPDT. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH DPST, 5A, 141 ~ 482GF, WATERPROOF, -26C ~ 85C, 30 VDC, 250 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH HOUSING, AVAILABLE, SURPLUS, NEVER USED, 2 YEAR RADWELL WARRANTY. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH LEVER ARM 2INCH. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH LEVER ARM, MS+ML, FIXED LENGTH, NYLON ROLLER. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH OILTIGHT 10AMP 120/240/480VAC. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH OPERATING HEAD (ONLY), PLUNGER, WORKS WITH RADWELL VERIFIED SUBSTITUTE PART # 3SE03-AT1-SUB ONLY. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH OPERATING HEAD (ONLY), PLUNGER, WORKS WITH RADWELL VERIFIED SUBSTITUTE PART # 3SE03-BT1-SUB ONLY. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH OPERATING HEAD (ONLY), ROLLER PLUNGER, WORKS WITH RADWELL VERIFIED SUBSTITUTE PART # 3SE03-AT3-SUB ONLY. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH OPERATING HEAD (ONLY), ROLLER PLUNGER, WORKS WITH RADWELL VERIFIED SUBSTITUTE PART # 3SE03-BT3-SUB ONLY. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH OPERATING HEAD (ONLY), ROTARY, MAINTAINED, WORKS WITH RADWELL VERIFIED SUBSTITUTE PART # 60LAA1AN-SUB ONLY. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH OPERATING HEAD (ONLY), ROTARY, STANDARD PRETRAVEL, WORKS WITH RADWELL VERIFIED SUBSTITUTE PART # 3SE03-AR1-SUB ONLY. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH OPERATING HEAD (ONLY), ROTARY, STANDARD PRETRAVEL, WORKS WITH RADWELL VERIFIED SUBSTITUTE PART # 3SE03-BR1-SUB ONLY. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH OPERATING HEAD, ROLLER TOP PLUNGER. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH OPERATING HEAD,SIDE ROTARY. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH OPERATOR HEAD ASSEMBLY. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH RECEPTACLE 1 NO/1 NC,METAL MODULAR PLUG-IN, 1/2" NPT THREADED OPENING . FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH ROD LEVER, 9INCH, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH ROLLER LEVER MAX 600VAC/VDC NC CONT. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH ROLLER PLUNGER 1NO+1NC M12 4PIN. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH ROLLER, 38.1 MM LENGTH, M5 LOCK NUT, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH ROLLER, ML SERIES, 600 VAC, 20 AMP, ROTARY HEAD, 1 POLE, 2 POSITION. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH ROTARY OPERATING HEAD, AVAILABLE, SURPLUS, NEVER USED, 2 YEAR RADWELL WARRANTY. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH SIDE ROTARY MOMENTARY SPDT DBL.1/2IN.. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH SPDT 120/240/480VAC. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH SPRING ROD, 1N.C./1N.O., SNAP, 1/2NPT CONDUIT. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH THERMAL 100AMP 600V. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH TOP PLAIN PLUNGER MOM. SPDT DBL.1/2IN. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH WITH LEADWIRE, PLUNGER, DPDT, 7 A AT 28 VDC, NO/NC. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH WITH ROLLER, OPERATING PRESSURE 0-12, FLOW RATE 320, ACUTATING FORCE 17, PRE-STROKE 2.5 MM, ACTUATIONS STROKE 2.5 MM. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, 120/250 OR 480 VAC, 20 AMP, NO/NC. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, 20 AMP @ 120, 240 & 600 VAC, 3/4 HP - 120 VAC, 1-1/2 HP - 240 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, 21 SERIES, SPDT, CSA/FM C1D2, TERMINAL. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, 250 VAC / 15 A W / 2 CONTACTS 10 A, 200 SWITCHING OPERATIONS / MIN. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, 25AMP, 600V. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, 3 A, 240 V, 15 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, 5-24 VDC, 100 MA MAX, SINKING TYPE, NORMALLY OPEN, LED INDICATION, REVERSE POLARITY, SURGE ABSORBER, IP67, ZINC DIECAST, NEMA 6P. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, 5AMP, 125/250VAC, 50/60HZ, 4-PIN CONNECT, 1NO/1NC. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, 5AMP, 1NO/NC, 125/250VAC. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, 801 SERIES, GENERAL PURPOSE, FORK LEVER TYPE, SNAP ACTION, MAINTAINED, 1 N.O. / 3 N.C., NEMA 4, TYPE 15 HOUSING. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, 80GENERAL PURPOSE, STROKE LEVER TYPE, SNAP ACTION, MAINTAINED, TYPE 9 HOUSING STYLE, ARRANGEMENT C. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, ASSEMBLY, 4-WIRE, FOR AL-400/500. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, COMPACT, PANEL MOUNT ROLLER PLUNGER, SNAP ACTION, 1NO/1NC, 5 PIN M12 QUICK CONNECT, SIDE EXIT, REPLACES SIEMENS PART # 3SE5 413-0CD21-1EB1. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, CUSTOM, SAME AS 801 CM0Z1, LESS OPERATING LEVER, 600V MAX, AC/DC. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, CUSTOM, SAME AS 801 CMN21 EXCEPT LESS OPERATING LEVER, 120V / 6 AMP, 600V / 1.2 AMP, AC/DC, MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, DPDT, LEVER, 10A, 250VAC, LIMIT SWITCH ACTUATOR:ROLLER LEVER, CONTACT CONFIGURATION:DPDT, CONTACT CURRENT AC MAX:10A, CONTACT VOLTAGE AC MAX:250V, OPERATING FORCE MAX:26.7N, PRODUCT RANGE:ML SERIES ROHS COMPLIANT: YES. FREE... | |
| LIMIT SWITCH, DPST, 10 AMP, 400 VAC, 50/60 HZ, 1 NO/NC, M20X 1.5 CONNECTION, METAL ROLLER CRANK, PLASTIC ROLLER, -25 TO +85 DEGREES C. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, FOR HINGED PROTECTIVE EQUIPMENT, SLOW-ACTION, 400 VAC INSULATION VOLTAGE, 10 AMP, 240 VAC RATED OPERATIONAL VOLTAGE, 1-NC / 1-NO CONTACT, (GC-U1Z VKS). FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, GENERAL PURPOSE, NEMA 10 HOUSING STYLE, ROLLER LEVER, 1 NOC & 3 NCC, SLOW ACTION SPRING RETURN, NEMA 7/9 ENCLOSURE, 1711, 27.81N (6.25 LBS), SPRING RETURN, 4 DEGREES,... | |
| LIMIT SWITCH, GENERAL PURPOSE, NEMA 2 HOUSING STYLE, ROLLER LEVER, NEUTRAL POSN NCC, SLOW ACTION SPRING RETURN, NEMA 1 ENCLOSURE, 17, 10.0N (2.25 LBS), SPRING RETURN, 40 DEGREES, 15 DEGREES,... | |
| LIMIT SWITCH, GENERAL PURPOSE, NEMA 5 HOUSING STYLE, ROLLER LEVER, 1 NOC & 3 NCC, SNAP ACTION SPRING RETURN, NEMA 1 ENCLOSURE, 27, 22.25N (5.0 LBS), SPRING RETURN, 15 DEGREES,... | |
| LIMIT SWITCH, GENERAL PURPOSE, NEMA 9 HOUSING STYLE, NO LEVER, 1 NOC & 3 NCC, SNAP ACTION MAINTAINED, NEMA 1 ENCLOSURE, CUSTOM LIMIT SWITCH, 15.58N (3.5 LBS), MAINTAINED, NOT APPLICABLE(FOR... | |
| LIMIT SWITCH, GENERAL PURPOSE, ROLLER LEVER TYPE, SNAP ACTION, SPRING RETURN, TYPE 2 HOUSING STYLE, ARRANGEMENT N. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, GENERAL PURPOSE, ROLLER LEVER TYPE, SNAP ACTION, SPRING RETURN, TYPE 4 HOUSING STYLE, ARRANGEMENT H. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, GENERAL PURPOSE, ROLLER LEVER TYPE, SNAP ACTION, SPRING RETURN, TYPE 6 HOUSING STYLE, ARRANGEMENT C. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, GENERAL PURPOSE, ROLLER LEVER, RATCHET TYPE, MAINTAINED, SPRING RETURN, NEMA TYPE 8 HOUSING STYLE, ARRANGEMENT C. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, HEAD, ACCESSORY, ACCESSORY W4014601365. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, HEAVY PILOT DUTY, SPDT, TERM-BLK, BRASS. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, IN65 SERIES, SLOW ACTION, SNAP ACTION ROLLER LEVER, GLASS FIBRE REINFORCED THERMOPLASTIC, DPST, NC/NO, 5 AMP, 24 VDC, 240 VAC, 50/60 HZ, IP66/67, SCREW CONNECTION, (IN65-U1Z RK), REPLACES... | |
| LIMIT SWITCH, L5 SERIES, PLASTIC BODEY, METAL SAFETY DOOR HINGE, SLOW ACTION, 1NO+1NC, 3 AMP, 240 VAC, USAGE CATEGORY: AC15, INSULATION VOLTAGE (UI): 300V, IMPULSE WITSTAND VOLTAGE (UIMP): 2.5 KV,... | |
| LIMIT SWITCH, L5 SERIES, SLOW ACTION, 240 VAC, 3 AMP, 2NC+1NO, LEFT METAL HINGE, IP65. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, LEVER ARM, MS+ML. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, LEVERLESS, HEAVY DUTY,10AMP@ 120VAC, 3AMP @24VDC. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, METAL ROLLER CRANK,1NO+1NC, 3M20. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, METAL SAFETY, SMALL, PLASTIC, IEC, FULL SWITCH (HEAD AND BODY), TOP PUSH ROLLER, 3 CIRCUITS, CONDUIT ENTRY, MAKE BEFORE BREAK, 1 NORMALLY OPEN CONTACT, 2 NORMALLY CLOSED CONTACTS10... | |
| LIMIT SWITCH, NO + NC, 400 VAC, 10 A, M20 CONNECTION, METAL MATERIAL, IP65, (GC-SU1Z W). FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, NON-ILLUMINATED, SPDT, IP67, 5AMP, 500VAC, 250VDC, SCREW TERMINATION, PANEL MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, OIL TIGHT, 10 AMP, 125 VAC, PUSH ROD PLUNGER. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, OPERATING HEAD WITHOUT LEVER, SIDE ROTARY, STANDARD MOMENTARY. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, OT, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, PLASTIC ROUND PLUNGER, 1NO1NC, M20. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, PLUG-IN , LEVER TYPE, GRAVITY RETURN, 1 N.O. / 1 N.C., 5 AMP, 600 VAC, ADJUSTABLE FROM 10/180 DEGREES, TORQUE TO OPERATE : 0.018NM. FREE 2 YEAR RADWELL... | |
| LIMIT SWITCH, PLUG-IN MODULE, 1NO & 1NC. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, PLUNGER, 2 NORMALLY OPEN / 1 NORMALLY CLOSED, SLOW-ACTION. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, PROGRAMMABLE. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, QUICK SNAP, ROUND PLUNGER, 1NC-1NO, 1NO-1NC, 1NO-1NC/1CO. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, ROD PLUNGER, 10 AMPS, 230 VOLTS. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, ROLLER HEAD, 3AMP, 230VAC, 1N/O 1N/C, 6KV, IP66, METAL ENCLOSURE, REPLACES 3SE31201GW & 3SE3120-1G. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, ROLLER LEVER TYPE, SLOW ACTION, SPRING RETURN, TYPE 2 HOUSING STYLE, ARRANGEMENT C. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, ROLLER LEVER, DPDT; LIMIT SWITCH ACTUATOR:ROLLER LEVER; CONTACT CONFIGURATION:DPDT; CONTACT CURRENT AC MAX:10A; CONTACT VOLTAGE AC MAX:250V; OPERATING FORCE MAX:3LBF; PRODUCT RANGE:-; CONTACT CURRENT DC MAX:300MA ROHS COMPLIANT:... | |
| LIMIT SWITCH, ROTARY, 10AMP, DPDT, 600V, DOUBLE BREAK. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, SIDE PLUNGER, SPDT-1NO/1NC, LIMIT SWITCH ACTUATOR:SIDE PLUNGER, CONTACT CONFIGURATION:SPDT-1 NO, SPDT-NC, CONTACT CURRENT AC MAX:10A, CONTACT VOLTAGE AC MAX:480V, OPERATING FORCE MAX:40.03N, PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE... | |
| LIMIT SWITCH, SIDE ROTARY, 2 N.O./2 N.C., 1/2" NPT THREADED OPENING, NO LEVER, 6 A, 120 V AC. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, SIDE ROTARY, CENTER NEUTRAL. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, SIDE ROTARY,, LIMIT SWITCH ACTUATOR:SIDE ROTARY, CONTACT CONFIGURATION:-, CONTACT CURRENT AC MAX:10A, CONTACT VOLTAGE AC MAX:-, OPERATING FORCE MAX:0.34N-M, PRODUCT RANGE:-, CONTACT CURRENT DC MAX:- ROHS COMPLIANT: YES. | |
| LIMIT SWITCH, SMALL PLASTIC, DOME PLUNGER, 2 NC 1 NO BBM, 1/2 IN NPT. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, SNAP ACTION SERIES, 60G OF, SPDT, 15 AMP, 250 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, SPDT, 9/16 INCH RANGE, SIDE SENSING, BRASS, TERMINAL BLOCK WIRING, 1/2" - 14 NPT. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, SPDT, LEVER, 20A, 600VAC, LIMIT SWITCH ACTUATOR:ROLLER LEVER, CONTACT CONFIGURATION:SPDT, CONTACT CURRENT AC MAX:20A, CONTACT VOLTAGE AC MAX:600V, OPERATING FORCE MAX:26.7N, PRODUCT RANGE:ML SERIES ROHS COMPLIANT: YES. FREE... | |
| LIMIT SWITCH, SPDT, ROTARY, 10A, 480VAC, LIMIT SWITCH ACTUATOR:SIDE ROTARY, CONTACT CONFIGURATION:SPDT, CONTACT CURRENT AC MAX:10A, CONTACT VOLTAGE AC MAX:480V, OPERATING FORCE MAX:0.34N-M, PRODUCT RANGE:LS SERIES ROHS COMPLIANT: YES. FREE... | |
| LIMIT SWITCH, SPRING ROD, 143MM, 1NO+1NC, SNAP, M20. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, STANDARD ROLLER LEVER, 10 AMP, 120/240/480 VAC, NO/NC, TYPE 1 ENCLOSURE, DUSTPROOF, OIL TIGHT, WATER RESISTANT, TAN. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, STEEL ROLL PLUNGER, 1NO+2NC, M20. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, STEEL ROUND PLUNGER, 1 NO + 1 NC, M20. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, TOP ROLLER PLUNGER, 10AMP, 500V, (GC-U1Z RIW). FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, TOP ROLLER PLUNGER, SPDT, LIMIT SWITCH ACTUATOR:TOP ROLLER PLUNGER, CONTACT CONFIGURATION:SPDT-1 NO, SPDT-NC, 10 AMP, 120/480 VAC, OPERATING FORCE MAX:7LBF. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, VALVE STATUS MONITOR, 10 AMP, 250 VAC, 1/2 HP, IP66/67. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, WITH HORIZONTAL PLUNGER, 15 AMP, 250VAC. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, YOKE, NYLON ROLLER, FORK ARM. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH,ROLLER PLUNGER,FORM C,SNAP-ACTION. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH-OT : ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH-OT : ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH-OT. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT W/LONG ROLLER LEVER 10AMP 500V. FREE 2 YEAR RADWELL WARRANTY | |
| LINEAR LIMIT PROTECTOR, 300F CU, MUH SERIES. FREE 2 YEAR RADWELL WARRANTY | |
| LOW TEMP LIMIT SWITCH. FREE 2 YEAR RADWELL WARRANTY | |
| MARLEY ENGINEERED PRODUCTS Sensors & Switches 4520-2029-000 | |
| METAL ROD LEVER, ADJUSTABLE, L=5-1/2 MAX, D=1/8". FREE 2 YEAR RADWELL WARRANTY | |
| METAL SAFETY LIMIT SWITCH,LARGE METAL IEC,FULL SWITCH (HEAD AND BODY),TOP PUSH ROD,4 CIRCUITS,CONDUIT ENTRY,BREAK BEFORE MAKE,2 NORMALLY CLOSED CONTACTS. FREE 2 YEAR RADWELL WARRANTY | |
| MICRO LIMIT SWITCH BASE, PLUG-IN TERMINAL BASE, DOUBLE BASE, A-SERIES, GRAY, . FREE 2 YEAR RADWELL WARRANTY | |
| MICROSWITCH Sensors & Switches 6AS80 | |
| MICROSWITCH Sensors & Switches 6PA63J | |
| MICROSWITCH, 15A, 125/250VAC, UL/CSA. FREE 2 YEAR RADWELL WARRANTY | |
| MICROSWITCH, ROLLER LEVER SPDT 15A 250V; PRODUCT RANGE:-; CONTACT CONFIGURATION:SPDT; SWITCH TERMINALS:QUICK CONNECT; CONTACT CURRENT MAX:15A; CONTACT. FREE 2 YEAR RADWELL WARRANTY | |
| MINISWITCH/BALL ACTUATOR 20AMP 124-460V 2HP M20 1P. FREE 2 YEAR RADWELL WARRANTY | |
| NORDYNE Sensors & Switches 626338R | |
| OPERATING LEVER ADJUSTABLE LENGTH. FREE 2 YEAR RADWELL WARRANTY | |
| OPERATOR HEAD, TOP PUSH ACTUATOR TYPE, FOR USE WITH 802T LIMIT SWITCH, LIMIT SWITCH ACCESSORY W4014601359. FREE 2 YEAR RADWELL WARRANTY | |
| OPERATOR, FOR SELECTOR SWITCH, 3 POSITION, 22MM, 800MS SERIES, SQUARE, OPEN STYLE, MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY | |
| POSITION LIMIT SWITCH, ANGULAR ROLL LEVER, 1NO+1NC, 1 X M20 X 1.5, 31MM DEVICE CONNECTION, QUICK ACTION CONTACTS. FREE 2 YEAR RADWELL WARRANTY | |
| POSITION SWITCH IN COMPACT DESIGN 40 MM WIDE WITH CONNECTOR PLUG M12 SNAP-ACTION CONTACTS 1 NO+1 NC WITH ROLLER PLUNGER. FREE 2 YEAR RADWELL WARRANTY | |
| POSITION SWITCH METAL ENCLOSURE 40 MM ACCORDING TO EN 50041 DEVICE CONNECTION 1X (M20 X 1.5), 1 NO/1 NC QUICK ACTION CONTACTS, ROTARY ACTUATOR RIGHT/LEFT ADJUSTABLE, ROD LEVER MADE OF... | |
| POSITION SWITCH WITH INCREASED CORROSION PROTECTION PLASTIC ENCLOSURE ACCORDING TO EN 50047, 31 MM DEVICE CONNECTION 1 X (M20 X 1.5) 1 NO/1 NC QUICK ACTION CONTACTS (REPLACEABLE) ROLLER LEVER... | |
| POSITION SWITCH, 3 AMP, 230 VAC, 50/60 HZ, 1 NORMALLY OPEN, 1 NORMALLY CLOSED, SCREW. FREE 2 YEAR RADWELL WARRANTY | |
| POSITION SWITCH, 3SE5 SERIES, DPST, 6 AMP, NO/NC, PLUNGER ACTUATED, M20 CONNECTION, SNAP ACTION, -25 TO +85 DEGREES C, IP66/67. FREE 2 YEAR RADWELL WARRANTY | |
| POSITION SWITCH, METAL ENCLOSURE, DEVICE CONNECTION 3X (M20X 1.5), 1NO + 1NC, QUICK ACTION CONTACTS, ROLLER LEVER, METAL LEVER AND PLASTIC ROLLER, 56 MM WIDE. FREE 2 YEAR RADWELL WARRANTY... | |
| POSITION SWITCH, ROTARY ACTUATOR, 40 MM TWIST LEVER, 1 X (M20 X 1.5), 1-NORMALLY OPEN CONTACT, 1-NORMALLY CLOSED CONTACT, QUICK ACTION CONTACTS, RIGHT/LEFT ADJUSTABLE, METAL LEVER, 27 MM LONG, PLASTIC... | |
| PRECISION LIMIT SWITCH. FREE 2 YEAR RADWELL WARRANTY | |
| PROGRAMMABLE LIMIT SWITCH 115V/0.5A-230V/0.25 FUSE. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY LIMIT SWITCH, 10 AMP @ 120 VAC, 3 AMP @ 24 VDC, 480 VAC, 240 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY LIMIT SWITCH, MODEL 21, SPDT CONTACT FORM, 3/8" SIDE SENSING RANGE, LEVERLESS, HEAVY DUTY, FM APPROVED. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR LIMIT SWITCH, GO SWITCH, MODEL 11, LONG RANGE, 1 1/2" SQUARE X 4 9/16" OVERALL, DOUBLE MAKE DOUBLE BRAKE, TWO CIRCUIT, STANDARD SENSING 3/8" SIDE SENSING, BEHIND SENSING... | |
| PROXIMITY SENSOR LIMIT SWITCH, GO SWITCH, MODEL 11, LONG RANGE, 1 1/2" SQUARE X 4 9/16" OVERALL, DOUBLE MAKE DOUBLE BREAK, TWO CIRCUIT, LATCHING, STANDARD SENSING 3/8" SIDE SENSING, SAME... | |
| PROXIMITY SENSOR LIMIT SWITCH, GO SWITCH, MODEL 11, LONG RANGE, 1 1/2" SQUARE X 4 9/16" OVERALL, SINGLE POLE DOUBLE THROW, LATCHING, EXTENDED SENSING 9/16" SIDE SENSING, SAME SIDE AS... | |
| PROXIMITY SENSOR LIMIT SWITCH, GO SWITCH, MODEL 31, END SENSING, 1" SQUARE X 3 1/4" OVERALL, SINGLE POLE DOUBLE THROW, PRECISION SENSING 1/4" SIDE SENSING, BOTTOM OF ENCLOSURE OUTLET, 316L... | |
| PROXIMITY SENSOR LIMIT SWITCH, GO SWITCH, MODEL 81, DPDT, 1 1/2" SQUARE X 4 3/8" OVERALL, DOUBLE POLE DOUBLE THROW, 1/4" END SENSING, BOTTOM OF ENCLOSURE OUTLET, STANDARD ENCLOSURE, CSA... | |
| PUSHBUTTON MOMENTARY CONTACT DOUBLE POLE 20A/250V. FREE 2 YEAR RADWELL WARRANTY | |
| RADWELL VERIFIED SUBSTITUTE Sensors & Switches 3MN1-SUB | |
| RADWELL VERIFIED SUBSTITUTE Sensors & Switches 3SE2-200-0D-SUB | |
| RADWELL VERIFIED SUBSTITUTE Sensors & Switches 3SE2-200-1E-SUB | |
| RADWELL VERIFIED SUBSTITUTE Sensors & Switches 3SE2-200-1U-SUB | |
| RADWELL VERIFIED SUBSTITUTE Sensors & Switches 3SE3-200-1G-SUB | |
| RADWELL VERIFIED SUBSTITUTE Sensors & Switches 3SE3100-1E-SUB | |
| RADWELL VERIFIED SUBSTITUTE Sensors & Switches 3SE4206-SUB | |
| RADWELL VERIFIED SUBSTITUTE Sensors & Switches 3SE5 413-0CC21-1EA2-SUB | |
| RADWELL VERIFIED SUBSTITUTE Sensors & Switches 3SX03-KL201-SUB | |
| RADWELL VERIFIED SUBSTITUTE Sensors & Switches 3SX03-KL538-SUB | |
| RADWELL VERIFIED SUBSTITUTE Sensors & Switches 7XB5N-SUB | |
| REPLACEMENT ACTUATOR, N28, 1 WAY ROLLER, FOR USE WITH:HONEYWELL ENCLOSED BASIC SERIES LIMIT SWITCHES, IP / NEMA RATING:-, PRODUCT RANGE:6PA SERIES ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF SIEMENS 3SE03-AS1, LIMIT SWITCH. FULL PRODUCT REPLACEMENT, HEAVY DUTY, SPDT, SIDE PLUNGER, 1NO/1NC. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF SIEMENS 3SE03-AS3, LIMIT SWITCH - HEAVY DUTY SPDT ROLLER PLUNGER 1NO/1NC LIMIT SWITCH-- SWITCH BODY PARTS NOT INTERCHANGEABLE W/ OEM. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF SIEMENS 3SE03-AT1, LIMIT SWITCH - HEAVY DUTY SPDT TOP PLUNGER 1NO/1NC LIMIT SWITCH-- SWITCH BODY PARTS NOT INTERCHANGEABLE W/ OEM. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF SIEMENS 3SE03-BL1, LIMIT SWITCH - HEAVY DUTY, STANDARD BODY, DPDT, 1/2NPT, ROTARY HEAD, LOW TORQUE-- SWITCH BODY PARTS NOT INTERCHANGEABLE W/ OEM. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF SIEMENS 3SE03-BR1, LIMIT SWITCH - HEAVY DUTY, STANDARD BODY, DPDT, 1/2NPT, ROTARY HEAD, STANDARD TRAVEL-- SWITCH BODY PARTS NOT INTERCHANGEABLE W/ OEM. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF SIEMENS 3SE03-BS1, LIMIT SWITCH, FULL PRODUCT REPLACEMENT, HEAVY DUTY, SPDT, SIDE PLUNGER, 1NO/1NC. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF SIEMENS 3SE03-BS3, LIMIT SWITCH - HEAVY DUTY SPDT ROLLER PLUNGER 1NO/1NC LIMIT SWITCH-- SWITCH BODY PARTS NOT INTERCHANGEABLE W/ OEM. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF SIEMENS 3SE03-BT3, LIMIT SWITCH - HEAVY DUTY, STANDARD BODY, DPDT, 1/2NPT, TOP ROLLER PLUNGER-- SWITCH BODY PARTS NOT INTERCHANGEABLE W/ OEM. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF SIEMENS 3SE2-100-1UW, LIMIT SWITCH, METAL BODY & METAL HEAD, ROLLER, 1NO/1NC, M20 CONDUIT. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF SIEMENS 3SE2-120-1R, LIMIT SWITCH - WOBBLE STICK, 1NO/1NC, SNAP ACTION, M20. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF SIEMENS 3SE2-200-0D, LIMIT SWITCH - ROLLER PLUNGER, 1NO/1NC, SLOW ACTION (BBM), M20. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF SIEMENS 3SE2-200-0F, LIMIT SWITCH - ANGULAR ROLLER LEVER, 1NO/1NC, SLOW ACTION (BBM), M20. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF SIEMENS 3SE2-200-1C, LIMIT SWITCH - PLUNGER, 1NO/1NC, SNAP ACTION, M20. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF SIEMENS 3SE2-200-1D, LIMIT SWITCH - ROLLER PLUNGER, 1NO/1NC, SNAP ACTION, M20. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF SIEMENS 3SE2-200-1G, LIMIT SWITCH - FIXED ROTARY LEVER, 1NO/1NC, SNAP ACTION, M20. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF SIEMENS 3SE2-200-1U, LIMIT SWITCH - ADJUSTABLE ROTARY LEVER, 1NO/1NC, SNAP ACTION, M20. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF SIEMENS 3SE2200-0C, LIMIT SWITCH - PLUNGER, 1NO/1NC, SLOW ACTION (BBM), M20. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF SIEMENS 3SE2200-1F, LIMIT SWITCH - ANGULAR ROLLER LEVER, 1NO/1NC, SNAP ACTION, M20. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF SIEMENS 3SE22001W, LIMIT SWITCH - ADJUSTABLE ROD, 1NO/1NC, SNAP ACTION, M20. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF SIEMENS 3SE22003C, LIMIT SWITCH - PLUNGER, 1NO/1NC, SLOW ACTION (MBB),M20. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF SIEMENS 3SE22003D, LIMIT SWITCH - ROLLER PLUNGER, 1NO/1NC, SLOW ACTION (MBB), M20. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF SIEMENS 3SE22003W, LIMIT SWITCH - ADJUSTABLE ROD, 1NO/1NC, SLOW ACTION (MBB), M20. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF SIEMENS 3SE22006G, LIMIT SWITCH - FIXED ROTARY LEVER, 2NC, SLOW ACTION, M20. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF SIEMENS 3SE3-120-1C, LIMIT SWITCH - METAL BODY, SLOW ACTION, 1 NO/ 1 NC, BBM. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF SIEMENS 3SE51120CC02, LIMIT SWITCH, PLUNGER, 1NO/1NC, SNAP ACTION, M20. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF SIEMENS 3SE51120CF01, LIMIT SWITCH, SIDE ROLLER ARM, 1NO/1NC, SNAP ACTION, M20. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF SIEMENS 3SE51120KD02, LIMIT SWITCH, ROLLER PLUNGER, 2NC/1NO, SLOW ACTION, M20. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF SIEMENS 3SE51120LE01, LIMIT SWITCH, TOP ROLLER ARM, 2NO/2NC, SNAP ACTION, M20. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF SIEMENS 3SX03-KL142, LEVER ARM - LOOPED, ROD, DELRIN. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF SIEMENS 3SX03-KL200, LEVER ARM - PLASTIC ROLLER, 1.5"L X .75"D X .25"W. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF SIEMENS 3SX03-KL201, LEVER ARM - ADJUSTABLE, PLASTIC ROLLER, 4"L X .63"D X .25"W. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF SIEMENS 3SX03-KL203, LEVER ARM - FORKED, PLASTIC ROLLER, RH OPPOSITE, 1.5"L X .75"D X .25"W. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF SIEMENS 3SX03-KL40, LEVER ARM - METAL ROLLER, 1.38"L X .75"D X .25"W. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF SIEMENS 3SX03-KL541, LEVER ARM - FORKED, METAL ROLLER, RH OPPOSITE, 1.5"L X .75"D X .25"W. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF SIEMENS 3SX03-KL547, LEVER ARM - PLASTIC ROLLER, 2.5"L X .75"D X .25"W. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF SIEMENS 3SX03-KL548, LEVER ARM - PLASTIC ROLLER, 3"L X .75"D X .25"W. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF SIEMENS 3SX03-KL549, LEVER ARM - METAL ROLLER, 2"L X .75"D X .25"W. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF SIEMENS 3SX03-KL551, LEVER ARM - METAL ROLLER, 3"L X .75"D X .25"W. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF SIEMENS 3SX03-KL556, LEVER ARM - SPRING ROD, DELRIN, 12". FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF SIEMENS 3SX03KL355, LEVER ARM - METAL ROLLER, 1.5"L X .75"D X .25"W. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF SIEMENS 60LAA1AN, LIMIT SWITCH, HEAVY DUTY, STANDARD BODY, SPDT, 1/2NPT, ROTARY HEAD, MAINTAINED. FREE 2 YEAR RADWELL WARRANTY | |
| ROLLER CRANK LEVER,L=2",METAL ROLLER. FREE 2 YEAR RADWELL WARRANTY | |
| ROLLER CRANK LEVER,NYLATRON ROLLER,FRONT. FREE 2 YEAR RADWELL WARRANTY | |
| ROLLER LEVER, NON ADJ, STRAIGHT 1.78, FOR USE WITH:HONEYWELL LIMIT SWITCHES, IP / NEMA RATING:-, PRODUCT RANGE:6PA SERIES ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| ROTARY HEAD ROLLER LEVER, FOR LIMIT SWITCH, NYLON MATERIAL, LS SERIES, 0.75 INCH ROLLER DIAMETER, 0.25 INCH ROLLER WIDTH. FREE 2 YEAR RADWELL WARRANTY | |
| SAFETY INTERLOCK SWITCH. FREE 2 YEAR RADWELL WARRANTY | |
| SAFETY LIMIT SWITCH, 30 MM METAL BODY, ROLLER PLUNGER OPERATOR TYPE, 5-PIN CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| SAFETY LIMIT SWITCH, HINGE OPERATED, 1NO + NCPSBK. FREE 2 YEAR RADWELL WARRANTY | |
| SIEMENS Sensors & Switches 3SE03-DR1 | |
| SIEMENS Sensors & Switches 3SE03-RA | |
| SIEMENS Sensors & Switches 3SE3-200-1F | |
| SIEMENS Sensors & Switches 3SE5000-0CA00 | |
| SIEMENS Sensors & Switches 3SE5112-0CH50 | |
| SIEMENS Sensors & Switches 3SE5112-0KC02 | |
| SIEMENS Sensors & Switches 3SE5122-0CC02 | |
| SL-P11N, (PLASTIC) 1N/O+1N/C (SA), 1XNPT, PLUNGER. FREE 2 YEAR RADWELL WARRANTY | |
| SN2 SERIES, METAL SWITCH, 400 VAC, 10A, 240V, DIE-CAST ALUMINUM ENCLOSURE, SHEET ALUMINUM COVER. FREE 2 YEAR RADWELL WARRANTY | |
| SOLID STATE SINPAC SWITCH, 115V, MAX AMPERAGE RATING 40A, 130, 50/60HZ, MAX MOTOR HORSEPOWER 2 HP. FREE 2 YEAR RADWELL WARRANTY | |
| STANDARD LIMIT SENSOR, SOURCING, PNP, 1 METER CABLE LENGTH, 5-24 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| STEARNS Sensors & Switches 472104011U03 | |
| SUBSTITUTE FOR HONEYWELL 5LS1-L, LIMIT SWITCH, METAL ENCLOSURE, ROLLER PLUNGER, SNAP ACTION, 1NO/1NC, 1/2NPT. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR HONEYWELL 6LS3, LIMIT SWITCH, METAL ENCLOSURE, MAINTAINED FORK LEVER, SNAP ACTION, 1NO/1NC, 1/2NPT. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR HONEYWELL MICROSWITCH 3MN1, SNAP ACTION INDUSTRIAL SWITCH, PLUNGER, 1NO/1NC. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR MCMASTER CARR 6352K57, LIMIT SWITCH, ADJUSTABLE ROTARY LEVER, 1NO/1NC, SNAP ACTION, 1/2" NPT. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR SCHNEIDER/TELEMECANI QUE 7A1, LEVER ARM, METAL ROLLER, 1.5"L X .75"D X .25"W. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR SCHNEIDER/TELEMECANI QUE 7A10, LEVER ARM, ADJUSTABLE, METAL ROLLER, 4"L X .63"D X .25"W. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR SCHNEIDER/TELEMECANI QUE 7A10N, LEVER ARM, ADJUSTABLE, PLASTIC ROLLER, 4"L X .63"D X .25"W. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR SCHNEIDER/TELEMECANI QUE 7A1N, LEVER ARM, PLASTIC ROLLER, 1.5"L X .75"D X .25"W. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR SCHNEIDER/TELEMECANI QUE 7A3N, LEVER ARM, NYLON ROLLER, 1.38"L X .75"D X .25"W. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR SCHNEIDER/TELEMECANI QUE 7A4, LEVER ARM, METAL ROLLER, 2"L X .75"D X .25"W. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR SCHNEIDER/TELEMECANI QUE 7A4N, LEVER ARM, PLASTIC ROLLER, 2"L X .75"D X .25"W. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR SCHNEIDER/TELEMECANI QUE 7A5, LEVER ARM, METAL ROLLER, 2.5"L X .75"D X .25"W. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR SCHNEIDER/TELEMECANI QUE 7A5N, LEVER ARM, NYLON ROLLER, 1.38"L X .75"D X .25"W. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR SCHNEIDER/TELEMECANI QUE 7A6, LEVER ARM, METAL ROLLER, 3"L X .75"D X .25"W. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR SCHNEIDER/TELEMECANI QUE 7A7, LEVER ARM, METAL ROLLER, 2"L X .75"D X .25"W. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR SCHNEIDER/TELEMECANI QUE 7A7N, LEVER ARM, PLASTIC ROLLER, 2"L X .75"D X .25"W. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR SCHNEIDER/TELEMECANI QUE 7B10N, LEVER ARM, ADJUSTABLE, PLASTIC ROLLER, 4"L X .63"D X .25"W. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR SCHNEIDER/TELEMECANI QUE 7B11N, LEVER ARM, ROLLER (1"). FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR SCHNEIDER/TELEMECANI QUE 7B4, LEVER ARM, METAL ROLLER, 2"L X .75"D X .63"W. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR SCHNEIDER/TELEMECANI QUE 7B4N, LEVER ARM, PLASTIC ROLLER, 2"L X .63"D X .63"W. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR SCHNEIDER/TELEMECANI QUE 7B6, LEVER ARM, METAL ROLLER, 3"L X .75"D X .63"W. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR SCHNEIDER/TELEMECANI QUE 7B7, LEVER ARM, METAL ROLLER, 2"L X .75"D X .63"W. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR SCHNEIDER/TELEMECANI QUE 7B7N, LEVER ARM, PLASTIC ROLLER, 2"L X .63"D X .63"W. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR SCHNEIDER/TELEMECANI QUE 7DB, LEVER ARM, ADJUSTABLE, BENDABLE, METAL ROLLER, 4"L X .63"D X .63"W. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR SCHNEIDER/TELEMECANI QUE 7DF, LEVER ARM, ADJUSTABLE, BENDABLE, METAL ROLLER, 4"L X .63"D X .63"W. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR SCHNEIDER/TELEMECANI QUE 7DJ, LEVER ARM, ADJUSTABLE, BENDABLE, METAL ROLLER, 4"L X .63"D X .63"W. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR SCHNEIDER/TELEMECANI QUE 7E, LEVER ARM, ROD, STAINLESS STEEL, 10". FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR SCHNEIDER/TELEMECANI QUE 7F10N, LEVER ARM, ADJUSTABLE, METAL ROLLER, 4"L X .63"D X .63"W. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR SCHNEIDER/TELEMECANI QUE 7F11N, LEVER ARM, ROLLER (1"). FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR SCHNEIDER/TELEMECANI QUE 7F4N, LEVER ARM, PLASTIC ROLLER, 2"L X .63"D X .63"W. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR SCHNEIDER/TELEMECANI QUE 7F7N, LEVER ARM, PLASTIC ROLLER, 2"L X .63"D X .63"W. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR SCHNEIDER/TELEMECANI QUE 7J10N, LEVER ARM, ADJUSTABLE, METAL ROLLER, 4"L X .63"D X .63"W. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR SCHNEIDER/TELEMECANI QUE 7N, LEVER ARM, SPRING ROD, DELRIN, 12". FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR SCHNEIDER/TELEMECANI QUE 7N12, LEVER ARM, SPRING ROD, DELRIN, 12". FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR SCHNEIDER/TELEMECANI QUE 7S, LEVER ARM, SPRING ROD, DELRIN, 12". FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR SCHNEIDER/TELEMECANI QUE 7S12, LEVER ARM, SPRING ROD, DELRIN, 12". FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR SCHNEIDER/TELEMECANI QUE 7XA1, LEVER ARM, METAL ROLLER, 1.5"L X .75"D X .25"W. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR SCHNEIDER/TELEMECANI QUE 7XA10N, LEVER ARM, ADJUSTABLE, PLASTIC ROLLER, 4"L X .63"D X .25"W. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR SCHNEIDER/TELEMECANI QUE 7XA1N, LEVER ARM, PLASTIC ROLLER, 1.5"L X .75"D X .25"W. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR SCHNEIDER/TELEMECANI QUE 7XA3N, LEVER ARM, NYLON ROLLER, 1.38"L X .75"D X .25"W. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR SCHNEIDER/TELEMECANI QUE 7XA4, LEVER ARM, METAL ROLLER, 2"L X .75"D X .25"W. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR SCHNEIDER/TELEMECANI QUE 7XA4N, LEVER ARM, PLASTIC ROLLER, 2"L X .75"D X .25"W. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR SCHNEIDER/TELEMECANI QUE 7XA5, LEVER ARM, METAL ROLLER, 2.5"L X .75"D X .25"W. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR SCHNEIDER/TELEMECANI QUE 7XA5N, LEVER ARM, PLASTIC ROLLER, 2.5"L X .75"D X .25"W. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR SCHNEIDER/TELEMECANI QUE 7XA6, LEVER ARM, METAL ROLLER, 3"L X .75"D X .25"W. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR SCHNEIDER/TELEMECANI QUE 7XA7, LEVER ARM, METAL ROLLER, 2"L X .75"D X .25"W. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR SCHNEIDER/TELEMECANI QUE 7XA7N, LEVER ARM, PLASTIC ROLLER, 2"L X .75"D X .25"W. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR SCHNEIDER/TELEMECANI QUE 7XB10N, LEVER ARM, ADJUSTABLE, PLASTIC ROLLER, 4"L X .63"D X .25"W. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR SCHNEIDER/TELEMECANI QUE 7XB11N, LEVER ARM, ROLLER (1"). FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR SCHNEIDER/TELEMECANI QUE 7XB4, LEVER ARM, METAL ROLLER, 2"L X .75"D X .63"W. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR SCHNEIDER/TELEMECANI QUE 7XB4N, LEVER ARM, PLASTIC ROLLER, 2"L X .63"D X .63"W. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR SCHNEIDER/TELEMECANI QUE 7XB6, LEVER ARM, METAL ROLLER, 3"L X .75"D X .63"W. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR SCHNEIDER/TELEMECANI QUE 7XB7, LEVER ARM, METAL ROLLER, 2"L X .75"D X .63"W. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR SCHNEIDER/TELEMECANI QUE 7XB7N, LEVER ARM, PLASTIC ROLLER, 2"L X .63"D X .63"W. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR SCHNEIDER/TELEMECANI QUE 7XF10N, LEVER ARM, ADJUSTABLE, METAL ROLLER, 4"L X .63"D X .63"W. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR SCHNEIDER/TELEMECANI QUE 7XF11N, LEVER ARM, ROLLER (1"). FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR SCHNEIDER/TELEMECANI QUE 7XF4N, LEVER ARM, PLASTIC ROLLER, 2"L X .63"D X .63"W. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR SCHNEIDER/TELEMECANI QUE 7XF7N, LEVER ARM, PLASTIC ROLLER, 2"L X .63"D X .63"W. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR SCHNEIDER/TELEMECANI QUE 7XJ10N, LEVER ARM, ADJUSTABLE, METAL ROLLER, 4"L X .63"D X .63"W. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR SIEMENS 3SE03-AR1, LIMIT SWITCH - HEAVY DUTY, STANDARD BODY, SPDT, 1/2NPT, ROTARY HEAD, STANDARD TRAVEL, SWITCH BODY PARTS NOT INTERCHANGEABLE W/ OEM. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR SIEMENS 3SE03-AT3, LIMIT SWITCH, HEAVY DUTY SPDT ROLLER PLUNGER 1NO/1NC LIMIT SWITCH -- SWITCH BODY PARTS NOT INTERCHANGEABLE W/ OEM. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR SIEMENS 3SE2-100-1E, LIMIT SWITCH, ROLLER LEVER, SNAP ACTION, 10A, 300VAC, 1NO/1NC, M20 CONDUIT. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR SIEMENS 3SE2-200-1E, LIMIT SWITCH, ROLLER LEVER, 1NO/1NC, SNAP ACTION, M20. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR SIEMENS 3SE2120-1C, LIMIT SWITCH, METAL BODY, SLOW ACTION, 1 NO/ 1 NC, BBM. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR SIEMENS 3SE2200-6D, LIMIT SWITCH, ROLLER PLUNGER, 2 N.C., SLOW ACTION, M20,. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR SIEMENS 3SE3-120-0E, LIMIT SWITCH, TOP ROLLER ARM, 1NO/1NC, SLOW ACTION, M20. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR SIEMENS 3SE3-200-1G, LIMIT SWITCH, FIXED, ROTARY LEVER, 1NO/1NC, SNAP ACTION, M20. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR SIEMENS 3SE3100-1E, LIMIT SWITCH, ROLLER LEVER, SNAP ACTION, 10A, 300VAC, 1NO/1NC, M20 CONDUIT. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR SIEMENS 3SE3170-1UW, LIMIT SWITCH, ADJUSTABLE ROTARY LEVER, 1 NO/1 NC, SNAP ACTION, 1/2" NPT. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR SIEMENS 3SE3180-1C, LIMIT SWITCH, COMPACT, PLUNGER, SNAP ACTION, 1NO/1NC, SIDE EXIT 2M CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR SIEMENS 3SE3180-1D, LIMIT SWITCH, COMPACT, ROLLER PLUNGER, SNAP ACTION, 1NO/1NC, SIDE EXIT 2M CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR SIEMENS 3SE4006, INTERLOCK SWITCH, SCREW MOUNTING, 1NO/1NC SNAP ACTION, IP40. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR SIEMENS 3SE4206, INTERLOCK SWITCH, SCREW MOUNTING, 1NO/1NC SNAP ACTION, IP40. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR SIEMENS 3SE5 413-0CC20-1EA2, LIMIT SWITCH, COMPACT, PLUNGER, SNAP ACTION, 1NO/1NC, SIDE EXIT 2M CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR SIEMENS 3SE5 413-0CD21-1EA2, LIMIT SWITCH, COMPACT, PANEL MOUNT ROLLER PLUNGER, SNAP ACTION, 1NO/1NC, 2M CABLE, SIDE EXIT. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR SIEMENS 3SE5 413-0CN20-1EA2, LIMIT SWITCH, COMPACT, SHORT ROLLER LEVER, SNAP ACTION, 1NO/1NC, 2M CABLE, SIDE EXIT. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR SIEMENS 3SE5112-0CH01, LIMIT SWITCH, FIXED ROTARY LEVER, 1 NO / 1 NC, SNAP ACTION, M20. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR SIEMENS 3SE51120CD02, LIMIT SWITCH, ROLLER PLUNGER, 1NO/1NC, SNAP ACTION, M20. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR SIEMENS 3SE51120CH80, LIMIT SWITCH, ADJUSTABLE ROD, 1NO/1NC, SNAP ACTION, M20. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR SIEMENS 3SE52320HE10, LIMIT SWITCH, ROLLER LEVER, 1 NO/1NC, SNAP ACTION, PLASTIC ROLLER. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR SIEMENS 3SE5413-0CC20-1EA5, LIMIT SWITCH, COMPACT, PLUNGER, SNAP ACTION, 1NO/1NC, 5M CABLE, SIDE EXIT. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR SIEMENS 3SE5413-0CC20-1EB1, LIMIT SWITCH, COMPACT, PLUNGER, SNAP ACTION, 1NO/1NC, 5 PIN M12 QUICK CONNECT, SIDE EXIT. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR SIEMENS 3SE5413-0CC22-1EA2, LIMIT SWITCH, COMPACT, BOOTED PLUNGER, SNAP ACTION, 1NO/1NC, 2M CABLE, SIDE EXIT. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR SIEMENS 3SE5413-0CD20-1EA2, LIMIT SWITCH, COMPACT, ROLLER PLUNGER, SNAP ACTION, 1NO/1NC, 2M CABLE, SIDE EXIT. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR SIEMENS 3SE5413-0CD20-1EA5, LIMIT SWITCH, COMPACT, ROLLER PLUNGER, SNAP ACTION, 1NO/1NC, 5M CABLE, SIDE EXIT. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR SIEMENS 3SE5413-0CD20-1EB1, LIMIT SWITCH, COMPACT, ROLLER PLUNGER, SNAP ACTION, 1NO/1NC, BOTTOM EXIT, 5 PIN M12 QUICK CONNECT, SIDE EXIT. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR SIEMENS 3SE5413-0CD23-1EA2, LIMIT SWITCH, COMPACT, CROSS ROLLER PLUNGER, SNAP ACTION, 1NO/1NC, 2M CABLE, SIDE EXIT. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR SIEMENS 3SE5413-0CN20-1EB1, LIMIT SWITCH, COMPACT, SHORT ROLLER LEVER, SNAP ACTION, 1NO/1NC, BOTTOM EXIT, 5 PIN M12 QUICK CONNECT, SIDE EXIT. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR SIEMENS 3SE5423-0CD20-1EA2, LIMIT SWITCH, COMPACT, ROLLER PLUNGER, SNAP ACTION, 1NO/1NC, BOTTOM EXIT, 2M CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR SIEMENS 3SX03-KL220, LEVER ARM, ROD, STAINLESS STEEL, 10". FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR SIEMENS 3SX03-KL538, LEVER ARM, ADJUSTABLE, METAL ROLLER, 4" .63 D TO .75W. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR SIEMENS 60LAL1B, LEVER ARM - METAL ROLLER, 1.5"L X .75"D X .25"W. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR SIEMENS 60LAL3D, LEVER ARM - FORKED, METAL ROLLER, SAME SIDE, 1.5"L X .75"D X .25"W. FREE 2 YEAR RADWELL WARRANTY | |
| SUBTITUTE FOR BERNSTEIN AG 608-7352-002, LIMIT SWITCH, PLUNGER, 1NO/1NC, SNAP ACTION, M20. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCH ACCESS ROLLER LEVER LIMIT SWITCH, 1.38 TO 3.38 INCH LONG, 1/4 INCH DIAMETER, CAST ZINC BODY, LIMIT SWITCH LEVER ROLLER 1/4 INCH FACE WIDTH, NYLON ROLLER, FOR USE WITH... | |
| SWITCH ACTUATOR, LS SERIES, STAINLESS STEEL, 0.25 INCH LEVER, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCH ACTUATOR, USE WITH LS SERIES LIMIT SWITCHES, IP / NEMA RATING. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCH, LIMIT 600V AC MAX 10 AMP MAX. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCH, LIMIT SWITCH ACTUATOR:TOP ROLLER ARM, CONTACT CONFIGURATION:-, CONTACT CURRENT AC MAX:-, CONTACT VOLTAGE AC MAX:-, OPERATING FORCE MAX:-, PRODUCT RANGE:ML SERIES, CONTACT CURRENT DC MAX:-, CONTACT VOLTAGE DC MAX:-... | |
| SWITCH, PRECISION SWITCH, 30 GRAM, OP PRESSURE. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCH, SINGLE POLE, DOUBLE THROW, 316L SS, UL GP, 3 PIN MINI QDC, 5/8IN NPT, REPLACES 75-13528-DCA. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCH, SPDT, 316 SST, UL GP, 4 PIN QDC. FREE 2 YEAR RADWELL WARRANTY | |
| TI2-A2Z HW RO13,5 C. FREE 2 YEAR RADWELL WARRANTY | |
| TI2-U1Z RIWT. FREE 2 YEAR RADWELL WARRANTY | |
| TIME SWITCH, WO/POWER RESERVE WEEKLY DIAL, 16 AMP, 1.5 WATT, 220 VAC , 50 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| UNIVERSAL ACCESSORIES, INCH AND METRIC SENSORS, WITH QUICK DISCONNECT. FREE 2 YEAR RADWELL WARRANTY |
| << Prev | Next >> |