Radwell International Datasheets for Limit Switches

Limit switches are electromechanical or solid state devices that require the physical contact of an object with the switch’s actuator to make the contacts change state.
Limit Switches: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11 12
Product Name Notes
089529, LIMIT SWITCH, GSBF SERIES, AMBIENT TEMPERATURE -5 TO 80 CELSIUS, APPROACH SPEED 0.01 TO 80 M/MIN, IP67 ENCLOSURE. FREE 2 YEAR RADWELL WARRANTY
145-185F AUTO LIMIT SWITCH. FREE 2 YEAR RADWELL WARRANTY
160-200F AUTO LIMIT SWITCH. FREE 2 YEAR RADWELL WARRANTY
22MM ADJ STEEL BB ROLLER LEVER. FREE 2 YEAR RADWELL WARRANTY
4B COMPONENTS Sensors & Switches TS2V4C
85984, SNAP ACTION SWITCHING CONTACT, 2 AMP, 230 VAC, IP67, 8 MM PLUNGER SPACING, MINIMUM 0.15 N ACTUATING FORCE. FREE 2 YEAR RADWELL WARRANTY
A-CHEM GROUP Sensors & Switches ALS-200M2
ACTUATOR, 5OZF, LIMIT SWITCH; FOR USE WITH:HONEYWELL V3 SERIES MICROSWITCHES; IP / NEMA RATING:-; PRODUCT RANGE:MICRO SWITCH™ V7 SERIES; ACTUATOR LENGTH:0.75; DIFFERENTIAL TRAVEL MAX:1.981MM; FEATURES:ROLLER LEVER ROHS COMPLIANT: YES. FREE...
AIRTEC Sensors & Switches ER-18-310
ARM LIMIT SWITCH, HARDENED STEEL,STRAIGHT, 6 INCH LENGTH. FREE 2 YEAR RADWELL WARRANTY
ASEA BROWN BOVERI Sensors & Switches LS35P16B11
ASEA BROWN BOVERI Sensors & Switches LS35P71B11
ASEA BROWN BOVERI Sensors & Switches LS35P99-9010
ASEA BROWN BOVERI Sensors & Switches LS45M51B11
ASEA BROWN BOVERI Sensors & Switches LS75M98B11-A
ASEA BROWN BOVERI, LS35P99-9002-PB, LS35P999002PB, LIMIT SWITCH W/PUSH BUTTON, 400V/1.8A 24V/2.8A, 500V. FREE 2 YEAR RADWELL WARRANTY
ASEA BROWN BOVERI, LS45P31B02, 1SBV012431R1202, LIMIT SWITCH, 40MM POLY ROLL LVR SLOW. FREE 2 YEAR RADWELL WARRANTY
ASEA BROWN BOVERI, LS75M93L02, LIMIT SWITCH. FREE 2 YEAR RADWELL WARRANTY
AUXILIARY CONTACT, 1NC, 5AMP,600VAC. FREE 2 YEAR RADWELL WARRANTY
BARD Sensors & Switches 8402-065BX
BARD Sensors & Switches S8402-069
BERNSTEIN AG Sensors & Switches I88-U1Z RIW K
BERNSTEIN AG Sensors & Switches IN65-SU1Z AHK
BERNSTEIN AG Sensors & Switches IN65-SU1Z RK
C&K Sensors & Switches 2TMT14-4
C&K Sensors & Switches ADPDJ0
C&K Sensors & Switches ASKHF3J040C
COMPACT AUTOMATION PRODUCTS Sensors & Switches WSC-3
COMPACT AUTOMATION PRODUCTS Sensors & Switches WSCL3
COMPACT AUTOMATION PRODUCTS Sensors & Switches WSCL
COMPACT AUTOMATION PRODUCTS Sensors & Switches WSCLP
COMPACT AUTOMATION PRODUCTS Sensors & Switches WSCLPS
COMPACT AUTOMATION PRODUCTS Sensors & Switches WSKL
DIFFERENTIAL ENTHALPY SWITCH, (33CSENTHSWPOWER: 24VAC, OUTPUT: 10AMP FORM 1C RELAYW/ 24 VAC SOURCED POWER. FREE 2 YEAR RADWELL WARRANTY
DISCONNECT SWITCH, NON-FUSED,30A, 3POLE, W/O HANDLE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CAPACITIVE SENSOR, 30-250 VAC, NORMALLY OPEN, -25 TO 80 DEGREE C, 5 HZ, NON-FLUSH. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INTELLIGENT PROGRAMMABLE LIMIT CONTROLLER, ONE RESOLVER INPUT, 16 OPEN COLLECTOR SINKING OUTPUT, 120 VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INTERLOCK LIMIT SWITCH, PLC DCS TRANSMITTER, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LIMIT ALARM,CONFIGURABLE, DC INPUT, 9/30 VDC, 10/50 MV, 100 MA, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LIMIT CONTROL SWITCH, HIGH LIMIT, PUSH BUTTON TO RESET, 120/240 VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LIMIT SWITCH LEVER ARM L100. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, 0.4-10AMPS, 220-500V. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, 1 POLE, PLUG-IN, 6 AMP, 600 VAC, 250 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, 10 AMP, 500 VAC, IP65. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, 1NO/1NC, 15VAC 400V 1.8A, 13VDC 24V 2.8A. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, 600VAC MAX, 10A. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, CABLE PULL LIMIT SWITCH, NEMA A600, 125/600 VOLTS, TYPE L SWITCH, LOX-SWITCH SERIES, E-STOP WITH CABLE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, DPDT-2NO/2NC, LIMIT SWITCH ACTUATOR:SIDE ROTARY, CONTACT CONFIGURATION:DPST-N O, DPST-NC, CONTACT CURRENT AC MAX:10A, CONTACT VOLTAGE AC MAX:600V, OPERATING FORCE MAX:0.45N, ROHS COMPLIANT: YES. FREE 2...
DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, GLL SERIES, MINIATURE, INDUSTRIAL, 0.5-14 INCH NPT CONDUIT, 1 NC / 1 NO SNAP ACTION, SIDE ROTARY (REQUIRES LEVER), FIXED PLASTIC (R 31.5 MM), 50...
DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, GSS SERIES, ROTARY, SNAP ACTION, 2 CONTACTS, DP POLE NAD THROW CONFIGURATION, NO/NC, 141 MM LENGTH, METAL HOUSING, PLUNGER ACTUATOR, SCREW CONNECTION TYPE, ROHS COMPLIANT:...
DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, HALL EFFECT SOURCING, 4.5-30VDC, 150MA, PNP, PIGTAIL LEADS, 24" CABLE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, HEAVY DUTY, 10AMP, 600VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, NON-IIIUMINATED, DPDT, LEVER, 10 AMP, 600VAC, 250VDC, 0.19 N OPERATING FORCE, NEMA 1,3,4,4X,6,6P,12,13, QUICK CONNECT, HDLS SERIES. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, ON/OFF, DPDT, 1.2 A, 240 VAC, 250 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, REPLACEMENT SWITCH, SPDT, 165 F FIXED, 30 DEG DIFFERENTIAL, 7 INCH ELEMENT LENGTH. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, ROLLER LEVER, 2NC CONTACTS, 60MM, AC 15, 400V/1.8A, DC 13 24V/2.8A. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, SNAP ACTION, CURRENT:10 AMP, VOLTAGE: 600 VOLT AC, SPDT,1-NO,1 NC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, SPDT, M/R ROLLOUT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, TYPE L, L100/L300, ROTARY HEAD, 600V, 10 AMP, DPST, NORMALLY OPEN, SCREW CLAMP TERMINALS, 1/2"-14 NPT CABLE ENTRY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LIMIT SWITCH. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LOAD LIMIT SWITCH, LL SERIES, 4 POLES, HP RATINGS 110 V/3-PHASE, 220 V/5-PHASE, 440 V/5-PHASE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PROXIMITY SWITCH, RANGE:5MM ,10-30VDC ,400MA ,CABLE:2M. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SAFETY LIMIT SWITCH, SPRING LOADED KEY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SAFETY LIMIT SWITCH,W/LEVER,1.2AM P, 240/600VAC, 250VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SELECTOR SWITCH, SAFETY HANDLE, 3 POSITIONS, 4 POLE, MALE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID SAFETY INTERLOCK SWITCH, 24VDC, ENCLOSURE TYPE 1 4 6P 12 13. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SWITCH, SNAP ACTION, ROLLER LEVER. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER,LIMIT SWITCH,FRONT MOUNT,SIDE ROTARY,SPRING RETURN,1 N.O./1 N.C.,5IN PRE TRAVEL,CW / CCW. FREE 2 YEAR RADWELL WARRANTY
DYNAMCO, HDL33-HZ, HDL33HZ, LIMIT SWITCH. FREE 2 YEAR RADWELL WARRANTY
EMAS Sensors & Switches L51K23HUM112
EMAS Sensors & Switches LK20K13
EMAS Sensors & Switches VT2150
EMERSON Sensors & Switches L220-40F
ERSCE Sensors & Switches E102-00-EI
EUCHNER Sensors & Switches GSBF04R12-514-M
FAN AND LIMIT CONTROL, FOR FURNACE ,UNIVERSAL,5IN INSERTION 3/4IN DIA.,ADJ. FAN DIFFERENTIAL. FREE 2 YEAR RADWELL WARRANTY
FUSIBLE LINK, 204F. FREE 2 YEAR RADWELL WARRANTY
GEMINI VALVE Sensors & Switches LS-1
GIOVENZANA Sensors & Switches FTNG140-W02N
GO SWITCH Sensors & Switches 11-11522-F2
GO SWITCH Sensors & Switches 11-12110-00
GO SWITCH Sensors & Switches 35-13319M
GO SWITCH Sensors & Switches 75-13568-DCA
GO SWITCH Sensors & Switches 7LG-13568-DCA
GO SWITCH Sensors & Switches 81-20516-A2
GO SWITCH Sensors & Switches 81-20528-8DD
GO SWITCH Sensors & Switches 81-20528-A2
GO SWITCH Sensors & Switches AV-35S
HEAVY DUTY LIMIT SWITCH, FOR VALVE. FREE 2 YEAR RADWELL WARRANTY
HEAVY DUTY LIMIT SWITCH, PLUNGER, ROLLER, 2NC/2NO, 10A @ 600V AC. FREE 2 YEAR RADWELL WARRANTY
HEAVY DUTY LIMIT SWITCH, SPDT, 600VAC, 10A, SIDE ROTARY, HDLS SERIES. FREE 2 YEAR RADWELL WARRANTY
HEWLETT PACKARD COMPUTER, J9559A, ETHERNET SWITCH, 12V, 1A. FREE 2 YEAR RADWELL WARRANTY
HLD-6 LIMIT SWITCH. FREE 2 YEAR RADWELL WARRANTY
HONEYWELL SENSING SOLUTIONS Sensors & Switches GLAA01C
HONEYWELL SENSING SOLUTIONS Sensors & Switches GLCB01A4J
HONEYWELL SENSING SOLUTIONS Sensors & Switches GLLA01A2B
HONEYWELL SENSING SOLUTIONS Sensors & Switches GLLA07A2B
HONEYWELL SENSING SOLUTIONS Sensors & Switches GLLA07A3B
HONEYWELL SENSING SOLUTIONS Sensors & Switches LSA1A
HONEYWELL SENSING SOLUTIONS Sensors & Switches LSJ1A-7A
HONEYWELL SENSING SOLUTIONS Sensors & Switches LSQZ55C259
HONEYWELL Sensors & Switches L4064-B-1469
HONEYWELL, GLAD01A-F011, GLAD01A-F011, LIMIT SWITCH W/ROLLER ARM,NON PLUG IN PF1/2 CW. FREE 2 YEAR RADWELL WARRANTY
I100 SERIES WITH PLUG CONNECTOR, 1 NO / 3 NC, PLUNGER ACTUATION. FREE 2 YEAR RADWELL WARRANTY
IDEM SAFETY SWITCHES Sensors & Switches HLM-174052
IEC LIMIT SWITCH ASSEMBLY,LS-11+LS-XP . FREE 2 YEAR RADWELL WARRANTY
INDUSTRIAL CONTROL EQUIP Sensors & Switches LS-1B
IQ ENERGY SENTINEL K FRAME 208VAC. FREE 2 YEAR RADWELL WARRANTY
KAYCEE INDUSTRIES Sensors & Switches KLS001X-OA
KOINO Sensors & Switches KH-9011
KOINO Sensors & Switches KH9015HRS
KRAUS & NAIMER Sensors & Switches KG41 T303/D-W050 V1
L.S.,PIN PLUNGER. FREE 2 YEAR RADWELL WARRANTY
LEVER ARM FOR MICRO SWITCH. FREE 2 YEAR RADWELL WARRANTY
LEVER FOR SWITCH. FREE 2 YEAR RADWELL WARRANTY
LIMIT 200F M/R OPEN/RISE. FREE 2 YEAR RADWELL WARRANTY
LIMIT CONTROL SWITCH, 3 INCH INSERTION RANGE, 180 TO 250 F. FREE 2 YEAR RADWELL WARRANTY
LIMIT CONTROL, MANUAL RESET, 125F, OPEN/RISE M/RESET. FREE 2 YEAR RADWELL WARRANTY
LIMIT CONTROLLER, W/MANUAL RESET, 120/240VAC,240 DEGREE F HIGH LIMIT,. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH - ADJUSTABLE ROD, 1NO/1NC, SLOW ACTION (MBB), M20 - REPLACES ASEA BROWN BOVERI PART NUMBER LS33P71C11. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH - ADJUSTABLE ROD, 1NO/1NC, SLOW ACTION (MBB), M20 - REPLACES MICROSWITCH PART NUMBER GLDC04A4J. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH - ADJUSTABLE ROD, 1NO/1NC, SNAP ACTION, M20 - REPLACES ASEA BROWN BOVERI PART NUMBER LS33P71B11. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH - ADJUSTABLE ROTARY LEVER, 1NO/1NC, SLOW ACTION (BBM), 1/2NPT - REPLACES MICROSWITCH PART NUMBER GLDA03A2B. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH - ADJUSTABLE ROTARY LEVER, 1NO/1NC, SNAP ACTION, M20 - REPLACES ASEA BROWN BOVERI PART NUMBER LS33P51B11. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH - ADJUSTABLE ROTARY LEVER, 2NC, SLOW ACTION, 1/2NPT - REPLACES MICROSWITCH PART NUMBER GLDA06A2B. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH - ADJUSTABLE ROTARY LEVER, 2NC, SLOW ACTION, 1/2NPT - REPLACES PIZZATO PART NUMBER FR955M3R24. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH - ANGULAR ROLLER LEVER, 1NO/1NC, SLOW ACTION (BBM), M20 - REPLACES ASEA BROWN BOVERI PART NUMBER LS33P34D11. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH - ANGULAR ROLLER LEVER, 1NO/1NC, SLOW ACTION (BBM), M20 - REPLACES BERNSTEIN AG PART NUMBER I88U1ZKNWRO22. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH - ANGULAR ROLLER LEVER, 1NO/1NC, SLOW ACTION (BBM), M20 - REPLACES MICROSWITCH PART NUMBER GLDC03F. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH - ANGULAR ROLLER LEVER, 1NO/1NC, SNAP ACTION, M20 - REPLACES ASEA BROWN BOVERI PART NUMBER LS33P34B11. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH - ANGULAR ROLLER LEVER, 1NO/1NC, SNAP ACTION, M20 - REPLACES MICROSWITCHPART NUMBER GLDC01F. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH - CAT WHISKER ACTUATOR, 1NO/1NC, SNAP ACTION, 1/2NPT - REPLACES MICROSWITCH PART NUMBER GLDA01K8A. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH - CAT WHISKER ACTUATOR, 1NO/1NC, SNAP ACTION, 1/2NPT - REPLACES MICROSWITCH PART NUMBER GLLA01K8A. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH - FIXED ROTARY LEVER, 1NO/1NC, SNAP ACTION, M20 - REPLACES ASEA BROWN BOVERI PART NUMBER LS33P41B11. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH - FIXED ROTARY LEVER, 2NC, SLOW ACTION, 1/2NPT - REPLACES PIZZATO PART NUMBER FR952M3R24. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH - FIXED ROTARY LEVER, 2NC, SLOW ACTION, M20 - REPLACES ASEA BROWN BOVERI PART NUMBER LS33P41L02. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH - FIXED ROTARY LEVER, 2NC, SLOW ACTION, M20 - REPLACES EATON CORPORATION PART NUMBER LSS02SRL. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH - FIXED ROTARY LEVER, 2NC, SLOW ACTION, M20 - REPLACES PIZZATO PART NUMBER FR952M2R24. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH - PLUNGER, 1NO/1NC, SLOW ACTION (BBM), M20 - REPLACES ASEA BROWN BOVERI PART NUMBER LS33P10D11. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH - PLUNGER, 1NO/1NC, SLOW ACTION (BBM), M20 - REPLACES MICROSWITCH PART NUMBER GLDC03B. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH - PLUNGER, 1NO/1NC, SLOW ACTION (MBB),M20 - REPLACES ASEA BROWN BOVERI PART NUMBER LS33P10C11. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH - PLUNGER, 1NO/1NC, SNAP ACTION, M20 - REPLACES ASEA BROWN BOVERI PART NUMBER LS33P10B11. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH - PLUNGER, 2NC, SLOW ACTION, 1/2NPT - REPLACES MICROSWITCH PART NUMBER GLDA06B. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH - ROLLER LEVER, 1NO/1NC, SLOW ACTION (BBM), M20 - REPLACES BERNSTEIN AG PART NUMBER I88U1ZHWRO11. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH - ROLLER LEVER, 1NO/1NC, SNAP ACTION, M20 - REPLACES ASEA BROWN BOVERI PART NUMBER LS33P30B11. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH - ROLLER LEVER, 2NC, SLOW ACTION, 1/2NPT - REPLACES PIZZATO PART NUMBER FR902M3. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH - ROLLER PLUNGER, 1NO/1NC, SLOW ACTION (BBM), 1/2NPT. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH - ROLLER PLUNGER, 1NO/1NC, SLOW ACTION (BBM), M20 - REPLACES ASEA BROWN BOVERI PART NUMBER LS33P13D11. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH - ROLLER PLUNGER, 1NO/1NC, SLOW ACTION (MBB), M20 - REPLACES ASEA BROWN BOVERI PART NUMBER LS33P13C11. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH - ROLLER PLUNGER, 1NO/1NC, SLOW ACTION (MBB), M20 - REPLACES MICROSWITCH PART NUMBER GLDC04C. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH - ROLLER PLUNGER, 1NO/1NC, SNAP ACTION, M20 - REPLACES ASEA BROWN BOVERI PART NUMBER LS33P13B11. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH - ROLLER PLUNGER, 2NC, SLOW ACTION, 1/2NPT - REPLACES PIZZATO PART NUMBER FR915M3R28. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH - ROLLER PLUNGER, 2NC, SLOW ACTION, M20 - REPLACES ASEA BROWN BOVERI PART NUMBER LS33P13L02. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH - ROLLER PLUNGER, 2NC, SLOW ACTION, M20 - REPLACES EATON CORPORATION PART NUMBER LSS02SP. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH - SPRING COIL ACTUATOR, 1NO/1NC, SNAP ACTION, 1/2NPT - REPLACES MICROSWITCH PART NUMBER GLLA01E7B. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH 10A 500VAC 10A 300VAC A300 SAME POL SNAP ACTION 1NC/1NO. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH 15AMP 125/250/480VAC. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH 1NC 1NO. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH 1NO 1NC CW-RIGHT. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH 600V 10A. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH 600V 10AMP TYPE L +OPTIONS. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH ACTUATOR, SIDE ROTARY, CONTACT CONFIGURATION:, SPDT-1NO, SPDT-NC, CONTACT CURRENT AC MAX: 10 A, CONTACT VOLT AC MAX: 300 V, OPERATING FORCE MAX: 0.12 N, PORT STYLE: NPT, ROHS...
LIMIT SWITCH ACTUATOR:-, CONTACT CONFIGURATION:-, CONTACT CURRENT AC MAX:10A, CONTACT VOLTAGE AC MAX:-, OPERATING FORCE MAX:-, PRODUCT RANGE:HDLS SERIES, CONTACT CURRENT DC MAX:10A, CONTACT VOLTAGE DC MAX:24V ROHS COMPLIANT: YES.
LIMIT SWITCH ACTUATOR:-, CONTACT CONFIGURATION:SPDT, CONTACT CURRENT AC MAX:10A, CONTACT VOLTAGE AC MAX:-, OPERATING FORCE MAX:-, PRODUCT RANGE:HDLS SERIES, CONTACT CURRENT DC MAX:10A, CONTACT VOLTAGE DC MAX:24V ROHS COMPLIANT: YES.
LIMIT SWITCH ACTUATOR:ROLLER LEVER, CONTACT CONFIGURATION:-, CONTACT CURRENT AC MAX:10A, CONTACT VOLTAGE AC MAX:-, OPERATING FORCE MAX:-, PRODUCT RANGE:HDLS SERIES, CONTACT CURRENT DC MAX:10A, CONTACT VOLTAGE DC MAX:24V ROHS COMPLIANT:...
LIMIT SWITCH ACTUATOR:SIDE ROTARY, CONTACT CONFIGURATION:SPDT, CONTACT CURRENT AC MAX:6A, CONTACT VOLTAGE AC MAX:120V, OPERATING FORCE MAX:0.12N-M, PRODUCT RANGE:GLD SERIES, CONTACT CURRENT DC MAX:550MA, CONTACT VOLTAGE DC MAX:125V ROHS COMPLIANT:...
LIMIT SWITCH ENCLOSED. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH FOR A FAN 24VDC 90-120F 7IN LONG. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH HEAD, FOR MODEL-C,. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH HEAD, SPRING RETURN,. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH LEVER ARM, STANDARD ROLLER, 1.5 INCH FRONT, 0.75 INCH ROLLER DIAMETER. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH OPERATING HEAD (ONLY), CAT WHISKER, WORKS WITH RADWELL VERIFIED SUBSTITUTE PART # LSJ1A7M-SUB ONLY. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH OPERATING HEAD (ONLY), PLUNGER, WORKS WITH RADWELL VERIFIED SUBSTITUTE PART # LSC1A-SUB ONLY. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH OPERATING HEAD (ONLY), PLUNGER, WORKS WITH RADWELL VERIFIED SUBSTITUTE PART # LSC6B-SUB ONLY. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH OPERATING HEAD (ONLY), ROLLER PLUNGER, WORKS WITH RADWELL VERIFIED SUBSTITUTE PART # LSD1A-SUB ONLY. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH OPERATING HEAD (ONLY), ROLLER PLUNGER, WORKS WITH RADWELL VERIFIED SUBSTITUTE PART # LSD6B-SUB ONLY. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH OPERATING HEAD (ONLY), ROTARY, MAINTAINED, WORKS WITH RADWELL VERIFIED SUBSTITUTE PART # LSN1A-SUB ONLY. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH OPERATING HEAD (ONLY), ROTARY, MAINTAINED, WORKS WITH RADWELL VERIFIED SUBSTITUTE PART # LSN3K-SUB ONLY. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH OPERATING HEAD (ONLY), ROTARY, MAINTAINED, WORKS WITH RADWELL VERIFIED SUBSTITUTE PART # LSN6B-SUB ONLY. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH OPERATING HEAD (ONLY), ROTARY, NEUTRAL POSITION, WORKS WITH RADWELL VERIFIED SUBSTITUTE PART # LSM6D-SUB ONLY. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH OPERATING HEAD (ONLY), ROTARY, STANDARD PRETRAVEL, WORKS WITH RADWELL VERIFIED SUBSTITUTE PART # LSA1A-SUB ONLY. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH OPERATING HEAD (ONLY), ROTARY, STANDARD PRETRAVEL, WORKS WITH RADWELL VERIFIED SUBSTITUTE PART # LSA6B-SUB ONLY. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH OPERATING HEAD (ONLY), SPRING COIL, WORKS WITH RADWELL VERIFIED SUBSTITUTE PART # LSK1A8C-SUB ONLY. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH OPERATING HEAD (ONLY), WIRE EXTENSION, WORKS WITH RADWELL VERIFIED SUBSTITUTE PART # LSK1A8A-SUB ONLY. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH OPERATING HEAD (ONLY), WOBBLE STICK, WORKS WITH RADWELL VERIFIED SUBSTITUTE PART # LSJ1A7A-SUB ONLY. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH OPERATING HEAD, W/INSULATED END. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH PART-PLUNGER HEAD. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH TOP ROLLER ARM 4PST-2NC/2NO, LIMIT SWITCH ACTUATOR:TOP ROLLER ARM, CONTACT CONFIGURATION:4PST-2 NO, DPST-NC, CONTACT CURRENT AC MAX:10A, CONTACT VOLTAGE AC MAX:600V, OPERATING FORCE MAX:9.7N, PRODUCT RANGE:- ROHS COMPLIANT:...
LIMIT SWITCH, 1 NC / 1 NO CONTACTS, SILVER CONTACT MATERIAL, PG 13.5 CONDUIT, 16 N MAX, 10 AMP, 300 VAC, 250 VDC, IP66. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, 1 NO / 1 NC, 600 VAC MAX, 10 AMP. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, 10 AMPS, 600 VAC, HEAVY DUTY NEMA A600. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, 10A, 600VAC. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, 10AMP 500VAC, LEVER ARM. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, 2 AMP, 48 VDC, IP65 SNAP ACTION, 250V. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, 24V, 30VA, PILOT DUTY. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, 30MM STEEL PLUNGR SLOW, NUMBER OF AUXILIARY CONTACTS NO: 2, 1/2 NPT PLASTIC ADAPTOR, CONNECTING CAPACITY: AWG 20-AWG 14, 0.5-2.5 MM2. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, 30MM, PLASTIC ADJUSTABLE ROLLER LEVER. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, 30MM, ROLL LEVER PLNGR. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, 30MM, SFTY ROT AXIS STEEL. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, 40 MM CASTING, DELIVERED NOT MOUNTED, METAL CASING, 91 ACTUATOR, ZB SNAP, 1 N.O, 1 N.C, IP66, SPRING ROD LEVERS, PLAIN / INSULATED SPRING TIP. FREE 2 YEAR...
LIMIT SWITCH, 40MM WIDE, STEEL ROLLER LEVER (22MM), 4 MOUNTING HOLES, 1 N.O + 1 N.C SNAP ACTION (ZB TYPE) CONTACTS. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, 40MM, COIL SPRNG ROD SNP. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, 600 VAC MAX, 10 AMP, HEAVY DUTY, DPDT, CONDUIT TERMINAL, STRAIGHT BODY, NORMALLY OPEN/NORMALLY CLOSED, TOP PIN PLUNGER, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, 600 VOLT, 10 AMP, TYPE L +OPTIONS. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, 600V 10AMP TYPE L +OPTIONS. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, 600V, 10AMP, TYPE L, +OPTIONS, 3CONTACTS, MAINTAINED, ROTARY HEAD, SWITCH FUNCTION TPDT-DB. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, 600VAC, 250VDC, 10A, LIMIT SWITCH ACTUATOR:WOBBLE COIL SPRING, CONTACT CONFIGURATION:SPDT-1 NO, SPDT-NC, CONTACT CURRENT AC MAX:600A, CONTACT VOLTAGE AC MAX:10V, OPERATING FORCE MAX:1.95N, PRODUCT RANGE:- ROHS COMPLIANT: YES.
LIMIT SWITCH, 60MM, CABLE PULL, 400V/4A, 24V/6A. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, ADJ ROLLER LEVER, LIMIT SWITCH ACTUATOR:SIDE ROTARY ROLLER, CONTACT CONFIGURATION:SPDT, CONTACT CURRENT AC MAX:10A, CONTACT VOLTAGE AC MAX:600V, OPERATING FORCE MAX:0.33N, PRODUCT RANGE:GLS SERIES, CONTACT CURRENT DC ROHS...
LIMIT SWITCH, ADJUSTABLE ROD, 1NO/1NC, SNAP ACTION, M20. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, COIL SPRING, SPDT, N.O/N.C, STRAIGHT, 0.1 N OPERATING FORCE, NON-ILLUMINATED, WOBBLE STICK HEAD, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, DPDT, PLUNGER, 10 AMP, 600 VAC, SIDE ROLLER, OPERATING FORCE MAX:26.7N. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, DPDT, PLUNGER, 10A, 600VAC, LIMIT SWITCH ACTUATOR:TOP PLUNGER, CONTACT CONFIGURATION:DPDT, CONTACT CURRENT AC MAX:10A, CONTACT VOLTAGE AC MAX:600V, OPERATING FORCE MAX:17.8N, PRODUCT RANGE:HDLS SERIES ROHS COMPLIANT: YES. FREE...
LIMIT SWITCH, DPDT, ROTARY, 10A, 600VAC, LIMIT SWITCH ACTUATOR:SIDE ROTARY, CONTACT CONFIGURATION:DPDT, CONTACT CURRENT AC MAX:10A, CONTACT VOLTAGE AC MAX:600V, OPERATING FORCE MAX:0.45N-M, PRODUCT RANGE:HDLS SERIES ROHS COMPLIANT: YES. FREE...
LIMIT SWITCH, DPDT, ROTARY, 6A, 120VAC, LIMIT SWITCH ACTUATOR:SIDE ROTARY ROLLER, CONTACT CONFIGURATION:DPDT, CONTACT CURRENT AC MAX:6A, CONTACT VOLTAGE AC MAX:120V, OPERATING FORCE MAX:0.33N-M, PRODUCT RANGE:GLA SERIES ROHS COMPLIANT: YES.
LIMIT SWITCH, DPST, 2NC, 600 VOLT SCREW TERMINAL, 10 AMPS, ROTARY SPRING RETURN ACTUATOR, NEMA A600 P600. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, FIXED 135 DEGREE FARENHEIT LIMIT CONTROL, 120/240 VAC, SWITCHING ACTION: NORMALLY CLOSED SPST SWITCH OPENS ON TEMPERATURE RISE TO THE SET POINT, SWITCH MUST BE MANUALLY RESET TO...
LIMIT SWITCH, GLA SERIES, ENDLOSED, DPDT, 6 AMP @ 120 VAC, 2 NC / 2 NO CONTACTS, SNAP ACTION CONTACT TYPE, SILVER ALLOY CONTACTS, 0.33 NM (2.9 IN-LB) OPERATING TORQUE...
LIMIT SWITCH, GLA SERIES, NON PLUG-IN, PG 13.5 CONDUIT, 1 NC / 1 NO, SPDT, SNAP ACTION, TOP PIN PLUNGER (SST). FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, GLC SERIES, WOBBLE COIL SPRING LEVER, SPDT, 10 AMP, 300 VAC, 250 VDC, 1.3N, SNAP ACTION, 1/2-14 INCH NPT CONDUIT.. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, GLL SERIES, MINIATURE, INDUSTRIAL, 0.5-14 INCH NPT CONDUIT, 1 NC / 1 NO SNAP ACTION, SIDE ROTARY (REQUIRES LEVER), ADJUSTABLE METAL (R20 MM TO 75 MM), 17 MM...
LIMIT SWITCH, GLL SERIES, MINIATURE, INDUSTRIAL, 20 MM CONDUIT, 1 NC / 1 NO SLOW ACTION MBB, SIDE ROTARY (REQUIRES LEVER), ADJUSTABLE METAL (R20 MM TO 75 MM), 17 MM...
LIMIT SWITCH, GLL SERIES, MINIATURE, INDUSTRIAL, 20 MM CONDUIT, 1 NC / 1 NO SNAP ACTION, TOP PIN PLUNGER, SILVER CONTACT MATERIAL, 9.2 N OPERATING FORCE MAX. FREE 2 YEAR...
LIMIT SWITCH, HDLS SERIES, 250 VDC, 600 VAC, 5/10 AMP, PIN ACTUATOR TYPE, 1NO/1NC, SPDT CONTACT FORM, TOP PLUNGER HEAD TYPE. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, HDLS SERIES, PLUG-IN, SIDE ROTARY HEAD, 10-AMP, NO ACTUATOR, DPDT CONTACT, 2 NORMALLY OPEN, 2 NORMALLY CLOSED, CONTACT VOLTAGE AC MAX 600V, OPERATING FORCE MAX 0.45N, SCREW TERMINATION,...
LIMIT SWITCH, HDLS SERIES, SIDE ROTARY ACTUATED, DPDT CONTACT CONFIGURATION, 120 VAC CONTACT VOLTAGE, 10 AMP MAX CONTACT CURRENT, *WITHOUT LEVER*. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, HDLS SERIES, SNAP ACTION, NON-ILLUMINATED, LEVER ACTUATOR, SPDT, 50 MA, 250 VAC / 60 VDC. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, HEAVY DUTY, 10 AMP, 600 VAC. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, HEAVY DUTY, 600 VAC / 10 AMPS. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, HEAVY DUTY, SIDE ROTARY MOMENTARY HEAD, STANDARD, COUNTERCLOCKWISE HEAD ROTATION. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, HL-5000 SERIES, NON-ILLUMINATED, DPST CONTACT FORM, ACTUATOR TYPE: ROD, 5 AMPS, 250 VAC/VDC, OPERATING FORCE: 1.47 N, PANEL MOUNT, IP65. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, HS SERIES, W/ BAND MOUNT, 2 METER CABLE. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, LOX-SWITCH, TYPE L, NEMA A600. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, MECH, 15A, SPDT, (2) SWITCHES. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, METAL LIMIT SWITCH, 40MM, ADJ POLY.ROLLER LEVER, 2 NC CONTACTS, 1-1/2 NPT. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, NON-ILLUMINATED, SEALED ROLLER PLUNGER, OPERATING FORCE 8.83 N, WITHOUT GROUND TERMINAL, DPST CONTACTS, 5 AMPS, 250 VAC/250 VDC VOLTAGE RATING, 8.83 N OPERATING FORCE, CHASSIS MOUNT, CRIMP TERMINATION,...
LIMIT SWITCH, PIN PLUNGER SPDT, 1 N.O, 1 N.C, 600 VAC, 250 VDC. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, PLUG-IN, 10 AMP, 600 VAC, 250 VDC. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, PLUNGER, HEAVY DUTY, ACTUATOR ON TOP, CONTACT RATING 600 VAC AT 10 AMPS, SPDT 1N.O./1N.C. CONTACTS, 1/2 INCH - 14 NPT, SCREW TERMINALS. FREE 2 YEAR RADWELL WARRANTY...
LIMIT SWITCH, PLUNGER, SPDT, LIMIT SWITCH ACTUATOR:PLUNGER, CONTACT CONFIGURATION:SPDT-1 NO, SPDT-NC, CONTACT CURRENT AC MAX:10A, CONTACT VOLTAGE AC MAX:600V, OPERATING FORCE MAX:26.69N, PRODUCT RANGE:HDLS SERIES ROHS COMPLIANT: YES. FREE 2...
LIMIT SWITCH, PNP, 150 MA, 30 VDC, FOR 3/4INCH CYLINDER. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, ROLLER ARM, LIMIT SWITCH ACTUATOR:TOP ROLLER ARM, CONTACT CONFIGURATION:1NO / 1NC, CONTACT CURRENT AC MAX:10A, CONTACT VOLTAGE AC MAX:600V, OPERATING FORCE MAX:11N, PRODUCT RANGE:GLS SERIES, CONTACT CURRENT DC...
LIMIT SWITCH, ROLLER LEVER ACUTOATED, SINGLE-POLE SINGLE-THROW CONTACT, 250 VAC/VDC RATING, 5 AMP RATING, 7.35 N OPERATING, SCREW TERMINATION STYLE, IP65 ENCLOSURE. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, ROLLER LEVER, SPDT-1NO/1NC, LIMIT SWITCH ACTUATOR:ROLLER LEVER, CONTACT CONFIGURATION:SPDT, CONTACT CURRENT AC MAX:10A, CONTACT VOLTAGE AC MAX:600V, OPERATING FORCE MAX:0.33N, PRODUCT RANGE:GLS DIN SERIES ROHS COMPLIANT: YES. FREE...
LIMIT SWITCH, ROLLER PLUNGER, LIMIT SWITCH ACTUATOR:TOP ROLLER PLUNGER, 1NO / 1NC, 10A, 300V, 6N. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, ROLLER PLUNGER, LIMIT SWITCH ACTUATOR:TOP ROLLER PLUNGER, CONTACT CONFIGURATION:1NO / 1NC, CONTACT CURRENT AC MAX:10A, CONTACT VOLTAGE AC MAX:600V, OPERATING FORCE MAX:16N, PRODUCT RANGE:-, CONTACT CURRENT DC MAX:10A,...
LIMIT SWITCH, ROLLER PLUNGER, SPDT-1NO, 10-AMP, 600V, 17.79N. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, SIDE ROTARY ACTUATED, 1 NO - 1 NC, SPDT, SNAP ACTION, 10 AMP, 600 VAC OR 250 VDC MAX. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, SIDE ROTARY ACTUATOR, 2 NC/ 2 NO, DPDT SNAP ACTION, DOUBLE-BREAK, 600 VAC, 250 VDC, 0.45 NM, 4 IN LB MAX, 0.75 INCH-14 NPT CONDUIT. FREE 2 YEAR...
LIMIT SWITCH, SIDE ROTARY ROLLER, SPDT, LIMIT SWITCH ACTUATOR:SIDE ROTARY ROLLER, CONTACT CONFIGURATION:SPDT-1 NO, SPDT-NC, CONTACT CURRENT AC MAX:10A, CONTACT VOLTAGE AC MAX:600V, OPERATING FORCE MAX:6LBF, PRODUCT RANGE:- ROHS COMPLIANT:...
LIMIT SWITCH, SIDE ROTARY, 10 AMP, 600 V. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, SIDE ROTARY, 10AMP, DPST-NO, 120VAC/DC, IP67. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, SIDE ROTARY, DPDT-2 NO, 2 NC, SIDE ROTARY, CONTACT CONFIGURATION:DPST-N O, DPST-NC, CONTACT CURRENT AC MAX:10A, CONTACT VOLTAGE AC MAX:600V, OPERATING FORCE MAX:0.45N, PRODUCT RANGE:- ROHS COMPLIANT: YES.
LIMIT SWITCH, SIDE ROTARY, DPDT-2NO/2NC, 10-AMP. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, SIDE ROTARY, DPDT-2NO/2NC, LIMIT SWITCH ACTUATOR:SIDE ROTARY, CONTACT CONFIGURATION:DPDT, CONTACT CURRENT AC MAX:10A, CONTACT VOLTAGE AC MAX:600V, OPERATING FORCE MAX:0.45N-M, PRODUCT RANGE:HDLS SERIES ROHS COMPLIANT: YES. FREE 2...
LIMIT SWITCH, SIDE ROTARY, DPDT-2NO/2NC, LIMIT SWITCH ACTUATOR:SIDE ROTARY, CONTACT CONFIGURATION:DPST-N O, DPST-NC, CONTACT CURRENT AC MAX:10A, CONTACT VOLTAGE AC MAX:600V, OPERATING FORCE MAX:0.19N-M, PRODUCT RANGE:-, PORT STYLE:NPTROHS COMPLIANT: YES.
LIMIT SWITCH, SIDE ROTARY, DPDT-2NO/2NC, LIMIT SWITCH ACTUATOR:SIDE ROTARY, CONTACT CONFIGURATION:DPST-N O, DPST-NC, CONTACT CURRENT AC MAX:10A, CONTACT VOLTAGE AC MAX:600V, OPERATING FORCE MAX:0.45N, PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE...
LIMIT SWITCH, SIDE ROTARY, DPDT-2NO/2NC, LIMIT SWITCH ACTUATOR:SIDE ROTARY, CONTACT CONFIGURATION:DPST-N O, DPST-NC, CONTACT CURRENT AC MAX:10A, CONTACT VOLTAGE AC MAX:600V, OPERATING FORCE MAX:0.45N, PRODUCT RANGE:-, PORT STYLE:NPT ROHS COMPLIANT:...
LIMIT SWITCH, SIDE ROTARY, SPDT 1NO/1NC, 250 VAC AC, 60 VDC DC, CONTACT CURRENT AC MAX 50MA, CONTACT VOLTAGE AC MAX 250V, OPERTAING FORCE 0.45 N. FREE 2 YEAR RADWELL...
LIMIT SWITCH, SIDE ROTARY, SPDT, 10 A, 600 V, 0.19 N-M, HDLS SERIES. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, SIDE ROTARY, SPDT-1 NO / 1 NC, LIMIT SWITCH ACTUATOR:SIDE ROTARY, CONTACT CONFIGURATION: SPDT-1 NO, SPDT-NC, CONTACT CURRENT AC MAX: 10 AMP, CONTACT VOLTAGE AC MAX: 600 V,...
LIMIT SWITCH, SIDE ROTARY, SPDT-1NO/1NC, 10-AMP, 600V, 0.45N, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, SIDE ROTARY, SPDT-1NO/1NC, LIMIT SWITCH ACTUATOR: SIDE ROTARY, CONTACT CURRENT AC MAX: 10A, CONTACT VOLTAGE AC MAX: 600V, OPERATING FORCE MAX: 1.39N, PORT STYLE: NPT. FREE 2 YEAR...
LIMIT SWITCH, SIDE ROTARY, SPDT-1NO/1NC, LIMIT SWITCH ACTUATOR:ROTARY, CONTACT CONFIGURATION:SPDT-1 NO, SPDT-NC, CONTACT CURRENT AC MAX:10A, CONTACT VOLTAGE AC MAX:600V, OPERATING FORCE MAX:1.95N, PRODUCT RANGE:-, CONNECTION SIZE:1/2ROHS COMPLIANT: YES. FREE...
LIMIT SWITCH, SIDE ROTARY, SPDT-1NO/1NC, LIMIT SWITCH ACTUATOR:SIDE ROTARY, CONTACT CONFIGURATION:SPDT, CONTACT CURRENT AC MAX:10A, CONTACT VOLTAGE AC MAX:600V, OPERATING FORCE MAX:5IN-OZ, PRODUCT RANGE:HDLS SERIES ROHS COMPLIANT: YES. FREE 2...
LIMIT SWITCH, SIDE ROTARY, SPDT-1NO/1NC, LIMIT SWITCH ACTUATOR:SIDE ROTARY, CONTACT CONFIGURATION:SPDT-1 NO, SPDT-NC, CONTACT CURRENT AC MAX:10A, CONTACT VOLTAGE AC MAX:600V, OPERATING FORCE MAX:0.12N, PRODUCT RANGE:-, PORT STYLE:NPT ROHS COMPLIANT:...
LIMIT SWITCH, SIDE ROTARY, SPDT-1NO/1NC, LIMIT SWITCH ACTUATOR:SIDE ROTARY, CONTACT CONFIGURATION:SPDT-1 NO, SPDT-NC, CONTACT CURRENT AC MAX:10A, CONTACT VOLTAGE AC MAX:600V, OPERATING FORCE MAX:2N, PRODUCT RANGE:-, PORT STYLE:NPT ROHS COMPLIANT:...
LIMIT SWITCH, SIDE ROTARY, SPDT-1NO/1NC, MAX 10 AMP, MAX 600 VAC, MAX 12IN-OZ, STANDARD DUTY NEMA B600. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, SNAP ACTION, 1NO/1NC, 10AMP, 6FT CABLE. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, SPDT, 300VAC/250VDC, 10A, CONTACT CONFIGURATION: SPDT, CONTACT CURRENT AC MAX:10A, CONTACT VOLTAGE AC MAX:300V, OPERATING FORCE MAX:16N. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, SPDT, PLUNGER, 10-AMP, 600VAC, HDLS SERIES, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, SPDT, PLUNGER, 10A, 600VAC, LIMIT SWITCH ACTUATOR:SIDE PLUNGER, CONTACT CONFIGURATION:SPDT, CONTACT CURRENT AC MAX:10A, CONTACT VOLTAGE AC MAX:600V, OPERATING FORCE MAX:26.7N, PRODUCT RANGE:HDLS SERIES ROHS COMPLIANT: YES. FREE...
LIMIT SWITCH, SPDT, ROTARY, 10A, 600VAC, LIMIT SWITCH ACTUATOR:SIDE ROTARY, CONTACT CONFIGURATION:SPDT, CONTACT CURRENT AC MAX:10A, CONTACT VOLTAGE AC MAX:600V, OPERATING FORCE MAX:0.45N-M, PRODUCT RANGE:HDLS SERIES ROHS COMPLIANT: YES. FREE...
LIMIT SWITCH, SPDT, ROTARY, 6A, 120VAC, LIMIT SWITCH ACTUATOR:SIDE ROTARY ROLLER, CONTACT CONFIGURATION:SPDT, CONTACT CURRENT AC MAX:6A, CONTACT VOLTAGE AC MAX:120V, OPERATING FORCE MAX:0.12N-M, PRODUCT RANGE:GLD SERIES ROHS COMPLIANT: YES.
LIMIT SWITCH, SPDT, ROTARY, 6A, 120VAC, LIMIT SWITCH ACTUATOR:SIDE ROTARY ROLLER, CONTACT CONFIGURATION:SPDT, CONTACT CURRENT AC MAX:6A, CONTACT VOLTAGE AC MAX:120V, OPERATING FORCE MAX:0.33N-M, PRODUCT RANGE:GLG SERIES ROHS COMPLIANT: YES.
LIMIT SWITCH, SPDT, WOBBLE, 10A, 600VAC, LIMIT SWITCH ACTUATOR:WOBBLE CAT WHISKER, CONTACT CONFIGURATION:SPDT, CONTACT CURRENT AC MAX:10A, CONTACT VOLTAGE AC MAX:600V, OPERATING FORCE MAX:1.39N, PRODUCT RANGE:HDLS SERIES ROHS COMPLIANT: YES.
LIMIT SWITCH, SWITCH SNAP ACTION, DPDT, 6A 550MA (DC), 120V, SIDE ROTARY, ROLLER, CHASSIS MOUNT, SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, SWITCH SNAP ACTION, SPDT, 10 AMP, 120 VAC, CHASSIS MOUNT. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, TOP PIN PLUNGER, 1 NC / 1 NO, SWITCH SNAP ACTION, IP 66, 6 AMP, 120 V, SILVER CONTACT MATERIAL, 20 MM CONDUIT, 16 N MAX OPERATING FORCE.
LIMIT SWITCH, TOP PLUNGER, SPDT-1NO/1NC, LIMIT SWITCH ACTUATOR:TOP PLUNGER, CONTACT CONFIGURATION:SPDT-1 NO, SPDT-NC, CONTACT CURRENT AC MAX:10A, CONTACT VOLTAGE AC MAX:300V, OPERATING FORCE MAX:16N, PRODUCT RANGE:GLS SERIES ROHS COMPLIANT: YES.
LIMIT SWITCH, TOP PLUNGER, SPDT-1NO/1NC, LIMIT SWITCH ACTUATOR:TOP PLUNGER, CONTACT CONFIGURATION:SPDT-1 NO, SPDT-NC, CONTACT CURRENT AC MAX:10A, CONTACT VOLTAGE AC MAX:600V, OPERATING FORCE MAX:16N, PRODUCT RANGE:-, PORT STYLE:NPT ROHS COMPLIANT:...
LIMIT SWITCH, TOP PLUNGER, SPDT-1NO/1NC; LIMIT SWITCH ACTUATOR:TOP PLUNGER; CONTACT CONFIGURATION:SPDT-1 NO, SPDT-NC; CONTACT CURRENT AC MAX:10A; CONTACT VOLTAGE AC MAX:600V; OPERATING FORCE MAX:16N; PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE...
LIMIT SWITCH, TOP ROLLER ARM, 1NO/1NC, SLOW ACTION, M20. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, TOP ROLLER PLUNGER, SPDT, LIMIT SWITCH ACTUATOR:TOP ROLLER PLUNGER, CONTACT CONFIGURATION:SPDT-1 NO, SPDT-NC, CONTACT CURRENT AC MAX:10A, CONTACT VOLTAGE AC MAX:600V, OPERATING FORCE MAX:16N, PRODUCT RANGE:- ROHS COMPLIANT:...
LIMIT SWITCH, TYPE L +OPTIONS, 10 AMP , 600V. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, W TOP ROLLER LEVEL PLUNGER, 1N/O+1N/C, SNAP ACTION CONTACT. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, WITH LEVER ARM. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, WOBBLE ROD, SPDT-1NO/1NC, LIMIT SWITCH ACTUATOR: WOBBLE ROD, CONTACT CONFIGURATION: SPDT-1NO, SPDT-NC, CONTACT CURRENT AC MAX: 10 AMP, CONTACT VOLTAGE AC MAX: 600 V, OPERATING FORCE MAX: 2.78...
LIMIT SWITCH,LEVER OPERATED,600V 15AMP. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH,TOP PLUNGER ACTUATOR,2NO/2NC,1/2 IN NPT,MODEL QC. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH-OT : ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH. FREE 2 YEAR RADWELL WARRANTY
LITTLE GIANT PUMP Sensors & Switches ACS-2
LOVATO Sensors & Switches KBF1L20N
LOVATO Sensors & Switches KCA1S11N
LOVATO Sensors & Switches KMF1D02
MICRO SWITCH, HDLS SERIES, PLUG-IN, WOBBLE/SPRING WIRE, 1NC/1NO SPDT, SNAP ACTION, 10 AMPS, 120 VAC. FREE 2 YEAR RADWELL WARRANTY
MICROSWITCH Sensors & Switches GKBA6LX
MICROSWITCH Sensors & Switches GKZ59
MICROSWITCH Sensors & Switches GLBA02C-F025
MICROSWITCH Sensors & Switches GLCA01B
MICROSWITCH Sensors & Switches GLDAO1E7B
MICROSWITCH Sensors & Switches LSA2B
MIN ORDER QTY 2 LIMIT SWITCH. FREE 2 YEAR RADWELL WARRANTY
MINIATURE LIMIT SWITCH, GLS SERIES, METAL BODY, 10 AMP, 300 V INSULATION VOLTAGE, PG 13.5 CONDUIT, 0.12 NM MAX, SPDT SNAP ACTION, 1 NO/1NC CONTACTS, SIDE ROTARY HEAD/ACTUATOR, 19 X...
MONITEUR DEVICES Sensors & Switches KIT-SW-0120
OMRON Sensors & Switches HL-5000
OPERATING HEAD, LIMIT SWITCH, FOR USE WITH:HONEYWELL GLS SERIES LIMIT SWITCHES, IP / NEMA RATING:-, PRODUCT RANGE:GLS SERIES ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
OUTPUT MODULE 3-40VDC 2AMP. FREE 2 YEAR RADWELL WARRANTY
OUTPUT MODULE, 3 AMP, 120 VOLT AC, 4 PIN, THROUGH HOLE MOUNT. FREE 2 YEAR RADWELL WARRANTY
PIZZATO Sensors & Switches FR 915
PIZZATO Sensors & Switches FX 320-K72
PNEUMATIC CYLINDER SWITCH KIT, WITH MATING CABLE & BAND KIT, 30 VDC, 150 MA, 2 METERS, M8 MALE CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
POSITION SWITCH, FR SERIES, TECHNOPOLYMER HOUSING, 1 CONDUIT ENTRY, 2 NC, SLOW ACTION, SQUARE ROD, W/O RESET, ZINC-PLATED STEEL, SILVER CONTACTS, PG13.5, NO CABLE GLAND/CONNECTOR, -25 - 80 DEG C.
POSITION SWITCH, FR SERIES, TECHNOPOLYMER HOUSING, 1 CONDUIT ENTRY, 2 NC, SLOW ACTION, STEEL ROLLER, W/O RESET, ZINC-PLATED STEEL, SILVER CONTACTS, PG11, NO CABLE GLAND/CONNECTOR, -25 - 80 DEG C.
POSITION SWITCH, FR SERIES, TECHNOPOLYMER HOUSING, 1 CONDUIT ENTRY, 2 NC, SLOW ACTION, STEEL ROLLER, W/O RESET, ZINC-PLATED STEEL, SILVER CONTACTS, PG13.5, NO CABLE GLAND/CONNECTOR, -25 - 80 DEG C.
POSITION SWITCH, FX SERIES, TECHNOPOLYMER HOUSING, 2 CONDUIT ENTRIES, 1NO+1NC, SNAP ACTION, ANGLED LEVER WITH ROLLER, W/O RESET, ZINC-PLATED STEEL, SILVER CONTACTS, PG11, NO CABLE GLAND/CONNECTOR, STANDARD, -25 - 80...
POSITION SWITCH, FX SERIES, TECHNOPOLYMER HOUSING, 2 CONDUIT ENTRIES, 1NO+1NC, SNAP ACTION, COIL SPRING WITH PLASTIC POINT, W/O RESET, ZINC-PLATED STEEL, SILVER CONTACTS, M20X1.5, NO CABLE GLAND/CONNECTOR, STANDARD, -25 -...
POSITION SWITCH, FX SERIES, TECHNOPOLYMER HOUSING, 2 CONDUIT ENTRIES, 1NO+1NC, SNAP ACTION, ROLLER LEVER, STAINLESS STEEL ROLLER, W/O RESET, ZINC-PLATED STEEL, SILVER CONTACTS, PG13.5, NO CABLE GLAND/CONNECTOR, STANDARD, -25 -...
POSITION SWITCH, FX SERIES, TECHNOPOLYMER HOUSING, 2 CONDUIT ENTRIES, 1NO+1NC, SNAP ACTION, W/O ACTUATOR, W/O RESET, ZINC-PLATED STEEL, SILVER CONTACTS, PG13.5, NO CABLE GLAND/CONNECTOR, STANDARD, -25 - 80 DEG C.
PRECO INC Sensors & Switches SWM-43
RADWELL VERIFIED SUBSTITUTE Sensors & Switches GLCA01A1B-SUB
RADWELL VERIFIED SUBSTITUTE Sensors & Switches GLLA01A2B-SUB
RADWELL VERIFIED SUBSTITUTE Sensors & Switches GLLA01E7BSUB
RADWELL VERIFIED SUBSTITUTE Sensors & Switches GSCA01A1B-SUB
RADWELL VERIFIED SUBSTITUTE Sensors & Switches I88-SU1Z W-SUB
RADWELL VERIFIED SUBSTITUTE Sensors & Switches I88-SU1Z-AHS-SUB
RADWELL VERIFIED SUBSTITUTE Sensors & Switches L324-SUB
RADWELL VERIFIED SUBSTITUTE Sensors & Switches LS-S11S-LS-SUB
RADWELL VERIFIED SUBSTITUTE Sensors & Switches LS-S11S-P-SUB
RADWELL VERIFIED SUBSTITUTE Sensors & Switches LS35P71B11-SUB
RADWELL VERIFIED SUBSTITUTE Sensors & Switches LSA1A-4N-SUB
RADWELL VERIFIED SUBSTITUTE Sensors & Switches LSA1A-SUB-OPERATING- HEAD
RADWELL VERIFIED SUBSTITUTE Sensors & Switches LSA1A-SUB
RADWELL VERIFIED SUBSTITUTE Sensors & Switches LSD6B-SUB
RADWELL VERIFIED SUBSTITUTE Sensors & Switches LSM6D-SUB
RAVIOLI Sensors & Switches B FRS100R2
REED SWITCH SET PRE-WIRED. FREE 2 YEAR RADWELL WARRANTY
RELAY & CONTROLS Sensors & Switches RCL-303
RELAY & CONTROLS Sensors & Switches RCL-310
REPLACEMENT OF ASEA BROWN BOVERI LS35P10B11, LIMIT SWITCH - PLUNGER, 1NO/1NC, SNAP ACTION, 1/2NPT. FREE 2 YEAR RADWELL WARRANTY
REPLACEMENT OF ASEA BROWN BOVERI LS35P10C11, LIMIT SWITCH - PLUNGER, 1NO/1NC, SLOW ACTION (MBB), 1/2NPT. FREE 2 YEAR RADWELL WARRANTY
REPLACEMENT OF ASEA BROWN BOVERI LS35P10D11, LIMIT SWITCH - PLUNGER, 1NO/1NC, SLOW ACTION (BBM), 1/2NPT. FREE 2 YEAR RADWELL WARRANTY
REPLACEMENT OF ASEA BROWN BOVERI LS35P10L02, LIMIT SWITCH - PLUNGER, 2NC, SLOW ACTION, 1/2NPT. FREE 2 YEAR RADWELL WARRANTY
REPLACEMENT OF ASEA BROWN BOVERI LS35P13D11, LIMIT SWITCH - ROLLER PLUNGER, 1NO/1NC, SLOW ACTION (BBM), 1/2NPT. FREE 2 YEAR RADWELL WARRANTY
REPLACEMENT OF ASEA BROWN BOVERI LS35P13L02, LIMIT SWITCH - ROLLER PLUNGER, 2NC, SLOW ACTION, 1/2NPT. FREE 2 YEAR RADWELL WARRANTY
REPLACEMENT OF ASEA BROWN BOVERI LS35P30D11, LIMIT SWITCH - ROLLER LEVER, 1NO/1NC, SLOW ACTION (BBM), 1/2NPT. FREE 2 YEAR RADWELL WARRANTY
REPLACEMENT OF ASEA BROWN BOVERI LS35P30L02, LIMIT SWITCH - ROLLER LEVER, 2NC, SLOW ACTION, 1/2NPT. FREE 2 YEAR RADWELL WARRANTY
REPLACEMENT OF ASEA BROWN BOVERI LS35P41B11, LIMIT SWITCH - FIXED ROTARY LEVER, 1NO/1NC, SNAP ACTION, 1/2NPT. FREE 2 YEAR RADWELL WARRANTY
REPLACEMENT OF ASEA BROWN BOVERI LS35P41L02, LIMIT SWITCH - FIXED ROTARY LEVER, 2NC, SLOW ACTION, 1/2NPT. FREE 2 YEAR RADWELL WARRANTY
REPLACEMENT OF ASEA BROWN BOVERI LS35P51L02, LIMIT SWITCH - ADJUSTABLE ROTARY LEVER, 2NC, SLOW ACTION, 1/2NPT. FREE 2 YEAR RADWELL WARRANTY
REPLACEMENT OF ASEA BROWN BOVERI LS35P52B11, LIMIT SWITCH - ADJUSTABLE 50MM RUBBER ROLLER, 1NO/1NC, SNAP ACTION, 1/2NPT. FREE 2 YEAR RADWELL WARRANTY
REPLACEMENT OF ASEA BROWN BOVERI LS35P91B11, LIMIT SWITCH - CAT WHISKER ACTUATOR, 1NO/1NC, SNAP ACTION, 1/2NPT. FREE 2 YEAR RADWELL WARRANTY
REPLACEMENT OF ASEA BROWN BOVERI LS35P92B11, LIMIT SWITCH - WOBBLE STICK ACTUATOR, 1NO/1NC, SNAP ACTION, 1/2NPT. FREE 2 YEAR RADWELL WARRANTY
REPLACEMENT OF ASEA BROWN BOVERI LS45M13B11, LIMIT SWITCH, ROLLER PLUNGER, 1NO/1NC, SNAP ACTION, 1/2" NPT. FREE 2 YEAR RADWELL WARRANTY
REPLACEMENT OF BERNSTEIN AG I88-SU1ZAHS, LIMIT SWITCH, FIXED ROTARY LEVER, 1NO/1NC, SNAP ACTION, M20. FREE 2 YEAR RADWELL WARRANTY
REPLACEMENT OF BERNSTEIN AG I88-U1ZW, LIMIT SWITCH - PLUNGER, 1NO/1NC, SLOW ACTION (BBM), M20. FREE 2 YEAR RADWELL WARRANTY
REPLACEMENT OF EATON CORPORATION LS-S11S-LA, LIMIT SWITCH - ANGULAR ROLLER LEVER, 1NO/1NC, SNAP ACTION, M20. FREE 2 YEAR RADWELL WARRANTY
REPLACEMENT OF EATON CORPORATION LS-S11S-LS, LIMIT SWITCH - ROLLER LEVER, 1NO/1NC, SNAP ACTION, M20. FREE 2 YEAR RADWELL WARRANTY
REPLACEMENT OF EATON CORPORATION LS-S11S-RL, LIMIT SWITCH - FIXED ROTARY LEVER, 1NO/1NC, SNAP ACTION, M20. FREE 2 YEAR RADWELL WARRANTY
REPLACEMENT OF EATON CORPORATION LS-S11S-RRM, LIMIT SWITCH - ADJUSTABLE ROD, 1NO/1NC, SNAP ACTION, M20. FREE 2 YEAR RADWELL WARRANTY
REPLACEMENT OF HONEYWELL GLAA01A2A, LIMIT SWITCH, ADJUSTABLE, ROTARY LEVER (PLASTIC), 1NO/1NC, SNAP ACTION, 1/2" NPT . FREE 2 YEAR RADWELL WARRANTY
REPLACEMENT OF HONEYWELL GLAA01E7D, LIMIT SWITCH, CAT WHISKER, 1NO/1NC, SNAP ACTION, 1/2" NPT. FREE 2 YEAR RADWELL WARRANTY
REPLACEMENT OF HONEYWELL GLCA01A2A, LIMIT SWITCH - METAL ENCLOSURE, ADJUSTABLE ROTARY LEVER, SNAP ACTION, 1NO/1NC, 1/2NPT. FREE 2 YEAR RADWELL WARRANTY
REPLACEMENT OF HONEYWELL GLCA01B, LIMIT SWITCH - METAL ENCLOSURE, PLUNGER, SNAP ACTION, 1NO/1NC, 1/2NPT. FREE 2 YEAR RADWELL WARRANTY
REPLACEMENT OF HONEYWELL GLDA01A1B, LIMIT SWITCH - FIXED ROTARY LEVER, 1NO/1NC, SNAP ACTION, 1/2NPT. FREE 2 YEAR RADWELL WARRANTY
REPLACEMENT OF HONEYWELL GLDA01A2B, LIMIT SWITCH - ADJUSTABLE ROTARY LEVER, 1NO/1NC, SNAP ACTION, 1/2NPT. FREE 2 YEAR RADWELL WARRANTY
REPLACEMENT OF HONEYWELL GLDA01A4J, LIMIT SWITCH - ADJUSTABLE ROD, 1NO/1NC, SNAP ACTION, 1/2NPT. FREE 2 YEAR RADWELL WARRANTY
REPLACEMENT OF HONEYWELL GLDA01B, LIMIT SWITCH - PLUNGER, 1NO/1NC, SNAP ACTION, 1/2NPT. FREE 2 YEAR RADWELL WARRANTY
REPLACEMENT OF HONEYWELL GLDA01C, LIMIT SWITCH - ROLLER PLUNGER, 1NO/1NC, SNAP ACTION, 1/2NPT. FREE 2 YEAR RADWELL WARRANTY
REPLACEMENT OF HONEYWELL GLDA03B, LIMIT SWITCH - PLUNGER, 1NO/1NC, SLOW ACTION (BBM), 1/2NPT. FREE 2 YEAR RADWELL WARRANTY
REPLACEMENT OF HONEYWELL GLDA03D, LIMIT SWITCH - ROLLER LEVER, 1NO/1NC, SLOW ACTION (BBM), 1/2NPT. FREE 2 YEAR RADWELL WARRANTY
REPLACEMENT OF HONEYWELL GLDA04B, LIMIT SWITCH - PLUNGER, 1NO/1NC, SLOW ACTION (MBB), 1/2NPT. FREE 2 YEAR RADWELL WARRANTY
REPLACEMENT OF HONEYWELL GLDA06A1B, LIMIT SWITCH - FIXED ROTARY LEVER, 2NC, SLOW ACTION, 1/2NPT. FREE 2 YEAR RADWELL WARRANTY
REPLACEMENT OF HONEYWELL GLDA06C, LIMIT SWITCH - ROLLER PLUNGER, 2NC, SLOW ACTION, 1/2NPT. FREE 2 YEAR RADWELL WARRANTY
REPLACEMENT OF HONEYWELL GLDA06D, LIMIT SWITCH - ROLLER LEVER, 2NC, SLOW ACTION, 1/2NPT. FREE 2 YEAR RADWELL WARRANTY
REPLACEMENT OF HONEYWELL GLDC01A1B, LIMIT SWITCH - FIXED ROTARY LEVER, 1NO/1NC, SNAP ACTION, M20. FREE 2 YEAR RADWELL WARRANTY
REPLACEMENT OF HONEYWELL GLDC01A2B, LIMIT SWITCH - ADJUSTABLE ROTARY LEVER, 1NO/1NC, SNAP ACTION, M20. FREE 2 YEAR RADWELL WARRANTY
REPLACEMENT OF HONEYWELL GLDC01A4J, LIMIT SWITCH - ADJUSTABLE ROD, 1NO/1NC, SNAP ACTION, M20. FREE 2 YEAR RADWELL WARRANTY
REPLACEMENT OF HONEYWELL GLDC01B, LIMIT SWITCH - PLUNGER, 1NO/1NC, SNAP ACTION, M20. FREE 2 YEAR RADWELL WARRANTY
REPLACEMENT OF HONEYWELL GLDC01C, LIMIT SWITCH - ROLLER PLUNGER, 1NO/1NC, SNAP ACTION, M20. FREE 2 YEAR RADWELL WARRANTY
REPLACEMENT OF HONEYWELL GLDC01D, LIMIT SWITCH - ROLLER LEVER, 1NO/1NC, SNAP ACTION, M20. FREE 2 YEAR RADWELL WARRANTY
REPLACEMENT OF HONEYWELL GLDC03C, LIMIT SWITCH - ROLLER PLUNGER, 1NO/1NC, SLOW ACTION (BBM), M20. FREE 2 YEAR RADWELL WARRANTY
REPLACEMENT OF HONEYWELL GLDC04B, LIMIT SWITCH - PLUNGER, 1NO/1NC, SLOW ACTION (MBB),M20. FREE 2 YEAR RADWELL WARRANTY
REPLACEMENT OF HONEYWELL GLDC06A1B, LIMIT SWITCH - FIXED ROTARY LEVER, 2NC, SLOW ACTION, M20. FREE 2 YEAR RADWELL WARRANTY
REPLACEMENT OF HONEYWELL GLLA01A4J, LIMIT SWITCH - ADJUSTABLE ROD, 1NO/1NC, SNAP ACTION, 1/2NPT. FREE 2 YEAR RADWELL WARRANTY
REPLACEMENT OF HONEYWELL GLLA01B, LIMIT SWITCH - PLUNGER, 1NO/1NC, SNAP ACTION, 1/2NPT. FREE 2 YEAR RADWELL WARRANTY
REPLACEMENT OF HONEYWELL GLLA01C, LIMIT SWITCH - ROLLER PLUNGER, 1NO/1NC, SNAP ACTION, 1/2NPT. FREE 2 YEAR RADWELL WARRANTY
REPLACEMENT OF HONEYWELL GLLA03A2B, LIMIT SWITCH - ADJUSTABLE ROTARY LEVER, 1NO/1NC, SLOW ACTION (BBM), 1/2NPT. FREE 2 YEAR RADWELL WARRANTY
REPLACEMENT OF HONEYWELL GLLA03B, LIMIT SWITCH - PLUNGER, 1NO/1NC, SLOW ACTION (BBM), 1/2NPT. FREE 2 YEAR RADWELL WARRANTY
REPLACEMENT OF HONEYWELL GLLA03C, LIMIT SWITCH - ROLLER PLUNGER, 1NO/1NC, SLOW ACTION (BBM), 1/2NPT. FREE 2 YEAR RADWELL WARRANTY
REPLACEMENT OF HONEYWELL GLLA03D, LIMIT SWITCH - ROLLER LEVER, 1NO/1NC, SLOW ACTION (BBM), 1/2NPT. FREE 2 YEAR RADWELL WARRANTY
REPLACEMENT OF HONEYWELL GLLA04B, LIMIT SWITCH - PLUNGER, 1NO/1NC, SLOW ACTION (MBB), 1/2NPT. FREE 2 YEAR RADWELL WARRANTY
REPLACEMENT OF HONEYWELL GLLA06A1B, LIMIT SWITCH - FIXED ROTARY LEVER, 2NC, SLOW ACTION, 1/2NPT. FREE 2 YEAR RADWELL WARRANTY
REPLACEMENT OF HONEYWELL GLLA06A2B, LIMIT SWITCH - ADJUSTABLE ROTARY LEVER, 2NC, SLOW ACTION, 1/2NPT. FREE 2 YEAR RADWELL WARRANTY
REPLACEMENT OF HONEYWELL GLLA06B, LIMIT SWITCH - PLUNGER, 2NC, SLOW ACTION, 1/2NPT. FREE 2 YEAR RADWELL WARRANTY
REPLACEMENT OF HONEYWELL GLLA06C, LIMIT SWITCH, ROLLER PLUNGER, 2NC, SLOW ACTION, 1/2NPT. FREE 2 YEAR RADWELL WARRANTY
REPLACEMENT OF HONEYWELL GLLA06D, LIMIT SWITCH - ROLLER LEVER, 2NC, SLOW ACTION, 1/2NPT. FREE 2 YEAR RADWELL WARRANTY
REPLACEMENT OF HONEYWELL GLLC01A1B, LIMIT SWITCH - FIXED ROTARY LEVER, 1NO/1NC, SNAP ACTION, M20. FREE 2 YEAR RADWELL WARRANTY
REPLACEMENT OF HONEYWELL GLLC01A2B, LIMIT SWITCH - ADJUSTABLE ROTARY LEVER, 1NO/1NC, SNAP ACTION, M20. FREE 2 YEAR RADWELL WARRANTY
REPLACEMENT OF HONEYWELL GLLC01A4J, LIMIT SWITCH - ADJUSTABLE ROD, 1NO/1NC, SNAP ACTION, M20. FREE 2 YEAR RADWELL WARRANTY
REPLACEMENT OF HONEYWELL GLLC01B, LIMIT SWITCH - PLUNGER, 1NO/1NC, SNAP ACTION, M20. FREE 2 YEAR RADWELL WARRANTY
REPLACEMENT OF HONEYWELL GLLC01C, LIMIT SWITCH - ROLLER PLUNGER, 1NO/1NC, SNAP ACTION, M20. FREE 2 YEAR RADWELL WARRANTY
REPLACEMENT OF HONEYWELL GLLC01D, LIMIT SWITCH - ROLLER LEVER, 1NO/1NC, SNAP ACTION, M20. FREE 2 YEAR RADWELL WARRANTY
REPLACEMENT OF HONEYWELL GLLC01F, LIMIT SWITCH - ANGULAR ROLLER LEVER, 1NO/1NC, SNAP ACTION, M20. FREE 2 YEAR RADWELL WARRANTY
REPLACEMENT OF HONEYWELL GLLC03B, LIMIT SWITCH - PLUNGER, 1NO/1NC, SLOW ACTION (BBM), M20. FREE 2 YEAR RADWELL WARRANTY
REPLACEMENT OF HONEYWELL GLLC03C, LIMIT SWITCH - ROLLER PLUNGER, 1NO/1NC, SLOW ACTION (BBM), M20. FREE 2 YEAR RADWELL WARRANTY
REPLACEMENT OF HONEYWELL GLLC03F, LIMIT SWITCH - ANGULAR ROLLER LEVER, 1NO/1NC, SLOW ACTION (BBM), M20. FREE 2 YEAR RADWELL WARRANTY
REPLACEMENT OF HONEYWELL GLLC04A4J, LIMIT SWITCH - ADJUSTABLE ROD, 1NO/1NC, SLOW ACTION (MBB), M20. FREE 2 YEAR RADWELL WARRANTY
REPLACEMENT OF HONEYWELL GLLC04B, LIMIT SWITCH - PLUNGER, 1NO/1NC, SLOW ACTION (MBB),M20. FREE 2 YEAR RADWELL WARRANTY
REPLACEMENT OF HONEYWELL GLLC04C, LIMIT SWITCH - ROLLER PLUNGER, 1NO/1NC, SLOW ACTION (MBB), M20. FREE 2 YEAR RADWELL WARRANTY
REPLACEMENT OF HONEYWELL GLLC06A1B, LIMIT SWITCH - FIXED ROTARY LEVER, 2NC, SLOW ACTION, M20. FREE 2 YEAR RADWELL WARRANTY
REPLACEMENT OF HONEYWELL GLLC06C, LIMIT SWITCH - ROLLER PLUNGER, 2NC, SLOW ACTION, M20. FREE 2 YEAR RADWELL WARRANTY
REPLACEMENT OF HONEYWELL LDS-5200K, LIMIT SWITCH - 2 PLUNGER LIMIT SWITCH. FREE 2 YEAR RADWELL WARRANTY
REPLACEMENT OF HONEYWELL LSJ1A-7A, LIMIT SWITCH - HEAVY DUTY SPDT WOBBLE STICK 1NO/1NC LIMIT SWITCH - - SWITCH BODY PARTS NOT INTERCHANGEABLE W/ OEM. FREE 2 YEAR RADWELL WARRANTY
REPLACEMENT OF HONEYWELL LSK1A-8A, LIMIT SWITCH - CAT WHISKER HEAVY DUTY LIMIT SWITCH - - SWITCH BODY PARTS NOT INTERCHANGEABLE W/ OEM. FREE 2 YEAR RADWELL WARRANTY
REPLACEMENT OF HONEYWELL LSR1A, LIMIT SWITCH - HEAVY DUTY, STANDARD BODY, SPDT, 1/2NPT, ROTARY HEAD, LOW TORQUE -- SWITCH BODY PARTS NOT INTERCHANGEABLE W/ OEM. FREE 2 YEAR RADWELL WARRANTY...
ROLLER PUSH BUTTON, 10 AMP, 250 VOLTS A.C, CONTACT STRUCTURE M4-5.5 SCREW TIGHTENING, 1C CONTACT. FREE 2 YEAR RADWELL WARRANTY
ROTATING LIMIT SWITCH , . FREE 2 YEAR RADWELL WARRANTY
RUB ROLL LEVER, PLUNGER, 2 ENTRIES, 1 NO+1NC, 1/2 NPT. FREE 2 YEAR RADWELL WARRANTY
SAFETY LIMIT SWITCH, DPST, LEVER ACTUATOR, 6AMP, 500 VAC 250 VDC. FREE 2 YEAR RADWELL WARRANTY
SAFETYGATE SWITCH OT. FREE 2 YEAR RADWELL WARRANTY
SCHNEIDER ELECTRIC, JK01, LIMIT SWITCH HEAD, SPRING RETURN,. FREE 2 YEAR RADWELL WARRANTY
SCHRADER BELLOWS Sensors & Switches JB-SD-AC220V
SUBSTITUTE FOR ASEA BROWN BOVERI LS33P30D11, LIMIT SWITCH, ROLLER LEVER, 1NO/1NC, SLOW ACTION (BBM), M20 . FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR ASEA BROWN BOVERI LS35P13B11, LIMIT SWITCH, ROLLER PLUNGER, 1NO/1NC, SNAP ACTION, 1/2NPT. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR ASEA BROWN BOVERI LS35P51B11, LIMIT SWITCH, ADJUSTABLE ROTARY LEVER, 1NO/1NC, SNAP ACTION, 1/2NPT. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR ASEA BROWN BOVERI LS35P51D11, LIMIT SWITCH - ADJUSTABLE ROTARY LEVER, 1NO/1NC, SLOW ACTION (BBM), 1/2NPT. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR ASEA BROWN BOVERI LS35P71B11, LIMIT SWITCH, ADJUSTABLE ROD, 1NO/1NC, SNAP ACTION, 1/2NPT. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR ASEA BROWN BOVERI LS45M51B11, LIMIT SWITCH, ADJUSTABLE ROTARY LEVER, 1NO/1NC, SNAP ACTION, 1/2" NPT. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR ASEA BROWN BOVERI LS45M91B11, LIMIT SWITCH, CAT WHISKER, 1NO/1NC, SNAP ACTION, 1/2" NPT. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR BERNSTEIN AG 608.6186.038, LIMIT SWITCH, ADJUSTABLE ROTARY LEVER, 1NO/1NC, SNAP ACTION, M20. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR BERNSTEIN AG I88-SU1Z RIWK, LIMIT SWITCH, ROLLER PLUNGER, 1NO/1NC, SNAP ACTION, M20. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR BERNSTEIN AG I88-SU1Z-KNW RO22, LIMIT SWITCH, ANGULAR ROLLER LEVER, 1NO/1NC, SNAP ACTION, M20. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR BERNSTEIN AG I88-SU1Z-W, LIMIT SWITCH, PLUNGER, 1NO/1NC, SNAP ACTION, M20. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR BERNSTEIN AG I88-SU1ZAH, LIMIT SWITCH - FIXED ROTARY LEVER, 1NO/1NC, SNAP ACTION, M20. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR BERNSTEIN AG I88-U1ZRIWK, LIMIT SWITCH, ROLLER PLUNGER, 1NO/1NC, SLOW ACTION (BBM), M20. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR BERNSTEIN AG I88SU1ZHWRO11, LIMIT SWITCH, ROLLER LEVER, 1NO/1NC, SNAP ACTION, M20. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR BERNSTEIN I88UV1ZW (608.6303.011), LIMIT SWITCH, PLUNGER, 1NO/1NC, SLOW ACTION (MBB),M20. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR EATON CORPORATION LS-S11S, LIMIT SWITCH, PLUNGER, 1NO/1NC, SNAP ACTION, M20. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR EATON CORPORATION LS-S11S-P, LIMIT SWITCH, ROLLER PLUNGER, 1NO/1NC, SNAP ACTION, M20. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR EATON CORPORATION LS-S11S-RLA, LIMIT SWITCH, ADJUSTABLE ROTARY LEVER, 1NO/1NC, SNAP ACTION, M20. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR EFECTOR IME2015BFBOA (IM0011), PROXIMITY SENSOR, LIMIT SWITCH STYLE, 2-WIRE AC/DC, 40MM HEAD SIZE, 40MM SENSING RANGE, UNSHIELDED, N/O OR N/C. SELECTABLE OUTPUT, .5 INCH NPT THREADS. FREE 2...
SUBSTITUTE FOR GLAC01E7A, LIMIT SWITCH, WOBBLE STICK, 1NO/1NC, SNAP ACTION, M20. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR HONEYWELL GLAA01A4J, LIMIT SWITCH, METAL ENCLOSURE, ADJUSTABLE METAL ROD, SNAP ACTION, 1NO/1NC, 1/2NPT. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR HONEYWELL GLAC01A1B, LIMIT SWITCH, FIXED ROTARY LEVER, 1NO/1NC, SNAP ACTION, M20. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR HONEYWELL GLCA01A1B, LIMIT SWITCH, METAL ENCLOSURE, ROTARY LEVER, SNAP ACTION, 1NO/1NC, 1/2NPT. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR HONEYWELL GLCA01A4J, LIMIT SWITCH , METAL ENCLOSURE, ADJUSTABLE METAL ROD, SNAP ACTION, 1NO/1NC, 1/2NPT. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR HONEYWELL GLCA01E7B, LIMIT SWITCH, METAL ENCLOSURE, SPRING COIL, SNAP ACTION, 1NO/1NC, 1/2NPT. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR HONEYWELL GLCA01K8A, LIMIT SWITCH, SNAP ACTION - 1 N/O, 1 NC. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR HONEYWELL GLDA01A2Y, LIMIT SWITCH, ADJUSTABLE, 50MM RUBBER ROLLER, 1NO/1NC, SNAP ACTION, 1/2NPT. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR HONEYWELL GLDA01E7B, LIMIT SWITCH, SPRING COIL ACTUATOR, 1NO/1NC, SNAP ACTION, 1/2NPT. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR HONEYWELL GLDC06C, LIMIT SWITCH - ROLLER PLUNGER, 2NC, SLOW ACTION, M20. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR HONEYWELL GLLA01A1B, LIMIT SWITCH - FIXED ROTARY LEVER, 1NO/1NC, SNAP ACTION, 1/2NPT. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR HONEYWELL GLLA01A2Y, LIMIT SWITCH, ADJUSTABLE, 50MM RUBBER ROLLER, 1NO/1NC, SNAP ACTION, 1/2NPT. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR HONEYWELL GSCA01A1B, LIMIT SWITCH, METAL ENCLOSURE, ROTARY LEVER, SNAP ACTION, 1NO/1NC, 1/2NPT. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR HONEYWELL L324, LIMIT SWITCH, ENCLOSED, 15A, SEALED, IP65, PLUNGER, 1/2NPT. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR HONEYWELL LSA1A, LIMIT SWITCH, HEAVY DUTY, STANDARD BODY, SPDT, 1/2NPT, ROTARY HEAD, STANDARD TRAVEL -- SWITCH BODY PARTS NOT INTERCHANGEABLE W/ OEM. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR HONEYWELL LSA1A-1A, LIMIT SWITCH , HEAVY DUTY, STANDARD BODY, SPDT, 1/2NPT, ROTARY HEAD, STANDARD TRAVEL, INCLUDES ADJUSTABLE LEVER W/ PLASTIC ROLLER. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR HONEYWELL LSA1A-1C, LIMIT SWITCH, HEAVY DUTY, STANDARD BODY, SPDT, 1/2NPT, ROTARY HEAD, STANDARD TRAVEL, INCLUDES LEVER ARM, PLASTIC ROLLER, 1.5"L X .75"D X .25"W. FREE 2 YEAR RADWELL...
SUBSTITUTE FOR HONEYWELL LSA1A-2C, LIMIT SWITCH, HEAVY DUTY, STANDARD BODY, SPDT, 1/2NPT, ROTARY HEAD, STANDARD TRAVEL, INCLUDES LEVER ARM, ADJUSTABLE, PLASTIC ROLLER, 4" L X .75 D X .25"W. FREE...
SUBSTITUTE FOR HONEYWELL LSA1A-4N, LIMIT SWITCH, HEAVY DUTY, STANDARD BODY, SPDT, 1/2NPT, ROTARY HEAD, STANDARD TRAVEL, INCLUDES LEVER ARM, ROD, STAINLESS STEEL, 10". FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR HONEYWELL LSA1A1-1B, LIMIT SWITCH, HEAVY DUTY, STANDARD BODY, SPDT, 1/2NPT, ROTARY HEAD, STANDARD TRAVEL, INCLUDES LEVER ARM W/ METAL ROLLER, 1.5 L X .75 D X .25 W.
SUBSTITUTE FOR HONEYWELL LSA1A1-2D, LIMIT SWITCH, HEAVY DUTY, STANDARD BODY, SPDT, 1/2NPT, ROTARY HEAD, STANDARD TRAVEL, INCLUDES LEVER ARM, ADJUSTABLE, METAL ROLLER, 4" X .63 D TO .75. FREE 2...
SUBSTITUTE FOR HONEYWELL LSA1A1-2J, LIMIT SWITCH, HEAVY DUTY, STANDARD BODY, SPDT, 1/2NPT, ROTARY HEAD, STANDARD TRAVEL, INCLUDES LEVER ARM, ADJUSTABLE, PLASTIC ROLLER, 4"L X 1"D X .63"W. FREE 2 YEAR...
SUBSTITUTE FOR HONEYWELL LSA1A2A, LIMIT SWITCH, HEAVY DUTY, STANDARD BODY, SPDT, 1/2NPT, ROTARY HEAD, STANDARD TRAVEL, INCLUDES LEVER ARM, ADJUSTABLE, PLASTIC ROLLER, 4" L X .75 D X .25"W. FREE...
SUBSTITUTE FOR HONEYWELL LSA1A2B, LIMIT SWITCH, HEAVY DUTY, STANDARD BODY, SPDT, 1/2NPT, ROTARY HEAD, STANDARD TRAVEL, INCLUDES LEVER ARM, ADJUSTABLE, METAL ROLLER, 4" X .63 D TO .75. FREE 2...
SUBSTITUTE FOR HONEYWELL LSA1A4R, LIMIT SWITCH, HEAVY DUTY, STANDARD BODY, SPDT, 1/2NPT, ROTARY HEAD, STANDARD TRAVEL, INCLUDES LEVER ARM, SPRING ROD, STEEL, 12". FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR HONEYWELL LSA6B, LIMIT SWITCH, HEAVY DUTY, STANDARD BODY, DPDT, 1/2NPT, ROTARY HEAD, STANDARD TRAVEL -- SWITCH BODY PARTS NOT INTERCHANGEABLE W/ OEM. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR HONEYWELL LSC1A, LIMIT SWITCH, HEAVY DUTY SPDT TOP PLUNGER 1NO/1NC LIMIT SWITCH, - SWITCH BODY PARTS NOT INTERCHANGEABLE W/ OEM. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR HONEYWELL LSD6B, LIMIT SWITCH, HEAVY DUTY, DPDT, ROLLER PLUNGER, 2NO/2NC. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR HONEYWELL LSF1A, LIMIT SWITCH, HEAVY DUTY SPDT ROLLER PLUNGER 1NO/1NC LIMIT SWITCH, - SWITCH BODY PARTS NOT INTERCHANGEABLE W/ OEM. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR HONEYWELL LSH1A, LIMIT SWITCH, HEAVY DUTY, STANDARD BODY, SPDT, 1/2NPT, ROTARY HEAD, LOW TORQUE, LOW PRETRAVEL. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR HONEYWELL LSH1A-1B, LIMIT SWITCH, HEAVY DUTY, STANDARD BODY, SPDT, 1/2NPT, ROTARY HEAD, LOW TORQUE, LOW PRETRAVEL, INCLUDES LEVER ARM W/ METAL ROLLER (1.5"L X .75"D X .25"W). FREE...
SUBSTITUTE FOR HONEYWELL LSK1A-8C, LIMIT SWITCH,HEAVY DUTY, SPDT, SPRING COIL, 1NO/1NC, SWITCH BODY PARTS NOT INTERCHANGEABLE W/ OEM. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR HONEYWELL LSM6D, LIMIT SWITCH, HEAVY DUTY, STANDARD BODY, DPDT, 1/2NPT, ROTARY HEAD, NEUTRAL POSITION. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR HONEYWELL LSN1A, LIMIT SWITCH, HEAVY DUTY, STANDARD BODY, SPDT, 1/2NPT, ROTARY HEAD, MAINTAINED -- SWITCH BODY PARTS NOT INTERCHANGEABLE W/ OEM. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR HONEYWELL LSP4L, LIMIT SWITCH, NON-PLUG IN STYLE, DPDT, 2NO/2NC, SNAP ACTION. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR HONEYWELL MICROSWITCH GLLA01A2B, LIMIT SWITCH, ADJUSTABLE ROTARY LEVER, 1NO/1NC, SNAP ACTION, 1/2NPT. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR HONEYWELL MICROSWITCH LSA4L, LIMIT SWITCH, SIDE ROTARY, SNAP ACTION, DPDT, 2NO/2NC. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR HONEYWELL MICROSWITCH LSB1A, LIMIT SWITCH, HEAVY DUTY, TOP ROTARY ACTUATOR, SPDT -1NO/1NC, SNAP ACTION, 1/2" NPT CONDUIT. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR HONEYWELL MICROSWITCH LSD1A, LIMIT SWITCH, HEAVY DUTY, SPDT, ROLLER PLUNGER, 1NO/1NC. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR HONEYWELL MICROSWITCH LSE1A, LIMIT SWITCH, FULL PRODUCT REPLACEMENT, HEAVY DUTY, SPDT, SIDE PLUNGER, 1NO/1NC. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR HONEYWELL MICROSWITCH LSJ1A-7M, LIMIT SWITCH, 1 NO/NC, WOBBLE HEAD, WIRE EXTENSION. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR PIZZATO FR 915-M2R28, LIMIT SWITCH, ROLLER PLUNGER, 2NC, SLOW ACTION, M20 -. FREE 2 YEAR RADWELL WARRANTY
SUN Sensors & Switches SNBP-27-SL2-N-C
SUNS ELECTRIC Sensors & Switches AZ8166
SUNS ELECTRIC Sensors & Switches SND4118-SL-A
SUNS INTERNATIONAL Sensors & Switches HLS-1A-12
SWITCH ,OPERATOR MECH, FUSIBLE 100A M6. FREE 2 YEAR RADWELL WARRANTY
SWITCH ACTUATOR, FOR USE WITH CX SERIES LIMIT SWITCHES, IP / NEMA RATING, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY
SWITCH ACTUATOR, FOR USE WITH:HONEYWELL CX SERIES LIMIT SWITCHES, IP / NEMA RATING:-, PRODUCT RANGE:-, ACCESSORY TYPE:ROLLER LEVER ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
SWITCH ACTUATOR, FOR USE WITH:HONEYWELL GLS SERIES GLOBAL LIMIT SWITCHES, IP / NEMA RATING:-, PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
SWITCH KEY, FOR USE WITH:HONEYWELL GK, GKR AND GKL SERIES INTERLOCK SWITCHES, PRODUCT RANGE:-, BODY MATERIAL:STAINLESS STEEL ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
SWITCH LEVEL FLOAT, 220V, 6 RPM, 500 TO 1000 G/CM. FREE 2 YEAR RADWELL WARRANTY
SWITCH OPERATING HEAD, FOR USE WITH:HONEYWELL GLS SERIES GLOBAL LIMIT SWITCHES, IP / NEMA RATING:-, PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
SWITCH, FUSIBLE HD 60A 3P NEMA4X KRYDON. FREE 2 YEAR RADWELL WARRANTY
SWITCH, LIMIT, 600VAC, 16A, TOP ROLLER PLUNGER, LIMIT SWITCH ACTUATOR:TOP ROLLER PLUNGER, CONTACT CONFIGURATION:-, CONTACT CURRENT AC MAX:16A, CONTACT VOLTAGE AC MAX:600V, OPERATING FORCE MAX:16N, PRODUCT RANGE:- ROHS COMPLIANT: YES.
SWITCH, NONFUSIBLE HD 100A CR-HI RECEP. FREE 2 YEAR RADWELL WARRANTY
SWITCH, NOT FUSIBLE HD 100A NEMA1/CR-HI RECEP. FREE 2 YEAR RADWELL WARRANTY
SWITCH, SNAP ACTION. FREE 2 YEAR RADWELL WARRANTY
SWITCH-TEK™ LH29 INTERSTITIAL LEAK DETECTION SWITCH, INTERSTITIAL LEAK DETECTION SWITCH, VALOX 420. FREE 2 YEAR RADWELL WARRANTY
TEND Sensors & Switches TZ-6002
TEND Sensors & Switches TZ-8108
TEND Sensors & Switches TZ-9204
TER TECNO ELETTRICA RAVASI Sensors & Switches PFB9067L0062048
THERMAL LIMIT SWITCH REPLACEMENT, BDP, 170F, 3 INCH, OPENS @ 170F CLOSES @ 130F. FREE 2 YEAR RADWELL WARRANTY
THERMON, HL-1, HL1, LIMIT SWITCH, 35A 125VAC, 30A 208VAC, 25A 250VAC. FREE 2 YEAR RADWELL WARRANTY
TIMER, 24-48VAC, 50/60HZ, 12-48VDC, 0-30 SECONDS. FREE 2 YEAR RADWELL WARRANTY
TOGGLE LOAD BREAK SWITCH 40A. FREE 2 YEAR RADWELL WARRANTY
TOP PLUNGER 2 ENTRIES PL L/S 1NO+1NC LEN, 1/2 NPT. FREE 2 YEAR RADWELL WARRANTY
TRIAC Sensors & Switches APL-210N

<< Prev Next >>