Radwell International Datasheets for Limit Switches
Limit switches are electromechanical or solid state devices that require the physical contact of an object with the switch’s actuator to make the contacts change state.
Limit Switches: Learn more
| Product Name | Notes |
|---|---|
| 055403, ENABLING SWITCHES, G1 HOUSING 3-STAGE FUNCTION, 10METER STRAIGHT CONNECTION CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| 3 INCH LONG, LIMIT SWITCH HEAD FOR USE WITH ZCK LIMIT SWITCHES. FREE 2 YEAR RADWELL WARRANTY | |
| 3-1/2 INCH LONG, LIMIT SWITCH OPERATION KEY FOR USE WITH LIMIT SWITCHES. FREE 2 YEAR RADWELL WARRANTY | |
| 3-1/2 INCH LONG, LIMIT SWITCH PRECABLED CONNECTION FOR USE WITH ZCMD21. FREE 2 YEAR RADWELL WARRANTY | |
| 3-1/2 INCH LONG, LIMIT SWITCH ROD LEVER FOR USE WITH ZCKE05. FREE 2 YEAR RADWELL WARRANTY | |
| 3-1/2 INCH LONG, LIMIT SWITCH ROLLER LEVER THERMOPLASTIC ROLLER, FOR USE WITH ZCE01, ZCE05. FREE 2 YEAR RADWELL WARRANTY | |
| 3.7 INCH LONG, LIMIT SWITCH HEAD FOR USE WITH ZCK LIMIT SWITCHES. FREE 2 YEAR RADWELL WARRANTY | |
| 3.7 INCH LONG, LIMIT SWITCH HEAD FOR USE WITH ZCKJ1, ZCKJ11, ZCKJ11H29, ZCKJ11H7, ZCKJ1H29, ZCKJ1H7, ZCKJ2, ZCKJ21, ZCKJ21H29, ZCKJ21H7, ZCKJ2H29, ZCKJ2H7, ZCKJ9, ZCKJ9H29, ZCKJ9H7, ZCKJD31, ZCKJD31H29, ZCKJD31H7, ZCKJD39, ZCKJD39H29, ZCKJD39H7,... | |
| 3.7 INCH LONG, LIMIT SWITCH HEAD THERMOPLASTIC ROLLER, FOR USE WITH ZCK LIMIT SWITCHES. FREE 2 YEAR RADWELL WARRANTY | |
| 3.7 INCH LONG, METAL BODY, LIMIT SWITCH BODY FOR USE WITH ZCKD02, ZCKD029, ZCKD05, ZCKD06, ZCKD08, ZCKD10, ZCKD109, ZCKD15, ZCKD16, ZCKD17, ZCKD21, ZCKD219, ZCKD23, ZCKD239, ZCKD41, ZCKD59, ZCKD81, ZCKD91. FREE... | |
| 3.7 INCH LONG, METAL BODY, LIMIT SWITCH BODY FOR USE WITH ZCKE05, ZCKE06, ZCKE08, ZCKE21, ZCKE23, ZCKE61, ZCKE619, ZCKE62, ZCKE629, ZCKE63, ZCKE64, ZCKE65, ZCKE66, ZCKE67. FREE 2 YEAR RADWELL WARRANTY... | |
| 3.7 INCH LONG, METAL BODY, LIMIT SWITCH CABLE GLAND ENTRY FOR USE WITH LIMIT SWITCHES. FREE 2 YEAR RADWELL WARRANTY | |
| ACTUATING KEY, 1 ENTRY TAPPED FOR PG 13.5 CABLE GLAND, 3-1/2 INCH LONG, FOR USE W/ LIMIT SWITCHES. FREE 2 YEAR RADWELL WARRANTY | |
| ACTUATING KEY, STRAIGHT, METAL, 1 ENTRY TAPPED FOR PG 13.5 CABLE GLAND. FREE 2 YEAR RADWELL WARRANTY | |
| ACTUATING KEY, ZCK SERIES, FIXED BODY, ENTRY TAPPED FOR PG 13.5 CABLE GLAND, RED, METAL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH BODY, XC STANDARD, ZCD, SNAP ACTION, 4AMP, 24VAC, NO/NC, METAL, M12 MALE CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH BODY, XC STANDARD, ZCMD, 1NC+1 NO, SILVER, SNAP ACTION, CONNECTION, 10 M. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH INDICATOR MODULE, REPLACEMENT COVER, XCK +OPTIONS, 110/120 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, 4 AMP, 60 V, IP 66-67, TYPE 4X ENCLOSURE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, 500V. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, PLUG IN, 1 POSITION, XC STANDARD, W/OUT DISPLAY, 1 C/O CONTACT TYPE, SNAP ACTION CONTACT, METAL BODY. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SAFETY LIMIT SWITCH, 2.5/6A, 250V. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER,, ROLLER ARM LIMIT SWITCH, 15 AMP @ 125V, 250 OR 480 VAC, 1/2 AMP @ 125 VDC, 1/4 AMP @ 250 VDC. FREE 2 YEAR RADWELL WARRANTY... | |
| DISCONTINUED BY MANUFACTURER,ENCLOSE D SWITCH, GENERAL PURPOSE, 15A, 125-250-480VAC, 1/2A-1/4A, 125-250VDC . FREE 2 YEAR RADWELL WARRANTY | |
| ENABLING SWITCH WITH 5 PIN CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| ENCLOSED SWITCH, GENERAL PURPOSE, HIGH BREAKING CAPACITY, HIGH DURABILITY, SPDT AC BUILT IN SWITCH, BASE MOUNTING, CROSSOVER PLUNGER, 1/2 - 14 NPSM WITHOUT GROUND TERMINAL. FREE 2 YEAR RADWELL WARRANTY... | |
| ENCLOSED SWITCH, GENERAL PURPOSE, HIGH BREAKING CAPACITY, HIGH DURABILITY, SPDT AC BUILT IN SWITCH, BASE MOUNTING, PLUNGER, G 1/2 WITHOUT GROUND TERMINAL. FREE 2 YEAR RADWELL WARRANTY | |
| ENCLOSED SWITCH, GENERAL PURPOSE, HIGH BREAKING CAPACITY, HIGH DURABILITY, SPDT AC BUILT IN SWITCH, BASE MOUNTING, SEALED PLUNGER, 1/2 - 14 NPSM WITHOUT GROUND TERMINAL. FREE 2 YEAR RADWELL WARRANTY... | |
| ENCLOSED SWITCH, GENERAL PURPOSE, HIGH BREAKING CAPACITY, HIGH DURABILITY, SPDT AC BUILT IN SWITCH, BASE MOUNTING, SEALED ROLLER ARM LEVER, 1/2 - 14 NPSM WITHOUT GROUND TERMINAL. FREE 2 YEAR... | |
| ENCLOSED SWITCH, GENERAL PURPOSE, HIGH BREAKING CAPACITY, HIGH DURABILITY, SPDT AC BUILT IN SWITCH, BASE MOUNTING, SEALED ROLLER ARM LEVER, G 1/2 WITHOUT GROUND TERMINAL. FREE 2 YEAR RADWELL WARRANTY... | |
| ENCLOSED SWITCH, GENERAL PURPOSE, HIGH BREAKING CAPACITY, HIGH DURABILITY, SPDT AC BUILT IN SWITCH, DIAGONAL SIDE MOUNTING, SEALED CROSSROLLER PLUNGER, 1/2 - 14 NPSM WITHOUT GROUND TERMINAL. FREE 2 YEAR... | |
| ENCLOSED SWITCH, GENERAL PURPOSE, HIGH BREAKING CAPACITY, HIGH DURABILITY, SPDT AC BUILT IN SWITCH, DIAGONAL SIDE MOUNTING, SEALED ONE WAY ACTION ROLLER ARM LEVER, 1/2 - 14 NPSM WITHOUT GROUND... | |
| ENCLOSED SWITCH, GENERAL PURPOSE, HIGH BREAKING CAPACITY, HIGH DURABILITY, SPDT AC BUILT IN SWITCH, DIAGONAL SIDE MOUNTING, SEALED PLUNGER, 1/2 - 14 NPSM WITHOUT GROUND TERMINAL. FREE 2 YEAR RADWELL... | |
| ENCLOSED SWITCH, GENERAL PURPOSE, HIGH BREAKING CAPACITY, HIGH DURABILITY, SPDT AC BUILT IN SWITCH, DIAGONAL SIDE MOUNTING, SEALED PLUNGER, G 1/2 WITHOUT GROUND TERMINAL. FREE 2 YEAR RADWELL WARRANTY | |
| ENCLOSED SWITCH, GENERAL PURPOSE, HIGH BREAKING CAPACITY, HIGH DURABILITY, SPDT AC BUILT IN SWITCH, DIAGONAL SIDE MOUNTING, SEALED ROLLER ARM LEVER, 1/2 - 14 NPSM WITHOUT GROUND TERMINAL. FREE 2... | |
| ENCLOSED SWITCH, GENERAL PURPOSE, HIGH BREAKING CAPACITY, HIGH DURABILITY, SPDT AC BUILT IN SWITCH, DIAGONAL SIDE MOUNTING, SEALED ROLLER ARM LEVER, G 1/2 WITHOUT GROUND TERMINAL. FREE 2 YEAR RADWELL... | |
| ENCLOSED SWITCH, GENERAL PURPOSE, HIGH BREAKING CAPACITY, HIGH DURABILITY, SPDT AC BUILT IN SWITCH, DIAGONAL SIDE MOUNTING, SEALED ROLLER PLUNGER, 1/2 - 14 NPSM WITHOUT GROUND TERMINAL. FREE 2 YEAR... | |
| ENCLOSED SWITCH, GENERAL PURPOSE, HIGH BREAKING CAPACITY, HIGH DURABILITY, SPDT AC BUILT IN SWITCH, SIDE MOUNTING, CROSSOVER PLUNGER, G 1/2 WITHOUT GROUND TERMINAL. FREE 2 YEAR RADWELL WARRANTY | |
| ENCLOSED SWITCH, GENERAL PURPOSE, HIGH BREAKING CAPACITY, HIGH DURABILITY, SPDT AC BUILT IN SWITCH, SIDE MOUNTING, PLUNGER, G 1/2 WITHOUT GROUND TERMINAL. FREE 2 YEAR RADWELL WARRANTY | |
| ENCLOSED SWITCH, GENERAL PURPOSE, HIGH BREAKING CAPACITY, HIGH DURABILITY, SPDT AC BUILT IN SWITCH, SIDE MOUNTING, ROLLER ARM LEVER, 1/2 - 14 NPSM WITHOUT GROUND TERMINAL. FREE 2 YEAR RADWELL... | |
| ENCLOSED SWITCH, GENERAL PURPOSE, HIGH BREAKING CAPACITY, HIGH DURABILITY, SPDT AC BUILT IN SWITCH, SIDE MOUNTING, ROLLER ARM LEVER, G 1/2 WITHOUT GROUND TERMINAL. FREE 2 YEAR RADWELL WARRANTY | |
| ENCLOSED SWITCH, GENERAL PURPOSE, HIGH BREAKING CAPACITY, HIGH DURABILITY, SPDT AC BUILT IN SWITCH, SIDE MOUNTING, ROLLER PLUNGER, 1/2 - 14 NPSM WITHOUT GROUND TERMINAL. FREE 2 YEAR RADWELL WARRANTY... | |
| ENCLOSED SWITCH, GENERAL PURPOSE, HIGH BREAKING CAPACITY, HIGH DURABILITY, SPDT AC BUILT IN SWITCH, SIDE MOUNTING, ROLLER PLUNGER, G 1/2 WITHOUT GROUND TERMINAL. FREE 2 YEAR RADWELL WARRANTY | |
| ENCLOSED SWITCH, GENERAL PURPOSE, HIGH BREAKING CAPACITY, HIGH DURABILITY, SPDT AC BUILT IN SWITCH, SIDE MOUNTING, SEALED CROSSROLLER PLUNGER, 1/2 - 14 NPSM WITHOUT GROUND TERMINAL. FREE 2 YEAR RADWELL... | |
| ENCLOSED SWITCH, GENERAL PURPOSE, HIGH BREAKING CAPACITY, HIGH DURABILITY, SPDT AC BUILT IN SWITCH, SIDE MOUNTING, SEALED ONE WAY ACTION ROLLER ARM LEVER, 1/2 - 14 NPSM WITHOUT GROUND TERMINAL. | |
| ENCLOSED SWITCH, GENERAL PURPOSE, HIGH BREAKING CAPACITY, HIGH DURABILITY, SPDT AC BUILT IN SWITCH, SIDE MOUNTING, SEALED PLUNGER, 1/2 - 14 NPSM WITHOUT GROUND TERMINAL. FREE 2 YEAR RADWELL WARRANTY... | |
| ENCLOSED SWITCH, GENERAL PURPOSE, HIGH BREAKING CAPACITY, HIGH DURABILITY, SPDT AC BUILT IN SWITCH, SIDE MOUNTING, SEALED PLUNGER, G 1/2 WITHOUT GROUND TERMINAL. FREE 2 YEAR RADWELL WARRANTY | |
| ENCLOSED SWITCH, GENERAL PURPOSE, HIGH BREAKING CAPACITY, HIGH DURABILITY, SPDT AC BUILT IN SWITCH, SIDE MOUNTING, SEALED ROLLER ARM LEVER, 1/2 - 14 NPSM WITHOUT GROUND TERMINAL. FREE 2 YEAR... | |
| ENCLOSED SWITCH, GENERAL PURPOSE, HIGH BREAKING CAPACITY, HIGH DURABILITY, SPDT AC BUILT IN SWITCH, SIDE MOUNTING, SEALED ROLLER ARM LEVER, G 1/2 WITHOUT GROUND TERMINAL. FREE 2 YEAR RADWELL WARRANTY... | |
| ENCLOSED SWITCH, GENERAL PURPOSE, HIGH BREAKING CAPACITY, HIGH DURABILITY, SPDT AC BUILT IN SWITCH, SIDE MOUNTING, SEALED ROLLER PLUNGER, 1/2 - 14 NPSM WITHOUT GROUND TERMINAL. FREE 2 YEAR RADWELL... | |
| ENCLOSED SWITCH, ZC SERIES, PLUGGER ACTUATED, 10 AMP RATING, 5 VDC, N/O CONTACT, CHASSIS MOUNT, IP67 ENCLOSURE PROTECTION. FREE 2 YEAR RADWELL WARRANTY | |
| GENERAL PURPOSE LIMIT SWITCH, SPDT, 15A@480V, 15A@250V, 1.56 INCH ACTUATOR. FREE 2 YEAR RADWELL WARRANTY | |
| LEVER ARM, ZCKY SERIES, FOR LIMIT SWITCH, ROD, ARM LENGHT 4.92 INCH, ROLLER DIAMETER 0.13, METAL ROUND ROD. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH - PLUNGER, 1NO/1NC, SNAP ACTION, 1/2NPT - REPLACES SCHMERSAL PART NUMBER ZS23611ZNPT. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH - ROLLER PLUNGER, 1NO/1NC, SNAP ACTION, 1/2NPT - REPLACES SCHMERSAL PART NUMBER ZR23611ZNPT. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH 500V. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH BASE, WITH CORD METAL ZCMC. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH BASE, WITH CORD METAL, ZCMC. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH BASE, WITH CORD, PRE CABLED CONNECTION, 2POLE, 2METER. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH BODY, 2 LED, 24VDC, 1NO/1NC, SNAP ACTION, PG13. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH BODY, 2 POLE, 10 AMP, 500 VAC,1 NO/NC, SCREW CLAMP TERMINALS, SNAP ACTION, -40 TO +70 DEGREES C, IP66. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH BODY, 2 POLE, 1NC + 1NO, SNAP ACTION, SCREW TERMINALS. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH BODY, 2 POLE, SNAP ACTION, 40 MM WIDTH, 44 MM DEPTH, 240 V, METAL BODY MATERIAL, SCREW TERMINATION. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH BODY, 300VAC, 10AXCK, STANDARD. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH BODY, DPDT, 4 AMP, 24 VAC, PLASTIC, 4 PIN M12 CONNECTOR, XCKP SERIES. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH BODY, FIXED 2-POLE, 3 AMP, 500 V, 6 KV, 1NC/1NO, SNAP ACTION, W/O DISPLAY, PG13.5 CABLE ENTRY. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH BODY, FIXED, 3 AMP, 240 VAC, 6 KV, TYPE 4, 2 POLE, W/O DISPLAY, 1NC+1NO, SNAP ACTION, 1/2 INCH NPT, METAL BODY MATERIAL, SCREW TERMINALS. FREE 2 YEAR... | |
| LIMIT SWITCH BODY, FIXED, WITHOUT DISPLAY, 1NO/1NC. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH BODY, LIMIT SWITCHES XC STANDARD, ZCD, COMPACT, 1NC+1 NO, SNAP ACTION. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH BODY, LIMIT SWITCHES XC STANDARD, ZCMD, 1NC+1 NO, SILVER, SNAP ACTION, CONNECTION, 5 M, 2 POLES, 1.5 A AT 240 VAC, 0.1 A AT 250 VDC CONTACT, 029928. | |
| LIMIT SWITCH BODY, LIMIT SWITCHES XC STANDARD, ZCMD, 2NC+2 NO, SILVER, SNAP ACTION, CONNECTION, 1M. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH BODY, MINIATURE, PLUG-IN BODY, 5 AMP, 2 POLE, 240 VAC, METAL, SNAP ACTION. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH BODY, OSISENSE XC SERIES, 10 AMP. 24 VDC, M20 X 1.5 CABLE GLAND, LED INDICATOR, SNAP ACTION, SCREW CLAMP TERMINALS, 10-120 DEGREES C, IP66. FREE 2 YEAR RADWELL... | |
| LIMIT SWITCH BODY, PLUG IN, W/O DISPLAY, 1 C/O, 3 AMP, 240 VAC, NO/NC, SNAP ACTION, -25 TO +70 DEGREES C, IP66. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH BODY, SNAP ACTION, 10 AMP, 2 POLE, 1 NC + 1 NO, 380 VAC, PG11 THREAD, -25 TO +70 DEGREES C, IP66. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH BODY, SNAP ACTION, 240 VAC, 3 AMP, 1 NO/NC, SCREW TERMINALS, MALE CONNECTOR M12 4-PIN, METAL ZCMD. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH BODY, XC STANDARD, ZCKL SERIES, 240V, 3A, SNAP ACTION, 1NC+1 NO, 1/2IN NPT, METAL CASE, 2 POLE, SILVER-PLATED CONTACTS, 11 POSTITIONS, PANEL MOUNT. FREE 2 YEAR RADWELL WARRANTY... | |
| LIMIT SWITCH BODY, ZCKJ SERIES, PLUG-IN, 10 AMP, 1 CO, SNAP ACTION, M20 CABLE ENTRY, WITHOUT DISPLAY, METAL BODY MATERIAL, -25 TO +70 DEGREE C OPERATING TEMPERATURE, IP66, IK08. FREE... | |
| LIMIT SWITCH BODY, ZCKJ, 10 AMP, PLUG IN, 2 CO, SNAP ACTION, W/O DISPLAY, -25 TO +70 DEGREES C, IP66. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH BODY, ZCKL, 2 POLE, 3 AMP, 6 KV, 240 VAC, 1NC + 1NO, SNAP ACTION, -25 TO +70 DEGREE C, IP66. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH HEAD PLUNGER, W/HORIZTONAL ROLLER, XC SERIES. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH HEAD, FOR USE WITH XC SERIES. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH HEAD, FOR USE WITH ZCK LIMIT SWITCHES, 3 INCH LONG. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH HEAD, FOR XC STANDARD LIMIT SWITCHES, METAL END PLUNGER, ELASTOMER PROTECTIVE BOOT. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH HEAD, LIMIT SWITCHES XC STANDARD, ZCKD, STEEL SQUARE ROD LEVER 3 MM L = 125 MM. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH HEAD, LIMIT SWITCHES XC STANDARD, ZCKD, THERMOPLASTIC ROUND ROD LEVER 6 MM L = 200 MM. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH HEAD, PLUNGER HEAD, STEEL BALL BEARING PLUNGER, XCKE. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH HEAD, ROLLER LEVER PLUNGER, SPRING RETURN, 30 DEGREE CAM SWITCH ACTUATION, THERMOPLASTIC, -40 TO +70 DEGREES C. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH HEAD, ROTARY HEAD, ZCE, WITHOUT LEVER SPRING RETURN LEFT OR RIGHT ACTUATION. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH HEAD, ROTARY, ZCKD STEEL ROLLER LEVER, MERCURY FREE, 30 DEGREE CAM SWITCH ACTUATION. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH HEAD, STAY PUT, FROM LEFT AND RIGHT ACTUATION, WITHOUT OPERATING LEVER, +10 TO +120 DEGREE C. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH HEAD, STEEL ROLLER LEVER PLUNGER, XC STANDARD. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH HEAD, STEEL ROLLER PLUNGER, ZCKE SERIES, REINFORCED, OSISENSE XC, LINEAR MOVEMENT, 30 DEGREE CAM, METAL. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH HEAD, STEEL ROLLER PLUNGER. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH HEAD, TYPE XCKL, 3 POSITION, W/ THERMOPLASTIC ROLLER LEVER, -25 TO +70 DEGREES C. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH HEAD, WITHOUT LEVER SPRING RETURN, LEFT AND OR RIGHT ACTUATION. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH HEAD, ZCE, SPRING ROD LEVER, TERMOPLASTIC END NITRILE BOOT, MULTI-DIRECTIONAL APPROACH, WITHOUT POSITIVE OPENING, -25 TO +70 DEGREES C. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH HEAD, ZCKE SERIES, METAL END PLUNGER, SPRING RETURN, 3 AMP, 240 VAC, -25 TO +70 DEGREE C. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH LEVER, LIMIT SWITCHES XC STANDARD, STEEL ROLLER ZCK Y FOR. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH LEVER, PLASTIC ROLLER LEVER, SPRING RETURN. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH LEVER, SPRING ROD WITH METAL END, XC STANDARD, ZCY SERIES. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH LEVER, THERMOPLASTIC ROLLER LEVEL. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH LEVER, ZCY SERIES, THERMOPLASTIC ROLLER LEVER, ROTARY, LATERAL APPROACH, -25 TO +70 DEGREE C. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH ROLLER LEVER STEEL ROLLER, FOR USE WITH ZCKE05, 3-1/2 INCH LONG. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, 10 A, 240V, NO/NC, SNAP ACTION CONTACTS WITH POSITIVE OPENING OPERATION, -25 TO +70°C OPERATING TEMPERATURE, IP65, METAL BODY, 77 X 40 X 44 MM. FREE 2 YEAR... | |
| LIMIT SWITCH, 10 AMP, 500V, 1 N.O/N.C. CONTACT, SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, 10 M, 1NC/1NO, EXTENSION CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, 10A, 240VAC, PLASTIC, 2NC, CLOSED BREAK. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, 10FT CABLE, NON ILLUMINATED. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, 15 AMP, 125-480 VAC, 125-250 VDC, 1/4 HP. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, 1NO-1NC, 230VAC, 4A. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, 240 VAC, 3 A, PLAST ZCKS. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, 240VAC 10A PLAST ZCT. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, 240VAC, 10AMP ,PLASTIC. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, 240VAC, 5A, METAL, ZCMD. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, 4 AMP, 24 VAC, METAL, ZCMD, M12 CONNECTOR, 5 PIN. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, 5A, 2P, 240VAC, 2NC, METAL, SNAP ACTION, CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, 6KV, 500VAC, REINFORCED THERMOPLASTIC. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, ACTUATOR WHEEL, 500 V, 6 KV, (151156167 ). FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, BASE W/CORD METAL ZCMC. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, BASE W/CORD, METAL ZCMC, 5M. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, BODY PLUG-IN MALE NO/NC 5 PIN. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, BODY ZCKJ, ROTARY HEAD W/O LEVER FIXED - 2C/O - SNAP, PRODUCT COMPATIBILITY: XCKJ, 2 3 POSITIONS, SILVER PLATED CONTACT, 240V, 3A, AC15. FREE 2 YEAR RADWELL WARRANTY... | |
| LIMIT SWITCH, ENCLOSED SWITCH, 15 AMP, 250 VDC, 480 VAC, NO/NC, SPDT, ROLLER LEVER, IP65. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, ENCLOSED, CROSS ROLLER PLUNGER, SPDT, 15 AMP, PANEL MOUNT, IP67. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, ENCLOSED, SEALED ROLLER PLUNGER. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, ENCLOSED, SPDT CONTACT, PLUNGER ACTUATOR, 10 AMP, 250 V AC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, OSISENSE, SNAP ACTION, 2 POLE, 2C/O CONTACT, PG13.5 METRIC THREAD. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, PLUNGER HEAD XCKE, STEEL ROLLER PLUNGER REINFORCED. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, PLUNGER HEAD XCKE, STEEL ROLLER, REINFORCED, -40 C. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, PLUNGER HEAD, ZCKD. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, PLUNGER, SPDT, 15 A, 480 V, 3.43 N. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, POSITION SWITCH, PLUGGER TYPE, M20X1.5 CABLE ENTRY, METAL ENCLOSURE, IP65 ENCLOSURE PROTECTION. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, ROD LEVER, FOR USE WITH ZCKD05, 3-1/2 INCH LONG. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, ROLLER PLUNGER R, 4AMP, 500V, 1NO CONTACT/1NC OPENER , WITH CABLE ENTRY M20. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, ROLLER PLUNGER, 10A, 125VDC, 250VAC, 4 METERS. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, ROLLER PLUNGER, SPRING RETURN, PLUNGER HEAD, FOR USE WITH XC SERIES, LATERAL APPROACH, 2 DIRECTIONS. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, SWITCH HEAD ZCKE, NON-ILLUMINATED, SPRING ROD, COIL SPRING LEVER. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, WHISKER HEAD, ZCE + OPTIONS. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, WITH ROLLER ROCKING LEVER, 1NO/1NC, FUNCTIONAL REPLACEMENT FOR PART ZV1H23111Y. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, XC STANDARD, ZCKJ, FIXED, W/O DISPLAY, 2NC, SNAP ACTION, PG13. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, ZC SERIES, ROLLER PLUNGER, ENCLOSED, SPDT, 125/250 VAC/DC, 50/60 HZ, 0.5/0.25 AMP, IP67. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, ZCP-COMPACT, 10 AMP, 240 VAC, 1 NC + 1 NO, SNAP ACTION, 2 POLES, PLASTIC. FREE 2 YEAR RADWELL WARRANTY | |
| LMT SWITCH LEVER ZCKY. FREE 2 YEAR RADWELL WARRANTY | |
| MICROSWITCH, SHORT HINGE ROLLER LEVER, SPDT, SCREW. FREE 2 YEAR RADWELL WARRANTY | |
| OMRON Sensors & Switches ZC-N2255 | |
| OMRON Sensors & Switches ZC-Q55 | |
| OMRON Sensors & Switches ZE-N-2S | |
| OMRON Sensors & Switches ZE-N22-2S | |
| OMRON, ZE-NCL-2S, LIMIT SWITCH, TOP PLUNGER SPD. FREE 2 YEAR RADWELL WARRANTY | |
| POSITION SWITCH, SAFETY FUNCTION, 336 THERMOPLASTIC ENCLOSURE- DIN EN 50041 WITH ACTUATOR/ 336 ROLLER PLUNGER R, 500V, 10A. FREE 2 YEAR RADWELL WARRANTY | |
| RADWELL VERIFIED SUBSTITUTE Sensors & Switches ZC-Q2155-SUB | |
| RADWELL VERIFIED SUBSTITUTE Sensors & Switches ZC-Q2255-SUB | |
| REPLACEMENT OF OMRON ZC-Q2155, LIMIT SWITCH - MINI ENCLOSED, PANEL MOUNT CROSS ROLLER PLUNGER, IP64, 10A/250VAC. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF OMRON ZC-W155, LIMIT SWITCH - MINI ENCLOSED, EXTENDED LEVER, IP64, 10A/250VAC. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF OMRON ZC-W2155, LIMIT SWITCH - MINI ENCLOSED, EXTENDED ROLLER LEVER, IP64, 10A/250VAC. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF OMRON ZE-Q-2S, LIMIT SWITCH - ENCLOSED, 15A, IP60 SEALED, CROSS ROLLER PLUNGER, 1/2NPT. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF OMRON ZE-Q21-2S, LIMIT SWITCH - ENCLOSED, 15A, SEALED, IP65, CROSS ROLLER PLUNGER, 1/2NPT. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF OMRON ZE-Q22-2S, LIMIT SWITCH - ENCLOSED, 15A, SEALED, IP65, ROLLER PLUNGER, 1/2NPT. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF OMRON ZE-QA2-2S, LIMIT SWITCH - ENCLOSED, 15A, SEALED, IP65, ROLLER LEVER, 1/2NPT. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF OMRON ZE-QA277-2S, LIMIT SWITCH - ENCLOSED, 15A, SEALED, IP65, ONE WAY ROLLER LEVER, 1/2NPT. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF SCHMERSAL ZK236-11Z, LIMIT SWITCH - ROLLER LEVER, 1NO/1NC, SNAP ACTION, M20. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF SCHMERSAL ZR335-11Z, LIMIT SWITCH, ROLLER PLUNGER, 1NO/1NC, SNAP ACTION, M20. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF SCHMERSAL ZS236-11Z, LIMIT SWITCH - PLUNGER, 1NO/1NC, SNAP ACTION, M20. FREE 2 YEAR RADWELL WARRANTY | |
| ROLLER ROCKING LEVER, ACTUATOR STYLE, 1H. FREE 2 YEAR RADWELL WARRANTY | |
| SAFETY RATED LIMIT SWITCH, 30 MMX63.5 MM, 6 KV, 500 V, 10 A, AC-15: 230 V, 4 A, DC-13: 24 V, 1 A. FREE 2 YEAR RADWELL WARRANTY | |
| SCHMERSAL Sensors & Switches ZK 236-11Z-M20 | |
| SCHMERSAL Sensors & Switches ZK4 236-11Z-M20-U90-1297 | |
| SCHMERSAL Sensors & Switches ZR 236-02Z-M20 | |
| SCHMERSAL Sensors & Switches ZR 236-11Z-M20 | |
| SCHMERSAL Sensors & Switches ZS-232-11 | |
| SCHMERSAL Sensors & Switches ZS-236-11Z | |
| SCHMERSAL Sensors & Switches ZV12H 235-11ZZ-2375 | |
| SCHMERSAL Sensors & Switches ZV1H 236-11Z-M20 | |
| SUBSTITUTE FOR OMRON ZC-Q2255, LIMIT SWITCH - MINI ENCLOSED, PANEL MOUNT ROLLER PLUNGER, IP64, 10A/250VAC. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR OMRON ZC-Q55, LIMIT SWITCH - MINI ENCLOSED, PANEL MOUNT PLUNGER, IP64, 10A/250VAC. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR OMRON ZC-W255, LIMIT SWITCH - MINI ENCLOSED, ROLLER LEVER, IP64, 10A/250VAC. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR OMRON ZE-N-2S, LIMIT SWITCH - ENCLOSED, 15A, SEALED, IP65, PLUNGER, 1/2NPT. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR OMRON ZE-N22-2S, LIMIT SWITCH, ENCLOSED, 15A, SEALED, IP65, ROLLER PLUNGER, 1/2NPT. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR OMRON ZE-NA2-2S, LIMIT SWITCH, ENCLOSED, 15A, SEALED, IP65, ROLLER LEVER, 1/2NPT. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR SCHMERSAL ZR236-11Z, LIMIT SWITCH, ROLLER PLUNGER, 1NO/1NC, SNAP ACTION, M20. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR SCHMERSAL ZR335-11Z-NPT, LIMIT SWITCH, ROLLER PLUNGER, 1NO/1NC, SNAP ACTION, 1/2" NPT. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCH, SNAP ACTION, SPDT, 10A, 125V. FREE 2 YEAR RADWELL WARRANTY | |
| TELEMECANIQUE SENSORS Sensors & Switches ZCD29 | |
| TELEMECANIQUE SENSORS Sensors & Switches ZCE06 | |
| TELEMECANIQUE SENSORS Sensors & Switches ZCE08 | |
| TELEMECANIQUE SENSORS Sensors & Switches ZCE11 | |
| TELEMECANIQUE SENSORS Sensors & Switches ZCKD16 | |
| TELEMECANIQUE SENSORS Sensors & Switches ZCKE05 | |
| TELEMECANIQUE SENSORS Sensors & Switches ZCKE216 | |
| TELEMECANIQUE SENSORS Sensors & Switches ZCKE629 | |
| TELEMECANIQUE SENSORS Sensors & Switches ZCKE67 | |
| TELEMECANIQUE SENSORS Sensors & Switches ZCKJ1H29 | |
| TELEMECANIQUE SENSORS Sensors & Switches ZCKJ1H7 | |
| TELEMECANIQUE SENSORS Sensors & Switches ZCKJ9H29 | |
| TELEMECANIQUE SENSORS Sensors & Switches ZCKL1 | |
| TELEMECANIQUE SENSORS Sensors & Switches ZCKY061 | |
| TELEMECANIQUE SENSORS Sensors & Switches ZCKY081 | |
| TELEMECANIQUE SENSORS Sensors & Switches ZCKY091 | |
| TELEMECANIQUE SENSORS Sensors & Switches ZCKY11 | |
| TELEMECANIQUE SENSORS Sensors & Switches ZCKY13 | |
| TELEMECANIQUE SENSORS Sensors & Switches ZCKY14 | |
| TELEMECANIQUE SENSORS Sensors & Switches ZCKY41 | |
| TELEMECANIQUE SENSORS Sensors & Switches ZCMD21 | |
| TELEMECANIQUE SENSORS Sensors & Switches ZCMD21L08R12 | |
| TELEMECANIQUE SENSORS Sensors & Switches ZCMD21L1 | |
| TELEMECANIQUE SENSORS Sensors & Switches ZCMD21M12 | |
| TELEMECANIQUE SENSORS Sensors & Switches ZCP21 | |
| TELEMECANIQUE SENSORS Sensors & Switches ZCP21M12 | |
| TELEMECANIQUE SENSORS Sensors & Switches ZCP27 | |
| TELEMECANIQUE SENSORS Sensors & Switches ZCT27G11 | |
| TELEMECANIQUE SENSORS Sensors & Switches ZCY15 | |
| TELEMECANIQUE SENSORS Sensors & Switches ZCY45 | |
| TELEMECANIQUE SENSORS Sensors & Switches ZCY46 | |
| THERMOPLASTIC ENCLOSURE, WITH ACTUATOR, 236 ROLLER LEVER 14H, IEC 60947-5-1, 4KV, 250VAC, 10FT. FREE 2 YEAR RADWELL WARRANTY |
| << Prev |