SWITCH SNAP ACT SPST-NC 30MA 30V
Limit Switches Industrial Switch
OMRON Sensors & Switches D5B-1513
INDUSTRIAL SWITCH, SWITCH LIMIT N.C. SPST WOBBLE CABLE 0.03A 30VDC 0.05N LINEAR PANEL MOUNT. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Radwell International | Radwell International | |
|---|---|---|---|---|---|
| Product Category | Rotary Limit Switches | Linear Limit Switches | Limit Switches | Limit Switches | Linear Limit Switches |
| Product Number | Z12031-ND | D5B-1513 | D5B-1513 | 497984 | |
| Product Name | Limit Switches | Switches - Limit Switches | Limit Switches | Limit Switch | Limit Switch |
| Contact Type | Momentary Contact | ||||
| Normal State | Normally Closed | Normally Closed | |||
| Switch Configuration | Single Pole, Single Throw (SPST); SPST-NC | Single Pole, Single Throw (SPST); SPST-NC | Single Pole, Single Throw (SPST) | ||
| Connections | Integral Cable; Cable Leads | ||||
| Operating Temp | -10 to 70 C (14 to 158 F) | -10 to 70 C (14 to 158 F) | -10 to 70 C (14 to 158 F) |