Eaton Corporation General/Heavy Duty Limit Switch E47BMS21

Description
GENERAL DUTY COMPACT TYPE 1NO-1NC CONTACT CONFIGURATION SCREW TERMINAL CONNECTION TYPE SNAP OPERATION TYPE 8/125/250/500 VAC 15 AMPERE, 14/30/125/250 VDC 15 AMPERE CONTACT RATING CSA, CE APPROVAL NEMA 1 ENCLOSURE MINERAL FILLED PHENOLIC BODY MATERIAL -13 TO 176 DEG F OPERATING TEMPERATURE 5.29 OZ OPERATING FORCE 0.063 INCH OPERATING TRAVEL 0.051 INCH DIFFERENTIAL TRAVEL LEVER, REVERSED ACTUATOR/HEAD TYPE 0.16 INCH PRETRAVEL E47 MODEL
Datasheet
Description
GENERAL DUTY COMPACT TYPE 1NO-1NC CONTACT CONFIGURATION SCREW TERMINAL CONNECTION TYPE SNAP OPERATION TYPE 8/125/250/500 VAC 15 AMPERE, 14/30/125/250 VDC 15 AMPERE CONTACT RATING CSA, CE APPROVAL NEMA 1 ENCLOSURE MINERAL FILLED PHENOLIC BODY MATERIAL -13 TO 176 DEG F OPERATING TEMPERATURE 5.29 OZ OPERATING FORCE 0.063 INCH OPERATING TRAVEL 0.051 INCH DIFFERENTIAL TRAVEL LEVER, REVERSED ACTUATOR/HEAD TYPE 0.16 INCH PRETRAVEL E47 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
General/Heavy Duty Limit Switch - E47BMS21 - Eaton Corporation
Cleveland, OH, USA
General/Heavy Duty Limit Switch
E47BMS21
General/Heavy Duty Limit Switch E47BMS21
GENERAL DUTY COMPACT TYPE 1NO-1NC CONTACT CONFIGURATION SCREW TERMINAL CONNECTION TYPE SNAP OPERATION TYPE 8/125/250/500 VAC 15 AMPERE, 14/30/125/250 VDC 15 AMPERE CONTACT RATING CSA, CE APPROVAL NEMA 1 ENCLOSURE MINERAL FILLED PHENOLIC BODY MATERIAL -13 TO 176 DEG F OPERATING TEMPERATURE 5.29 OZ OPERATING FORCE 0.063 INCH OPERATING TRAVEL 0.051 INCH DIFFERENTIAL TRAVEL LEVER, REVERSED ACTUATOR/HEAD TYPE 0.16 INCH PRETRAVEL E47 MODEL
  • GENERAL DUTY COMPACT TYPE
  • 1NO-1NC CONTACT CONFIGURATION
  • SCREW TERMINAL CONNECTION TYPE
  • SNAP OPERATION TYPE
  • 8/125/250/500 VAC 15 AMPERE, 14/30/125/250 VDC 15 AMPERE CONTACT RATING
  • CSA, CE APPROVAL
  • NEMA 1 ENCLOSURE
  • MINERAL FILLED PHENOLIC BODY MATERIAL
  • -13 TO 176 DEG F OPERATING TEMPERATURE
  • 5.29 OZ OPERATING FORCE
  • 0.063 INCH OPERATING TRAVEL
  • 0.051 INCH DIFFERENTIAL TRAVEL
  • LEVER, REVERSED ACTUATOR/HEAD TYPE
  • 0.16 INCH PRETRAVEL
  • E47 MODEL
Supplier's Site Datasheet
Reversed Lever - E47BMS21 - Eaton Corporation - Sensors
Mukilteo, WA, USA
Reversed Lever
E47BMS21
Reversed Lever E47BMS21
The E47 Precision Switches from Eaton's Culter-Hammer sensor business provide high accuracy switching at an affordable price. A variety of standard features, such as current capacity, operating force, travel characteristics and actuators, lets you custom fit the switch to your application. The switches are available in their compact basic form, or enclosed in a rugged, metal housing. Product Features Compact housings are ideal for use where space is restricted Precision, snap-action operators provide accurate repeatability of electrical and mechanical operating characteristics High current capacity (up to 20A) allows power load switching and motor handling capability Enclosed booted versions shield actuators from debris Approvals UL Recognizes CSA Certified CE

The E47 Precision Switches from Eaton's Culter-Hammer sensor business provide high accuracy switching at an affordable price. A variety of standard features, such as current capacity, operating force, travel characteristics and actuators, lets you custom fit the switch to your application. The switches are available in their compact basic form, or enclosed in a rugged, metal housing.

Product Features

  • Compact housings are ideal for use where space is restricted
  • Precision, snap-action operators provide accurate repeatability of electrical and mechanical operating characteristics
  • High current capacity (up to 20A) allows power load switching and motor handling capability
  • Enclosed booted versions shield actuators from debris

Approvals

  • UL Recognizes
  • CSA Certified
  • CE
Supplier's Site Datasheet
Limit Switch - 5394492 - Radwell International
Willingboro, NJ, United States
Limit Switch
5394492
Limit Switch 5394492
PRECISION LIMIT SWITCH, REVERSED LEVER, SCREW TERMINAL, SPDT, 15A AT 125VAC / 15A AT 14VDC. FREE 2 YEAR RADWELL WARRANTY

PRECISION LIMIT SWITCH, REVERSED LEVER, SCREW TERMINAL, SPDT, 15A AT 125VAC / 15A AT 14VDC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Eaton Corporation Eaton Corporation - Sensors Radwell International
Product Category Linear Limit Switches Linear Limit Switches Linear Limit Switches
Product Number E47BMS21 E47BMS21 5394492
Product Name General/Heavy Duty Limit Switch Reversed Lever Limit Switch
Normal State Normally Open; Normally Closed Normally Open; Normally Closed
Linear Actuator Types Roller Lever / Leaf Standard Lever / Leaf
Connections Screw Terminal Screw Terminal Screw Terminal
Operating Temp -25 to 80 C (-13 to 176 F) -25 to 80 C (-13 to 176 F)
Maximum Current Rating 15 amps 15 amps
Unlock Full Specs
to access all available technical data

Similar Products

Sealed Limit Switches (MIL-PRF-8805) - P6 - OTTO Controls
Specs
Linear Actuator Types Pushbutton or Plunger; Push Roller; Standard Lever / Leaf; Roller Lever / Leaf
Electrical Life Minimum 25000 (#)
View Details
Limit Switches - 136230 - RS Components, Ltd.
RS Components, Ltd.
Specs
Normal State Normally Open; Normally Closed
Switch Configuration 1 NO/1 NC
Linear Actuator Types Pushbutton or Plunger; Plunger
View Details
Ultra Small Size Positioning Switches - PT5S3WB - Metrol Co., Ltd.
Specs
Switch Type Electromechanical
Normal State Normally Closed
Linear Actuator Types Pushbutton or Plunger
View Details