Limit Switches INDUSTRIAL SWITCH
SWITCH SNAP ACT SPST-NC 30MA 30V
TACTILE LIMIT SWITCH, M8 BODY, SHORT SPRING WOBBLE STICK ACTUATOR, 1 M PREWIRED. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Radwell International | |
|---|---|---|---|---|
| Product Category | Rotary Limit Switches | Limit Switches | Linear Limit Switches | Linear Limit Switches |
| Product Number | Z11409-ND | D5B-8511 | D5B-8511 | 1221464 |
| Product Name | Limit Switches | Limit Switches | Switches - Limit Switches | Limit Switch |
| Contact Type | Momentary Contact | |||
| Normal State | Normally Closed | |||
| Switch Configuration | Single Pole, Single Throw (SPST); SPST-NC | Single Pole, Single Throw (SPST); SPST-NC | ||
| Connections | Integral Cable; Cable Leads | |||
| Operating Temp | -10 to 70 C (14 to 158 F) |