SWITCH SNAP ACTION SPDT 1A 125V
Limit Switches AC PANEL MOUNT ROLLE R PLUNGER
COMPACT LIMIT SWITCH, CONNECTOR TYPE, 1 A 125 VAC. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Radwell International | |
|---|---|---|---|---|
| Product Category | Rotary Limit Switches | Limit Switches | Limit Switches | Linear Limit Switches |
| Product Number | SW1363-ND | D4CC-1042 | D4CC-1042 | 1194600 |
| Product Name | Limit Switches | Switches - Limit Switches | Limit Switches | Limit Switch |
| Contact Type | Momentary Contact | |||
| Switch Configuration | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | |
| Connections | Connector | |||
| Operating Temp | -10 to 70 C (14 to 158 F) | |||
| Maximum Current Rating | 1 amps | 1 amps | 1 amps |