MICRO SWITCH E6/V6 Series medium-duty limit switches feature an electrostatic applied epoxy coating to the zinc housings enhance the durability of the product in most environments. The E6/V6 family of switches incorporates the MICRO SWITCH BZ switch element which has the reliable snap-spring mechanism. The sealed (actuators with boots) E6 Series switches are preferred for applications where there could be exposure to liquid and/or particulate environments. The general purpose (actuators without boot seals) V6 Series switches are ideal for applications where there will not be exposure to liquid or dust environments. The compact size of these limit switches permits installation where there is limited space available on equipment. Most SPDT E6/V6 catalog listings are certified to UL, CSA, and CE while the DPDT E6/V6 catalog listings are certified to UL and CSA.
Limit Switches 0.5"-14NPT Snap 2NC/2NO DPDT
SWITCH SNAP ACTION DPDT 10A 125V
LIMIT SWITCH, TOP PLUNGER, DPDT-2NO/2NC; Limit Switch Actuator:Top Plunger; Contact Configuration:DPDT; Contact Current AC Max:10A; Contact Voltage AC Max:250V; Operating Force Max:16.5N; Product Range:-; Contact Current DC Max:300mARoHS Compliant: Yes
LIMIT SWITCH, COMPACT, ENCLOSED, 2 POSITION, 15 AMP, 250 V, 26-59 OZ OPERATING FORCE, PLUNGER ACTUATION, DPDT CONTACT, SIDE MOUNT, 2 POLE, SCREW TERMINATION. FREE 2 YEAR RADWELL WARRANTY
| Honeywell Sensing & IoT | Powell Electronics, Inc. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|---|---|---|---|
| Product Category | Linear Limit Switches | Rotary Limit Switches | Rotary Limit Switches | Limit Switches | Linear Limit Switches | Limit Switches | Linear Limit Switches |
| Product Number | DTE6-2RN | DTE6-2RN | 480-3694-ND | DTE6-2RN | DTE6-2RN | 23F4220 | 44649548 |
| Product Name | MICRO SWITCH E6/V6 Series Medium-Duty Limit Switches, Top Plunger Actuator, 2NC 2NO DPDT Snap Action, 0.5 in - 14NPT conduit | Limit Switches | Limit Switches | Limit Switches | Switches - Limit Switches | Limit Switch, Top Plunger, Dpdt-2No/2Nc; Limit Switch Actuator Honeywell | Limit Switch |
| Normal State | Normally Open; Normally Closed | ||||||
| Switch Configuration | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT); DPDT | Double Pole, Double Throw (DPDT); DPDT | Double Pole, Double Throw (DPDT); DPDT | Double Pole, Double Throw (DPDT) | ||
| Linear Actuator Types | Pushbutton or Plunger | ||||||
| Orientation | Side Mounted Actuator | ||||||
| Certifications / Approvals | CSA Certified; UL Listed; UL, CSA |