Radwell International Datasheets for Limit Switches
Limit switches are electromechanical or solid state devices that require the physical contact of an object with the switch’s actuator to make the contacts change state.
Limit Switches: Learn more
| Product Name | Notes |
|---|---|
| (101161687)SAFETY RATED LIMIT SWITCH,TOP ROLLER PLUNGER,230VAC,6KV,1 /2IN. FREE 2 YEAR RADWELL WARRANTY | |
| (101165849), SAFETY RATED LIMIT SWITCH. FREE 2 YEAR RADWELL WARRANTY | |
| 082158, LIMIT SWITCHES, HOUSING MATERIAL: DIE-CAST ALUMINUM, HOUSING DIRECTION: VERTICAL, PLUNGER SPACING: 12, TYPE OF PLUNGER: ROLLER. FREE 2 YEAR RADWELL WARRANTY | |
| 082164, LIMIT SWITCH, PLUNGER SPACING 12 MM, UPRIGHT HOUSING, SMALL FLANG. FREE 2 YEAR RADWELL WARRANTY | |
| 082312, LIMIT SWITCH, RGBF SERIES, UPRIGHT HOUSING, 2 PLUNGERS/PROXIMITY SWITCHES, CHISEL PLUNGER TYPE, 12 MM PLUNGER/PROX SWITCH SPACING, SNAP-ACTION SWITCHING ELEMENT, 1 NO + 1 NC. FREE 2 YEAR RADWELL... | |
| 085252, SAFETY LIMIT SWITCH, 4AMP, 250V. FREE 2 YEAR RADWELL WARRANTY | |
| 101138412. FREE 2 YEAR RADWELL WARRANTY | |
| 110-170F, AUTO, LIMIT SWITCH. FREE 2 YEAR RADWELL WARRANTY | |
| 3 POLE, 30A-600V MIDGET. FREE 2 YEAR RADWELL WARRANTY | |
| 46720 - LIMIT SWITCH: LEFT-HAND HINGED LEVER 180 DEGREES, ACTUATOR POSITION: FRONT BACK LEFT OR RIGHT, CONTACT CONFIGURATION: 1 NC/1 NO, DIMENSIONS: 82 X 31 X 31 MM, PLASTIC HOUSING. | |
| 56982 - LIMIT SWITCH: VERTICAL HINGED LEVER +/-90 DEGREES; ACTUATOR POSITION: FRONT BACK LEFT OR RIGHT; CONTACT CONFIGURATION: 2 NC; DIMENSIONS: 90 X 31 X 31 MM; PLASTIC HOUSING. FREE... | |
| 58744 - LIMIT SWITCH: FLEXIBLE IN-LINE, ACTUATOR POSITION: TOP FRONT BACK LEFT OR RIGHT, CONTACT CONFIGURATION: 2 NC/1 NO, DIMENSIONS: 100 X 31 X 31 MM, PLASTIC HOUSING. FREE 2... | |
| 58751 - LIMIT SWITCH: STANDARD IN-LINE RIGHT-ANGLE, ACTUATOR POSITION: TOP FRONT BACK LEFT OR RIGHT, CONTACT CONFIGURATION: 2 NC, DIMENSIONS: 83 X 31 X 31 MM, PLASTIC HOUSING. FREE 2... | |
| 58754 - LIMIT SWITCH: FLEXIBLE; ACTUATORPOSITION: TOP FRONT BACK LEFT OR RIGHT; CONTACT CONFIGURATION: 2 NC; DIMENSIONS: 83 X 31 X 31 MM; PLASTIC HOUSING. FREE 2 YEAR RADWELL WARRANTY... | |
| 93046 - LIMIT SWITCH: PLASTIC SPINDLE-MOUNT LEVER ACTUATOR; CONTACT CONFIGURATION: 2 NC/1 NO; DIMENSIONS: 108 X 40 X 42 MM; DIE-CAST ALUMINUM. FREE 2 YEAR RADWELL WARRANTY | |
| A/R LIMIT SWITCH; 150OP 110CL. FREE 2 YEAR RADWELL WARRANTY | |
| ADJ NYLON RLR LVR. FREE 2 YEAR RADWELL WARRANTY | |
| ANTENNA 2.2DBI OMNI W/SWITCH MOUNT TILT/SWIVEL DESIGN FOR USE W/LIMIT SWITCH. FREE 2 YEAR RADWELL WARRANTY | |
| ARROW HART , RL-11-PL-F, RL11PLF, LOAD LIMIT SWITCH, 1POLE, 1PHASE, 115VAC, W/PILOT LIGHT,. FREE 2 YEAR RADWELL WARRANTY | |
| AUXILIARY SWITCH KIT, SNAP ACTION, SPDT, FOR M100 MOTOR ACTUATORS. FREE 2 YEAR RADWELL WARRANTY | |
| AZBIL CORPORATION Sensors & Switches SL1-A | |
| AZBIL CORPORATION Sensors & Switches SL1-B | |
| BANNER ENGINEERING Sensors & Switches SI-LS31HGLD | |
| BELLPUSH SWITCH 5/8INX1IN BROWN. FREE 2 YEAR RADWELL WARRANTY | |
| BERNSTEIN AG Sensors & Switches TI2-SU1Z-HW | |
| BERNSTEIN AG Sensors & Switches TI2-SU1Z-RIW | |
| BERNSTEIN AG Sensors & Switches TI2-U1ZW | |
| CAT WHISKER ACTUATOR HEAD, FOR RAD4169-SP-A & RAD4169-SP-C. FREE 2 YEAR RADWELL WARRANTY | |
| COIL SPRING HEAD FOR WLNJ. FREE 2 YEAR RADWELL WARRANTY | |
| COMPACT LIMIT SWITCH, BOOTED PLUNGER, SNAP ACTION, 1NO/1NC, SIDE EXIT, 4 PIN M12 QUICK CONNECT. FREE 2 YEAR RADWELL WARRANTY | |
| COMPACT LIMIT SWITCH, CROSS ROLLER PLUNGER, SNAP ACTION, 1NO/1NC, BOTTOM EXIT, 4 PIN M12 QUICK CONNECT . FREE 2 YEAR RADWELL WARRANTY | |
| COMPACT LIMIT SWITCH, GENERAL PURPOSE, ROLLER PLUNGER, WITHOUT CONNECTOR, MAX. OPERATING FORCE 11.8 N. FREE 2 YEAR RADWELL WARRANTY | |
| COMPACT LIMIT SWITCH, MICRO SWITCH WITH SHORT ROLLER LEVER, 5 AMP/250 VOLT AC, 5 AMP/30 VOLT DC. FREE 2 YEAR RADWELL WARRANTY | |
| COMPACT LIMIT SWITCH, ROLLER PLUNGER, SNAP ACTION, 1NO/1NC, SIDE EXIT, 4 PIN M12 QUICK CONNECT. FREE 2 YEAR RADWELL WARRANTY | |
| CORD SET, M8, 3-PIN, FEMALE RIGHT ANGLE, PVC, 5M. FREE 2 YEAR RADWELL WARRANTY | |
| CYLINDRICAL YELLOW Ø 43X27 MM PROTECTION GUARD WITH 4 SLOTS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER 07/29/2022, CONNECTOR, DOUBLE INSULATED, THERMOPLASTIC ENCLOSURE, 30 X 58.5 X 30 MM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, 600A REPLACEMENT LINE BASE 1P. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AIR DAMPER ACTUATOR VOLTAGE: 24 VOLT AC, 50/60HZ 30 VOLT A, IP54. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AUTOTECH , PROGRAMMABLE LIMIT SWITCH, 120VAC, 50/60HZ, 45W, BASIC UNIT FOR 8 PLS OUTPUTS WITHOUT RELAYS AND OPERATOR INTERFACE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CHANGEOVER CONTACT ASSEMBLY, OPEN-CLOSED V, 250V AC-DC, 0.1 AMP 125VAC, 0.1AMP 30VDC, 0.1AMO 125VAC, 0.1AMP 30VDC, 3 WIRE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 2,5AMP 250 V 4 PIN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, HINGE GUARD SAFETY SWITCH, 4 AMP, 230/250 V, IP67, (101138422). FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH OPERATING HEAD (ONLY), ROTARY, STANDARD PRETRAVEL, WORKS WITH RAD00590 RAD00604 AND RAD00887 ONLY, REPLACED BY RAD-LSH-06. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, 10AMP, 500VAC, 250VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, 11 AMP, 1/3 HP, 125/250/277 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, 125 / 250 / 480 / 600 VAC/DC MAX. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, 20AMP, 125/250/277 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, 2NO/2NC, 125/250/480/600VAC, 1.5/5.0VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, 380V, AC11, 2.5A, IP65. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, 600 VAC MAX, NON-ILLUMINATED. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, CROSS ROLLER PLUNGER, 8.83 N OPERATING FORCE, 1.47 N RELEASE FORCE, 1.5 MM PRETRAVEL, 4 MM MAX OVERTRAVEL, 0.7 MM DIFFERENTIAL TRAVEL, REPLACED BY SZL-VL-S-E-N-M. | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, MINIATURE, TOP LEVER ACTUATOR, 125-250V AC, 5AMP, 1/10HP, WITH SL1 SERIES CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, ROLLER LEVER, 10AMP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, SIDE ROTARY, SINGLE POLE DOUBLE THROW, 10 A - 300 VAC, 6 A - 24 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, SN SERIES, WITH PLUNGER. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, SNAP LOCK. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, SPDT, 10 AMP, 250 VAC, SNAP ACTION, MOMENTARY, QUICK CONNECT, ROLLER LEVER, PLUNGER ACTUATOR, PANEL MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, SPRING, TOTAL LENGTH 100MM, NO + NC, 10-AMP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, SW SIDE, ROTARY, WIRELESS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, SZL-WL SERIES, NON-ILLUMINATED, ROLLER PLUNGER ACTUATOR, 10 AMP, SPDT CONTACT, 480 V AC, 250 V DC, 8.89 N, IP67. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, TOP ROLLER PLUNGER, 5AMP, 250V AC, WITH CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, V3L SERIES, 10 AMP, 250 VAC, SPDT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, WIRELESS, RPSMA TERMINATION, MAGNETIC MOUNTING, ANTENNA TYPE, 10 FT CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, WOBBLE - COIL SPRING, 8.83 N OPERATING FORCE, 1.47 N RELEASE FORCE, 1.5 MM PRETRAVEL, 4 MM OVERTRAVEL, 0.7 MM DIFFERENTIAL TRAVEL. FREE 2 YEAR... | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LINEAR ACTUATOR, 500 LBS., 220VAC, 50/60HZ, LIMIT SWITCH, 8" TRAVEL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MIDGETROL POWER SWITCH, 125 VOLT AC/DC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OIL TILT LIMIT SWITCH, 115 TO 550 AC/DC, 1.2 TO 6 AMP AC, 0.1 TO 0.4 AMP DC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POSITION LIMIT SWITCH, 110-120 VOLTS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POSITION SWITCH ROLLER LEVER, 4 AMP, 230 VAC, 1/2 IN NPT, 1 CABLE ENTRY M20 X 1.5, THERMOPLASTIC ENCLOSURE, 30 MM X 58.5 MM X 30 MM,... | |
| DISCONTINUED BY MANUFACTURER, POSITION SWITCH, INDOOR USE ONLY, MAX. 250V DC, MAX. 400V AC, IP20. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PROBE, CODED MAGNETIC SYSTEM, PROXIMITY SENSOR, ACTUATED SENSOR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PROGRAMABLE LIMIT SWITCH, M1050 SERIES, 8 OUTPUTS, LED DISPLAY. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PROGRAMMABLE LIMIT SWITCH. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PROGRAMMABLE RESOLVER DECODER, MINI PLS, 16 PNP TYPE OUTPUTS AND TERMINAL BLOCKS ON THE REAR FOR RESOLVER. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, REPLACEMENT LOAD BASE, 60 AMP, 600 VAC MAX, 3 POLE, 3 WIRE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SAFETY LIMIT SWITCH, (73042934), AC-15, 400V, 4 AMP, IP65. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SCANNER SWITCH. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SLIDE SWITCH, SPDT, LATCHED, 0.15A, 12VDC, 3 PIN, SOLDER TERMINAL, THROUGH HOLE-STRAIGHT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SNAP ACTING/LIMIT SWITCH, SPDT, MOMENTARY, 0.5A, 125VDC, 2.3MM, QUICK CONNECT TERMINAL, LEVER ACTUATOR, PANEL MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SNAP SWITCH, 7AMP, 250VAC, NORMALLY OPEN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE SWITCH, THERMODISC, HVAC, BLADE TERMINALS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER,LIMIT SWITCH, 10A,125,250 OR 480VAC, 0.4-0.8A, 125-250VDC, PILOT DUTY . FREE 2 YEAR RADWELL WARRANTY | |
| DISPLAY PANEL, PROGRAMMABLE, MINI PLS, 120 VAC, 3-DIGIT, SINGLE-TURN, BASIC UNIT. FREE 2 YEAR RADWELL WARRANTY | |
| EUCHNER Sensors & Switches RGBF02D12-502-M | |
| EUCHNER Sensors & Switches SN02D12-502-M | |
| EUCHNER Sensors & Switches SN02D12-502-MC1688 | |
| EUCHNER Sensors & Switches SN03D12-502-M | |
| FORK LEVER LOCK ACTUATOR. FREE 2 YEAR RADWELL WARRANTY | |
| GENERAL PURPOSE COMPACT HORIZONTAL LIMIT SWITCH, SERIES SL1-B, BOOT SEAL ROLLER PLUNGER, WITHOUT CABLE, 5A-250V, 50A30DC. FREE 2 YEAR RADWELL WARRANTY | |
| HINGE MONTORING SWITCH, FOR 30 MM PROFILE, 2 NC, TAMPER RESISTANT. FREE 2 YEAR RADWELL WARRANTY | |
| HONEYWELL SENSING SOLUTIONS Sensors & Switches SZL-VL-B | |
| HONEYWELL SENSING SOLUTIONS Sensors & Switches SZL-VL-S-B-N-M | |
| HONEYWELL SENSING SOLUTIONS Sensors & Switches SZL-VL-S-F-N-M | |
| HONEYWELL SENSING SOLUTIONS Sensors & Switches SZL-WL-K-N | |
| HONEYWELL SENSING SOLUTIONS Sensors & Switches V3-19M | |
| HONEYWELL, MICROWITCH, V31131-D8, V31131D8, V3 MINIATURE BASIC PRECISION SWITCHES, MINIATURE BASIC SWITCH, PIN PLUNGER, 125VDC, 250VDC, 250VAC. FREE 2 YEAR RADWELL WARRANTY | |
| HONEYWELL, SZL-WL-G, SZLWLG, LIMIT SWITCH, TOP ROLLER PLUNGER, 10AMP, SPDT, 480VAC, 250VDC. FREE 2 YEAR RADWELL WARRANTY | |
| HONEYWELL, SZL-WLP-A, SZLWLPA, LIMIT SWITCH, 5AMP, NO/NC, 240VAC. FREE 2 YEAR RADWELL WARRANTY | |
| INTERLOCK SAFETY SWITCH 2NC/1NO (BBM), M20, TWO KEY OPTIONS INCLUDED. FREE 2 YEAR RADWELL WARRANTY | |
| INTERLOCK SAFETY SWITCH, 2NC/1NO (MBB), M16, TWO KEY OPTIONS INCLUDED (RAD-K1 & RAD-K2). FREE 2 YEAR RADWELL WARRANTY | |
| INTERLOCK SWITCH, SCREW MOUNTING, 1NO/1NC SNAP ACTION, IP40. FREE 2 YEAR RADWELL WARRANTY | |
| LEVER - ADJUSTABLE, RUBBER ROLLER (2"). FREE 2 YEAR RADWELL WARRANTY | |
| LEVER ARM, ROLLER (PLASTIC), ADJUSTABLE, 22MM TO 101MM (0.867" TO 3.976"). FREE 2 YEAR RADWELL WARRANTY | |
| LEVER SWITCH MICRO SNAP 20AMP 277VAC. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH - ADJUSTABLE ROD, 1NO/1NC, SLOW ACTION (MBB), M20 - REPLACES SCHMERSAL PART NUMBER T10H23611ZUE. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH - ADJUSTABLE ROD, 1NO/1NC, SLOW ACTION (MBB), M20. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH - ADJUSTABLE ROD, 1NO/1NC, SNAP ACTION, 1/2NPT. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH - ADJUSTABLE ROD, 1NO/1NC, SNAP ACTION, M20. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH - ADJUSTABLE ROTARY LEVER, 1NO/1NC, SLOW ACTION (BBM), 1/2NPT - REPLACES SCHMERSAL PART NUMBER T7H23611ZNPT. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH - ADJUSTABLE ROTARY LEVER, 1NO/1NC, SLOW ACTION (BBM), 1/2NPT. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH - ADJUSTABLE ROTARY LEVER, 1NO/1NC, SNAP ACTION, M20. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH - ADJUSTABLE ROTARY LEVER, 2NC, SLOW ACTION, 1/2NPT - REPLACES SCHMERSAL PART NUMBER T7H23602ZNPT. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH - ADJUSTABLE ROTARY LEVER, 2NC, SLOW ACTION, 1/2NPT. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH - ANGULAR ROLLER LEVER, 1NO/1NC, SLOW ACTION (BBM), M20. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH - ANGULAR ROLLER LEVER, 1NO/1NC, SNAP ACTION, M20. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH - CAT WHISKER ACTUATOR, 1NO/1NC, SNAP ACTION, 1/2NPT. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH - COMPACT LIMIT SWITCH, BALL BEARING PLUNGER, SNAP ACTION, 1NO/1NC, BOTTOM EXIT, 1M CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH - COMPACT LIMIT SWITCH, BALL BEARING PLUNGER, SNAP ACTION, 1NO/1NC, BOTTOM EXIT, 2M CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH - COMPACT LIMIT SWITCH, BOOTED PLUNGER, SNAP ACTION, 1NO/1NC, BOTTOM EXIT, 1M CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH - COMPACT LIMIT SWITCH, BOOTED PLUNGER, SNAP ACTION, 1NO/1NC, BOTTOM EXIT, 2M CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH - COMPACT LIMIT SWITCH, BOOTED PLUNGER, SNAP ACTION, 1NO/1NC, BOTTOM EXIT, 3M CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH - COMPACT LIMIT SWITCH, BOOTED PLUNGER, SNAP ACTION, 1NO/1NC, BOTTOM EXIT, 4 PIN M12 QUICK CONNECT. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH - COMPACT LIMIT SWITCH, BOOTED PLUNGER, SNAP ACTION, 1NO/1NC, BOTTOM EXIT, 6M CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH - COMPACT LIMIT SWITCH, CAT WHISKER, SNAP ACTION, 1NO/1NC, BOTTOM EXIT, 2M CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH - COMPACT LIMIT SWITCH, CAT WHISKER, SNAP ACTION, 1NO/1NC, BOTTOM EXIT, 4 PIN M12 QUICK CONNECT. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH - COMPACT LIMIT SWITCH, CROSS ROLLER PLUNGER, SNAP ACTION, 1NO/1NC, BOTTOM EXIT, 1M CABLE (3-WIRES & GROUND). FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH - COMPACT LIMIT SWITCH, CROSS ROLLER PLUNGER, SNAP ACTION, 1NO/1NC, BOTTOM EXIT, 2M CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH - COMPACT LIMIT SWITCH, CROSS ROLLER PLUNGER, SNAP ACTION, 1NO/1NC, BOTTOM EXIT, 5M CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH - COMPACT LIMIT SWITCH, PANEL MOUNT PLUNGER, SNAP ACTION, 1NO/1NC, BOTTOM EXIT, 1M CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH - COMPACT LIMIT SWITCH, PANEL MOUNT PLUNGER, SNAP ACTION, 1NO/1NC, BOTTOM EXIT, 2M CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH - COMPACT LIMIT SWITCH, PANEL MOUNT PLUNGER, SNAP ACTION, 1NO/1NC, BOTTOM EXIT, 3M CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH - COMPACT LIMIT SWITCH, PLUNGER, SNAP ACTION, 1NO/1NC, BOTTOM EXIT, 1M CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH - COMPACT LIMIT SWITCH, PLUNGER, SNAP ACTION, 1NO/1NC, BOTTOM EXIT, 2M CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH - COMPACT LIMIT SWITCH, PLUNGER, SNAP ACTION, 1NO/1NC, BOTTOM EXIT, 6M CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH - COMPACT LIMIT SWITCH, PLUNGER, SNAP ACTION, 1NO/1NC, SIDE EXIT, 4 PIN M12 QUICK CONNECT. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH - COMPACT LIMIT SWITCH, ROLLER LEVER, SNAP ACTION, 1NO/1NC, BOTTOM EXIT, 4 PIN M12 QUICK CONNECT. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH - COMPACT LIMIT SWITCH, ROLLER LEVER, SNAP ACTION, 1NO/1NC, BOTTOM EXIT, 4M CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH - COMPACT LIMIT SWITCH, ROLLER PLUNGER, SNAP ACTION, 1NO/1NC, BOTTOM EXIT, 2M CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH - COMPACT LIMIT SWITCH, ROLLER PLUNGER, SNAP ACTION, 1NO/1NC, BOTTOM EXIT, 4 PIN M12 QUICK CONNECT. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH - COMPACT LIMIT SWITCH, ROLLER PLUNGER, SNAP ACTION, 1NO/1NC, BOTTOM EXIT, 6M CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH - COMPACT, ADJUSTABLE ROD, 10A, 1NO/1NC, IP64. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH - COMPACT, ADJUSTABLE ROTARY LEVER, 10A, 1NO/1NC, IP64. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH - COMPACT, CAT WHISKER, 10A, 1NO/1NC, IP64. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH - COMPACT, CROSS ROLLER PLUNGER, 10A, 1NO/1NC, IP64. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH - COMPACT, PLUNGER, 10A, 1NO/1NC, IP64. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH - COMPACT, PLUNGER, SNAP ACTION, 1 NO/1 NC, SIDE EXIT, 1M CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH - COMPACT, PRECISION, 5A, ROLLER PLUNGER, 4 PIN M12 CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH - COMPACT, ROLLER LEVER, SNAP ACTION, 1NO/1NC, BOTTOM EXIT, 5M CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH - COMPACT, ROLLER PLUNGE, SNAP ACTION, 1NO/1NC, BOTTOM EXIT, 4 PIN M12 QUICK CONNECT. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH - COMPACT, ROLLER PLUNGER, 10A, 1NO/1NC, IP64. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH - COMPACT, SEALED ROLLER PLUNGER, SNAP ACTION, 1NO/1NC, BOTTOM EXIT, 4 PIN M12 QUICK CONNECT. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH - COMPACT, SEALED ROLLER PLUNGER, SNAP ACTION, 1NO/1NC, BOTTOM EXIT, 4M CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH - COMPACT, SEALED ROLLER PLUNGER, SNAP ACTION, 1NO/1NC, SIDE EXIT, 4 PIN M12 QUICK CONNECT. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH - COMPACT, WOBBLE STICK, SNAP ACTION, 1NO/1NC, BOTTOM EXIT, 4 PIN M12 QUICK CONNECT, NO PIGTAIL. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH - ENCLOSED, 15A, SEALED, IP65, CROSS ROLLER PLUNGER, 1/2NPT. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH - ENCLOSED, 15A, SEALED, IP65, ONE WAY ROLLER LEVER, 1/2NPT. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH - ENCLOSED, 15A, SEALED, IP65, ROLLER LEVER, 1/2NPT. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH - FIXED ROTARY LEVER, 2NC, SLOW ACTION, 1/2NPT - REPLACES SCHMERSAL PART NUMBER T1H23602ZNPT. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH - FIXED ROTARY LEVER, 2NC, SLOW ACTION, 1/2NPT. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH - FIXED ROTARY LEVER, 2NC, SLOW ACTION, M20 - REPLACES SCHMERSAL PART NUMBER T1H23602Z. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH - FIXED ROTARY LEVER, 2NC, SLOW ACTION, M20. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH - HEAVY DUTY, MINIATURE BODY, SPDT, ROTARY HEAD, LOW PRETRAVEL. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH - HEAVY DUTY, MINIATURE BODY, SPDT, ROTARY HEAD, LOW TORQUE. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH - HEAVY DUTY, MINIATURE BODY, SPDT, ROTARY HEAD, SIDE ADJUSTABLE PLUNGER. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH - HEAVY DUTY, MINIATURE BODY, SPDT, ROTARY HEAD, SPRING COIL. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH - HEAVY DUTY, MINIATURE BODY, SPDT, ROTARY HEAD, TOP ROLLER PLUNGER. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH - HEAVY DUTY, SPDT, 1NO/1NC, SNAP ACTION, STANDARD PRE-TRAVEL, 5 PIN. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH - METAL ENCLOSURE, ADJUSTABLE METAL ROD, SNAP ACTION, 1NO/1NC, 1/2NPT. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH - METAL ENCLOSURE, ROTARY LEVER, SNAP ACTION, 1NO/1NC, 1/2NPT. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH - MINI ENCLOSED, EXTENDED LEVER, IP64, 10A/250VAC. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH - MINI ENCLOSED, EXTENDED ROLLER LEVER, IP64, 10A/250VAC. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH - MINI ENCLOSED, PANEL MOUNT CROSS ROLLER PLUNGER, IP64, 10A/250VAC. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH - MINI ENCLOSED, ROLLER LEVER, IP64, 10A/250VAC. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH - PLUNGER, 1NO/1NC, SLOW ACTION (BBM), 1/2NPT - REPLACES SCHMERSAL PART NUMBER TS23611ZNPT. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH - PLUNGER, 1NO/1NC, SLOW ACTION (BBM), 1/2NPT. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH - PLUNGER, 1NO/1NC, SLOW ACTION (BBM), M20. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH - PLUNGER, 1NO/1NC, SLOW ACTION (MBB), 1/2NPT - REPLACES SCHMERSAL PART NUMBER TS23611ZUENPT. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH - PLUNGER, 1NO/1NC, SLOW ACTION (MBB), 1/2NPT. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH - PLUNGER, 1NO/1NC, SLOW ACTION (MBB),M20. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH - PLUNGER, 1NO/1NC, SNAP ACTION, 1/2NPT. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH - PLUNGER, 1NO/1NC, SNAP ACTION, M20. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH - PLUNGER, 2NC, SLOW ACTION, 1/2NPT - REPLACES SCHMERSAL PART NUMBER TS23602ZNPT. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH - PLUNGER, 2NC, SLOW ACTION, 1/2NPT. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH - PRECISION, CROSS ROLLER PLUNGER, IP67, 5A/250VAC 5A/30VDC. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH - ROLLER LEVER, 1NO/1NC, SLOW ACTION (BBM), 1/2NPT - REPLACES SCHMERSAL PART NUMBER TK23611ZNPT. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH - ROLLER LEVER, 1NO/1NC, SLOW ACTION (BBM), 1/2NPT. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH - ROLLER LEVER, 1NO/1NC, SLOW ACTION (BBM), M20. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH - ROLLER LEVER, 1NO/1NC, SNAP ACTION, M20. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH - ROLLER LEVER, 2NC, SLOW ACTION, 1/2NPT - REPLACES SCHMERSAL PART NUMBER TK23602ZNPT. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH - ROLLER LEVER, 2NC, SLOW ACTION, 1/2NPT. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH - ROLLER PLUNGER, 1NO/1NC, SLOW ACTION (BBM), 1/2NPT - REPLACES SCHMERSAL PART NUMBER TR23611ZNPT. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH - ROLLER PLUNGER, 1NO/1NC, SLOW ACTION (BBM), 1/2NPT. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH - ROLLER PLUNGER, 1NO/1NC, SLOW ACTION (BBM), M20. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH - ROLLER PLUNGER, 1NO/1NC, SLOW ACTION (MBB), M20 - REPLACES SCHMERSAL PART NUMBER TR23611ZUE. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH - ROLLER PLUNGER, 1NO/1NC, SLOW ACTION (MBB), M20. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH - ROLLER PLUNGER, 1NO/1NC, SNAP ACTION, M20. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH - ROLLER PLUNGER, 2NC, SLOW ACTION, 1/2NPT - REPLACES SCHMERSAL PART NUMBER TR23602ZNPT. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH - ROLLER PLUNGER, 2NC, SLOW ACTION, 1/2NPT. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH - ROLLER PLUNGER, 2NC, SLOW ACTION, M20. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH - WOBBLE STICK ACTUATOR, 1NO/1NC, SNAP ACTION, 1/2NPT. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH -COMPACT LIMIT SWITCH, CAT WHISKER, SNAP ACTION, 1NO/1NC, BOTTOM EXIT, 3M CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH -COMPACT LIMIT SWITCH, PANEL MOUNT PLUNGER, SNAP ACTION, 1NO/1NC, BOTTOM EXIT, 3M CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH -HEAVY DUTY, ROTARY, NEUTRAL POSITION, 2NO/2NC. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH 11AMP 277VAC 3HP. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH 12-24VDC 20MA. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH 1POLE 2POS 1PH 14.4AMP MAX. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH 2.1DBI OMNI TILT SWIVEL ATENNA. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH 5.5DBI OMNI REMOTE MAG MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH 5AMP 125/250VAC. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH 5AMP SPDT 125/250/277VAC 1/10HP. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH 90 DEGREE ADJ HEAD 1NO 1NC. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH ACTUATOR, TOP PLUNGER, CONTACT CONFIGURATION: SPDT, CONTACT CURRENT AC MAX: 10A, CONTACT VOLTAGE AC MAX: 250V, OPERATING FORCE MAX: 26.67N, PRODUCT RANGE: SZL-WL SERIES, CONTACT CURRENT DC MAX:... | |
| LIMIT SWITCH ACTUATOR:SIDE ROTARY ROLLER, CONTACT CONFIGURATION:SPDT, CONTACT CURRENT AC MAX:10A, CONTACT VOLTAGE AC MAX:250V, OPERATING FORCE MAX:0.34N-M, PRODUCT RANGE:SZL-WL SERIES, CONTACT CURRENT DC MAX:800MA ROHS COMPLIANT: YES. FREE 2... | |
| LIMIT SWITCH BOX,INDUCTIVE,PNP,10 -30VDC,N/0 CONTACT,4 PIN MALE CONNECTOR,GREEN/YELL OW INDICATION. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH LEVER, ROBUST, GENERAL PURPOSE, SHORT-ROLLED LEVER, 38 MM RADIUM. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH MINATURE 4AMP 125VAC 1/3HP. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH MINIATURE, 10AMP, 1/4HP, 125/250VAC. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH OPERATING HEAD (ONLY), ADJUSTABLE PLUNGER, WORKS WITH RAD00577 ONLY. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH OPERATING HEAD (ONLY), PLUNGER, WORKS WITH RAD00573 & RAD00596 ONLY. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH OPERATING HEAD (ONLY), PLUNGER, WORKS WITH RAD00574 & RAD00597 ONLY. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH OPERATING HEAD (ONLY), ROLLER PLUNGER, WORKS WITH RAD00575 & RAD00598 ONLY. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH OPERATING HEAD (ONLY), ROLLER PLUNGER, WORKS WITH RAD00576 & RAD00599 ONLY. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH OPERATING HEAD (ONLY), ROTARY, LOW PRETRAVEL , WORKS WITH RAD00588 & RAD00602 ONLY. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH OPERATING HEAD (ONLY), ROTARY, MAINTAINED, WORKS WITH RAD00593 & RAD00607 ONLY. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH OPERATING HEAD (ONLY), ROTARY, MAINTAINED, WORKS WITH RAD00732 & RAD00736 ONLY. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH OPERATING HEAD (ONLY), ROTARY, NEUTRAL POSITION, WORKS WITH RAD00609 ONLY. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH OPERATING HEAD (ONLY), ROTARY, NEUTRAL POSITION, WORKS WITH RAD00729 ONLY. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH OPERATING HEAD (ONLY), ROTARY, NEUTRAL POSITION, WORKS WITH RAD00738 ONLY. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH OPERATING HEAD (ONLY), ROTARY, STANDARD PRETRAVEL , WORKS WITH RAD00590 & RAD00604 ONLY. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH OPERATING HEAD (ONLY), ROTARY, STANDARD PRETRAVEL , WORKS WITH RAD00731 & RAD00735 ONLY. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH OPERATING HEAD (ONLY), ROTARY, STANDARD PRETRAVEL , WORKS WITH RAD00766 & RAD00769 ONLY. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH OPERATING HEAD (ONLY), SPRING COIL, WORKS WITH RAD00587 ONLY. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH OPERATING HEAD (ONLY), TOP ROTARY, STANDARD PRE-TRAVEL, WORKS WITH RAD04068 ONLY. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH OPERATING HEAD (ONLY), WIRE EXTENSION, WORKS WITH RAD00585 ONLY. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH OPERATING HEAD (ONLY), WOBBLE STICK, WORKS WITH RAD00584 ONLY. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH PLUNGER 15AMP 125/250 OR 480VAC. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH SPDT 10A ROLL PLNGR, SHL SERIES, SMALL LIMIT SWITCH. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH VERTICAL 5AMP 250VAC. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH WIRELESS 2.1DBI OMNI STRAIGHT ANTENNA. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH WIRELESS GLOBAL TOP PLUNGER ACTUATOR. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, , 1NO/1NC (OVERLAPPING), SLOW ACTION, 1/2" NPT. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, 10 AMP, 250 VAC, 125 VDC, 0.09 N OPERATING FORCE, SPDT, NORMALLY OPEN / NORMALLY CLOSED, THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, 10 AMP, 250 VAC, 250 VDC, NO/NC, 14.71N, LINEAR SCREW, SCREW MOUNT, SPDT. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, 10AMP, 250V, LEVER MOMENTARY, IP65. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, 1NO/1NC, PULL ACTION RING, 10AMP, 600V, IP67. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, 1NO/1NC, PULL ACTION RING. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, 2 ROLLER PLUNGERS, WITHOUT FLANGE, 10-AMP, TWO CONDUIT ENTRY. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, 20 AMP-/250/460 VAC, 10 AMP-125 VAC "L", 3/4 HP-115 VAC, 1 1/2 HP-230 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, 22MM, PLASTIC, ADJUSTABLE LEVER, 2NO/1NC, BBM, 1/2" NPT. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, 4 CIRCUIT, SPRING RETURN, CW & CCW, LOW TEMP OPERATION, PLUG IN STYLE, LEVER TYPE, NEMA TYPE 4, OIL TIGHT . FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, ADJUSTABLE ROD, 1NO/1NC, SNAP ACTION, M20. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, ADJUSTABLE ROLLER LEVER, N.O./N.C.,10@500VAC, 14VDCA, RIGHT ANGLE. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, ADJUSTABLE ROTARY LEVER, 1 NO/1 NC, SNAP ACTION, PG13.5. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, ADJUSTABLE ROTARY LEVER, 1NO/1NC, SLOW ACTION, M20. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, ADJUSTABLE ROTARY LEVER, 1NO/1NC, SNAP ACTION, 1/2NPT. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, ADJUSTABLE ROTARY LEVER, 2NC, SLOW ACTION, M20. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, ADJUSTABLE, 50MM RUBBER ROLLER, 1NO/1NC, SNAP ACTION, 1/2NPT. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, AIR DOOR, 20 AMP, 125-250V AC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, CAT WHISKER, 1NO/1NC, SNAP ACTION, 1/2" NPT. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, COMPACT LIMIT SWITCH, CROSS ROLLER PLUNGER, SNAP ACTION, 1NO/1NC, BOTTOM EXIT, 4 PIN M12 QUICK CONNECT. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, COMPACT, ADJUSTABLE ROLLER LEVER, SNAP ACTION, 1NO/1NC, 5M CABLE, SIDE EXIT. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, COMPACT, BOOTED PLUNGER, SNAP ACTION, 1NO/1NC, 2M CABLE, SIDE EXIT. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, COMPACT, BOOTED PLUNGER, SNAP ACTION, 1NO/1NC, 3M CABLE, SIDE EXIT. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, COMPACT, BOOTED PLUNGER, SNAP ACTION, 1NO/1NC, BOTTOM EXIT, 4 PIN M12 QUICK CONNECT. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, COMPACT, CAT WHISKER, SNAP ACTION, 1NO/1NC, BOTTOM EXIT, 6M CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, COMPACT, CROSS ROLLER PLUNGER, SNAP ACTION, 1NO/1NC, 1M CABLE, SIDE EXIT. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, COMPACT, CROSS ROLLER PLUNGER, SNAP ACTION, 1NO/1NC, 2M CABLE, SIDE EXIT. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, COMPACT, CROSS ROLLER PLUNGER, SNAP ACTION, 1NO/1NC, 3M CABLE, SIDE EXIT. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, COMPACT, CROSS ROLLER PLUNGER, SNAP ACTION, 1NO/1NC, BOTTOM EXIT, 3M CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, COMPACT, PANEL MOUNT ROLLER PLUNGER, SNAP ACTION, 1NO/1NC, 1M SIDE EXIT CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, COMPACT, PANEL MOUNT ROLLER PLUNGER, SNAP ACTION, 1NO/1NC, 2M CABLE, SIDE EXIT. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, COMPACT, PANEL MOUNT ROLLER PLUNGER, SNAP ACTION, 1NO/1NC, 3M CABLE, SIDE EXIT. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, COMPACT, PANEL MOUNT ROLLER PLUNGER, SNAP ACTION, 1NO/1NC, 5 PIN M12 QUICK CONNECT, SIDE EXIT. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, COMPACT, PANEL MOUNT ROLLER PLUNGER, SNAP ACTION, 1NO/1NC, BOTTOM EXIT 3M CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, COMPACT, PLASTIC WOBBLE STICK, 10A, 1NO/1NC, IP64. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, COMPACT, PLUNGER, SNAP ACTION, 1NO/1NC, 1M CABLE, SIDE EXIT. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, COMPACT, PLUNGER, SNAP ACTION, 1NO/1NC, 2M CABLE, SIDE EXIT. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, COMPACT, PLUNGER, SNAP ACTION, 1NO/1NC, 3M CABLE, SIDE EXIT. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, COMPACT, PLUNGER, SNAP ACTION, 1NO/1NC, 5 METER CABLE, SIDE EXIT. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, COMPACT, PLUNGER, SNAP ACTION, 1NO/1NC, 5 PIN M12 QUICK CONNECT, BOTTOM EXIT. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, COMPACT, PLUNGER, SNAP ACTION, 1NO/1NC, 5 PIN M12 QUICK CONNECT, SIDE EXIT. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, COMPACT, PLUNGER, SNAP ACTION, 1NO/1NC, 6M CABLE, SIDE EXIT. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, COMPACT, PLUNGER, SNAP ACTION, 1NO/1NC, BOTTOM EXIT, 3M CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, COMPACT, PLUNGER, SNAP ACTION, 1NO/1NC, BOTTOM EXIT, 4 PIN M12 QUICK CONNECT, NO PIGTAIL. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, COMPACT, ROLLER LEVER, SNAP ACTION, 1NO/1NC, 2M CABLE, SIDE EXIT. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, COMPACT, ROLLER LEVER, SNAP ACTION, 1NO/1NC, 5 PIN M12 QUICK CONNECT, BOTTOM EXIT. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, COMPACT, ROLLER LEVER, SNAP ACTION, 1NO/1NC, 5M CABLE, SIDE EXIT. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, COMPACT, ROLLER LEVER, SNAP ACTION, 1NO/1NC, BOTTOM EXIT, 1M CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, COMPACT, ROLLER PLUNGER, SLOW ACTION, 1NO/1NC, 1M CABLE, SIDE EXIT. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, COMPACT, ROLLER PLUNGER, SNAP ACTION, 1NO/1NC, 1M CABLE, BOTTOM EXIT. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, COMPACT, ROLLER PLUNGER, SNAP ACTION, 1NO/1NC, 1M CABLE, SIDE EXIT. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, COMPACT, ROLLER PLUNGER, SNAP ACTION, 1NO/1NC, 2M CABLE, SIDE EXIT. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, COMPACT, ROLLER PLUNGER, SNAP ACTION, 1NO/1NC, 3M CABLE, SIDE EXIT. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, COMPACT, ROLLER PLUNGER, SNAP ACTION, 1NO/1NC, 5M CABLE, BOTTOM EXIT. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, COMPACT, ROLLER PLUNGER, SNAP ACTION, 1NO/1NC, 5M CABLE, SIDE EXIT. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, COMPACT, ROLLER PLUNGER, SNAP ACTION, 1NO/1NC, BOTTOM EXIT, 4 PIN M12 QUICK CONNECT, SIDE EXIT. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, COMPACT, ROLLER PLUNGER, SNAP ACTION, 1NO/1NC, BOTTOM EXIT, 5 PIN M12 QUICK CONNECT, SIDE EXIT. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, COMPACT, SEALED ROLLER PLUNGER, SNAP ACTION, 1NO/1NC, BOTTOM EXIT 3M CABLE, OPERATING TEMPERATURE - MIN: -40C. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, COMPACT, SEALED ROLLER PLUNGER, SNAP ACTION, 1NO/1NC, BOTTOM EXIT, 1M CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, COMPACT, SEALED ROLLER PLUNGER, SNAP ACTION, 1NO/1NC, BOTTOM EXIT, 4 PIN M12 QUICK CONNECT. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, COMPACT, SHORT ROLLER LEVER, SNAP ACTION, 1NO/1NC, 1M CABLE, SIDE EXIT. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, COMPACT, SHORT ROLLER LEVER, SNAP ACTION, 1NO/1NC, 2M CABLE, SIDE EXIT. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, COMPACT, SHORT ROLLER LEVER, SNAP ACTION, 1NO/1NC, BOTTOM EXIT, 5 PIN M12 QUICK CONNECT, SIDE EXIT. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, COMPACT, WOBBLE STICK, SLOW ACTION, 1NO/1NC, 4 PIN M12 QUICK CONNECT, SIDE EXIT. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, COMPACT, WOBBLE STICK, SNAP ACTION, 1NO/1NC, BOTTOM EXIT, 4 PIN M12 QUICK CONNECT, NO PIGTAIL. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, CROSS ROLLER PLUNGER, SPDT, CROSS ROLLER PLUNGER, CONTACT CONFIGURATION:SPDT, CONTACT CURRENT AC MAX:5A, CONTACT VOLTAGE AC MAX:250V, OPERATING FORCE MAX:11.8N, SL1 SERIES, ROHS COMPLIANT. FREE 2 YEAR RADWELL... | |
| LIMIT SWITCH, ENCLOSED, 15A, SEALED, COIL SPRING, 1/2NPT, BASE MOUNTING. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, ENCLOSED, 15A, SEALED, IP65, CROSS ROLLER PLUNGER, 1/2NPT. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, ENCLOSED, 15A, SEALED, IP65, PLUNGER, 1/2NPT. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, ENCLOSED, HIGH CAPACITY, 10A, DPDT, SEALED PLUNGER, LEFT-HAND ACTUATOR. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, ENCLOSED, HIGH CAPACITY, 10A, DPDT, SEALED ROLLER LEVER, RIGHT-HAND ACTUATOR. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, ENCLOSED, HIGH CAPACITY, 20A, SPDT, ROLLER PLUNGER, LEFT-HAND ACTUATOR. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, ENCLOSED, HIGH CAPACITY, 20A, SPDT, ROLLER PLUNGER, RIGHT-HAND ACTUATOR. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, ENCLOSED, HIGH CAPACITY, 20A, SPDT, SEALED FLEXIBLE ROD, LEFT-HAND ACTUATOR. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, ENCLOSED, HIGH CAPACITY, 20A, SPDT, SEALED FLEXIBLE ROD, RIGHT-HAND ACTUATOR. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, ENCLOSED, HIGH CAPACITY, 20A, SPDT, SEALED PLUNGER, LEFT-HAND ACTUATOR. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, ENCLOSED, HIGH CAPACITY, 20A, SPDT, SEALED ROLLER LEVER, LEFT-HAND ACTUATOR. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, ENCLOSED, HIGH CAPACITY, 20A, SPDT, SEALED ROLLER LEVER, RIGHT-HAND ACTUATOR. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, ENCLOSED, SEALED, LEVER W/ ROLLER, SPDT, 15A, OPERATING SPEED: 0.02MM-0.5M/SE. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, ENCLOSED, STRAIGHT PLUNGER, SPDT, 20A. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, FIXED ROTARY LEVER, 10 AMP, 600V, 1NO/1NC, SNAP ACTION, 1/2" NPT, 0.93 IN, ENCLOSURE TYPE 1, IP67. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, FIXED ROTARY LEVER, 1NO/1NC, SNAP ACTION, 1/2NPT. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, FIXED ROTARY LEVER, 1NO/1NC, SNAP ACTION, M20. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, FIXED ROTARY LEVER, 2NC, SLOW ACTION, 1/2" NPT. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, FIXED, ROTARY LEVER, 1NO/1NC, SNAP ACTION, M20. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, GENERAL PURPOSE,ADJUSTABLE ROLLER LEVER,2AMP 250VAC,2AMP 48VDC. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, HEAVY DUTY, 2NO/2NC, DPDT, VERTICAL SIDE ROLLER PLUNGER. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, HEAVY DUTY, HIGH PRECISION, 1 NO/ 1 NC LOW PRETRAVEL, EXPLOSION PROOF, 600V/ 10A. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, HEAVY DUTY, SIDE ROTARY, SPRING RETURN, CW/CCW, 2NO/2NC, 1/2 NPT. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, HEAVY DUTY, SPDT, 1NO/1NC, SNAP ACTION, 1/2 NPT, STANDARD, RATE CURR VOLTAGE 10A/600V AC. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, HEAVY DUTY, SPDT, 1NO/1NC, SNAP ACTION, 12 FT PRE-WIRED CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, HEAVY DUTY, SPDT, 1NO/1NC, SNAP ACTION, 8 FT PRE-WIRED CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, HEAVY DUTY, SPRING RETURN, CW & CCW, 2 CIRCUIT, 5FT PRE-WIRED CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, HEAVY DUTY, STANDARD BODY, DPDT, ROTARY HEAD, NEUTRAL POSITION, 5FT CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, HEAVY DUTY, STANDARD BODY, SPDT, 1/2NPT, ROTARY HEAD, LOW TORQUE, LOW PRETRAVEL. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, HEAVY DUTY, TOP ROTARY ACTUATOR, SPDT -1NO/1NC, SNAP ACTION, 1/2" NPT CONDUIT. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, HEAVY DUTY,MINIATURE BODY, ROTARY, STANDARD PRETRAVEL, 1NO/1NC. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, HINGE, THERMO ENCLOS, SCREW CONNECTION, SWIVEL LEVER, FLAP, 1NO/1NC, 500VAC, 101153304. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, INDUSTRIAL, STANDARD, COIL SPRING WOBBLE WITH PLASTIC ROD, IP67, WITH M12 CABLE GLAND, REPLACES SZL-VL-F. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, INDUSTRIAL, STANDARD, SIDE ROTARY, ADJUSTABLE LEVER NYLON ROLLER (18 MM DIAMETER X 6.5 MM), IP67, WITH M12 CABLE GLAND. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, INDUSTRIAL, STANDARD, SIDE ROTARY, ADJUSTABLE ROD (2.5 MM DIAMETER X 125 MM), IP67, WITH M12 CABLE GLAND, REPLACES SZL-VL-C. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, INDUSTRIAL, STANDARD, SIDE ROTARY, FIXED LEVER NYLON ROLLER (18 MM DIAMETER X 6.5 MM), IP67, WITH M12 CABLE GLAND, REPLACES SZL-VL-A. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, IP67 RATING, DIE-CAST ALUMINUM HOUSING, 1 NO + 1NC, UPRIGHT DESIGN. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, IP67, UI 250V, UIMP 4KV, AC-15, B300 AND P300, TYPE 1, 151147368. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, LEVER OPERATED, 1 POLE, 25 AMP, 250/480V, 1 HP. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, MAINTAINED FORK LEVER, 1NO/1NC, SNAP ACTION, 1/2" NPT. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, MAX VOLTAGE:250V 28VDC,MAX TEMP 175 DEGREE,MAX LOAD 5A RESISTIVE,4A INDUCTIVE, USE ONLY IN DRY LOCATION. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, METAL BODY & METAL HEAD, ROLLER, 1NO/1NC, M20 CONDUIT. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, MICROV, ROLLER PLUNGER, 5 AMPS, 125 VAC, SCREW TERMINAL, IP67. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, MINI BASIC ACTION, 15AMP, 250VAC. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, MINI ENCLOSED, PANEL MOUNT PLUNGER, IP64, 10A/250VAC, (BLACK BOTTOM COVER CAN BE REMOVED AND POSITIONED TO FACE EITHER DIRECTION. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, MINI ENCLOSED, TOP ROLLER PLUNGER, 10AMP, 250VAC. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, MINI PLASTIC, SAFETY, ROLLER STYLE (PERPENDICULAR), SLOW ACTION, 1NO/1NC BBM. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, MINI PLASTIC, SAFETY, ROLLER STYLE, , SLOW ACTION, 1NO/1NC BBM . FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, NON-PLUG IN STYLE, DPDT, 2NO/2NC, SNAP ACTION. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, ON-SITE FLEXIBLE ROD SWITCH,ONE WAY OPERATION,125VAC,10A MP,NIAGRA SWITCH. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, PIN PLUNGER, 20.02N, LIMIT SWITCH ACTUATOR:PIN PLUNGER, CONTACT CONFIGURATION:-, CONTACT CURRENT AC MAX:-, CONTACT VOLTAGE AC MAX:-, OPERATING FORCE MAX:20.02N, PRODUCT RANGE:LIMITLESS WBX SERIES ROHS COMPLIANT: YES. FREE... | |
| LIMIT SWITCH, PLUG-IN, LEVER TYPE, SPRING RETURN, HIGH OPERATING TORQUE, 2-CIRCUIT, CW & CCW OPERATION, LOW TEMP OPERATION. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, PLUG-IN, LEVER TYPE, SPRING RETURN, NEUTRAL POSITION, 4-CIRCUIT, LOW TEMP OPERATION. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, PLUG-IN, LEVER TYPE, SPRING RETURN, STANDARD OPERATING TORQUE, 2-CIRCUIT, CW & CCW OPERATION, LOW TEMP OPERATION. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, PLUG-IN, SIDE LEVER, SPRING RETURN, HIGH OPERATING TORQUE, 4-CIRCUIT, CW & CCW OPERATION, LOW TEMP OPERATION. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, PLUG-IN, TOP PUSH ROD, 4-CIRCUIT, LOW TEMP OPERATION. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, PLUG-IN, TOP PUSH ROLLER, 4-CIRCUIT, LOW TEMP OPERATION. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, PLUNGER ACTUATOR, 1NO/1NC, SNAP ACTION, M20. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, PLUNGER ROLLER LEVER, 1NO/1NC, 1/2 NPT. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, PLUNGER, 1NO/1NC, SLOW ACTION (BBM), 1/2NPT. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, PLUNGER, 1NO/1NC, SNAP ACTION, 1/2" NPT. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, PLUNGER, 1NO/1NC, SNAP ACTION, M12 QD. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, PLUNGER, 6KV, 10 AMP, 9 N MINIMUM ACTUATING FORCE, 19N MINIMUM POSITIVE BREAK FORCE, 1NC, DOUBLE INSULATED, 1 CABLE ENTRY M20 X 1.5, (101146446). FREE 2 YEAR RADWELL... | |
| LIMIT SWITCH, PRECISION, ROLLER LEVER, IP67, 5A/250VAC 5A/30VDC. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, PRECISION, ROLLER PLUNGER, IP67, 5A/250VAC 5A/30VDC. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, RIGHT-HAND HINGED LEVER 180 DEGREES, SI-LS31 SERIES. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, RIGHT-HAND HINGED, LEVER 180 DEGREES, ACTUATOR POSITION, FRONT BACK LEFT OR RIGHT, CONTACT CONFIGURATION: 2 NC, DIMENSIONS: 82 X 31 X 31 MM, PLASTIC HOUSING. FREE 2 YEAR... | |
| LIMIT SWITCH, ROLLER LEVEL, SPDT, ROTARY ROD, 10A, 250VAC, VOLTAGE RATING 125 VAC, 30 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, ROLLER LEVER, SEALED IP6K7, PCB TERMINALS, 16 MM LEVER, GOLD PLATE ON SILVER. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, ROLLER LEVER, SNAP ACTION, 10A, 300VAC, 1NO/1NC, M20 CONDUIT. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, ROLLER PLUNGER, 1NO/1NC, SNAP ACTION, 1/2" NPT. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, ROLLER PLUNGER, 1NO/1NC, SNAP ACTION, 1/2NPT. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, ROLLER PLUNGER, 1NO/1NC, SNAP ACTION, M20. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, ROLLER PLUNGER, 2NC/1NO SLOW ACTION CHANGEOVER, M20 CONDUIT. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, ROLLER PLUNGER, 2NC/1NO, SLOW ACTION, M20. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, ROPE PULL, SAFETY INTERLOCK, 42MM, 3AMP AT 240VAC, 10A AT 24VDC, 75M CABLE, 2 NORMALLY OPEN, 2 NORMALLY CLOSED, IP67 RATING, NOT LOCKABLE, LATCH ACTUATION, THERMOPLASTIC HOUSING. FREE... | |
| LIMIT SWITCH, ROTARY HEAD, 2 NO/2NC (OVERLAPPING), DPDT. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, SIDE ROLLER ARM, 1NO/1NC, SLOW ACTION, M20. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, SIDE ROTARY, SNAP ACTION, DPDT, 2NO/2NC, 3/4" NPT CONDUIT. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, SLK-LED90. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, SNAP ACTION, 10 A AT125 VAC/ 10 A AT 250 VAC/ 2 A AT 480 VAC, 50/60 HZ, SPDT, IP67. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, SNAP ACTION, ROLLER PLUNGER, NO/NC, 600V. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, SNAP ACTION, SPDT, 10 AMPS AT 300 VAC, 6 AMPS AT 24 VDC, SWITCH FUNCTION: ON-MOMENTARY, SIDE ROTARY, ADJUSTABLE ROLLER, CHASSIS MOUNT, SCREW TERMINAL, 125V AC-RATING, 30V DC-RATING. | |
| LIMIT SWITCH, SNAP ACTION, TOP PLUNGER, 15AMP, 125 / 250 / 480VAC, 3/4 - 1-1/2HP, 1NO/1NC, PANEL MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, SNAP SWITCH, 240 VAC, 1/8 HP. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, SPDT, 1NO/1NC, SIDE ROTARY, 12FT PRE-WIRED CABLE . FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, SPDT, LEVER, 10A, 250VAC, LIMIT SWITCH ACTUATOR:ADJUSTABLE ROLLER LEVER, CONTACT CONFIGURATION:SPDT, CONTACT CURRENT AC MAX:10A, CONTACT VOLTAGE AC MAX:250V, OPERATING FORCE MAX:0.51N-M, PRODUCT RANGE:SZL-WL SERIES ROHS COMPLIANT: YES. | |
| LIMIT SWITCH, SPDT, PLUNGER, 0.1A, 125V, LIMIT SWITCH ACTUATOR:CROSS ROLLER PLUNGER, CONTACT CONFIGURATION:SPDT, CONTACT CURRENT AC MAX:100MA, CONTACT VOLTAGE AC MAX:125V, OPERATING FORCE MAX:11.8N, PRODUCT RANGE:SL1 SERIES ROHS COMPLIANT: YES. | |
| LIMIT SWITCH, SPDT, PLUNGER, 5A, 250VAC, LIMIT SWITCH ACTUATOR:CROSS ROLLER PLUNGER, CONTACT CONFIGURATION:SPDT, CONTACT CURRENT AC MAX:5A, CONTACT VOLTAGE AC MAX:250V, OPERATING FORCE MAX:11.8N, PRODUCT RANGE:SL1 SERIES ROHS COMPLIANT: YES. | |
| LIMIT SWITCH, SPRING COIL ACTUATOR, 1NO/1NC, SNAP ACTION, 1/2" NPT. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, SPRING COIL ACTUATOR, 1NO/1NC, SNAP ACTION, 1/2NPT. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, SPRING RETURN, 2 CIRCUIT, CW & CCW, 4-PIN MICRO (M12) . FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, STANDARD LOAD, IP67 SEAL, REPLACES SL1-HFYC2-A02. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, SZL-WL SERIES, GENERAL PURPOSE, COIL SPRING ACTUATOR, WOBBLE HEAD, 6.5 MM DIAMETER, 10 AMP, 300 VAC, 6 AMP, 24 VDC, SCREW TERMINATION, 1/2" NPT CONDUIT, SPDT-DB/DM CONTACT, IP67... | |
| LIMIT SWITCH, T2007-11T-QDS. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, T2007-11TCC0. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, TOP PLUNGER, DPDT, 2NO/2NC. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, TOP ROLLER ARM, 1NO/1NC, SLOW ACTION, M20. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, TOP ROLLER ARM, 1NO/1NC, SNAP ACTION, 1/2" NPT. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, TOP ROLLER ARM, SPDT, 5 A, 250 V, 3.92 N, SL1 SERIES. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, TOP ROLLER PLUNGER, SPDT, LIMIT SWITCH ACTUATOR:TOP ROLLER PLUNGER, SPDT-1NO, SPDT-1NC, MAX: 5A, MAX:250V, OPERATING FORCE MAX:11.8 N, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, VERTICAL HINGED LEVER, +/-90 DEGREES, ACTUATOR POSITION: FRONT BACK LEFT OR RIGHT, CONTACT CONFIGURATION: 1NC/1NO, 90 X 31 X 31MM, PLASTIC HOUSING, NO REPLACEMENT. FREE 2 YEAR RADWELL... | |
| LIMIT SWITCH, W / CROSS ROLLER PLUNGER, SPDT, 100 MA, 125 VAC, 1200 GF OPERATING FORCE, 500 GF RELEASE FORCE, PANEL MOUNT, SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, WOBBLE STICK, 1NO/1NC, SNAP ACTION, 1/2" NPT. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, WOBBLE STICK, 1NO/1NC, SNAP ACTION, M20. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH,MULTIPLE ,3 BEVELED PLUNGERS,FLANGED MOUNT,0.1AMP. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWTCH, PLASTIC ROLLER, 1NC, SLOW ACTING, SPLINED SHAFT AND LEVER. FREE 2 YEAR RADWELL WARRANTY | |
| LOCKING INTERLOCK SWITCH, SOLENOID LOCKING TYPE, 24 VAC/VDC, 2 AMP, 2 NC/ 1 NO CONTACT FORM, DOOR MOUNTING TYPE, IP67 RATING, M20/NPT ADAPTER TERMINATION. FREE 2 YEAR RADWELL WARRANTY | |
| LOVATO Sensors & Switches RS11310 | |
| LS, S-HNG RLR LVR, W/LED. FREE 2 YEAR RADWELL WARRANTY | |
| METROL LIMIT SWITCH, STOPPER BOLT, 8MM DIAMETER, THREADED, 1.25MM PITCH, 37.5MM LENGTH, 4.5MM FLAT WITH HEX HEAD, STAINLESS STEEL, 1.5MM PLUNGER, 2N CONTACT FORCE, N.O. CONTACT(S), 6.5FT/2M CABLE LENGTH, PIGTAIL.. | |
| METROL LIMIT SWITCH, STOPPER BOLT, 8MM DIAMETER, THREADED, 1.25MM PITCH, 38.2MM LENGTH, 4.5MM FLAT HEAD, STAINLESS STEEL, 1.5MM PLUNGER, 2N CONTACT FORCE, N.O. CONTACT(S), 6.5FT/2M CABLE LENGTH, PIGTAIL.. FREE 2... | |
| MICRO SWITCH, HINGE LEVER STRAIGHT, SNAP ACTION. FREE 2 YEAR RADWELL WARRANTY | |
| MICRO SWITCH, SLOW ACTION, OFFSET ROLLER LEVER ACTUATED, SCREW TERMINATION, IP40 ENCLOSURE PROTECTION, IP00 TERMINAL PROTECTION. FREE 2 YEAR RADWELL WARRANTY | |
| MICROSWITCH , LIMIT SWITCH, PLUNGER, 15AMP, 125/250/480VAC, AVAILABLE, SURPLUS, NEVER USED, 2 YEAR RADWELL WARRANTY. FREE 2 YEAR RADWELL WARRANTY | |
| MICROSWITCH - 15A, 125/250VAC, 3/4HP, 125VAC 1 1/2HP, 250VAC, GENERAL PURPOSE. FREE 2 YEAR RADWELL WARRANTY | |
| MICROSWITCH - 15A, EXTENDED LEVER. FREE 2 YEAR RADWELL WARRANTY | |
| MICROSWITCH - 15A, EXTENDED PLUNGER. FREE 2 YEAR RADWELL WARRANTY | |
| MICROSWITCH - 15A, EXTENDED ROLLER LEVER. FREE 2 YEAR RADWELL WARRANTY | |
| MICROSWITCH - 15A, ONE WAY ROLLER LEVER. FREE 2 YEAR RADWELL WARRANTY | |
| MICROSWITCH - 15A, PANEL MOUNT ROLLER PLUNGER. FREE 2 YEAR RADWELL WARRANTY | |
| MICROSWITCH - 15A, PLUNGER. FREE 2 YEAR RADWELL WARRANTY | |
| MICROSWITCH Sensors & Switches SL1-T | |
| MICROSWITCH Sensors & Switches SZL-VL-C | |
| MICROSWITCH Sensors & Switches SZL-VL-H | |
| MICROSWITCH Sensors & Switches SZL-WL-K | |
| MICROSWITCH Sensors & Switches V3-101-D8 | |
| MICROSWITCH Sensors & Switches V3-9001M | |
| MICROSWITCH Sensors & Switches V3L-1172-D8 | |
| MICROSWITCH, 15A, EXTENDED LEVER. FREE 2 YEAR RADWELL WARRANTY | |
| MICROSWITCH, SUBMINIATURE, ROLLER PLUNGER, SPDT, CABLE, 10 A, 14 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| MINIATURE LIMIT SWITCH 3AMP SPDT 277V W/LEVER ARM. FREE 2 YEAR RADWELL WARRANTY | |
| MULTIPLE LIMIT SWITCH, PLUNGER SPACING 8 MM, DEGREE OF PROTECTION IP67 ACCORDING TO IEC 60529 (086541). FREE 2 YEAR RADWELL WARRANTY | |
| OMRON Sensors & Switches SHL-Q2255 | |
| OMRON Sensors & Switches VX-55-1C23 | |
| OMRON Sensors & Switches WL-1A100 | |
| OMRON Sensors & Switches WL-CA2 | |
| OMRON Sensors & Switches WL3A100 | |
| OMRON Sensors & Switches WLCA12-2-N | |
| OMRON Sensors & Switches WLCA12-TS | |
| PIZZATO Sensors & Switches VF B501 | |
| PIZZATO Sensors & Switches VF B502-G | |
| PIZZATO Sensors & Switches VF B601 | |
| PIZZATO Sensors & Switches VFB1102-G | |
| POSITION SWITCH, SLOW ACTION, OPERATING HEAD, ROLLER LEVER, 2NO, M20 CABLE ENTRY, THERMOPLASTIC ENCLOSURE. FREE 2 YEAR RADWELL WARRANTY | |
| POSITION SWITCH, T 236 ANGLE ROLLER LEVER 4K, DOUBLE INSULATED, THERMOPLASTIC ENCLOSURE, 1 CABLE ENTRY M 20 X 1.5, IP65/67 TO EN 60529, 10 A THERMAL TEST CURRENT, 240 VAC,... | |
| POSITION SWITCH, WITH OPEN DESIGN, 1NO+1NC / SLOW ACTION, TECHNOPOLYMER PLUNGER, SILVER CONTACTS. FREE 2 YEAR RADWELL WARRANTY | |
| POSITION SWITCH, WITH OPEN DESIGN, 1NO+1NC / SNAP ACTION, METAL PLUNGER, SILVER CONTACTS WITH 1 UM GOLD COATING. FREE 2 YEAR RADWELL WARRANTY | |
| POSITION SWITCH, WITH OPEN DESIGN, 1NO+1NC / SNAP ACTION, TECHNOPOLYMER PLUNGER, SILVER CONTACTS. FREE 2 YEAR RADWELL WARRANTY | |
| PROGRAMMABLE LIMIT SWITCH MODULE MINI PLS, MINI PLC LIMIT SWITCH 12-24 VDC, PAKPLS WITH 8 PNP TYPE OUTPUTS, AND TERMINAL BLOCKS ON THE REAR FOR RESOLVER. FREE 2 YEAR RADWELL... | |
| PROGRAMMABLE LIMIT SWITCH, TACHOMETER, MOTION DETECTOR, 3-DIGIT, SINGLE TURN, WITH MODZ, SPEED COMPENSATION AND BRAKE MONITOR. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR, NPN, 100-220 VDC, 50 MM SENSING DISTANCE, INDUCTIVE, 90 VAC ~ 250 VAC SUPPLY. FREE 2 YEAR RADWELL WARRANTY | |
| RADWELL Sensors & Switches RAD-8108 | |
| RADWELL Sensors & Switches RAD-8111 | |
| RADWELL Sensors & Switches RAD-ELS-2-N00-A-L | |
| RADWELL Sensors & Switches RAD-ELS-2-N11-A-L | |
| RADWELL Sensors & Switches RAD-LSH-03 | |
| RADWELL Sensors & Switches RAD-LSH-05 | |
| RADWELL Sensors & Switches RAD-LSH-06 | |
| RADWELL Sensors & Switches RAD-LSH-08 | |
| RADWELL Sensors & Switches RAD00844 | |
| RADWELL Sensors & Switches RAD00884 | |
| RADWELL Sensors & Switches RAD00888 | |
| RADWELL Sensors & Switches RAD03708 | |
| RADWELL Sensors & Switches RAD03710 | |
| RADWELL Sensors & Switches RAD03714 | |
| RADWELL Sensors & Switches RAD03718 | |
| RADWELL Sensors & Switches RAD03734 | |
| RADWELL Sensors & Switches RAD3112-SP-A1 | |
| RADWELL Sensors & Switches RAD3112-SP-A3 | |
| RADWELL Sensors & Switches RAD3204-SP-B2 | |
| RADWELL Sensors & Switches RAD3204-SP-B5 | |
| RADWELL Sensors & Switches RAD3211-SP-B3 | |
| RADWELL Sensors & Switches RAD3211-SP-D1 | |
| RADWELL Sensors & Switches RAD3212-SP-D | |
| RADWELL Sensors & Switches RAD4104-SP-A | |
| RADWELL Sensors & Switches RAD4104-SP-C | |
| RADWELL Sensors & Switches RAD4108-SP-A | |
| RADWELL Sensors & Switches RAD4108-SP-C | |
| RADWELL Sensors & Switches RAD4111-SP-C | |
| RADWELL Sensors & Switches RAD4112-SP-A | |
| RADWELL Sensors & Switches RAD4112-SP-C | |
| RADWELL Sensors & Switches RAD4162-SL-C | |
| RADWELL Sensors & Switches RAD4162-SP-A | |
| RADWELL Sensors & Switches RAD4169-TB | |
| RADWELL Sensors & Switches RAD4204-SP-A | |
| RADWELL Sensors & Switches RAD6100-SP-A | |
| RADWELL Sensors & Switches RAD6104-SP-A | |
| RADWELL Sensors & Switches RAD6105-SP-A | |
| RADWELL Sensors & Switches RAD6111-SP-C | |
| RADWELL Sensors & Switches RAD6173-SP-A | |
| RADWELL Sensors & Switches RAD91-N11-A | |
| RADWELL Sensors & Switches RAD91-Q62-A | |
| RADWELL VERIFIED SUBSTITUTE Sensors & Switches SZL-WLC-A-N-SUB | |
| RADWELL VERIFIED SUBSTITUTE Sensors & Switches SZL-WLC-B-N-SUB | |
| RADWELL VERIFIED SUBSTITUTE Sensors & Switches TZ-7311-SUB | |
| RADWELL VERIFIED SUBSTITUTE Sensors & Switches TZ-8108-SUB | |
| RADWELL VERIFIED SUBSTITUTE Sensors & Switches TZ-8166-SUB | |
| RADWELL VERIFIED SUBSTITUTE Sensors & Switches WLCA12-2-N-SUB | |
| REPLACEMENT OF HONEYWELL SL1-P, LIMIT SWITCH - PRECISION, ROLLER LEVER, IP67, 5A/250VAC 5A/30VDC. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF OMRON T3009021SMM, TONGUE SWITCH, 90 DEGREE ACTUATOR, SLOW ACTION (OVERLAPPING), 2NC/1NO, MBB, M16 CONNECTION, KEY INCLUDED, OMRON UNIT HAS M16 OR NPT ADAPTER OPTION. FOR 1/2 NPT OPTION... | |
| REPLACEMENT OF OMRON V15G31A5K, MICROSWITCH - 15A, EXTENDED LEVER. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF OMRON WL-2A111, LEVER ARM - ADJUSTABLE, PLASTIC ROLLER, 4"L X .63"D X .25"W. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF OMRON WL-4A201, LEVER ARM - SPRING ROD, STEEL, 12". FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF OMRON WL-5A100, LEVER ARM - FORKED, PLASTIC ROLLER, RH OPPOSITE, 1.5"L X .75"D X .25"W. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF OMRON WL-CA12, LIMIT SWITCH - METAL ENCLOSURE, ADJUSTABLE ROTARY LEVER, SNAP ACTION, 1NO/1NC, 1/2NPT. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF OMRON WLCA12-2-N, LIMIT SWITCH - METAL ENCLOSURE, ADJUSTABLE ROTARY LEVER, SNAP ACTION, 1NO/1NC, 1/2NPT. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF RELAY & CONTROLS RCM-401, LIMIT SWITCH, SNAP ACTION, 1 N/O, 1 N/C, RATED CURRENT VOLTAGE 10/250V AC. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF SCHMERSAL T4K236-11Z, LIMIT SWITCH - ANGULAR ROLLER LEVER, 1NO/1NC, SLOW ACTION (BBM), M20. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF SCHMERSAL TR236-02Z, LIMIT SWITCH - ROLLER PLUNGER, 2NC, SLOW ACTION, M20. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF SCHMERSAL TS236-11Z, LIMIT SWITCH - PLUNGER, 1NO/1NC, SLOW ACTION (BBM), M20. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OPERATOR HEAD, WORKS W/ RAD00886. FREE 2 YEAR RADWELL WARRANTY | |
| ROD ACTUATOR, ADJUSTABLE, FOR LIMIT SWITCH, 400 MM. FREE 2 YEAR RADWELL WARRANTY | |
| ROD LEVER, 5" STEEL ROD. FREE 2 YEAR RADWELL WARRANTY | |
| ROLLER PLUNGER HEAD, WORKS W/ RADWELL RAD4112 STYLE LIMIT SWITCHES. FREE 2 YEAR RADWELL WARRANTY | |
| ROTARY LIMIT SWITCH, REPLACEMENT FOR PN# SKA6000BT10, SKA6000AT10, 125 VDC, 10:1 RATIO. FREE 2 YEAR RADWELL WARRANTY | |
| SAFETY LIMIT SWITCH,SNAP ACTION, TOP PLUNGER ACTUATOR, 1NO/1NC, M16 CONDUIT. FREE 2 YEAR RADWELL WARRANTY | |
| SAFETY RATED LIMIT SWITCH, AC-15: 230VAC 4A, DC-13: 24VDC 1A, 10A THERMAL TEST CURRENT, 1 AUX CONTACT, 1 SAFETY CONTACT, ACTUATING SPEED MINIMUM: 1440 MM/MIN, ACTUATING SPEED MAXIMUM: 1 M/S,... | |
| SCHMERSAL Sensors & Switches T1K336-02Z | |
| SCHMERSAL Sensors & Switches T1R 236-11Z-M20 | |
| SCHMERSAL Sensors & Switches T4K236-02Z-M20-U90-1 894 | |
| SCHMERSAL Sensors & Switches TR 236-02Z-U90-M20 | |
| SCHMERSAL Sensors & Switches TR336-11Z-RMS | |
| SQUARE D Sensors & Switches VN12 | |
| SUBSTITUTE FOR AMICO CORP TZ-7311, LIMIT SWITCH, MINI, ENCLOSED, 10AMP, 250VAC. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR HONEYWELL MICROSWITCH ZL-WLC-A-N, LIMIT SWITCH, SEE PRODUCT PHOTO FOR DIMENSIONS, METAL BODY, 10A/600V AC, 1 N/O 1 N/C SNAP ACTION, 1/2" NPT. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR HONEYWELL SL1-A, LIMIT SWITCH, PRECISION, ROLLER PLUNGER, IP67, 5A/250VAC 5A/30VDC. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR HONEYWELL SL1-D, LIMIT SWITCH, PRECISION, CROSS ROLLER PLUNGER, IP67, 5A/250VAC 5A/30VDC. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR ITT SW12-W-15A, MICROSWITCH, 15A, 125/250VAC, 3/4 HP, 125VAC 1-1/2HP, 250VAC, GENERAL PURPOSE. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR SAFETY MAN SF-8108, LIMIT SWITCH - COMPACT, ADJUSTABLE ROTARY LEVER, 10A, 1NO/1NC, IP64. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR SCHMERSAL SHR11-102, LIMIT SWITCH, TOP ROLLER ARM, 1NO/1NC, SNAP ACTION, 1/2" NPT. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR SCHMERSAL TR236-11Z, LIMIT SWITCH, ROLLER PLUNGER, 1NO/1NC, SLOW ACTION (BBM), M20. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR SCHMERSAL TS23611ZUE, LIMIT SWITCH, PLUNGER, 1NO/1NC, SLOW ACTION (MBB),M20 -. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR TEND TM1701, MICRO SWITCH, Z-TYPE, 15A, 250V AC. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR TEND TZ-8108, LIMIT SWITCH, SNAP ACTION, 1NO/1NC, RATED CURRENT/VOLTAGE 10A/250V AC. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR TEND TZ-8166, LIMIT SWITCH, COMPACT, PLASTIC WOBBLE STICK, 10A, 1NO/1NC, IP64. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR TEND TZ-9104, LIMIT SWITCH, COMPACT, FIXED ROLLER LEVER, SNAP ACTION, NO/1NC, RATED CURRENT/VOLTAGE 10A/250V AC. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCH BODY, TESYS MINI-VARIO, 16 AMP, 3 POLE, 3 CONTACTS. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCH HARDWARE MGS062S. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCH MINIATURE 10A 125/250VAC. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCH MINIATURE, 15A, 1/3HP, 125/250VAC. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCH SNAP ACTION MINIATURE. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCH TT 180SEC. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCH, PLUNGER STYLE, SNAP ACTION, 25A, 125VAC:1HP, 150VAC:2HP, SPDT. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCHING ELEMENT, SERIES SN, 230 VAC, 24 VDC, 6 AMP, 12 MM PLUNGER SPACING, SNAP-ACTION, UPRIGHT HOUSING, SMALL FLANGE, -5 TO +80 DEGREE C, IP67, 082165. FREE 2 YEAR RADWELL... | |
| TOP PUSH ROD, PLUNGER, 1NO+1NC, LIMIT SWITCH. FREE 2 YEAR RADWELL WARRANTY | |
| ULTIPLE LIMIT SWITCH, 2 ROLLER PLUNGERS, WITH FLANGE, 10 AMPS, TWO CONDUIT ENTRY. FREE 2 YEAR RADWELL WARRANTY | |
| VACUUM SWITCH W/MALE 9 PIN CONNECTOR 10.06.02.00140. FREE 2 YEAR RADWELL WARRANTY | |
| WIRELESS LIMIT SWITCH, 10 TO 28VDC, 500MA, LIMIT SWITCH ACTUATOR:WIRELESS, CONTACT CONFIGURATION:-, CONTACT CURRENT AC MAX:-, CONTACT VOLTAGE AC MAX:-, OPERATING FORCE MAX:-, PRODUCT RANGE:-, CONTACT CURRENT DC MAX:500MA ROHS... |
| << Prev | Next >> |