Limit Switches INDUSTRIAL SWITCH
INDUSTRIAL SWITCH, SNAP ACTION, WITH CABLE LEADS, 30 VOLTS, 3 M CABLE, 30 MA. FREE 2 YEAR RADWELL WARRANTY
SWITCH SNAP ACT SPST-NC 30MA 30V
| DigiKey | VAST STOCK CO., LIMITED | Radwell International | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Rotary Limit Switches | Limit Switches | Linear Limit Switches | Linear Limit Switches |
| Product Number | Z8131-ND | D5B-8513 | 1118362 | D5B-8513 |
| Product Name | Limit Switches | Limit Switches | Limit Switch | Switches - Limit Switches |
| Contact Type | Momentary Contact | |||
| Normal State | Normally Closed | |||
| Switch Configuration | Single Pole, Single Throw (SPST); SPST-NC | Single Pole, Single Throw (SPST); SPST-NC | ||
| Connections | Integral Cable; Cable Leads | |||
| Operating Temp | -10 to 70 C (14 to 158 F) |