LS,RLR PLNGR;MICROLOAD,DC TYPE. FREE 2 YEAR RADWELL WARRANTY
Limit Switches LS RLR PLNGR;MICROLO AD DC TYPE
SWITCH SNAP ACT SPDT 100MA 125V
| DigiKey | Radwell International | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Rotary Limit Switches | Linear Limit Switches | Limit Switches | Linear Limit Switches |
| Product Number | Z7199-ND | 1226020 | D4E-2A10N | D4E-2A10N |
| Product Name | Limit Switches | Limit Switch | Limit Switches | Switches - Limit Switches |
| Contact Type | Momentary Contact | |||
| Switch Configuration | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT); SPDT | ||
| Connections | Connector | |||
| Operating Temp | -10 to 80 C (14 to 176 F) |