MICRO SWITCH BAF/DTF high capacity enclosed switches offer elastomer boot on sealed actuator verions that protects the actuating mechanism and the internal basic switch from contaminants. There is a seal gasket between the cover plate and the enclosures on all versions. The cover plate is removed for ease of wiring and switch replacement without demounting the switch. The actuator position is designated “right” or “left,” when looking at the nameplate.
Limit Switches Top Plunger Actuator LEFT
LIMIT SWITCH, TOP PLUNGER, DPDT-2NO/2NC, 10; Limit Switch Actuator:Top Plunger; Contact Configuration:DPDT; Contact Current AC Max:10A; Contact Voltage AC Max:250V; Operating Force Max:11.2N; Product Range:-; Contact Current Max:10A RoHS Compliant: Yes
LIMIT SWITCH, TOP PLUNGER, DPDT-2NO/2NC, 10; LIMIT SWITCH ACTUATOR:TOP PLUNGER; CONTACT CONFIGURATION:DPDT; CONTACT CURRENT AC MAX:10A; CONTACT VOLTAGE AC MAX:250V; OPERATING FORCE MAX:11.2N; PRODUCT RANGE:-; CONTACT CURRENT MAX:10A ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
SWITCH SNAP ACTION DPDT 10A 125V
| Honeywell Sensing & IoT | DigiKey | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Radwell International | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Linear Limit Switches | Rotary Limit Switches | Rotary Limit Switches | Limit Switches | Limit Switches | Linear Limit Switches | Linear Limit Switches |
| Product Number | DTF2-2RN-LH | 480-4853-ND | DTF2-2RN-LH | DTF2-2RN-LH | 04M8784 | 4817483 | DTF2-2RN-LH |
| Product Name | MICRO SWITCH BAF/DTF Series High Capacity Enclosed Switches, Top Plunger Actuator, 2NC/2NO DPDT Snap Action, Actuator Position - Left | Limit Switches | Limit Switches | Limit Switches | Limit Switch, Top Plunger, Dpdt-2No/2Nc, 10; Limit Switch Actuator Honeywell | Limit Switch | Switches - Limit Switches |
| Normal State | Normally Open; Normally Closed | ||||||
| Switch Configuration | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT); DPDT | Double Pole, Double Throw (DPDT); DPDT | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT); DPDT | ||
| Linear Actuator Types | Pushbutton or Plunger | ||||||
| Certifications / Approvals | CSA Certified; UL Listed; UL, CSA | ||||||
| Operating Temp | -32 to 71 C (-25.6 to 160 F) | -32 to 71 C (-25.6 to 160 F) |