OMRON, D4CC-1002, D4CC1002, AC ROLLER PLUNGER LS. FREE 2 YEAR RADWELL WARRANTY
Limit Switches AC ROLLER PLUNGER LS
Slim Connector-Ready Limit Switch, 1 A @ 125 VAC Current Rating, Stainless Steel Plunger Material
SWITCH SNAP ACTION SPDT 1A 125V
| DigiKey | Radwell International | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Rotary Limit Switches | Linear Limit Switches | Limit Switches | Linear Limit Switches | Limit Switches |
| Product Number | Z7163-ND | 465333 | D4CC-1002 | 70178021 | D4CC-1002 |
| Product Name | Limit Switches | Limit Switch | Limit Switches | Switch,Limit,COMPACT,SLIM CONNECTOR-READY,Roller PLUNGER,1A @ 125VAC | Switches - Limit Switches |
| Contact Type | Momentary Contact | ||||
| Switch Configuration | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT); SPDT | |||
| Connections | Connector | Screw Terminal | |||
| Operating Temp | -10 to 70 C (14 to 158 F) | -10 to 70 C (14 to 158 F) | |||
| Maximum Current Rating | 1 amps | 1 amps | 1 amps |