DigiKey Datasheets for Transient Voltage Suppressor Diodes (TVS)

Transient voltage suppressor (TVS) diodes are designed to limit over-voltages. They can dissipate high amounts of transient power in a short period of time.
Transient Voltage Suppressor Diodes (TVS): Learn more

Page: 1 10 20 30 40 50 56 57 58 59 60 61 62 63 64 65 66 67 68 70 80 90 100 110 120 150 173
Product Name Notes
10.3V Clamp 291.3A Ipp Tvs Diode Surface Mount DO-214AB
10.3V Clamp 291.3A Ipp Tvs Diode Surface Mount SMLJ (DO-214AB)
10.5V Clamp 38A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
103V Clamp 29.2A Ipp Tvs Diode Surface Mount DO-214AB
103V Clamp 3.9A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
10V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount 18-UDFN (5.5x1.5)
11.2V Clamp 267.9A Ipp Tvs Diode Surface Mount DO-214AB
11.2V Clamp 267.9A Ipp Tvs Diode Surface Mount SMLJ (DO-214AB)
11.3V Clamp 35A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
113V Clamp 26.6A Ipp Tvs Diode Surface Mount DO-214AB
113V Clamp 26.6A Ipp Tvs Diode Surface Mount SMLJ (DO-214AB)
12.1V Clamp 33A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
12.9V Clamp 232.6A Ipp Tvs Diode Surface Mount DO-214AB
12.9V Clamp 232.6A Ipp Tvs Diode Surface Mount SMLJ (DO-214AB)
121V Clamp 24.8A Ipp Tvs Diode Surface Mount DO-214AB
125V Clamp 3.2A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
126V Clamp 22.8A Ipp Tvs Diode Surface Mount DO-214AB
12V Clamp 250A Ipp Tvs Diode Surface Mount DO-214AB
12V Clamp 250A Ipp Tvs Diode Surface Mount SMLJ (DO-214AB)
13.4V Clamp 30A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
13.6V Clamp 220.6A Ipp Tvs Diode Surface Mount DO-214AB
137V Clamp 2.9A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
137V Clamp 20.8A Ipp Tvs Diode Surface Mount DO-214AB
137V Clamp 20.8A Ipp Tvs Diode Surface Mount SMLJ (DO-214AB)
14.2V Clamp 1.7A Ipp Tvs Diode Surface Mount SOT-23-3
14.2V Clamp 1.7A Ipp Tvs Diode Surface Mount SOT-23
14.2V Clamp 1.7A Ipp Tvs Diode Surface Mount SSD3
14.2V Clamp 1.7A Ipp Tvs Diode Surface Mount TO-236AB
14.4V Clamp 208.4A Ipp Tvs Diode Surface Mount DO-214AB
14.4V Clamp 208.4A Ipp Tvs Diode Surface Mount SMLJ (DO-214AB)
146V Clamp 20.6A Ipp Tvs Diode Surface Mount DO-214AB
14V Clamp 1.7A Ipp Tvs Diode Surface Mount SOT-23-3 (TO-236)
14V Clamp 1.7A Ipp Tvs Diode Surface Mount SOT-23
14V Clamp 1.7A Ipp Tvs Diode Surface Mount SSD3
14V Clamp 1.7A Ipp Tvs Diode Surface Mount TO-236AB
15.4V Clamp 194.8A Ipp Tvs Diode Surface Mount DO-214AB
15.4V Clamp 194.8A Ipp Tvs Diode Surface Mount SMLJ (DO-214AB)
15.6V Clamp 26A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
16.7V Clamp 24A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
165V Clamp 2.4A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
17.3V Clamp 1.39A (8/20µs) Ipp Tvs Diode Surface Mount SC-74
179V Clamp 2.2A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
17V Clamp 2.35A Ipp Tvs Diode Surface Mount SOT-23-3 (TO-236)
17V Clamp 2.35A Ipp Tvs Diode Surface Mount SOT-23
17V Clamp 2.35A Ipp Tvs Diode Surface Mount SSD3
17V Clamp 2.35A Ipp Tvs Diode Surface Mount TO-236AB
18.2V Clamp 22A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
18.6V Clamp 1.29A (8/20µs) Ipp Tvs Diode Surface Mount SC-74
207V Clamp 1.95A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
21.2V Clamp 1.9A Ipp Tvs Diode Surface Mount SOT-23-3 (TO-236)
21.2V Clamp 1.9A Ipp Tvs Diode Surface Mount TO-236AB
21.2V Clamp 19A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
21.7V Clamp 1.1A (8/20µs) Ipp Tvs Diode Surface Mount SC-74
219V Clamp 1.8A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
21V Clamp 1.9A Ipp Tvs Diode Surface Mount SOT-23-3 (TO-236)
21V Clamp 1.9A Ipp Tvs Diode Surface Mount SOT-23
21V Clamp 1.9A Ipp Tvs Diode Surface Mount SSD3
21V Clamp 1.9A Ipp Tvs Diode Surface Mount TO-236AB
23V Clamp 1.7A Ipp Tvs Diode Surface Mount SOT-23
23V Clamp 1.7A Ipp Tvs Diode Surface Mount SSD3
23V Clamp 1.9A Ipp Tvs Diode Surface Mount TO-236AB
246V Clamp 1.6A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
25.2V Clamp 16A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
25V Clamp 1.6A Ipp Tvs Diode Surface Mount SOT-23-3 (TO-236)
25V Clamp 1.6A Ipp Tvs Diode Surface Mount SOT-23
25V Clamp 1.6A Ipp Tvs Diode Surface Mount SSD3
25V Clamp 1.6A Ipp Tvs Diode Surface Mount TO-236AB
26V Clamp 7A (8/20µs) Ipp Tvs Diode Surface Mount DFN1006BD-2
26V Clamp 800mA Ipp Tvs Diode Surface Mount DFN1006BD-2
26V Clamp 923mA (8/20µs) Ipp Tvs Diode Surface Mount SC-74
27.7V Clamp 14.5A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
274V Clamp 1.5A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
27V COMMON-ANODE ZENER DIODE WIT
28.6V Clamp 840mA (8/20µs) Ipp Tvs Diode Surface Mount SC-74
28V Clamp 1.4A Ipp Tvs Diode Surface Mount SC-70-3 (SOT323)
28V Clamp 1.4A Ipp Tvs Diode Surface Mount SOT-23-3 (TO-236)
28V Clamp 1.4A Ipp Tvs Diode Surface Mount SOT-23
28V Clamp 1.4A Ipp Tvs Diode Surface Mount SSD3
28V Clamp 1.4A Ipp Tvs Diode Surface Mount TO-236AB
30.6V Clamp 13A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
31.7V Clamp 758mA (8/20µs) Ipp Tvs Diode Surface Mount SC-74
328V Clamp 1A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
32V Clamp 1.25A Ipp Tvs Diode Surface Mount SOT-23
32V Clamp 1.25A Ipp Tvs Diode Surface Mount SSD3
33.2V Clamp 12A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
34.6V Clamp 694mA (8/20µs) Ipp Tvs Diode Surface Mount SC-74
37.4V Clamp 40.1A Ipp Tvs Diode Surface Mount C, SQ-MELF
38V Clamp 1A Ipp Tvs Diode Surface Mount SC-70-3 (SOT323)
38V Clamp 1A Ipp Tvs Diode Surface Mount SOT-23-3 (TO-236)
38V Clamp 1A Ipp Tvs Diode Surface Mount SOT-23-3
38V Clamp 1A Ipp Tvs Diode Surface Mount SOT-23
38V Clamp 1A Ipp Tvs Diode Surface Mount SSD3
38V Clamp 1A Ipp Tvs Diode Surface Mount TO-236AB
39V Clamp 615mA (8/20µs) Ipp Tvs Diode Surface Mount SC-74
40V Clamp 1A Ipp Tvs Diode Surface Mount SC-70-3 (SOT323)
40V Clamp 1A Ipp Tvs Diode Surface Mount SOT-23-3
40V Clamp 1A Ipp Tvs Diode Surface Mount SOT-23
40V Clamp 1A Ipp Tvs Diode Surface Mount SSD3
40V Clamp 1A Ipp Tvs Diode Surface Mount TO-236AB
41.4V Clamp 9.5A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
414V Clamp 1A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
42V Clamp 30A Ipp Tvs Diode Surface Mount 0508 (1220 Metric)
43.3V Clamp 554mA (8/20µs) Ipp Tvs Diode Surface Mount SC-74
43V Clamp 950mA Ipp Tvs Diode Surface Mount SOT-23
43V Clamp 950mA Ipp Tvs Diode Surface Mount SSD3
45.7V Clamp 9A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
46V Clamp 870mA Ipp Tvs Diode Surface Mount SC-70-3 (SOT323)
46V Clamp 870mA Ipp Tvs Diode Surface Mount SOT-23-3 (TO-236)
46V Clamp 870mA Ipp Tvs Diode Surface Mount SOT-23
46V Clamp 870mA Ipp Tvs Diode Surface Mount SSD3
46V Clamp 870mA Ipp Tvs Diode Surface Mount TO-236AB
48.6V Clamp 504mA (8/20µs) Ipp Tvs Diode Surface Mount SC-74
482V Clamp 1A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
49.9V Clamp 8A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
51V Clamp 780mA Ipp Tvs Diode Surface Mount SOT-23
53.9V Clamp 7.5A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
548V Clamp 1A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
59.3V Clamp 7A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
64.8V Clamp 6.2A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
70.1V Clamp 5.7A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
8.7V Clamp 2.76A Ipp Tvs Diode Surface Mount SOT-23-3 (TO-236)
8.7V Clamp 2.76A Ipp Tvs Diode Surface Mount SOT-23
8.7V Clamp 2.76A Ipp Tvs Diode Surface Mount SSD3
8.7V Clamp 2.76A Ipp Tvs Diode Surface Mount TO-236AB
85V Clamp 4.7A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
8V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SC-74
8V Clamp 3A Ipp Tvs Diode Surface Mount SOT-23
8V Clamp 3A Ipp Tvs Diode Surface Mount SSD3
8V Clamp 3A Ipp Tvs Diode Surface Mount TO-236AB
9.6V Clamp 2.5A Ipp Tvs Diode Surface Mount SOT-23-3 (TO-236)
9.6V Clamp 2.5A Ipp Tvs Diode Surface Mount SOT-23
9.6V Clamp 2.5A Ipp Tvs Diode Surface Mount SSD3
9.6V Clamp 2.5A Ipp Tvs Diode Surface Mount TO-236AB
9.8V Clamp 2.45A (8/20µs) Ipp Tvs Diode Surface Mount SC-74
93.6V Clamp 32A Ipp Tvs Diode Surface Mount DO-214AB
93.6V Clamp 32A Ipp Tvs Diode Surface Mount SMLJ (DO-214AB)
96.8V Clamp 31A Ipp Tvs Diode Surface Mount DO-214AB
96.8V Clamp 31A Ipp Tvs Diode Surface Mount SMLJ (DO-214AB)
9V Clamp 2.66A (8/20µs) Ipp Tvs Diode Surface Mount SC-74
AUTOMOTIVE 27V COMMON-ANODE ZENE
AUTOMOTIVE COMMON ANODE ZENER DI
BIPOLAR DISCRETES
Clamp Ipp Tvs Diode Surface Mount 10-uDFN (2x2)
Clamp Ipp Tvs Diode Surface Mount 10-uMAX/uSOP
Clamp Ipp Tvs Diode Surface Mount 12-TQFN (4x4)
Clamp Ipp Tvs Diode Surface Mount 14-SOIC
Clamp Ipp Tvs Diode Surface Mount 16-TQFN (3x3)
Clamp Ipp Tvs Diode Surface Mount 4-UCSP (1.05x1.05)
Clamp Ipp Tvs Diode Surface Mount 5-UCSP (1x1.52)
Clamp Ipp Tvs Diode Surface Mount 6-µDFN (2x2)
Clamp Ipp Tvs Diode Surface Mount 6-TDFN (3x3)
Clamp Ipp Tvs Diode Surface Mount 6-uDFN (1.5x1)
Clamp Ipp Tvs Diode Surface Mount 6-WLP (1.57x1.05)
Clamp Ipp Tvs Diode Surface Mount 6-WLP
Clamp Ipp Tvs Diode Surface Mount 8-uDFN (2x2)
Clamp Ipp Tvs Diode Surface Mount 9-WLP
Clamp Ipp Tvs Diode Surface Mount Mini3-G1
Clamp Ipp Tvs Diode Surface Mount Mini5-G1
Clamp Ipp Tvs Diode Surface Mount SMini5-F1
Clamp Ipp Tvs Diode Surface Mount SOT-6
Clamp Ipp Tvs Diode Surface Mount SSMini2-F1
Clamp Ipp Tvs Diode Surface Mount SSMini3-F2
Clamp Ipp Tvs Diode Surface Mount SSMini5-F1
Clamp Ipp Tvs Diode Surface Mount SSSMini3-F1
Clamp Ipp Tvs Diode Surface Mount TO-236AB
COMMON ANODE ZENER DIODE WITH 30
DIODE SOT23
ESD 12V, SOT-23
ESD 12V,SOT-23
ESD 13V, SOT-23
ESD 13V,SOT-23
ESD 14.5V, SOT-23
ESD 14.5V,SOT-23
ESD 17V, SOT-23
ESD 17V,SOT-23
ESD 22V, SOT-23
ESD 22V,SOT-23
ESD 26V, SOT-23
ESD 26V,SOT-23
ESD 31.2V, SOT-23
ESD 31.2V,SOT-23
ESD 38V, SOT-23
ESD 38V,SOT-23
ESD 3V, SOT-23
ESD 3V,SOT-23
ESD 4.5V, SOT-23
ESD 4.5V,SOT-23
ESD 6V, SOT-23
ESD 6V,SOT-23
ESD 8.5V, SOT-23
ESD 8.5V,SOT-23
ESD PROTECTION
IC
MMBZ10VA-T/SOT23/TO- 236AB
MMBZ10VAT-Q/SOT23/TO -236AB
MMBZ12VA-T/SOT23/TO- 236AB
MMBZ12VAT-Q/SOT23/TO -236AB
MMBZ16VA-T/SOT23/TO- 236AB
MMBZ18VA-T/SOT23/TO- 236AB
MMBZ20VA-T/SOT23/TO- 236AB
MMBZ27VB-QC/SOT8009/ DFN1412D-3
MMBZ33VA-T/SOT23/TO- 236AB
MMBZ33VZ-LS/SOD882BD /DFN1006-2
MMBZ5V6AT-Q/SOT23/TO -236AB
MMBZ5V6CA-AQ
MMBZ6V2AT-Q/SOT23/TO -236AB
MMBZ6V8AT-Q/SOT23/TO -236AB
MMBZ9V1A-T/SOT23/TO- 236AB
TVS DIODE 10VWM 26VC SOT233
TVS DIODE 12.8VWM 21.2V TO236AB
TVS DIODE 12VWM 21VC SOT23-3
TVS DIODE 12VWM 21VC SOT233
TVS DIODE 12VWM 21VC TO236AB
TVS DIODE 12VWM 24VC TO236AB
TVS DIODE 13VWM 19.5VC TO236AB
TVS DIODE 13VWM 23VC TO236AB
TVS DIODE 13VWM 27VC TO236AB
TVS DIODE 14.5VWM 25VC SOT23-3
TVS DIODE 14.5VWM 25VC SOT233
TVS DIODE 14.5VWM 25VC TO236AB
TVS DIODE 14.5VWM 28VC TO236AB
TVS DIODE 14VWM 27VC SOT233
TVS DIODE 14VWM 32VC 0508
TVS DIODE 15.3VWM 25.2V DO204AL
TVS DIODE 15VWM 100VC DO213AA
TVS DIODE 15VWM 33.4VC DO213AA
TVS DIODE 17.6VWM 30.5V SOT233
TVS DIODE 17VWM 28VC SC703
TVS DIODE 17VWM 28VC SOT233
TVS DIODE 17VWM 28VC SOT23
TVS DIODE 17VWM 28VC TO236AB
TVS DIODE 17VWM 32VC TO236AB
TVS DIODE 18VWM 50VC 0405
TVS DIODE 19VWM 36.5VC SOT233
TVS DIODE 20.6VWM 37.4VC D5C
TVS DIODE 22VWM 38VC SC703
TVS DIODE 22VWM 38VC SOT23-3
TVS DIODE 22VWM 38VC SOT233
TVS DIODE 22VWM 38VC SOT23
TVS DIODE 22VWM 38VC TO236AB
TVS DIODE 22VWM 40VC SOT23-3
TVS DIODE 22VWM 40VC SOT233
TVS DIODE 22VWM 40VC SOT23
TVS DIODE 22VWM 40VC TO236AB
TVS DIODE 22VWM 41VC TO236AB
TVS DIODE 24VWM 41VC SOT-323
TVS DIODE 24VWM 42VC DFN1412D3
TVS DIODE 24VWM 42VC TO236AB
TVS DIODE 24VWM 44VC DFN1110D3
TVS DIODE 24VWM 70VC SOD323
TVS DIODE 26VWM 46VC SOT233
TVS DIODE 26VWM 46VC TO236AB
TVS DIODE 26VWM 49VC TO236AB
TVS DIODE 27VWM 44VC DFN1110D3
TVS DIODE 27VWM 44VC DFN1412D3
TVS DIODE 27VWM 45VC DFN1006BD2
TVS DIODE 27VWM 47.5VC SOT233
TVS DIODE 3.5VWM 9VC SOT23-3
TVS DIODE 3.5VWM 9VC SOT233
TVS DIODE 31.2VWM 55VC SOT233
TVS DIODE 342VWM 548VC DO204AL
TVS DIODE 36.8VWM 59.3V DO204AL
TVS DIODE 3VWM 14VC SOT23-3
TVS DIODE 3VWM 8.7VC SOT233
TVS DIODE 3VWM 8.7VC SOT23
TVS DIODE 3VWM 8.7VC TO236AB
TVS DIODE 3VWM 8VC SOT23-3
TVS DIODE 3VWM 8VC SOT233
TVS DIODE 3VWM 8VC SOT23
TVS DIODE 4.5VWM 9.6VC SOT233
TVS DIODE 5.5VWM 13VC SOT23-3
TVS DIODE 5.5VWM 13VC SOT233
TVS DIODE 5VWM 10VC SOT23-3
TVS DIODE 6.5VWM 14.2VC SOT233
TVS DIODE 6.5VWM 14.2VC TO236AB
TVS DIODE 6VWM 14VC SOT23-3
TVS DIODE 6VWM 14VC SOT233
TVS DIODE 6VWM 20VC TO236AB
TVS DIODE 75VWM 121VC DO214AB
TVS DIODE 7VWM 16.5VC SOT233
TVS DIODE 8.5VWM 17VC TO236AB
TVS DIODE 8VWM 19VC SOT233
TVS DIODE TO236AB
TVS QUAD MI CA 24W 27V SC74-6
TVS ZENER DUAL CA 40W 15V SOT23
TVS ZENER DUAL CA 40W 20V SOT23
TVS ZENER DUAL CA 40W 33V SOT23
TVS ZENER DUAL CC 40W 15V SOT23
Varistor Circuit

<< Prev Next >>