TVS DIODE 18VWM 50VC 0405
TVS DIODE 18VWM 50VC 0405
TVS DIODE ARRAY, 18V, 0405, FULL REEL; Voltage Rating VAC:14V; Voltage Rating VDC:18V; Product Range:MultiGuard Series; Clamping Voltage Vc Max:50V; Varistor Case Style:0405 [1013 Metric]; Peak Surge Current @ 8/20µS:15A RoHS Compliant: Yes
MULTIGUARD
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diode Arrays | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 478-MG042L18V500DPTR-ND | 53J3305 | MG042L18V500DP |
| Product Name | TVS Diodes | Tvs Diode Array, 18V, 0405, Full Reel; Voltage Rating Vac Kyocera Avx | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | 0405 (1012 Metric) | 0405 | |
| VC | 50 volts | 50 volts | |
| VBR | 25.2 volts | 25.2 volts |