Manufacturer: ON Semiconductor
Win Source Part Number: 1225224-MMBZ6V8ALT1
Packaging: Cut Tape (CT)
Type: Zener
Mounting Style: SMD
Applications: General Purpose
Unidirectional Channels: 2
Bidirectional Channels: 1
Current - Peak Pulse (10/1000μs): 2.5A
Power - Peak Pulse: 24W
Power Line Protection: No
Categories: Circuit Protection
Supplier Device Package: SOT-23-3 (TO-236)
Status: Obsolete
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: TO-236-3, SC-59, SOT-23-3
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Application Field: Used in Computers & Computer Peripherals, Communications & Networking, Medical, Industrial
Family Part Number: MMBZ*A
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Reverse Standoff: 4.5V
Voltage - Breakdown (Minimum): 6.46V
Voltage - Clamping (Maximum) at Ipp: 9.6V
9.6V Clamp 2.5A Ipp Tvs Diode Surface Mount SOT-23-3 (TO-236)
Dual Zener TVS Diode, 6.8V DC, SOT-23-3, Unidirectional Product overview: MMBZ6V8ALT1 from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Zener, TVS, 6.8V, SOT-23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Dual, Zener, TVS, 6.8V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-MMBZ6V8ALT1 can be used for catalog matching and distributor lookup.
TVS DIODE 4.5VWM 9.6VC SOT23-3
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Zener Diodes | Transient Voltage Suppressor Diodes (TVS) | Zener Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1225224-MMBZ6V8ALT1 | MMBZ6V8ALT1OSTR-ND | 144-MMBZ6V8ALT1 | MMBZ6V8ALT1 |
| Product Name | TVS - TVS - Diodes - MMBZ6V8ALT1 | TVS Diodes | Dual Zener 6.8V SOT-23 TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Life Cycle Stage | Obsolete | |||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) |
| Configuration | Single | |||
| Package | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | Tape and Reel | SOT23; SOT-23-3 (TO-236) |