onsemi TVS - TVS - Diodes - MMQA6V2T1 MMQA6V2T1

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1225375-MMQA6V2T1 Packaging: Cut Tape (CT) Type: Zener Mounting Style: SMD Applications: General Purpose Unidirectional Channels: 4 Current - Peak Pulse (10/1000μs): 2.66A (8/20μs) Power - Peak Pulse: 150W Power Line Protection: No Categories: Circuit Protection Supplier Device Package: SC-74 Status: Obsolete Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: SC-74, SOT-457 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Family Part Number: MMQA Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Reverse Standoff: 4V Voltage - Breakdown (Minimum): 5.89V Voltage - Clamping (Maximum) at Ipp: 9V
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1225375-MMQA6V2T1 Packaging: Cut Tape (CT) Type: Zener Mounting Style: SMD Applications: General Purpose Unidirectional Channels: 4 Current - Peak Pulse (10/1000μs): 2.66A (8/20μs) Power - Peak Pulse: 150W Power Line Protection: No Categories: Circuit Protection Supplier Device Package: SC-74 Status: Obsolete Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: SC-74, SOT-457 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Family Part Number: MMQA Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Reverse Standoff: 4V Voltage - Breakdown (Minimum): 5.89V Voltage - Clamping (Maximum) at Ipp: 9V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Diodes - MMQA6V2T1 - 1225375-MMQA6V2T1 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - MMQA6V2T1
1225375-MMQA6V2T1
TVS - TVS - Diodes - MMQA6V2T1 1225375-MMQA6V2T1
Manufacturer: ON Semiconductor Win Source Part Number: 1225375-MMQA6V2T1 Packaging: Cut Tape (CT) Type: Zener Mounting Style: SMD Applications: General Purpose Unidirectional Channels: 4 Current - Peak Pulse (10/1000μs): 2.66A (8/20μs) Power - Peak Pulse: 150W Power Line Protection: No Categories: Circuit Protection Supplier Device Package: SC-74 Status: Obsolete Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: SC-74, SOT-457 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Family Part Number: MMQA Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Reverse Standoff: 4V Voltage - Breakdown (Minimum): 5.89V Voltage - Clamping (Maximum) at Ipp: 9V

Manufacturer: ON Semiconductor
Win Source Part Number: 1225375-MMQA6V2T1
Packaging: Cut Tape (CT)
Type: Zener
Mounting Style: SMD
Applications: General Purpose
Unidirectional Channels: 4
Current - Peak Pulse (10/1000μs): 2.66A (8/20μs)
Power - Peak Pulse: 150W
Power Line Protection: No
Categories: Circuit Protection
Supplier Device Package: SC-74
Status: Obsolete
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: SC-74, SOT-457
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Family Part Number: MMQA
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Reverse Standoff: 4V
Voltage - Breakdown (Minimum): 5.89V
Voltage - Clamping (Maximum) at Ipp: 9V

Buy Now
Singapore, Singapore
SMD 6.2V 150W TVS Protection Diode
144-MMQA6V2T1
SMD 6.2V 150W TVS Protection Diode 144-MMQA6V2T1
TVS Diode 6.2V Unidirectional 4-Ch SC-74 SMD 150W Product overview: MMQA6V2T1 from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 6.2V, 150W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 6.2V, 150W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-MMQA6V2T1 can be used for catalog matching and distributor lookup.

TVS Diode 6.2V Unidirectional 4-Ch SC-74 SMD 150W Product overview: MMQA6V2T1 from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 6.2V, 150W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 6.2V, 150W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-MMQA6V2T1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - MMQA6V2T1OSTR-ND - DigiKey
Thief River Falls, MN, United States
9V Clamp 2.66A (8/20µs) Ipp Tvs Diode Surface Mount SC-74

9V Clamp 2.66A (8/20µs) Ipp Tvs Diode Surface Mount SC-74

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - MMQA6V2T1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
MMQA6V2T1
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes MMQA6V2T1
TVS DIODE 4VWM 9VC SC74

TVS DIODE 4VWM 9VC SC74

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1225375-MMQA6V2T1 144-MMQA6V2T1 MMQA6V2T1OSTR-ND MMQA6V2T1
Product Name TVS - TVS - Diodes - MMQA6V2T1 SMD 6.2V 150W TVS Protection Diode TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Peak Pulse Power 150 watts 150 watts 150 watts 150 watts
VC 9 volts 9 volts 9 volts
VBR 5.89 volts 5.89 volts 5.89 volts
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data