DigiKey Datasheets for Transient Voltage Suppressor Diodes (TVS)

Transient voltage suppressor (TVS) diodes are designed to limit over-voltages. They can dissipate high amounts of transient power in a short period of time.
Transient Voltage Suppressor Diodes (TVS): Learn more

Page: 1 10 20 30 40 50 52 53 54 55 56 57 58 59 60 61 62 63 64 70 80 90 100 110 120 150 173
Product Name Notes
103V Clamp 147A Ipp Tvs Diode Surface Mount PLAD
103V Clamp 175A Ipp Tvs Diode Surface Mount PLAD
103V Clamp 294A Ipp Tvs Diode Surface Mount PLAD
113V Clamp 132A Ipp Tvs Diode Surface Mount PLAD
113V Clamp 264A Ipp Tvs Diode Surface Mount PLAD
12.9V Clamp 1164A (1.164kA) Ipp Tvs Diode Surface Mount PLAD
12.9V Clamp 1396A (1.396kA) Ipp Tvs Diode Surface Mount PLAD
121V Clamp 123A Ipp Tvs Diode Surface Mount PLAD
121V Clamp 246A Ipp Tvs Diode Surface Mount PLAD
126V Clamp 120A Ipp Tvs Diode Surface Mount PLAD
126V Clamp 143A Ipp Tvs Diode Surface Mount PLAD
126V Clamp 240A Ipp Tvs Diode Surface Mount PLAD
12V Clamp 1251A (1.251kA) Ipp Tvs Diode Surface Mount PLAD
12V Clamp 1500A (1.5kA) Ipp Tvs Diode Surface Mount PLAD
13.6V Clamp 1101A (1.101kA) Ipp Tvs Diode Surface Mount PLAD
13.6V Clamp 1324A (1.324kA) Ipp Tvs Diode Surface Mount PLAD
137V Clamp 108A Ipp Tvs Diode Surface Mount PLAD
137V Clamp 132A Ipp Tvs Diode Surface Mount PLAD
137V Clamp 216A Ipp Tvs Diode Surface Mount PLAD
14.4V Clamp 1041A (1.041kA) Ipp Tvs Diode Surface Mount PLAD
14.4V Clamp 1250A (1.25kA) Ipp Tvs Diode Surface Mount PLAD
146V Clamp 102A Ipp Tvs Diode Surface Mount PLAD
146V Clamp 204A Ipp Tvs Diode Surface Mount PLAD
15.4V Clamp 1169A (1.169kA) Ipp Tvs Diode Surface Mount PLAD
15.4V Clamp 975A Ipp Tvs Diode Surface Mount PLAD
162V Clamp 112A Ipp Tvs Diode Surface Mount PLAD
162V Clamp 186A Ipp Tvs Diode Surface Mount PLAD
162V Clamp 223A Ipp Tvs Diode Surface Mount PLAD
177V Clamp 102A Ipp Tvs Diode Surface Mount PLAD
177V Clamp 168A Ipp Tvs Diode Surface Mount PLAD
177V Clamp 204A Ipp Tvs Diode Surface Mount PLAD
17V Clamp 1059A (1.059kA) Ipp Tvs Diode Surface Mount PLAD
18.2V Clamp 989A Ipp Tvs Diode Surface Mount PLAD
19.9V Clamp 905A Ipp Tvs Diode Surface Mount PLAD
193V Clamp 156A Ipp Tvs Diode Surface Mount PLAD
193V Clamp 187A Ipp Tvs Diode Surface Mount PLAD
193V Clamp 94A Ipp Tvs Diode Surface Mount PLAD
209V Clamp 142A Ipp Tvs Diode Surface Mount PLAD
209V Clamp 173A Ipp Tvs Diode Surface Mount PLAD
209V Clamp 87A Ipp Tvs Diode Surface Mount PLAD
21.5V Clamp 838A Ipp Tvs Diode Surface Mount PLAD
23.2V Clamp 776A Ipp Tvs Diode Surface Mount PLAD
24.4V Clamp 738A Ipp Tvs Diode Surface Mount PLAD
243V Clamp 124A Ipp Tvs Diode Surface Mount PLAD
243V Clamp 149A Ipp Tvs Diode Surface Mount PLAD
243V Clamp 75A Ipp Tvs Diode Surface Mount PLAD
24V Clamp 1251A (1.251kA) Ipp Tvs Diode Surface Mount PLAD
24V Clamp 1500A (1.5kA) Ipp Tvs Diode Surface Mount PLAD
25.8V Clamp 1164A (1.164kA) Ipp Tvs Diode Surface Mount PLAD
25.8V Clamp 1396A (1.396kA) Ipp Tvs Diode Surface Mount PLAD
259V Clamp 116A Ipp Tvs Diode Surface Mount PLAD
259V Clamp 139A Ipp Tvs Diode Surface Mount PLAD
259V Clamp 70A Ipp Tvs Diode Surface Mount PLAD
26V Clamp 693A Ipp Tvs Diode Surface Mount PLAD
27.2V Clamp 1101A (1.101kA) Ipp Tvs Diode Surface Mount PLAD
27.2V Clamp 1324A (1.324kA) Ipp Tvs Diode Surface Mount PLAD
27.6V Clamp 653A Ipp Tvs Diode Surface Mount PLAD
275V Clamp 110A Ipp Tvs Diode Surface Mount PLAD
275V Clamp 131A Ipp Tvs Diode Surface Mount PLAD
275V Clamp 66A Ipp Tvs Diode Surface Mount PLAD
28.8V Clamp 1041A (1.041kA) Ipp Tvs Diode Surface Mount PLAD
28.8V Clamp 1250A (1.25kA) Ipp Tvs Diode Surface Mount PLAD
29.2V Clamp 617A Ipp Tvs Diode Surface Mount PLAD
291V Clamp 104A Ipp Tvs Diode Surface Mount PLAD
291V Clamp 124A Ipp Tvs Diode Surface Mount PLAD
291V Clamp 62A Ipp Tvs Diode Surface Mount PLAD
30.8V Clamp 1169A (1.169kA) Ipp Tvs Diode Surface Mount PLAD
30.8V Clamp 975A Ipp Tvs Diode Surface Mount PLAD
32.4V Clamp 556A Ipp Tvs Diode Surface Mount PLAD
322V Clamp 112A Ipp Tvs Diode Surface Mount PLAD
322V Clamp 56A Ipp Tvs Diode Surface Mount PLAD
322V Clamp 94A Ipp Tvs Diode Surface Mount PLAD
34V Clamp 1059A (1.059kA) Ipp Tvs Diode Surface Mount PLAD
34V Clamp 882A Ipp Tvs Diode Surface Mount PLAD
35.5V Clamp 508A Ipp Tvs Diode Surface Mount PLAD
356V Clamp 102A Ipp Tvs Diode Surface Mount PLAD
356V Clamp 84A Ipp Tvs Diode Surface Mount PLAD
36.4V Clamp 822A Ipp Tvs Diode Surface Mount PLAD
36.4V Clamp 990A Ipp Tvs Diode Surface Mount PLAD
38.9V Clamp 463A Ipp Tvs Diode Surface Mount PLAD
39.8V Clamp 753A Ipp Tvs Diode Surface Mount PLAD
419V Clamp 71A Ipp Tvs Diode Surface Mount PLAD
42.1V Clamp 428A Ipp Tvs Diode Surface Mount PLAD
43V Clamp 696A Ipp Tvs Diode Surface Mount PLAD
45.5V Clamp 396A Ipp Tvs Diode Surface Mount PLAD
451V Clamp 66A Ipp Tvs Diode Surface Mount PLAD
46.4V Clamp 645A Ipp Tvs Diode Surface Mount PLAD
48.4V Clamp 372A Ipp Tvs Diode Surface Mount PLAD
48.8V Clamp 618A Ipp Tvs Diode Surface Mount PLAD
483V Clamp 62A Ipp Tvs Diode Surface Mount PLAD
53.3V Clamp 338A Ipp Tvs Diode Surface Mount PLAD
53.3V Clamp 564A Ipp Tvs Diode Surface Mount PLAD
564V Clamp 53A Ipp Tvs Diode Surface Mount PLAD
58.1V Clamp 310A Ipp Tvs Diode Surface Mount PLAD
58.1V Clamp 516A Ipp Tvs Diode Surface Mount PLAD
64.5V Clamp 280A Ipp Tvs Diode Surface Mount PLAD
64.5V Clamp 468A Ipp Tvs Diode Surface Mount PLAD
644V Clamp 46A Ipp Tvs Diode Surface Mount PLAD
69.4V Clamp 216A Ipp Tvs Diode Surface Mount PLAD
69.4V Clamp 260A Ipp Tvs Diode Surface Mount PLAD
69.4V Clamp 432A Ipp Tvs Diode Surface Mount PLAD
72.7V Clamp 207A Ipp Tvs Diode Surface Mount PLAD
72.7V Clamp 248A Ipp Tvs Diode Surface Mount PLAD
72.7V Clamp 414A Ipp Tvs Diode Surface Mount PLAD
77.4V Clamp 195A Ipp Tvs Diode Surface Mount PLAD
77.4V Clamp 233A Ipp Tvs Diode Surface Mount PLAD
77.4V Clamp 390A Ipp Tvs Diode Surface Mount PLAD
82.4V Clamp 183A Ipp Tvs Diode Surface Mount PLAD
82.4V Clamp 219A Ipp Tvs Diode Surface Mount PLAD
82.4V Clamp 366A Ipp Tvs Diode Surface Mount PLAD
87.1V Clamp 171A Ipp Tvs Diode Surface Mount PLAD
87.1V Clamp 207A Ipp Tvs Diode Surface Mount PLAD
87.1V Clamp 342A Ipp Tvs Diode Surface Mount PLAD
93.6V Clamp 159A Ipp Tvs Diode Surface Mount PLAD
93.6V Clamp 193A Ipp Tvs Diode Surface Mount PLAD
93.6V Clamp 318A Ipp Tvs Diode Surface Mount PLAD
96.8V Clamp 156A Ipp Tvs Diode Surface Mount PLAD
96.8V Clamp 186A Ipp Tvs Diode Surface Mount PLAD
96.8V Clamp 312A Ipp Tvs Diode Surface Mount PLAD
TVS DIODE 33VWM 53.3VC PLAD
TVS DIODE 36VWM 58.1VC PLAD
TVS DIODE 48VWM 77.4VC PLAD
TVS DIODE 51VWM 82.4VC PLAD
TVS DIODE 60VWM 96.8VC PLAD
TVS DIODE 78VWM 126VC PLAD

<< Prev Next >>