14.4V Clamp 208.4A Ipp Tvs Diode Surface Mount SMLJ (DO-214AB)
TVS 8.5V 5% 3000W UNI SMLJ (DO-214AB) ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | MASMLJ8.5A/TRMS-ND | 35AJ9766 |
| Product Name | TVS Diodes | Tvs 8.5V 5% 3000W Uni Smlj (Do-214Ab) Rohs Compliant Microchip |
| Configuration | Single | |
| Package | DO-214AB, SMC | |
| Peak Pulse Power | 3000 watts | |
| VC | 14.4 volts |