onsemi TVS Diodes MMQA20VT1

Description
28.6V Clamp 840mA (8/20µs) Ipp Tvs Diode Surface Mount SC-74
Request a Quote Datasheet
Description
28.6V Clamp 840mA (8/20µs) Ipp Tvs Diode Surface Mount SC-74
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - MMQA20VT1-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
MMQA20VT1-ND
TVS Diodes MMQA20VT1-ND
28.6V Clamp 840mA (8/20µs) Ipp Tvs Diode Surface Mount SC-74

28.6V Clamp 840mA (8/20µs) Ipp Tvs Diode Surface Mount SC-74

Buy Now Datasheet
150W TVS Protection Diode - 144-MMQA20VT1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
150W TVS Protection Diode
144-MMQA20VT1
150W TVS Protection Diode 144-MMQA20VT1
150W, UNIDIRECTIONAL, 4 ELEMENT, SILICON, TVS DIODE, PLASTIC, CASE 318F-05, SC-74, 6 PIN Product overview: MMQA20VT1 from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 150W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 150W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-MMQA20VT1 can be used for catalog matching and distributor lookup.

150W, UNIDIRECTIONAL, 4 ELEMENT, SILICON, TVS DIODE, PLASTIC, CASE 318F-05, SC-74, 6 PIN Product overview: MMQA20VT1 from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 150W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 150W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-MMQA20VT1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - MMQA20VT1 - 803467-MMQA20VT1 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - MMQA20VT1
803467-MMQA20VT1
TVS - TVS - Diodes - MMQA20VT1 803467-MMQA20VT1
Manufacturer: ON Semiconductor Win Source Part Number: 803467-MMQA20VT1 Packaging: Reel Type: Zener Mounting Style: SMD Applications: Use For General Unidirectional Channels: 4 Voltage - Reverse Standoff (Typ): 15V Voltage - Breakdown (Min): 19V Current - Peak Pulse (10/1000μs): 840mA (8/20μs) Power - Peak Pulse: 150W Power Line Protection: No Part Status: Obsolete (End Of Life) Supplier Device Package: SC-74 Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: SC-74, SOT-457 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Voltage - Clamping (Maximum) at Ipp: 28.6V Part Number Series: MMQA

Manufacturer: ON Semiconductor
Win Source Part Number: 803467-MMQA20VT1
Packaging: Reel
Type: Zener
Mounting Style: SMD
Applications: Use For General
Unidirectional Channels: 4
Voltage - Reverse Standoff (Typ): 15V
Voltage - Breakdown (Min): 19V
Current - Peak Pulse (10/1000μs): 840mA (8/20μs)
Power - Peak Pulse: 150W
Power Line Protection: No
Part Status: Obsolete (End Of Life)
Supplier Device Package: SC-74
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: SC-74, SOT-457
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Voltage - Clamping (Maximum) at Ipp: 28.6V
Part Number Series: MMQA

Buy Now
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - MMQA20VT1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
MMQA20VT1
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes MMQA20VT1
TVS DIODE 15VWM 28.6VC SC74

TVS DIODE 15VWM 28.6VC SC74

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number MMQA20VT1-ND 144-MMQA20VT1 803467-MMQA20VT1 MMQA20VT1
Product Name TVS Diodes 150W TVS Protection Diode TVS - TVS - Diodes - MMQA20VT1 Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package SC-74; SOT457; SC-74, SOT-457 Tape and Reel SC-74
Peak Pulse Power 150 watts 150 watts 150 watts 150 watts
VC 28.6 volts 28.6 volts 28.6 volts
Unlock Full Specs
to access all available technical data