onsemi Dual Zener 6.2V 1A TVS Protection Diode MMBZ6V2ALT1

Description
Dual Zener TVS Diode, 6.2V DC, SOT-23-3, 1A, 24W Product overview: MMBZ6V2ALT1 from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Zener, TVS, 6.2V, 1A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Dual, Zener, TVS, 6.2V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-MMBZ6V2ALT1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Dual Zener TVS Diode, 6.2V DC, SOT-23-3, 1A, 24W Product overview: MMBZ6V2ALT1 from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Zener, TVS, 6.2V, 1A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Dual, Zener, TVS, 6.2V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-MMBZ6V2ALT1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual Zener 6.2V 1A TVS Protection Diode
144-MMBZ6V2ALT1
Dual Zener 6.2V 1A TVS Protection Diode 144-MMBZ6V2ALT1
Dual Zener TVS Diode, 6.2V DC, SOT-23-3, 1A, 24W Product overview: MMBZ6V2ALT1 from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Zener, TVS, 6.2V, 1A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Dual, Zener, TVS, 6.2V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-MMBZ6V2ALT1 can be used for catalog matching and distributor lookup.

Dual Zener TVS Diode, 6.2V DC, SOT-23-3, 1A, 24W Product overview: MMBZ6V2ALT1 from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Zener, TVS, 6.2V, 1A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Dual, Zener, TVS, 6.2V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-MMBZ6V2ALT1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - MMBZ6V2ALT1OSTR-ND - DigiKey
Thief River Falls, MN, United States
8.7V Clamp 2.76A Ipp Tvs Diode Surface Mount SOT-23-3 (TO-236)

8.7V Clamp 2.76A Ipp Tvs Diode Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 1379189-MMBZ6V2ALT1 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
1379189-MMBZ6V2ALT1
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 1379189-MMBZ6V2ALT1
Win Source Part Number: 1379189-MMBZ6V2ALT1 Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Temperature Range - Operating: -55°C ~ 150°C (TJ) Fake Threat In the Open Market: 59 pct. Type: Zener MSL Level: 1 (Unlimited) Mfr: onsemi Package: Tape & Reel (TR) Product Status: Obsolete Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 (TO-236) Base Product Number: MMBZ6 Mounting Type: Surface Mount HTSUS: 8541.10.0080 Applications: General Purpose REACH Status: REACH Unaffected ECCN: EAR99 Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 3V Voltage - Breakdown (Min): 5.89V Voltage - Clamping (Max) @ Ipp: 8.7V Current - Peak Pulse (10/1000µs): 2.76A Power - Peak Pulse: 24W Power Line Protection: No Unidirectional Channels: 2

Win Source Part Number: 1379189-MMBZ6V2ALT1
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Fake Threat In the Open Market: 59 pct.
Type: Zener
MSL Level: 1 (Unlimited)
Mfr: onsemi
Package: Tape & Reel (TR)
Product Status: Obsolete
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23-3 (TO-236)
Base Product Number: MMBZ6
Mounting Type: Surface Mount
HTSUS: 8541.10.0080
Applications: General Purpose
REACH Status: REACH Unaffected
ECCN: EAR99
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 3V
Voltage - Breakdown (Min): 5.89V
Voltage - Clamping (Max) @ Ipp: 8.7V
Current - Peak Pulse (10/1000µs): 2.76A
Power - Peak Pulse: 24W
Power Line Protection: No
Unidirectional Channels: 2

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - MMBZ6V2ALT1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
MMBZ6V2ALT1
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes MMBZ6V2ALT1
TVS DIODE 3VWM 8.7VC SOT23-3

TVS DIODE 3VWM 8.7VC SOT23-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-MMBZ6V2ALT1 MMBZ6V2ALT1OSTR-ND 1379189-MMBZ6V2ALT1 MMBZ6V2ALT1
Product Name Dual Zener 6.2V 1A TVS Protection Diode TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Package Tape and Reel SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 TO-236-3, SC-59, SOT-23-3 SOT23; SOT-23-3 (TO-236)
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Configuration Single
Peak Pulse Power 24 watts 24 watts 24 watts
Unlock Full Specs
to access all available technical data