DigiKey Datasheets for Transient Voltage Suppressor Diodes (TVS)
Transient voltage suppressor (TVS) diodes are designed to limit over-voltages. They can dissipate high amounts of transient power in a short period of time.
Transient Voltage Suppressor Diodes (TVS): Learn more
| Product Name | Notes |
|---|---|
| 103V Clamp 294A Ipp Tvs Diode Surface Mount PLAD | |
| 103V Clamp 350A Ipp Tvs Diode Surface Mount PLAD | |
| 113V Clamp 264A Ipp Tvs Diode Surface Mount PLAD | |
| 113V Clamp 319A Ipp Tvs Diode Surface Mount PLAD | |
| 121V Clamp 246A Ipp Tvs Diode Surface Mount PLAD | |
| 121V Clamp 298A Ipp Tvs Diode Surface Mount PLAD | |
| 126V Clamp 240A Ipp Tvs Diode Surface Mount PLAD | |
| 126V Clamp 286A Ipp Tvs Diode Surface Mount PLAD | |
| 137V Clamp 216A Ipp Tvs Diode Surface Mount PLAD | |
| 137V Clamp 263A Ipp Tvs Diode Surface Mount PLAD | |
| 14.1V Clamp 90A Ipp Tvs Diode Through Hole DO-13 | |
| 14.5V Clamp 90A Ipp Tvs Diode Through Hole DO-13 | |
| 146V Clamp 204A Ipp Tvs Diode Surface Mount PLAD | |
| 146V Clamp 247A Ipp Tvs Diode Surface Mount PLAD | |
| 16.5V Clamp 70A Ipp Tvs Diode Through Hole DO-13 | |
| 162V Clamp 223A Ipp Tvs Diode Surface Mount PLAD | |
| 17.1V Clamp 70A Ipp Tvs Diode Through Hole DO-13 | |
| 177V Clamp 204A Ipp Tvs Diode Surface Mount PLAD | |
| 17V Clamp 383A Ipp Tvs Diode Surface Mount PLAD | |
| 17V Clamp 441A Ipp Tvs Diode Surface Mount Mini-PLAD | |
| 18.2V Clamp 358A Ipp Tvs Diode Surface Mount PLAD | |
| 18.2V Clamp 412A Ipp Tvs Diode Surface Mount Mini-PLAD | |
| 19.9V Clamp 327A Ipp Tvs Diode Surface Mount PLAD | |
| 19.9V Clamp 377A Ipp Tvs Diode Surface Mount Mini-PLAD | |
| 193V Clamp 187A Ipp Tvs Diode Surface Mount PLAD | |
| 209V Clamp 173A Ipp Tvs Diode Surface Mount PLAD | |
| 21.5V Clamp 302A Ipp Tvs Diode Surface Mount PLAD | |
| 21.5V Clamp 349A Ipp Tvs Diode Surface Mount Mini-PLAD | |
| 23.2V Clamp 280A Ipp Tvs Diode Surface Mount PLAD | |
| 23.2V Clamp 323A Ipp Tvs Diode Surface Mount Mini-PLAD | |
| 24.4V Clamp 267A Ipp Tvs Diode Surface Mount PLAD | |
| 24.4V Clamp 307A Ipp Tvs Diode Surface Mount Mini-PLAD | |
| 243V Clamp 149A Ipp Tvs Diode Surface Mount PLAD | |
| 24V Clamp 1500A (1.5kA) Ipp Tvs Diode Surface Mount PLAD | |
| 25.8V Clamp 1396A (1.396kA) Ipp Tvs Diode Surface Mount PLAD | |
| 259V Clamp 139A Ipp Tvs Diode Surface Mount PLAD | |
| 26V Clamp 250A Ipp Tvs Diode Surface Mount PLAD | |
| 26V Clamp 288A Ipp Tvs Diode Surface Mount Mini-PLAD | |
| 27.2V Clamp 1324A (1.324kA) Ipp Tvs Diode Surface Mount PLAD | |
| 27.6V Clamp 236A Ipp Tvs Diode Surface Mount PLAD | |
| 27.6V Clamp 272A Ipp Tvs Diode Surface Mount Mini-PLAD | |
| 275V Clamp 131A Ipp Tvs Diode Surface Mount PLAD | |
| 28.8V Clamp 1250A (1.25kA) Ipp Tvs Diode Surface Mount PLAD | |
| 29.2V Clamp 223A Ipp Tvs Diode Surface Mount PLAD | |
| 29.2V Clamp 257A Ipp Tvs Diode Surface Mount Mini-PLAD | |
| 291V Clamp 124A Ipp Tvs Diode Surface Mount PLAD | |
| 30.8V Clamp 1169A (1.169kA) Ipp Tvs Diode Surface Mount PLAD | |
| 32.4V Clamp 202A Ipp Tvs Diode Surface Mount PLAD | |
| 32.4V Clamp 231A Ipp Tvs Diode Surface Mount Mini-PLAD | |
| 322V Clamp 112A Ipp Tvs Diode Surface Mount PLAD | |
| 34V Clamp 1059A (1.059kA) Ipp Tvs Diode Surface Mount PLAD | |
| 35.5V Clamp 183A Ipp Tvs Diode Surface Mount PLAD | |
| 35.5V Clamp 211A Ipp Tvs Diode Surface Mount Mini-PLAD | |
| 356V Clamp 102A Ipp Tvs Diode Surface Mount PLAD | |
| 36.4V Clamp 990A Ipp Tvs Diode Surface Mount PLAD | |
| 38.9V Clamp 167A Ipp Tvs Diode Surface Mount PLAD | |
| 38.9V Clamp 193A Ipp Tvs Diode Surface Mount Mini-PLAD | |
| 39.8V Clamp 905A Ipp Tvs Diode Surface Mount PLAD | |
| 419V Clamp 86A Ipp Tvs Diode Surface Mount PLAD | |
| 42.1V Clamp 154A Ipp Tvs Diode Surface Mount PLAD | |
| 42.1V Clamp 178A Ipp Tvs Diode Surface Mount Mini-PLAD | |
| 43V Clamp 838A Ipp Tvs Diode Surface Mount PLAD | |
| 45.5V Clamp 143A Ipp Tvs Diode Surface Mount PLAD | |
| 45.5V Clamp 165A Ipp Tvs Diode Surface Mount Mini-PLAD | |
| 451V Clamp 80A Ipp Tvs Diode Surface Mount PLAD | |
| 46.4V Clamp 776A Ipp Tvs Diode Surface Mount PLAD | |
| 48.4V Clamp 135A Ipp Tvs Diode Surface Mount PLAD | |
| 48.4V Clamp 155A Ipp Tvs Diode Surface Mount Mini-PLAD | |
| 48.8V Clamp 738A Ipp Tvs Diode Surface Mount PLAD | |
| 483V Clamp 75A Ipp Tvs Diode Surface Mount PLAD | |
| 53.3V Clamp 123A Ipp Tvs Diode Surface Mount PLAD | |
| 53.3V Clamp 141A Ipp Tvs Diode Surface Mount Mini-PLAD | |
| 53.3V Clamp 676A Ipp Tvs Diode Surface Mount PLAD | |
| 564V Clamp 64A Ipp Tvs Diode Surface Mount PLAD | |
| 58.1V Clamp 111A Ipp Tvs Diode Surface Mount PLAD | |
| 58.1V Clamp 129A Ipp Tvs Diode Surface Mount Mini-PLAD | |
| 58.1V Clamp 620A Ipp Tvs Diode Surface Mount PLAD | |
| 64.5V Clamp 101A Ipp Tvs Diode Surface Mount PLAD | |
| 64.5V Clamp 116A Ipp Tvs Diode Surface Mount Mini-PLAD | |
| 64.5V Clamp 559A Ipp Tvs Diode Surface Mount PLAD | |
| 644V Clamp 56A Ipp Tvs Diode Surface Mount PLAD | |
| 69.4V Clamp 108A Ipp Tvs Diode Surface Mount Mini-PLAD | |
| 69.4V Clamp 519A Ipp Tvs Diode Surface Mount PLAD | |
| 69.4V Clamp 93A Ipp Tvs Diode Surface Mount PLAD | |
| 72.7V Clamp 103A Ipp Tvs Diode Surface Mount Mini-PLAD | |
| 72.7V Clamp 496A Ipp Tvs Diode Surface Mount PLAD | |
| 72.7V Clamp 89A Ipp Tvs Diode Surface Mount PLAD | |
| 77.4V Clamp 390A Ipp Tvs Diode Surface Mount PLAD | |
| 77.4V Clamp 466A Ipp Tvs Diode Surface Mount PLAD | |
| 77.4V Clamp 85A Ipp Tvs Diode Surface Mount PLAD | |
| 77.4V Clamp 97A Ipp Tvs Diode Surface Mount Mini-PLAD | |
| 82.4V Clamp 366A Ipp Tvs Diode Surface Mount PLAD | |
| 82.4V Clamp 437A Ipp Tvs Diode Surface Mount PLAD | |
| 87.1V Clamp 342A Ipp Tvs Diode Surface Mount PLAD | |
| 87.1V Clamp 414A Ipp Tvs Diode Surface Mount PLAD | |
| 93.6V Clamp 318A Ipp Tvs Diode Surface Mount PLAD | |
| 93.6V Clamp 385A Ipp Tvs Diode Surface Mount PLAD | |
| 96.8V Clamp 312A Ipp Tvs Diode Surface Mount PLAD | |
| 96.8V Clamp 372A Ipp Tvs Diode Surface Mount PLAD | |
| BI-DIRECTIONAL TVS _ PLAD | |
| SURFACE MOUNT 36,000 WATT, TVS, | |
| TVS DIODE 100VWM 162VC PLAD | |
| TVS DIODE 10VWM 14.1VC DO13 | |
| TVS DIODE 10VWM 14.5VC DO13 | |
| TVS DIODE 110VWM 177VC PLAD | |
| TVS DIODE 12VWM 17.1VC DO13 | |
| TVS DIODE 130VWM 209VC PLAD | |
| TVS DIODE 14VWM 24VC PLAD | |
| TVS DIODE 150VWM 243VC PLAD | |
| TVS DIODE 15VWM 25.8VC PLAD | |
| TVS DIODE 160VWM 259VC PLAD | |
| TVS DIODE 16VWM 27.2VC PLAD | |
| TVS DIODE 170VWM 275VC PLAD | |
| TVS DIODE 17VWM 28.8VC PLAD | |
| TVS DIODE 180VWM 291VC PLAD | |
| TVS DIODE 18VWM 30.8VC PLAD | |
| TVS DIODE 20VWM 34VC PLAD | |
| TVS DIODE 22VWM 36.4VC PLAD | |
| TVS DIODE 24VWM 39.8VC PLAD | |
| TVS DIODE 260VWM 419VC PLAD | |
| TVS DIODE 26VWM 43VC PLAD | |
| TVS DIODE 280VWM 451VC PLAD | |
| TVS DIODE 300VWM 483VC PLAD | |
| TVS DIODE 30VWM 48.8VC PLAD | |
| TVS DIODE 33VWM 53.3VC PLAD | |
| TVS DIODE 350VWM 564VC PLAD | |
| TVS DIODE 36VWM 58.1VC MINIPLAD | |
| TVS DIODE 36VWM 58.1VC PLAD | |
| TVS DIODE 400VWM 644VC PLAD | |
| TVS DIODE 40VWM 64.5VC PLAD | |
| TVS DIODE 43VWM 69.4VC PLAD | |
| TVS DIODE 45VWM 72.7VC PLAD | |
| TVS DIODE 48VWM 77.4VC PLAD | |
| TVS DIODE 51VWM 82.4VC PLAD | |
| TVS DIODE 54VWM 87.1VC PLAD | |
| TVS DIODE 58VWM 93.6VC PLAD | |
| TVS DIODE 64VWM 103VC PLAD | |
| TVS DIODE 70VWM 113VC PLAD | |
| TVS DIODE 75VWM 121VC PLAD | |
| TVS DIODE 78VWM 126VC PLAD | |
| TVS DIODE 85VWM 137VC PLAD | |
| TVS DIODE 90VWM 146VC PLAD | |
| UNI-DIRECTIONAL TVS _ PLAD |
| << Prev | Next >> |