Manufacturer: ON Semiconductor
Win Source Part Number: 1225221-MMBZ6V2ALT3G
Packaging: Reel - TR
Type: Zener
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-236-3, SC-59, SOT-23-3
Applications: General
Mounting: SMD
Unidirectional Channels: 2
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 3V
Current - Peak Pulse (10/1000μs): 2.76A
Power - Peak Pulse: 24W
Power Line Protection: No
Part Status: Obsolete(EOL)
Family Name: MMBZ6V2AL
Categories: Circuit Protection
Minimum Breakdown Voltage: 5.89V
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: SOT-23-3 (TO-236)
Maximum Clamping Voltage: 8.7V
Alternative Parts (Cross-Reference): EMZC6.8NFH; EMZC6.8NFHTL; VMZT6.8N;
Introduction Date: July 14, 1999
ECCN: EAR99
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited
Application Field: Used in Computers & Computer Peripherals, Communications & Networking, Medical, Industrial
Dual Zener TVS Diode, SOT-23, 6.2V DC, 2.76A Surge Product overview: MMBZ6V2ALT3G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Zener, TVS, 6.2V, 2.76A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Dual, Zener, TVS, 6.2V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-MMBZ6V2ALT3G can be used for catalog matching and distributor lookup.
8.7V Clamp 2.76A Ipp Tvs Diode Surface Mount SOT-23-3 (TO-236)
TVS DIODE 3VWM 8.7VC SOT23-3
TVS DIODE 3VWM 8.7VC SOT23-3
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1225221-MMBZ6V2ALT3G | 144-MMBZ6V2ALT3G | MMBZ6V2ALT3G-ND | MMBZ6V2ALT3G | MMBZ6V2ALT3G |
| Product Name | TVS - TVS - Diodes - MMBZ6V2ALT3G | Dual Zener 6.2V 2.76A TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| Tj | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |
| Package | Tape and Reel | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; SOT-23-3 (TO-236) | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | |
| RoHS Compliant | RoHS | ||||
| Configuration | Single | ||||
| Peak Pulse Power | 24 watts | 24 watts | 24 watts |