Manufacturer: ON Semiconductor
Win Source Part Number: 1225369-MMQA18VT1
Packaging: Tape and Reel
Type: Zener
Mounting Style: SMD
Applications: General Purpose
Unidirectional Channels: 4
Current - Peak Pulse (10/1000μs): 923mA (8/20μs)
Power - Peak Pulse: 150W
Power Line Protection: No
Categories: Circuit Protection
Supplier Device Package: SC-74
Status: Obsolete
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: SC-74, SOT-457
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Sufficient
Family Part Number: MMQA
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Voltage - Reverse Standoff: 14V
Voltage - Breakdown (Minimum): 17.1V
Voltage - Clamping (Maximum) at Ipp: 26V
26V Clamp 923mA (8/20µs) Ipp Tvs Diode Surface Mount SC-74
4Ch Unidirectional TVS Diode 18V 150W SC Package Product overview: MMQA18VT1 from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 18V, 150W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 18V, 150W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-MMQA18VT1 can be used for catalog matching and distributor lookup.
TVS DIODE 14VWM 26VC SC74
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1225369-MMQA18VT1 | MMQA18VT1OS-ND | 144-MMQA18VT1 | MMQA18VT1 |
| Product Name | TVS - TVS - Diodes - MMQA18VT1 | TVS Diodes | 18V 150W TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Peak Pulse Power | 150 watts | 150 watts | 150 watts | 150 watts |
| VC | 26 volts | 26 volts | 26 volts | |
| VBR | 17.1 volts | 17.1 volts | 17.1 volts | |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) |