Manufacturer: ON Semiconductor
Win Source Part Number: 759415-MMQA5V6T1
Packaging: Cut Tape (CT)
Type: Zener
Mounting Style: SMD
Applications: General Purpose
Unidirectional Channels: 4
Current - Peak Pulse (10/1000μs): 3A (8/20μs)
Power - Peak Pulse: 150W
Power Line Protection: No
Categories: Circuit Protection
Supplier Device Package: SC-74
Status: Obsolete
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: SC-74, SOT-457
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Application Field: Used in Computers & Computer Peripherals, Communications & Networking, Medical, Industrial
Family Part Number: MMQA
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Reverse Standoff: 3V
Voltage - Breakdown (Minimum): 5.32V
Voltage - Clamping (Maximum) at Ipp: 8V
Trans Voltage Suppressor Diode, 150W, 3V V(RWM), Unidirectional, 4 Element, Silicon
150W TVS Diode, 5.6V, Unidirectional, 4-Ch, SC-74, SMD Product overview: MMQA5V6T1 from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 150W, 5.6V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 150W, 5.6V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-MMQA5V6T1 can be used for catalog matching and distributor lookup.
8V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SC-74
TVS DIODE 3VWM 8VC SC74
| Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 759415-MMQA5V6T1 | MMQA5V6T1 | 144-MMQA5V6T1 | MMQA5V6T1OSTR-ND | MMQA5V6T1 | MMQA5V6T1 |
| Product Name | Electronic Surplus - MMQA5V6T1 | SMD 150W 5.6V TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes | |
| Peak Pulse Power | 150 watts | 150 watts | 150 watts | 150 watts | 150 watts | |
| VC | 8 volts | 8 volts | 8 volts | 8 volts | ||
| VBR | 5.32 volts | 5.32 volts | 5.32 volts | 5.32 volts | ||
| Tj | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |