8.7V Clamp 2.76A Ipp Tvs Diode Surface Mount SOT-23
8.7V Clamp 2.76A Ipp Tvs Diode Surface Mount SOT-23
8.7V Clamp 2.76A Ipp Tvs Diode Surface Mount SOT-23
3V, SOT-23, DUAL LINE, ANODE COM
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 846-MMBZ6V2ALYFHT116CT-ND | MMBZ6V2ALYFHT116 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; SOT-23 |
| Peak Pulse Power | 24 watts | 24 watts |
| VC | 8.7 volts | 8.7 volts |