8V Clamp 3A Ipp Tvs Diode Surface Mount SSD3
8V Clamp 3A Ipp Tvs Diode Surface Mount SSD3
TVS DIODE 3VWM 8VC SSD3 Product overview: MMBZ5V6ALT116 from ROHM Semiconductor is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-MMBZ5V6ALT116 can be used for catalog matching and distributor lookup.
TVS DIODE, UNIDIR, 24W, SOT-23; Product Range:MMBZ Series; TVS Polarity:Unidirectio
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 846-MMBZ5V6ALT116CT-ND | 144-MMBZ5V6ALT116 | 81AC5219 |
| Product Name | TVS Diodes | TVS Protection Diode | Tvs Diode, Unidir, 24W, Sot-23; Product Range Rohm |
| Configuration | Single | Single | |
| Package | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | Tape & Reel (TR) | SOT23; SOT-23 |
| Peak Pulse Power | 24 watts | 24 watts | |
| VC | 8 volts | 8 volts | |
| VBR | 5.32 volts | 5.32 to ? volts |