Unidirectional TVS Diode, 27V, 150W, SC Package, 4-Ch Product overview: MMQA27VT1G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 27V, 150W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 27V, 150W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-MMQA27VT1G can be used for catalog matching and distributor lookup.
39V Clamp 615mA (8/20µs) Ipp Tvs Diode Surface Mount SC-74
39V Clamp 615mA (8/20µs) Ipp Tvs Diode Surface Mount SC-74
39V Clamp 615mA (8/20µs) Ipp Tvs Diode Surface Mount SC-74
TVS DIODE ARRAY, 150W, 27V, SC-74, FULL REEL; Clamping Voltage Vc Max:39V; Diode Case Style:SC-74; No. of Pins:6Pins; Operating Voltage:-; Power Dissipation Pd:150W; Product Range:MMQA Series; Breakdown Voltage:28.4V RoHS Compliant: Yes
TVS DIODE 21VWM 39VC SC74
| ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diode Arrays | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-MMQA27VT1G | MMQA27VT1GOSTR-ND | MMQA27VT1G | 26K4560 | MMQA27VT1G |
| Product Name | 27V 150W TVS Protection Diode | TVS Diodes | TVS Diodes | Tvs Diode Array, 150W, 27V, Sc-74, Full Reel; Clamping Voltage Vc Max Onsemi | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | |||
| RoHS Compliant | RoHS | RoHS | |||
| Package | Tape and Reel | SC-74; SOT457; SC-74, SOT-457 | SOT457; SC-74, SOT-457 | SC-74 | SC-74 |
| Peak Pulse Power | 150 watts | 150 watts | 150 watts | 150 watts | |
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |