43.3V Clamp 554mA (8/20µs) Ipp Tvs Diode Surface Mount SC-74
TVS DIODE 30VWM 43.3VC SC74
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | MMQA30VT1G-ND | MMQA30VT1G |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | SC-74; SOT457; SC-74, SOT-457 | SC-74 |
| Peak Pulse Power | 150 watts | 150 watts |
| VC | 43.3 volts | 43.3 volts |