onsemi 15V TVS Protection Diode MMQA15VT1G

Description
TVS Diode, 15V, Unidirectional, 4-Ch, SC-59/SC-74 Product overview: MMQA15VT1G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 15V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 15V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-MMQA15VT1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TVS Diode, 15V, Unidirectional, 4-Ch, SC-59/SC-74 Product overview: MMQA15VT1G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 15V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 15V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-MMQA15VT1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
15V TVS Protection Diode - 144-MMQA15VT1G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
15V TVS Protection Diode
144-MMQA15VT1G
15V TVS Protection Diode 144-MMQA15VT1G
TVS Diode, 15V, Unidirectional, 4-Ch, SC-59/SC-74 Product overview: MMQA15VT1G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 15V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 15V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-MMQA15VT1G can be used for catalog matching and distributor lookup.

TVS Diode, 15V, Unidirectional, 4-Ch, SC-59/SC-74 Product overview: MMQA15VT1G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 15V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 15V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-MMQA15VT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - MMQA15VT1G - 1078395-MMQA15VT1G - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - MMQA15VT1G
1078395-MMQA15VT1G
TVS - TVS - Diodes - MMQA15VT1G 1078395-MMQA15VT1G
Manufacturer: ON Semiconductor Win Source Part Number: 1078395-MMQA15VT1G Packaging: Reel - TR Type: Zener Applications: Automotive Mounting: SMD (SMT) Unidirectional Channels: 4 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SC-74 STAND-OFF Voltage (Vwm): 11V Minimum Breakdown Voltage: 14.3V Max Clamping Voltage: 21.7V Peak Pulse Current(Ippm): 1.1A (8/20μs) Power Dissipation - Pd: 150W Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1078395-MMQA15VT1G
Packaging: Reel - TR
Type: Zener
Applications: Automotive
Mounting: SMD (SMT)
Unidirectional Channels: 4
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SC-74
STAND-OFF Voltage (Vwm): 11V
Minimum Breakdown Voltage: 14.3V
Max Clamping Voltage: 21.7V
Peak Pulse Current(Ippm): 1.1A (8/20μs)
Power Dissipation - Pd: 150W
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
TVS Diodes - MMQA15VT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
21.7V Clamp 1.1A (8/20µs) Ipp Tvs Diode Surface Mount SC-74

21.7V Clamp 1.1A (8/20µs) Ipp Tvs Diode Surface Mount SC-74

Buy Now Datasheet
TVS Diodes - MMQA15VT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
21.7V Clamp 1.1A (8/20µs) Ipp Tvs Diode Surface Mount SC-74

21.7V Clamp 1.1A (8/20µs) Ipp Tvs Diode Surface Mount SC-74

Buy Now Datasheet
TVS Diodes - MMQA15VT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
21.7V Clamp 1.1A (8/20µs) Ipp Tvs Diode Surface Mount SC-74

21.7V Clamp 1.1A (8/20µs) Ipp Tvs Diode Surface Mount SC-74

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - MMQA15VT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
MMQA15VT1G
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes MMQA15VT1G
TVS DIODE 11VWM 21.7VC SC74

TVS DIODE 11VWM 21.7VC SC74

Supplier's Site
Esd Diode, 15V, 0.3W, Sc-74; Clamping Voltage Vc Max Onsemi - 26K4558 - Newark, An Avnet Company
Chicago, IL, United States
Esd Diode, 15V, 0.3W, Sc-74; Clamping Voltage Vc Max Onsemi
26K4558
Esd Diode, 15V, 0.3W, Sc-74; Clamping Voltage Vc Max Onsemi 26K4558
ESD DIODE, 15V, 0.3W, SC-74; Clamping Voltage Vc Max:21.7V; Diode Case Style:SC-74; No. of Pins:6Pins; Operating Voltage:15V; Power Dissipation Pd:300mW; Product Range:MMQA Series; Automotive Qualification Standard:- RoHS Compliant: Yes

ESD DIODE, 15V, 0.3W, SC-74; Clamping Voltage Vc Max:21.7V; Diode Case Style:SC-74; No. of Pins:6Pins; Operating Voltage:15V; Power Dissipation Pd:300mW; Product Range:MMQA Series; Automotive Qualification Standard:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes
Product Number 144-MMQA15VT1G 1078395-MMQA15VT1G MMQA15VT1GOSCT-ND MMQA15VT1G 26K4558
Product Name 15V TVS Protection Diode TVS - TVS - Diodes - MMQA15VT1G TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Esd Diode, 15V, 0.3W, Sc-74; Clamping Voltage Vc Max Onsemi
Configuration Single Single
RoHS Compliant RoHS RoHS
Package Tape and Reel SC-74; SC-74 SC-74; SOT457; SC-74, SOT-457 SC-74
Peak Pulse Power 150 watts 150 watts 150 watts
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data