DigiKey Datasheets for Transient Voltage Suppressor Diodes (TVS)

Transient voltage suppressor (TVS) diodes are designed to limit over-voltages. They can dissipate high amounts of transient power in a short period of time.
Transient Voltage Suppressor Diodes (TVS): Learn more

Page: 1 10 20 30 40 50 57 58 59 60 61 62 63 64 65 66 67 68 69 70 80 90 100 110 120 150 173
Product Name Notes
10.3V Clamp 48.5A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
10.5V Clamp 57A Ipp Tvs Diode Through Hole T-18
103V Clamp 4.9A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
103V Clamp 5.8A Ipp Tvs Diode Through Hole T-18
11.2V Clamp 44.7A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
11.3V Clamp 53A Ipp Tvs Diode Through Hole T-18
113V Clamp 4.4A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
113V Clamp 5.3A Ipp Tvs Diode Through Hole T-18
12.1V Clamp 50A Ipp Tvs Diode Through Hole T-18
12.9V Clamp 38.8A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
121V Clamp 4.1A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
125V Clamp 4.8A Ipp Tvs Diode Through Hole T-18
126V Clamp 4A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
12V Clamp 41.7A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
13.4V Clamp 45A Ipp Tvs Diode Through Hole T-18
13.6V Clamp 36.7A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
137V Clamp 3.6A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
137V Clamp 4.4A Ipp Tvs Diode Through Hole T-18
14.4V Clamp 34.7A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
14.5V Clamp 41A Ipp Tvs Diode Through Hole T-18
146V Clamp 3.4A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
15.4V Clamp 32.5A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
15.6V Clamp 38A Ipp Tvs Diode Through Hole T-18
152V Clamp 3.4A Ipp Tvs Diode Through Hole T-18
16.7V Clamp 36A Ipp Tvs Diode Through Hole T-18
162V Clamp 3.1A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
162V Clamp 93A Ipp Tvs Diode Surface Mount PLAD
165V Clamp 3.6A Ipp Tvs Diode Through Hole T-18
177V Clamp 2.8A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
177V Clamp 84A Ipp Tvs Diode Surface Mount PLAD
179V Clamp 3.3A Ipp Tvs Diode Through Hole T-18
17V Clamp 29.4A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
17V Clamp 882A Ipp Tvs Diode Surface Mount PLAD
18.2V Clamp 27.4A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
18.2V Clamp 33A Ipp Tvs Diode Through Hole T-18
18.2V Clamp 822A Ipp Tvs Diode Surface Mount PLAD
19.9V Clamp 25.1A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
19.9V Clamp 753A Ipp Tvs Diode Surface Mount PLAD
193V Clamp 2A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
193V Clamp 78A Ipp Tvs Diode Surface Mount PLAD
207V Clamp 2.9A Ipp Tvs Diode Through Hole T-18
209V Clamp 2.4A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
209V Clamp 71A Ipp Tvs Diode Surface Mount PLAD
21.2V Clamp 28A Ipp Tvs Diode Through Hole T-18
21.5V Clamp 23.2A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
21.5V Clamp 696A Ipp Tvs Diode Surface Mount PLAD
219V Clamp 2.7A Ipp Tvs Diode Through Hole T-18
22.5V Clamp 27A Ipp Tvs Diode Through Hole T-18
23.2V Clamp 21.5A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
23.2V Clamp 645A Ipp Tvs Diode Surface Mount PLAD
234V Clamp 2.6A Ipp Tvs Diode Through Hole T-18
24.4V Clamp 20.6A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
24.4V Clamp 618A Ipp Tvs Diode Surface Mount PLAD
243V Clamp 2.1A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
243V Clamp 62A Ipp Tvs Diode Surface Mount PLAD
246V Clamp 2.4A Ipp Tvs Diode Through Hole T-18
25.2V Clamp 24A Ipp Tvs Diode Through Hole T-18
259V Clamp 1.9A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
259V Clamp 58A Ipp Tvs Diode Surface Mount PLAD
26V Clamp 19.2A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
26V Clamp 576A Ipp Tvs Diode Surface Mount PLAD
27.6V Clamp 18.1A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
27.6V Clamp 543A Ipp Tvs Diode Surface Mount PLAD
27.7V Clamp 22A Ipp Tvs Diode Through Hole T-18
274V Clamp 2.2A Ipp Tvs Diode Through Hole T-18
275V Clamp 1.8A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
275V Clamp 55A Ipp Tvs Diode Surface Mount PLAD
29.2V Clamp 17.2A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
29.2V Clamp 516A Ipp Tvs Diode Surface Mount PLAD
291V Clamp 52A Ipp Tvs Diode Surface Mount PLAD
30.6V Clamp 20A Ipp Tvs Diode Through Hole T-18
32.4V Clamp 15.4A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
32.4V Clamp 462A Ipp Tvs Diode Surface Mount PLAD
322V Clamp 47A Ipp Tvs Diode Surface Mount PLAD
33.2V Clamp 18A Ipp Tvs Diode Through Hole T-18
35.5V Clamp 14.1A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
35.5V Clamp 423A Ipp Tvs Diode Surface Mount PLAD
37.5V Clamp 16A Ipp Tvs Diode Through Hole T-18
38.9V Clamp 12.8A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
38.9V Clamp 384A Ipp Tvs Diode Surface Mount PLAD
41.4V Clamp 14.4A Ipp Tvs Diode Through Hole T-18
42.1V Clamp 11.9A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
42.1V Clamp 357A Ipp Tvs Diode Surface Mount PLAD
45.4V Clamp 11A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
45.5V Clamp 330A Ipp Tvs Diode Surface Mount PLAD
45.7V Clamp 13.2A Ipp Tvs Diode Through Hole T-18
48.4V Clamp 10.3A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
48.4V Clamp 309A Ipp Tvs Diode Surface Mount PLAD
49.9V Clamp 12A Ipp Tvs Diode Through Hole T-18
53.3V Clamp 282A Ipp Tvs Diode Surface Mount PLAD
53.3V Clamp 9.4A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
53.9V Clamp 11.2A Ipp Tvs Diode Through Hole T-18
58.1V Clamp 258A Ipp Tvs Diode Surface Mount PLAD
58.1V Clamp 8.6A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
59.3V Clamp 10.1A Ipp Tvs Diode Through Hole T-18
64.5V Clamp 234A Ipp Tvs Diode Surface Mount PLAD
64.5V Clamp 7.8A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
64.8V Clamp 9.3A Ipp Tvs Diode Through Hole T-18
69.4V Clamp 216A Ipp Tvs Diode Surface Mount PLAD
69.4V Clamp 7.2A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
70.1V Clamp 8.6A Ipp Tvs Diode Through Hole T-18
72.7V Clamp 207A Ipp Tvs Diode Surface Mount PLAD
72.7V Clamp 6.9A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
77.4V Clamp 195A Ipp Tvs Diode Surface Mount PLAD
77.4V Clamp 6.5A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
77V Clamp 7.8A Ipp Tvs Diode Through Hole T-18
82.4V Clamp 183A Ipp Tvs Diode Surface Mount PLAD
82.4V Clamp 6.1A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
85V Clamp 7.1A Ipp Tvs Diode Through Hole T-18
87.1V Clamp 171A Ipp Tvs Diode Surface Mount PLAD
87.1V Clamp 5.7A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
9.2V Clamp 54.3A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
92V Clamp 6.5A Ipp Tvs Diode Through Hole T-18
93.6V Clamp 159A Ipp Tvs Diode Surface Mount PLAD
93.6V Clamp 5.3A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
96.8V Clamp 156A Ipp Tvs Diode Surface Mount PLAD
96.8V Clamp 5.2A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
BI-DIRECTIONAL TVS _ PLAD
TVS DIODE 10.2VWM 16.7VC T18
TVS DIODE 13.6VWM 22.5VC T18
TVS DIODE 160VWM 259VC PLAD
TVS DIODE 17.1VWM 27.7VC T18
TVS DIODE 28.2VWM 45.7VC T18
TVS DIODE 30VWM 48.4VC PLAD
TVS DIODE 36.8VWM 59.3VC T18
TVS DIODE 58.1VWM 92VC T18
TVS DIODE 6.4VWM 11.3VC T18
TVS DIODE 8.55VWM 14.5VC T18

<< Prev Next >>