onsemi TVS Diodes MMQA6V8T1

Description
9.8V Clamp 2.45A (8/20µs) Ipp Tvs Diode Surface Mount SC-74
Request a Quote Datasheet
Description
9.8V Clamp 2.45A (8/20µs) Ipp Tvs Diode Surface Mount SC-74
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - MMQA6V8T1OS-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
MMQA6V8T1OS-ND
TVS Diodes MMQA6V8T1OS-ND
9.8V Clamp 2.45A (8/20µs) Ipp Tvs Diode Surface Mount SC-74

9.8V Clamp 2.45A (8/20µs) Ipp Tvs Diode Surface Mount SC-74

Buy Now Datasheet
Singapore, Singapore
150W 6.8V 250pF TVS Protection Diode
144-MMQA6V8T1
150W 6.8V 250pF TVS Protection Diode 144-MMQA6V8T1
4-Ch Unidirectional TVS Diode, 150W, 6.8V, 250pF, SC Package Product overview: MMQA6V8T1 from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 150W, 6.8V, 250pF. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 150W, 6.8V, 250pF, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-MMQA6V8T1 can be used for catalog matching and distributor lookup.

4-Ch Unidirectional TVS Diode, 150W, 6.8V, 250pF, SC Package Product overview: MMQA6V8T1 from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 150W, 6.8V, 250pF. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 150W, 6.8V, 250pF, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-MMQA6V8T1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - MMQA6V8T1 - 1225376-MMQA6V8T1 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - MMQA6V8T1
1225376-MMQA6V8T1
TVS - TVS - Diodes - MMQA6V8T1 1225376-MMQA6V8T1
Manufacturer: ON Semiconductor Win Source Part Number: 1225376-MMQA6V8T1 Packaging: Tape and Reel Type: Zener Mounting Style: SMD Applications: General Purpose Unidirectional Channels: 4 Current - Peak Pulse (10/1000μs): 2.45A (8/20μs) Power - Peak Pulse: 150W Power Line Protection: No Categories: Circuit Protection Supplier Device Package: SC-74 Status: Obsolete Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: SC-74, SOT-457 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Sufficient Family Part Number: MMQA Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Voltage - Reverse Standoff: 4.3V Voltage - Breakdown (Minimum): 6.46V Voltage - Clamping (Maximum) at Ipp: 9.8V Capacitance at Frequency: 250pF at 1MHz

Manufacturer: ON Semiconductor
Win Source Part Number: 1225376-MMQA6V8T1
Packaging: Tape and Reel
Type: Zener
Mounting Style: SMD
Applications: General Purpose
Unidirectional Channels: 4
Current - Peak Pulse (10/1000μs): 2.45A (8/20μs)
Power - Peak Pulse: 150W
Power Line Protection: No
Categories: Circuit Protection
Supplier Device Package: SC-74
Status: Obsolete
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: SC-74, SOT-457
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Sufficient
Family Part Number: MMQA
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Voltage - Reverse Standoff: 4.3V
Voltage - Breakdown (Minimum): 6.46V
Voltage - Clamping (Maximum) at Ipp: 9.8V
Capacitance at Frequency: 250pF at 1MHz

Buy Now
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - MMQA6V8T1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
MMQA6V8T1
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes MMQA6V8T1
TVS DIODE 4.3VWM 9.8VC SC74

TVS DIODE 4.3VWM 9.8VC SC74

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number MMQA6V8T1OS-ND 144-MMQA6V8T1 1225376-MMQA6V8T1 MMQA6V8T1
Product Name TVS Diodes 150W 6.8V 250pF TVS Protection Diode TVS - TVS - Diodes - MMQA6V8T1 Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package SC-74; SOT457; SC-74, SOT-457 Tape and Reel SC-74
Peak Pulse Power 150 watts 150 watts 150 watts 150 watts
VC 9.8 volts 9.8 volts 9.8 volts
Unlock Full Specs
to access all available technical data