Manufacturer: ON Semiconductor
Win Source Part Number: 885404-MMQA24VT1G
Series: MMQA
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: 34.6V Clamp 694mA (8/20µs) Ipp Tvs Diode Surface Mount SC-74
Package: Reel - TR
Package: SC-74, SOT-457
Mounting: Surface Mount
Part Status: Obsolete
Family Name: MMQA24
Categories: Circuit Protection
Case / Package: SC-74
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: MMQA24VT1GOSCT, MMQA24VT1GOSTR, =MMQA24VT1GOSCT-ND, MMQA24VT1G-ND
Unidirectional TVS Diode, 18V Working, 4Ch, SC Package, 150W Product overview: MMQA24VT1G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 18V, 150W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 18V, 150W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-MMQA24VT1G can be used for catalog matching and distributor lookup.
34.6V Clamp 694mA (8/20µs) Ipp Tvs Diode Surface Mount SC-74
TVS DIODE 18VWM 34.6VC SC74
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 885404-MMQA24VT1G | 144-MMQA24VT1G | MMQA24VT1GOSTR-ND | MMQA24VT1G |
| Product Name | TVS - TVS - Diodes - MMQA24VT1G | 18V 150W TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Package | SC-74; SC-74 | Tape and Reel | SC-74; SOT457; SC-74, SOT-457 | SC-74 |
| Tj | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |
| Configuration | Single | Single | ||
| RoHS Compliant | RoHS |