onsemi TVS Diodes MMQA5V6T3G

Description
8V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SC-74
Request a Quote Datasheet
Description
8V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SC-74
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - MMQA5V6T3GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
8V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SC-74

8V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SC-74

Buy Now Datasheet
TVS Diodes - MMQA5V6T3GOSCT-ND - DigiKey
Thief River Falls, MN, United States
8V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SC-74

8V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SC-74

Buy Now Datasheet
TVS Diodes - MMQA5V6T3GOSTR-ND - DigiKey
Thief River Falls, MN, United States
8V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SC-74

8V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SC-74

Buy Now Datasheet
Singapore, Singapore
5.6V 150W TVS Protection Diode
144-MMQA5V6T3G
5.6V 150W TVS Protection Diode 144-MMQA5V6T3G
Unidirectional TVS Diode, 5.6V, 4Ch, 150W, SC Package Product overview: MMQA5V6T3G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 5.6V, 150W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 5.6V, 150W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-MMQA5V6T3G can be used for catalog matching and distributor lookup.

Unidirectional TVS Diode, 5.6V, 4Ch, 150W, SC Package Product overview: MMQA5V6T3G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 5.6V, 150W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 5.6V, 150W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-MMQA5V6T3G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - MMQA5V6T3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
MMQA5V6T3G
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes MMQA5V6T3G
TVS DIODE 3VWM 8VC SC74

TVS DIODE 3VWM 8VC SC74

Supplier's Site
Esd Diode, 5.6V, 0.3W, Sc-74; Clamping Voltage Vc Max Onsemi - 27M2489 - Newark, An Avnet Company
Chicago, IL, United States
Esd Diode, 5.6V, 0.3W, Sc-74; Clamping Voltage Vc Max Onsemi
27M2489
Esd Diode, 5.6V, 0.3W, Sc-74; Clamping Voltage Vc Max Onsemi 27M2489
ESD DIODE, 5.6V, 0.3W, SC-74; Clamping Voltage Vc Max:8V; Diode Case Style:SC-74; No. of Pins:6Pins; Operating Voltage:5.6V; Power Dissipation Pd:300mW; Product Range:MMQA Series; Automotive Qualification Standard:- RoHS Compliant: Yes

ESD DIODE, 5.6V, 0.3W, SC-74; Clamping Voltage Vc Max:8V; Diode Case Style:SC-74; No. of Pins:6Pins; Operating Voltage:5.6V; Power Dissipation Pd:300mW; Product Range:MMQA Series; Automotive Qualification Standard:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes
Product Number MMQA5V6T3GOSDKR-ND 144-MMQA5V6T3G MMQA5V6T3G 27M2489
Product Name TVS Diodes 5.6V 150W TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Esd Diode, 5.6V, 0.3W, Sc-74; Clamping Voltage Vc Max Onsemi
Configuration Single Single
Package SC-74; SOT457; SC-74, SOT-457 Tape and Reel SC-74
Peak Pulse Power 150 watts 150 watts 150 watts
VC 8 volts 8 volts
Unlock Full Specs
to access all available technical data