150W, UNIDIRECTIONAL, 4 ELEMENT, SILICON, TVS DIODE, PLASTIC, CASE 318F-05, SC-74, 6 PIN Product overview: MMQA22VT1 from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 150W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 150W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-MMQA22VT1 can be used for catalog matching and distributor lookup.
31.7V Clamp 758mA (8/20µs) Ipp Tvs Diode Surface Mount SC-74
Manufacturer: ON Semiconductor
Win Source Part Number: 1225371-MMQA22VT1
Packaging: Tape and Reel
Type: Zener
Mounting Style: SMD
Applications: General Purpose
Unidirectional Channels: 4
Current - Peak Pulse (10/1000μs): 758mA (8/20μs)
Power - Peak Pulse: 150W
Power Line Protection: No
Categories: Circuit Protection
Supplier Device Package: SC-74
Status: Obsolete
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: SC-74, SOT-457
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Family Part Number: MMQA
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Voltage - Reverse Standoff: 17V
Voltage - Breakdown (Minimum): 20.9V
Voltage - Clamping (Maximum) at Ipp: 31.7V
TVS DIODE 17VWM 31.7VC SC74
TVS DIODE 17VWM 31.7VC SC74
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-MMQA22VT1 | MMQA22VT1-ND | 1225371-MMQA22VT1 | MMQA22VT1 | MMQA22VT1 |
| Product Name | 150W TVS Protection Diode | TVS Diodes | TVS - TVS - Diodes - MMQA22VT1 | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| Configuration | Single | Single | |||
| Package | Tape and Reel | SC-74; SOT457; SC-74, SOT-457 | SC-74 | SOT457; SC-74, SOT-457 | |
| Peak Pulse Power | 150 watts | 150 watts | 150 watts | 150 watts | 150 watts |
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |