TVS Diode 6.2V Unidirectional 4-Ch SMD SC-74 Product overview: MMQA6V2T1G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 6.2V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 6.2V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-MMQA6V2T1G can be used for catalog matching and distributor lookup.
9V Clamp 2.66A (8/20µs) Ipp Tvs Diode Surface Mount SC-74
9V Clamp 2.66A (8/20µs) Ipp Tvs Diode Surface Mount SC-74
9V Clamp 2.66A (8/20µs) Ipp Tvs Diode Surface Mount SC-74
TVS DIODE 4VWM 9VC SC74
TVS DIODE ARRAY, 150W, 6.2V, SC-74; Clamping Voltage Vc Max:9V; Diode Case Style:SC-74; No. of Pins:6Pins; Operating Voltage:4V; Power Dissipation Pd:150W; Product Range:MMQA Series; Automotive Qualification Standard:AEC-Q101 RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diode Arrays | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-MMQA6V2T1G | MMQA6V2T1GOSTR-ND | MMQA6V2T1G | 45J1567 | MMQA6V2T1G |
| Product Name | SMD 6.2V TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode Array, 150W, 6.2V, Sc-74; Clamping Voltage Vc Max Onsemi | TVS Diodes |
| Configuration | Single | Single | |||
| RoHS Compliant | RoHS | RoHS | |||
| Package | Tape and Reel | SC-74; SOT457; SC-74, SOT-457 | SC-74 | SC-74 | SOT457; SC-74, SOT-457 |
| Peak Pulse Power | 150 watts | 150 watts | 150 watts | 150 watts | |
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |