12.1V Clamp 33A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
TVS 8.2V 5% 400W UNI DO-41P ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1086-6806-ND | 34AJ4037 |
| Product Name | TVS Diodes | Tvs 8.2V 5% 400W Uni Do-41P Rohs Compliant Microchip |
| Configuration | Single | |
| Package | DO-4; DO-204AL, DO-41, Axial | |
| Peak Pulse Power | 400 watts | |
| VC | 12.1 volts |