onsemi TVS Diodes MMQA33VT1

Description
48.6V Clamp 504mA (8/20µs) Ipp Tvs Diode Surface Mount SC-74
Request a Quote Datasheet
Description
48.6V Clamp 504mA (8/20µs) Ipp Tvs Diode Surface Mount SC-74
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - MMQA33VT1-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
MMQA33VT1-ND
TVS Diodes MMQA33VT1-ND
48.6V Clamp 504mA (8/20µs) Ipp Tvs Diode Surface Mount SC-74

48.6V Clamp 504mA (8/20µs) Ipp Tvs Diode Surface Mount SC-74

Buy Now Datasheet
Circuit Protection - TVS - Diodes - 1334906-MMQA33VT1 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1334906-MMQA33VT1
Circuit Protection - TVS - Diodes 1334906-MMQA33VT1
Manufacturer: onsemi Win Source Part Number: 1334906-MMQA33VT1 Category: Circuit Protection>TVS - Diodes Packaging: Reel - TR Type: Zener Applications: General Purpose Standard Package: 3,000 Mounting: Surface Mount Unidirectional Channels: 4 Voltage - Reverse Standoff (Typ): 25V (Max) Voltage - Breakdown (Min): 31.4V Voltage - Clamping (Max) @ Ipp: 48.6V Power - Peak Pulse: 150W Power Line Protection: No Current - Peak Pulse (10/1000µs): 504mA (8/20µs) Supplier Device Package: SC-74 Temperature Range - Operating: -55°C ~ 150°C (TJ) Case / Package: SC-74, SOT-457 ECCN: EAR99 Fake Threat In the Open Market: 73 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Base Product Number: MMQA33 Product Status: Obsolete RoHS Status: RoHS non-compliant

Manufacturer: onsemi
Win Source Part Number: 1334906-MMQA33VT1
Category: Circuit Protection>TVS - Diodes
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Standard Package: 3,000
Mounting: Surface Mount
Unidirectional Channels: 4
Voltage - Reverse Standoff (Typ): 25V (Max)
Voltage - Breakdown (Min): 31.4V
Voltage - Clamping (Max) @ Ipp: 48.6V
Power - Peak Pulse: 150W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 504mA (8/20µs)
Supplier Device Package: SC-74
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Case / Package: SC-74, SOT-457
ECCN: EAR99
Fake Threat In the Open Market: 73
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Base Product Number: MMQA33
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
150W TVS Protection Diode - 144-MMQA33VT1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
150W TVS Protection Diode
144-MMQA33VT1
150W TVS Protection Diode 144-MMQA33VT1
150W, UNIDIRECTIONAL, 4 ELEMENT, SILICON, TVS DIODE, PLASTIC, CASE 318F-05, SC-74, 6 PIN Product overview: MMQA33VT1 from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 150W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 150W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-MMQA33VT1 can be used for catalog matching and distributor lookup.

150W, UNIDIRECTIONAL, 4 ELEMENT, SILICON, TVS DIODE, PLASTIC, CASE 318F-05, SC-74, 6 PIN Product overview: MMQA33VT1 from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 150W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 150W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-MMQA33VT1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - MMQA33VT1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
MMQA33VT1
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes MMQA33VT1
TVS DIODE 25VWM 48.6VC SC74

TVS DIODE 25VWM 48.6VC SC74

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number MMQA33VT1-ND 1334906-MMQA33VT1 144-MMQA33VT1 MMQA33VT1
Product Name TVS Diodes Circuit Protection - TVS - Diodes 150W TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package SC-74; SOT457; SC-74, SOT-457 SC-74; SOT457; SC-74, SOT-457 Tape and Reel SC-74
Peak Pulse Power 150 watts 150 watts 150 watts 150 watts
VC 48.6 volts 48.6 volts 48.6 volts
Unlock Full Specs
to access all available technical data