onsemi SMD 9.1V 150W TVS Protection Diode MMQA12VT1G

Description
TVS Diode Uni-Dir 9.1V 150W 4Ch SMD SC Product overview: MMQA12VT1G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 9.1V, 150W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 9.1V, 150W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-MMQA12VT1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TVS Diode Uni-Dir 9.1V 150W 4Ch SMD SC Product overview: MMQA12VT1G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 9.1V, 150W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 9.1V, 150W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-MMQA12VT1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 9.1V 150W TVS Protection Diode - 144-MMQA12VT1G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 9.1V 150W TVS Protection Diode
144-MMQA12VT1G
SMD 9.1V 150W TVS Protection Diode 144-MMQA12VT1G
TVS Diode Uni-Dir 9.1V 150W 4Ch SMD SC Product overview: MMQA12VT1G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 9.1V, 150W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 9.1V, 150W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-MMQA12VT1G can be used for catalog matching and distributor lookup.

TVS Diode Uni-Dir 9.1V 150W 4Ch SMD SC Product overview: MMQA12VT1G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 9.1V, 150W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 9.1V, 150W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-MMQA12VT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - MMQA12VT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
17.3V Clamp 1.39A (8/20µs) Ipp Tvs Diode Surface Mount SC-74

17.3V Clamp 1.39A (8/20µs) Ipp Tvs Diode Surface Mount SC-74

Buy Now Datasheet
TVS Diodes - MMQA12VT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
17.3V Clamp 1.39A (8/20µs) Ipp Tvs Diode Surface Mount SC-74

17.3V Clamp 1.39A (8/20µs) Ipp Tvs Diode Surface Mount SC-74

Buy Now Datasheet
TVS Diodes - MMQA12VT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
17.3V Clamp 1.39A (8/20µs) Ipp Tvs Diode Surface Mount SC-74

17.3V Clamp 1.39A (8/20µs) Ipp Tvs Diode Surface Mount SC-74

Buy Now Datasheet
 - MMQA12VT1G - Rochester Electronics
Newburyport, MA, United States
Trans Voltage Suppressor Diode, 150W, 9.1V V(RWM), Unidirectional, 4 Element, Silicon

Trans Voltage Suppressor Diode, 150W, 9.1V V(RWM), Unidirectional, 4 Element, Silicon

Supplier's Site Datasheet
TVS - TVS - Diodes - MMQA12VT1G - 1225367-MMQA12VT1G - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - MMQA12VT1G
1225367-MMQA12VT1G
TVS - TVS - Diodes - MMQA12VT1G 1225367-MMQA12VT1G
Manufacturer: ON Semiconductor Win Source Part Number: 1225367-MMQA12VT1G Series: Automotive, AEC-Q101, MMQA Packaging: Reel - TR Type: Zener Operating Temperature Range: -55°C ~ 150°C (TJ) Package: SC-74, SOT-457 Applications: Automotive Mounting: SMD Unidirectional Channels: 4 Voltage - Reverse Standoff (Typ): 9.1V Current - Peak Pulse (10/1000μs): 1.39A (8/20μs) Power - Peak Pulse: 150W Power Line Protection: No Family Name: MMQA12V Categories: Circuit Protection Minimum Breakdown Voltage: 11.4V Manufacturer Homepage: www.onsemi.com Manufacturer Package: SC-74 Maximum Clamping Voltage: 17.3V Alternative Parts (Cross-Reference): ESD5V0S4US; ESD5V0S4US E6327; ESD5V0S4USE6327XT; Introduction Date: September 18, 2000 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1225367-MMQA12VT1G
Series: Automotive, AEC-Q101, MMQA
Packaging: Reel - TR
Type: Zener
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: SC-74, SOT-457
Applications: Automotive
Mounting: SMD
Unidirectional Channels: 4
Voltage - Reverse Standoff (Typ): 9.1V
Current - Peak Pulse (10/1000μs): 1.39A (8/20μs)
Power - Peak Pulse: 150W
Power Line Protection: No
Family Name: MMQA12V
Categories: Circuit Protection
Minimum Breakdown Voltage: 11.4V
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: SC-74
Maximum Clamping Voltage: 17.3V
Alternative Parts (Cross-Reference): ESD5V0S4US; ESD5V0S4US E6327; ESD5V0S4USE6327XT;
Introduction Date: September 18, 2000
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - MMQA12VT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
MMQA12VT1G
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes MMQA12VT1G
TVS DIODE 9.1VWM 17.3VC SC74

TVS DIODE 9.1VWM 17.3VC SC74

Supplier's Site
Tvs Diode Array, 150W, 12V, Sc-74; Clamping Voltage Vc Max Onsemi - 09R9473 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode Array, 150W, 12V, Sc-74; Clamping Voltage Vc Max Onsemi
09R9473
Tvs Diode Array, 150W, 12V, Sc-74; Clamping Voltage Vc Max Onsemi 09R9473
TVS DIODE ARRAY, 150W, 12V, SC-74; Clamping Voltage Vc Max:17.3V; Diode Case Style:SC-74; No. of Pins:6Pins; Operating Voltage:-; Power Dissipation Pd:225mW; Product Range:MMQA1 Series; Automotive Qualification Standard:AEC-Q101 RoHS Compliant: Yes

TVS DIODE ARRAY, 150W, 12V, SC-74; Clamping Voltage Vc Max:17.3V; Diode Case Style:SC-74; No. of Pins:6Pins; Operating Voltage:-; Power Dissipation Pd:225mW; Product Range:MMQA1 Series; Automotive Qualification Standard:AEC-Q101 RoHS Compliant: Yes

Supplier's Site Datasheet
Tvs Diode Array, 150W, 12V, Sc-74; Breakdown Voltage Onsemi - 45J1563 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode Array, 150W, 12V, Sc-74; Breakdown Voltage Onsemi
45J1563
Tvs Diode Array, 150W, 12V, Sc-74; Breakdown Voltage Onsemi 45J1563
TVS DIODE ARRAY, 150W, 12V, SC-74; Breakdown Voltage:12.6V; Breakdown Voltage Min:11.4V; Breakdown Voltage Range:11.4V to 12.6V; Breakdown Voltage Vbr:12.6V; Clamping Voltage Vc Max:17.3V; Diode Case Style:SC-74 RoHS Compliant: Yes

TVS DIODE ARRAY, 150W, 12V, SC-74; Breakdown Voltage:12.6V; Breakdown Voltage Min:11.4V; Breakdown Voltage Range:11.4V to 12.6V; Breakdown Voltage Vbr:12.6V; Clamping Voltage Vc Max:17.3V; Diode Case Style:SC-74 RoHS Compliant: Yes

Supplier's Site Datasheet
Diode, Esd Protection, Sc-74; Clamping Voltage Vc Max Onsemi - 82Y7013 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Esd Protection, Sc-74; Clamping Voltage Vc Max Onsemi
82Y7013
Diode, Esd Protection, Sc-74; Clamping Voltage Vc Max Onsemi 82Y7013
DIODE, ESD PROTECTION, SC-74; Clamping Voltage Vc Max:17.3V; Diode Case Style:SC-74; No. of Pins:6Pins; Operating Voltage:-; Power Dissipation Pd:225mW; Product Range:MMQA1 Series; Automotive Qualification Standard:AEC-Q101; SVHC:No RoHS Compliant: Yes

DIODE, ESD PROTECTION, SC-74; Clamping Voltage Vc Max:17.3V; Diode Case Style:SC-74; No. of Pins:6Pins; Operating Voltage:-; Power Dissipation Pd:225mW; Product Range:MMQA1 Series; Automotive Qualification Standard:AEC-Q101; SVHC:No RoHS Compliant: Yes

Supplier's Site
TVS Diodes - MMQA12VT1G - ODG (Origin Data Global)
Shenzhen, China
TVS Diodes
MMQA12VT1G
TVS Diodes MMQA12VT1G
TVS DIODE 9.1VWM 17.3VC SC74

TVS DIODE 9.1VWM 17.3VC SC74

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diode Arrays Diode Arrays Diodes Transient Voltage Suppressor Diodes (TVS)
Product Number 144-MMQA12VT1G MMQA12VT1GOSDKR-ND MMQA12VT1G 1225367-MMQA12VT1G MMQA12VT1G 09R9473 45J1563 82Y7013 MMQA12VT1G
Product Name SMD 9.1V 150W TVS Protection Diode TVS Diodes TVS - TVS - Diodes - MMQA12VT1G Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Tvs Diode Array, 150W, 12V, Sc-74; Clamping Voltage Vc Max Onsemi Tvs Diode Array, 150W, 12V, Sc-74; Breakdown Voltage Onsemi Diode, Esd Protection, Sc-74; Clamping Voltage Vc Max Onsemi TVS Diodes
Configuration Single Single
RoHS Compliant RoHS RoHS RoHS RoHS RoHS
Package Tape and Reel SC-74; SOT457; SC-74, SOT-457 SC-74 SC-74 SC-74 SOT457; SC-74, SOT-457
Peak Pulse Power 150 watts 150 watts 150 watts 150 watts 150 watts
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data