Manufacturer: Rohm Semiconductor
Win Source Part Number: 1334904-MMBZ9V1ALYFH
Category: Circuit Protection>TVS - Diodes
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Standard Package: 3,000
Mounting: Surface Mount
Unidirectional Channels: 2
Voltage - Reverse Standoff (Typ): 6V (Max)
Voltage - Breakdown (Min): 8.65V
Voltage - Clamping (Max) @ Ipp: 14V
Power - Peak Pulse: 24W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 1.7A
Supplier Device Package: SOT-23
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-236-3, SC-59, SOT-23-3
ECCN: EAR99
Fake Threat In the Open Market: 81
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 846-MMBZ9V1ALYFHT116
RoHS Status: ROHS3 Compliant
14V Clamp 1.7A Ipp Tvs Diode Surface Mount SOT-23
14V Clamp 1.7A Ipp Tvs Diode Surface Mount SOT-23
14V Clamp 1.7A Ipp Tvs Diode Surface Mount SOT-23
6V, SOT-23, DUAL LINE, ANODE COM Product overview: MMBZ9V1ALYFHT116 from ROHM Semiconductor is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 6V, SOT-23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Dual, 6V, SOT-23, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-MMBZ9V1ALYFHT116
6V, SOT-23, DUAL LINE, ANODE COM
6V, SOT-23, DUAL LINE, ANODE COM
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 1334904-MMBZ9V1ALYFHT116 | 846-MMBZ9V1ALYFHT116CT-ND | 144-MMBZ9V1ALYFHT116 | MMBZ9V1ALYFHT116 | MMBZ9V1ALYFHT116 |
| Product Name | Circuit Protection - TVS - Diodes | TVS Diodes | Dual 6V SOT-23 TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| RoHS Compliant | RoHS | RoHS | |||
| Package | SC-59; TO-236-3, SC-59, SOT-23-3 | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | Tape & Reel (TR) | SOT23; SOT-23 | |
| Peak Pulse Power | 24 watts | 24 watts | 24 watts | 24 watts | |
| VC | 14 volts | 14 volts | 14 volts | ||
| VBR | 8.65 volts | 8.65 volts | 8.65 volts |