TVS DIODE 15.3VWM 25.2V DO204AL
TVS 18V 5% 400W BI
TVS 18V 5% 400W BI DO-41P ROHS COMPLIANT: YES
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 150-MP4KE18CAE3/TR-ND | MP4KE18CAE3/TR | 61AJ7700 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs 18V 5% 400W Bi Do-41P Rohs Compliant Microchip |
| Configuration | Single | ||
| Package | DO-4; DO-204AL, DO-41, Axial | DO-41; DO-41 | |
| Peak Pulse Power | 400 watts | 400 watts | |
| VC | 25.2 volts | 25.2 volts |