17.3V Clamp 1.39A (8/20µs) Ipp Tvs Diode Surface Mount SC-74
ESD Protector, Common Anode, SC-59 12 V, SC-74 (SC-59ML) 6 LEAD, 3000-REEL Product overview: MMQA12VT1 from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12 V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 12 V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-MMQA12VT1 can be used for catalog matching and distributor lookup.
TVS DIODE 9.1VWM 17.3VC SC74
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | MMQA12VT1-ND | 144-MMQA12VT1 | MMQA12VT1 |
| Product Name | TVS Diodes | 12 V TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | |
| Package | SC-74; SOT457; SC-74, SOT-457 | Tape and Reel | SC-74 |
| Peak Pulse Power | 150 watts | 150 watts | 150 watts |
| VC | 17.3 volts | 17.3 volts |