onsemi 24W TVS Protection Diode MMBZ6V2ALT3

Description
24W, UNIDIRECTIONAL, 2 ELEMENT, SILICON, TVS DIODE, TO-236, PLASTIC, CASE 318-08, 3 PIN Product overview: MMBZ6V2ALT3 from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 24W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 24W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-MMBZ6V2ALT3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
24W, UNIDIRECTIONAL, 2 ELEMENT, SILICON, TVS DIODE, TO-236, PLASTIC, CASE 318-08, 3 PIN Product overview: MMBZ6V2ALT3 from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 24W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 24W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-MMBZ6V2ALT3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
24W TVS Protection Diode
144-MMBZ6V2ALT3
24W TVS Protection Diode 144-MMBZ6V2ALT3
24W, UNIDIRECTIONAL, 2 ELEMENT, SILICON, TVS DIODE, TO-236, PLASTIC, CASE 318-08, 3 PIN Product overview: MMBZ6V2ALT3 from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 24W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 24W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-MMBZ6V2ALT3 can be used for catalog matching and distributor lookup.

24W, UNIDIRECTIONAL, 2 ELEMENT, SILICON, TVS DIODE, TO-236, PLASTIC, CASE 318-08, 3 PIN Product overview: MMBZ6V2ALT3 from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 24W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 24W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-MMBZ6V2ALT3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - MMBZ6V2ALT3-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
MMBZ6V2ALT3-ND
TVS Diodes MMBZ6V2ALT3-ND
8.7V Clamp 2.76A Ipp Tvs Diode Surface Mount SOT-23-3 (TO-236)

8.7V Clamp 2.76A Ipp Tvs Diode Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
TVS - TVS - Diodes - MMBZ6V2ALT3 - 1225220-MMBZ6V2ALT3 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - MMBZ6V2ALT3
1225220-MMBZ6V2ALT3
TVS - TVS - Diodes - MMBZ6V2ALT3 1225220-MMBZ6V2ALT3
Manufacturer: ON Semiconductor Win Source Part Number: 1225220-MMBZ6V2ALT3 Packaging: Tape and Reel Type: Zener Mounting Style: SMD Applications: General Purpose Unidirectional Channels: 2 Bidirectional Channels: 1 Current - Peak Pulse (10/1000μs): 2.76A Power - Peak Pulse: 24W Power Line Protection: No Categories: Circuit Protection Supplier Device Package: SOT-23-3 (TO-236) Status: Obsolete Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: TO-236-3, SC-59, SOT-23-3 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Application Field: Used in Computers & Computer Peripherals, Communications & Networking, Medical, Industrial Family Part Number: MMBZ*A Manufacturer Pack Quantity: 10,000 MSL Level: 1 (Unlimited) Voltage - Reverse Standoff: 3V Voltage - Breakdown (Minimum): 5.89V Voltage - Clamping (Maximum) at Ipp: 8.7V

Manufacturer: ON Semiconductor
Win Source Part Number: 1225220-MMBZ6V2ALT3
Packaging: Tape and Reel
Type: Zener
Mounting Style: SMD
Applications: General Purpose
Unidirectional Channels: 2
Bidirectional Channels: 1
Current - Peak Pulse (10/1000μs): 2.76A
Power - Peak Pulse: 24W
Power Line Protection: No
Categories: Circuit Protection
Supplier Device Package: SOT-23-3 (TO-236)
Status: Obsolete
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: TO-236-3, SC-59, SOT-23-3
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Application Field: Used in Computers & Computer Peripherals, Communications & Networking, Medical, Industrial
Family Part Number: MMBZ*A
Manufacturer Pack Quantity: 10,000
MSL Level: 1 (Unlimited)
Voltage - Reverse Standoff: 3V
Voltage - Breakdown (Minimum): 5.89V
Voltage - Clamping (Maximum) at Ipp: 8.7V

Buy Now
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - MMBZ6V2ALT3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
MMBZ6V2ALT3
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes MMBZ6V2ALT3
TVS DIODE 3VWM 8.7VC SOT23-3

TVS DIODE 3VWM 8.7VC SOT23-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Zener Diodes Transient Voltage Suppressor Diodes (TVS)
Product Number 144-MMBZ6V2ALT3 MMBZ6V2ALT3-ND 1225220-MMBZ6V2ALT3 MMBZ6V2ALT3
Product Name 24W TVS Protection Diode TVS Diodes TVS - TVS - Diodes - MMBZ6V2ALT3 Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package Tape and Reel SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; SOT-23-3 (TO-236)
Peak Pulse Power 24 watts 24 watts 24 watts
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data