TVS DIODE 15VWM 100VC DO213AA
UNI-DIRECTIONAL TVS
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 150-MLL1.4KESD15CE3-ND | MLL1.4KESD15CE3 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | DO-213AA | DO-213AA |
| Peak Pulse Power | 1400 watts | 1400 watts |
| VC | 100 volts | 100 volts |