onsemi TVS Diodes MMQA20VT1G

Description
28.6V Clamp 840mA (8/20µs) Ipp Tvs Diode Surface Mount SC-74
Request a Quote Datasheet
Description
28.6V Clamp 840mA (8/20µs) Ipp Tvs Diode Surface Mount SC-74
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - MMQA20VT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
28.6V Clamp 840mA (8/20µs) Ipp Tvs Diode Surface Mount SC-74

28.6V Clamp 840mA (8/20µs) Ipp Tvs Diode Surface Mount SC-74

Buy Now Datasheet
TVS Diodes - MMQA20VT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
28.6V Clamp 840mA (8/20µs) Ipp Tvs Diode Surface Mount SC-74

28.6V Clamp 840mA (8/20µs) Ipp Tvs Diode Surface Mount SC-74

Buy Now Datasheet
TVS Diodes - MMQA20VT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
28.6V Clamp 840mA (8/20µs) Ipp Tvs Diode Surface Mount SC-74

28.6V Clamp 840mA (8/20µs) Ipp Tvs Diode Surface Mount SC-74

Buy Now Datasheet
 - MMQA20VT1G - Rochester Electronics
Newburyport, MA, United States
Trans Voltage Suppressor Diode, 150W, 15V V(RWM), Unidirectional, 4 Element, Silicon

Trans Voltage Suppressor Diode, 150W, 15V V(RWM), Unidirectional, 4 Element, Silicon

Supplier's Site Datasheet
15V 840mA 150W TVS Protection Diode - 144-MMQA20VT1G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
15V 840mA 150W TVS Protection Diode
144-MMQA20VT1G
15V 840mA 150W TVS Protection Diode 144-MMQA20VT1G
Unidirectional TVS Diode, 15V, 840mA, 150W, SC Package Product overview: MMQA20VT1G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 15V, 840mA, 150W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 15V, 840mA, 150W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-MMQA20VT1G can be used for catalog matching and distributor lookup.

Unidirectional TVS Diode, 15V, 840mA, 150W, SC Package Product overview: MMQA20VT1G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 15V, 840mA, 150W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 15V, 840mA, 150W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-MMQA20VT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - MMQA20VT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
MMQA20VT1G
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes MMQA20VT1G
TVS DIODE 15VWM 28.6VC SC74

TVS DIODE 15VWM 28.6VC SC74

Supplier's Site
Tvs Diode Array, 150W, 20V, Sc-74; Breakdown Voltage Onsemi - 45J1565 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode Array, 150W, 20V, Sc-74; Breakdown Voltage Onsemi
45J1565
Tvs Diode Array, 150W, 20V, Sc-74; Breakdown Voltage Onsemi 45J1565
TVS DIODE ARRAY, 150W, 20V, SC-74; Breakdown Voltage:21V; Breakdown Voltage Min:19V; Breakdown Voltage Range:19V to 21V; Breakdown Voltage Vbr:21V; Clamping Voltage Vc Max:28.6V; Diode Case Style:SC-74; Filter Terminals:Surface MountRoHS Compliant: Yes

TVS DIODE ARRAY, 150W, 20V, SC-74; Breakdown Voltage:21V; Breakdown Voltage Min:19V; Breakdown Voltage Range:19V to 21V; Breakdown Voltage Vbr:21V; Clamping Voltage Vc Max:28.6V; Diode Case Style:SC-74; Filter Terminals:Surface MountRoHS Compliant: Yes

Supplier's Site Datasheet
Diode, Esd Protection, 20V, Sc-74; Clamping Voltage Vc Max Onsemi - 14AC4581 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Esd Protection, 20V, Sc-74; Clamping Voltage Vc Max Onsemi
14AC4581
Diode, Esd Protection, 20V, Sc-74; Clamping Voltage Vc Max Onsemi 14AC4581
DIODE, ESD PROTECTION, 20V, SC-74; Clamping Voltage Vc Max:28.6V; Diode Case Style:SC-74; No. of Pins:6Pins; Operating Voltage:-; Power Dissipation Pd:225mW; Product Range:-; Automotive Qualification Standard:AEC-Q101; SVHC:No SVHC RoHS Compliant: Yes

DIODE, ESD PROTECTION, 20V, SC-74; Clamping Voltage Vc Max:28.6V; Diode Case Style:SC-74; No. of Pins:6Pins; Operating Voltage:-; Power Dissipation Pd:225mW; Product Range:-; Automotive Qualification Standard:AEC-Q101; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet
TVS Diodes - MMQA20VT1G - ODG (Origin Data Global)
Shenzhen, China
TVS Diodes
MMQA20VT1G
TVS Diodes MMQA20VT1G
TVS DIODE 15VWM 28.6VC SC74

TVS DIODE 15VWM 28.6VC SC74

Supplier's Site Datasheet

Technical Specifications

  DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diode Arrays Diodes Transient Voltage Suppressor Diodes (TVS)
Product Number MMQA20VT1GOSCT-ND MMQA20VT1G 144-MMQA20VT1G MMQA20VT1G 45J1565 14AC4581 MMQA20VT1G
Product Name TVS Diodes 15V 840mA 150W TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Tvs Diode Array, 150W, 20V, Sc-74; Breakdown Voltage Onsemi Diode, Esd Protection, 20V, Sc-74; Clamping Voltage Vc Max Onsemi TVS Diodes
Configuration Single Single
Package SC-74; SOT457; SC-74, SOT-457 Tape and Reel SC-74 SC-74 SOT457; SC-74, SOT-457
Peak Pulse Power 150 watts 150 watts 150 watts 150 watts
VC 28.6 volts 28.6 volts 28.6 volts
VBR 19 volts 19 volts 19 to 21 volts 19 volts
Unlock Full Specs
to access all available technical data