DigiKey Datasheets for Transient Voltage Suppressor Diodes (TVS)
Transient voltage suppressor (TVS) diodes are designed to limit over-voltages. They can dissipate high amounts of transient power in a short period of time.
Transient Voltage Suppressor Diodes (TVS): Learn more
| Product Name | Notes |
|---|---|
| 10.3V Clamp 485A Ipp Tvs Diode Through Hole DO-204AR | |
| 10.5V Clamp 38A Ipp Tvs Diode Through Hole DO-204AL (DO-41) | |
| 10.5V Clamp 57A Ipp Tvs Diode Through Hole T-18 | |
| 103V Clamp 3.9A Ipp Tvs Diode Through Hole DO-204AL (DO-41) | |
| 103V Clamp 49A Ipp Tvs Diode Through Hole DO-204AR | |
| 103V Clamp 5.8A Ipp Tvs Diode Through Hole T-18 | |
| 104V Clamp 144A Ipp Tvs Diode Through Hole DO-204AR | |
| 11.2V Clamp 447A Ipp Tvs Diode Through Hole DO-204AR | |
| 11.3V Clamp 53A Ipp Tvs Diode Through Hole T-18 | |
| 113V Clamp 44A Ipp Tvs Diode Through Hole DO-204AR | |
| 113V Clamp 5.3A Ipp Tvs Diode Through Hole T-18 | |
| 114V Clamp 132A Ipp Tvs Diode Through Hole DO-204AR | |
| 12.1V Clamp 50A Ipp Tvs Diode Through Hole T-18 | |
| 12.9V Clamp 388A Ipp Tvs Diode Through Hole DO-204AR | |
| 121V Clamp 41A Ipp Tvs Diode Through Hole DO-204AR | |
| 122V Clamp 123A Ipp Tvs Diode Through Hole DO-204AR | |
| 125V Clamp 4.8A Ipp Tvs Diode Through Hole T-18 | |
| 126V Clamp 119A Ipp Tvs Diode Through Hole DO-204AR | |
| 126V Clamp 40A Ipp Tvs Diode Through Hole DO-204AR | |
| 12V Clamp 417A Ipp Tvs Diode Through Hole DO-204AR | |
| 13.4V Clamp 30A Ipp Tvs Diode Through Hole DO-204AL (DO-41) | |
| 13.4V Clamp 45A Ipp Tvs Diode Through Hole T-18 | |
| 13.6V Clamp 367A Ipp Tvs Diode Through Hole DO-204AR | |
| 137V Clamp 109A Ipp Tvs Diode Through Hole DO-204AR | |
| 137V Clamp 2.9A Ipp Tvs Diode Through Hole DO-204AL (DO-41) | |
| 137V Clamp 36A Ipp Tvs Diode Through Hole DO-204AR | |
| 137V Clamp 4.4A Ipp Tvs Diode Through Hole T-18 | |
| 14.4V Clamp 347A Ipp Tvs Diode Through Hole DO-204AR | |
| 14.5V Clamp 41A Ipp Tvs Diode Through Hole T-18 | |
| 146V Clamp 103A Ipp Tvs Diode Through Hole DO-204AR | |
| 146V Clamp 34A Ipp Tvs Diode Through Hole DO-204AR | |
| 15.4V Clamp 325A Ipp Tvs Diode Through Hole DO-204AR | |
| 15.6V Clamp 26A Ipp Tvs Diode Through Hole DO-204AL (DO-41) | |
| 15.6V Clamp 38A Ipp Tvs Diode Through Hole T-18 | |
| 152V Clamp 3.4A Ipp Tvs Diode Through Hole T-18 | |
| 16.7V Clamp 24A Ipp Tvs Diode Through Hole DO-204AL (DO-41) | |
| 16.7V Clamp 36A Ipp Tvs Diode Through Hole T-18 | |
| 162V Clamp 31A Ipp Tvs Diode Through Hole DO-204AR | |
| 162V Clamp 93A Ipp Tvs Diode Surface Mount PLAD | |
| 165V Clamp 2.4A Ipp Tvs Diode Through Hole DO-204AL (DO-41) | |
| 165V Clamp 3.6A Ipp Tvs Diode Through Hole T-18 | |
| 177V Clamp 28A Ipp Tvs Diode Through Hole DO-204AR | |
| 177V Clamp 84A Ipp Tvs Diode Surface Mount PLAD | |
| 179V Clamp 2.2A Ipp Tvs Diode Through Hole DO-204AL (DO-41) | |
| 179V Clamp 3.3A Ipp Tvs Diode Through Hole T-18 | |
| 17V Clamp 294A Ipp Tvs Diode Through Hole DO-204AR | |
| 17V Clamp 882A Ipp Tvs Diode Surface Mount PLAD | |
| 18.2V Clamp 22A Ipp Tvs Diode Through Hole DO-204AL (DO-41) | |
| 18.2V Clamp 274A Ipp Tvs Diode Through Hole DO-204AR | |
| 18.2V Clamp 33A Ipp Tvs Diode Through Hole T-18 | |
| 18.2V Clamp 822A Ipp Tvs Diode Surface Mount PLAD | |
| 19.9V Clamp 251A Ipp Tvs Diode Through Hole DO-204AR | |
| 19.9V Clamp 753A Ipp Tvs Diode Surface Mount PLAD | |
| 193V Clamp 78A Ipp Tvs Diode Surface Mount PLAD | |
| 207V Clamp 1.95A Ipp Tvs Diode Through Hole DO-204AL (DO-41) | |
| 207V Clamp 2.9A Ipp Tvs Diode Through Hole T-18 | |
| 209V Clamp 71A Ipp Tvs Diode Surface Mount PLAD | |
| 21.2V Clamp 19A Ipp Tvs Diode Through Hole DO-204AL (DO-41) | |
| 21.2V Clamp 28A Ipp Tvs Diode Through Hole T-18 | |
| 21.5V Clamp 233A Ipp Tvs Diode Through Hole DO-204AR | |
| 21.5V Clamp 696A Ipp Tvs Diode Surface Mount PLAD | |
| 219V Clamp 2.7A Ipp Tvs Diode Through Hole T-18 | |
| 22.5V Clamp 18A Ipp Tvs Diode Through Hole DO-204AL (DO-41) | |
| 22.5V Clamp 27A Ipp Tvs Diode Through Hole T-18 | |
| 23.2V Clamp 216A Ipp Tvs Diode Through Hole DO-204AR | |
| 23.2V Clamp 645A Ipp Tvs Diode Surface Mount PLAD | |
| 234V Clamp 2.6A Ipp Tvs Diode Through Hole T-18 | |
| 24.4V Clamp 206A Ipp Tvs Diode Through Hole DO-204AR | |
| 24.4V Clamp 618A Ipp Tvs Diode Surface Mount PLAD | |
| 243V Clamp 62A Ipp Tvs Diode Surface Mount PLAD | |
| 246V Clamp 2.4A Ipp Tvs Diode Through Hole T-18 | |
| 25.2V Clamp 16A Ipp Tvs Diode Through Hole DO-204AL (DO-41) | |
| 25.2V Clamp 24A Ipp Tvs Diode Through Hole T-18 | |
| 259V Clamp 58A Ipp Tvs Diode Surface Mount PLAD | |
| 26V Clamp 192A Ipp Tvs Diode Through Hole DO-204AR | |
| 26V Clamp 576A Ipp Tvs Diode Surface Mount PLAD | |
| 27.6V Clamp 181A Ipp Tvs Diode Through Hole DO-204AR | |
| 27.6V Clamp 543A Ipp Tvs Diode Surface Mount PLAD | |
| 27.7V Clamp 22A Ipp Tvs Diode Through Hole T-18 | |
| 274V Clamp 1.5A Ipp Tvs Diode Through Hole DO-204AL (DO-41) | |
| 274V Clamp 2.2A Ipp Tvs Diode Through Hole T-18 | |
| 275V Clamp 55A Ipp Tvs Diode Surface Mount PLAD | |
| 29.2V Clamp 172A Ipp Tvs Diode Through Hole DO-204AR | |
| 29.2V Clamp 516A Ipp Tvs Diode Surface Mount PLAD | |
| 291V Clamp 52A Ipp Tvs Diode Surface Mount PLAD | |
| 30.6V Clamp 20A Ipp Tvs Diode Through Hole T-18 | |
| 32.4V Clamp 154A Ipp Tvs Diode Through Hole DO-204AR | |
| 32.4V Clamp 462A Ipp Tvs Diode Surface Mount PLAD | |
| 322V Clamp 47A Ipp Tvs Diode Surface Mount PLAD | |
| 33.2V Clamp 18A Ipp Tvs Diode Through Hole T-18 | |
| 344V Clamp 1A Ipp Tvs Diode Through Hole DO-204AL (DO-41) | |
| 35.5V Clamp 141A Ipp Tvs Diode Through Hole DO-204AR | |
| 35.5V Clamp 423A Ipp Tvs Diode Surface Mount PLAD | |
| 37.5V Clamp 16A Ipp Tvs Diode Through Hole T-18 | |
| 38.9V Clamp 128A Ipp Tvs Diode Through Hole DO-204AR | |
| 38.9V Clamp 384A Ipp Tvs Diode Surface Mount PLAD | |
| 41.4V Clamp 14.4A Ipp Tvs Diode Through Hole T-18 | |
| 414V Clamp 1A Ipp Tvs Diode Through Hole DO-204AL (DO-41) | |
| 42.1V Clamp 119A Ipp Tvs Diode Through Hole DO-204AR | |
| 42.1V Clamp 357A Ipp Tvs Diode Surface Mount PLAD | |
| 45.5V Clamp 110A Ipp Tvs Diode Through Hole DO-204AR | |
| 45.5V Clamp 330A Ipp Tvs Diode Surface Mount PLAD | |
| 45.7V Clamp 13.2A Ipp Tvs Diode Through Hole T-18 | |
| 45.7V Clamp 9A Ipp Tvs Diode Through Hole DO-204AL (DO-41) | |
| 48.4V Clamp 103A Ipp Tvs Diode Through Hole DO-204AR | |
| 48.4V Clamp 309A Ipp Tvs Diode Surface Mount PLAD | |
| 49.9V Clamp 12A Ipp Tvs Diode Through Hole T-18 | |
| 49.9V Clamp 8A Ipp Tvs Diode Through Hole DO-204AL (DO-41) | |
| 53.3V Clamp 282A Ipp Tvs Diode Surface Mount PLAD | |
| 53.3V Clamp 94A Ipp Tvs Diode Through Hole DO-204AR | |
| 53.9V Clamp 11.2A Ipp Tvs Diode Through Hole T-18 | |
| 53.9V Clamp 7.5A Ipp Tvs Diode Through Hole DO-204AL (DO-41) | |
| 58.1V Clamp 258A Ipp Tvs Diode Surface Mount PLAD | |
| 58.1V Clamp 86A Ipp Tvs Diode Through Hole DO-204AR | |
| 59.3V Clamp 10.1A Ipp Tvs Diode Through Hole T-18 | |
| 59.3V Clamp 7A Ipp Tvs Diode Through Hole DO-204AL (DO-41) | |
| 64.5V Clamp 234A Ipp Tvs Diode Surface Mount PLAD | |
| 64.5V Clamp 78A Ipp Tvs Diode Through Hole DO-204AR | |
| 64.8V Clamp 6.2A Ipp Tvs Diode Through Hole DO-204AL (DO-41) | |
| 64.8V Clamp 9.3A Ipp Tvs Diode Through Hole T-18 | |
| 69.4V Clamp 216A Ipp Tvs Diode Surface Mount PLAD | |
| 69.4V Clamp 72A Ipp Tvs Diode Through Hole DO-204AR | |
| 70.1V Clamp 8.6A Ipp Tvs Diode Through Hole T-18 | |
| 72.7V Clamp 68.8A Ipp Tvs Diode Through Hole DO-204AR | |
| 77.4V Clamp 65A Ipp Tvs Diode Through Hole DO-204AR | |
| 77V Clamp 5.2A Ipp Tvs Diode Through Hole DO-204AL (DO-41) | |
| 77V Clamp 7.8A Ipp Tvs Diode Through Hole T-18 | |
| 82.4V Clamp 61A Ipp Tvs Diode Through Hole DO-204AR | |
| 85V Clamp 4.7A Ipp Tvs Diode Through Hole DO-204AL (DO-41) | |
| 85V Clamp 7.1A Ipp Tvs Diode Through Hole T-18 | |
| 87.1V Clamp 57A Ipp Tvs Diode Through Hole DO-204AR | |
| 9.2V Clamp 543A Ipp Tvs Diode Through Hole DO-204AR | |
| 92V Clamp 4.4A Ipp Tvs Diode Through Hole DO-204AL (DO-41) | |
| 92V Clamp 6.5A Ipp Tvs Diode Through Hole T-18 | |
| 93.6V Clamp 53A Ipp Tvs Diode Through Hole DO-204AR | |
| 96.8V Clamp 52A Ipp Tvs Diode Through Hole DO-204AR | |
| 97.3V Clamp 154A Ipp Tvs Diode Through Hole DO-204AR | |
| Clamp Ipp Tvs Diode Surface Mount SOT-23-3 (TO-236) | |
| Clamp Ipp Tvs Diode Surface Mount SSMini2-F1 | |
| Clamp Ipp Tvs Diode Surface Mount SSMini3-F2 | |
| Clamp Ipp Tvs Diode Surface Mount SSMini5-F1 | |
| TVS DIODE 18VWM 29.2VC P600 | |
| TVS DIODE 33VWM 53.3VC PLAD | |
| TVS DIODE 40VWM 64.5VC P600 | |
| TVS DIODE 6.5VWM 11.2VC P600 | |
| TVS DIODE 60VWM 97.3VC DO204AR | |
| TVS DIODE 70VWM 114VC DO204AR | |
| TVS DIODE 75VWM 122VC DO204AR | |
| TVS DIODE 85VWM 137VC DO204AR |
| << Prev | Next >> |