AVX Corporation TVS Diodes MG052S18A400DP

Description
42V Clamp 30A Ipp Tvs Diode Surface Mount 0508 (1220 Metric)
Request a Quote Datasheet
Description
42V Clamp 30A Ipp Tvs Diode Surface Mount 0508 (1220 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 478-10731-6-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
478-10731-6-ND
TVS Diodes 478-10731-6-ND
42V Clamp 30A Ipp Tvs Diode Surface Mount 0508 (1220 Metric)

42V Clamp 30A Ipp Tvs Diode Surface Mount 0508 (1220 Metric)

Buy Now Datasheet
TVS Diodes - 478-10731-2-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
478-10731-2-ND
TVS Diodes 478-10731-2-ND
42V Clamp 30A Ipp Tvs Diode Surface Mount 0508 (1220 Metric)

42V Clamp 30A Ipp Tvs Diode Surface Mount 0508 (1220 Metric)

Buy Now Datasheet
TVS Diodes - 478-10731-1-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
478-10731-1-ND
TVS Diodes 478-10731-1-ND
42V Clamp 30A Ipp Tvs Diode Surface Mount 0508 (1220 Metric)

42V Clamp 30A Ipp Tvs Diode Surface Mount 0508 (1220 Metric)

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - MG052S18A400DP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
MG052S18A400DP
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes MG052S18A400DP
TVS DIODE 18VWM 42VC 0508

TVS DIODE 18VWM 42VC 0508

Supplier's Site
Tvs Diode; Product Range Kyocera Avx - 95C2322 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode; Product Range Kyocera Avx
95C2322
Tvs Diode; Product Range Kyocera Avx 95C2322
TVS DIODE; Product Range:-; TVS Polarity:Bidirection al; Reverse Standoff Voltage:-; Clamping Voltage Max:42V; Diode Case Style:-; No. of Pins:4Pins; Minimum Breakdown Voltage:-; Maximum Breakdown Voltage:-; Qualification:- RoHS Compliant: Yes

TVS DIODE; Product Range:-; TVS Polarity:Bidirectional; Reverse Standoff Voltage:-; Clamping Voltage Max:42V; Diode Case Style:-; No. of Pins:4Pins; Minimum Breakdown Voltage:-; Maximum Breakdown Voltage:-; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 478-10731-6-ND MG052S18A400DP 95C2322
Product Name TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Tvs Diode; Product Range Kyocera Avx
Configuration Single
Package 0508 (1220 Metric) 0508 (1220 Metric)
VC 42 volts 42 volts
VBR 25.5 volts 25.5 volts
IFSM 30 amps
Unlock Full Specs
to access all available technical data