onsemi TVS Diodes MMQA15VT1

Description
21.7V Clamp 1.1A (8/20µs) Ipp Tvs Diode Surface Mount SC-74
Request a Quote Datasheet
Description
21.7V Clamp 1.1A (8/20µs) Ipp Tvs Diode Surface Mount SC-74
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - MMQA15VT1-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
MMQA15VT1-ND
TVS Diodes MMQA15VT1-ND
21.7V Clamp 1.1A (8/20µs) Ipp Tvs Diode Surface Mount SC-74

21.7V Clamp 1.1A (8/20µs) Ipp Tvs Diode Surface Mount SC-74

Buy Now Datasheet
TVS - TVS - Diodes - MMQA15VT1 - 1225368-MMQA15VT1 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - MMQA15VT1
1225368-MMQA15VT1
TVS - TVS - Diodes - MMQA15VT1 1225368-MMQA15VT1
Manufacturer: ON Semiconductor Win Source Part Number: 1225368-MMQA15VT1 Packaging: Tape and Reel Type: Zener Mounting Style: SMD Applications: General Purpose Unidirectional Channels: 4 Current - Peak Pulse (10/1000μs): 1.1A (8/20μs) Power - Peak Pulse: 150W Power Line Protection: No Categories: Circuit Protection Supplier Device Package: SC-74 Status: Obsolete Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: SC-74, SOT-457 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Family Part Number: MMQA Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Voltage - Reverse Standoff: 11V Voltage - Breakdown (Minimum): 14.3V Voltage - Clamping (Maximum) at Ipp: 21.7V

Manufacturer: ON Semiconductor
Win Source Part Number: 1225368-MMQA15VT1
Packaging: Tape and Reel
Type: Zener
Mounting Style: SMD
Applications: General Purpose
Unidirectional Channels: 4
Current - Peak Pulse (10/1000μs): 1.1A (8/20μs)
Power - Peak Pulse: 150W
Power Line Protection: No
Categories: Circuit Protection
Supplier Device Package: SC-74
Status: Obsolete
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: SC-74, SOT-457
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Family Part Number: MMQA
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Voltage - Reverse Standoff: 11V
Voltage - Breakdown (Minimum): 14.3V
Voltage - Clamping (Maximum) at Ipp: 21.7V

Buy Now
150W TVS Protection Diode - 144-MMQA15VT1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
150W TVS Protection Diode
144-MMQA15VT1
150W TVS Protection Diode 144-MMQA15VT1
150W, UNIDIRECTIONAL, 4 ELEMENT, SILICON, TVS DIODE, PLASTIC, CASE 318F-05, SC-74, 6 PIN Product overview: MMQA15VT1 from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 150W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 150W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-MMQA15VT1 can be used for catalog matching and distributor lookup.

150W, UNIDIRECTIONAL, 4 ELEMENT, SILICON, TVS DIODE, PLASTIC, CASE 318F-05, SC-74, 6 PIN Product overview: MMQA15VT1 from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 150W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 150W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-MMQA15VT1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - MMQA15VT1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
MMQA15VT1
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes MMQA15VT1
TVS DIODE 11VWM 21.7VC SC74

TVS DIODE 11VWM 21.7VC SC74

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number MMQA15VT1-ND 1225368-MMQA15VT1 144-MMQA15VT1 MMQA15VT1
Product Name TVS Diodes TVS - TVS - Diodes - MMQA15VT1 150W TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package SC-74; SOT457; SC-74, SOT-457 Tape and Reel SC-74
Peak Pulse Power 150 watts 150 watts 150 watts 150 watts
VC 21.7 volts 21.7 volts 21.7 volts
Unlock Full Specs
to access all available technical data