9.6V Clamp 2.5A Ipp Tvs Diode Surface Mount SSD3
TVS DIODE, UNIDIR, 24W, SOT-23; Product Range:MMBZ Series; TVS Polarity:Unidirectio
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 846-MMBZ6V8ALT116TR-ND | 81AC5221 |
| Product Name | TVS Diodes | Tvs Diode, Unidir, 24W, Sot-23; Product Range Rohm |
| Configuration | Single | |
| Package | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; SOT-23 |
| Peak Pulse Power | 24 watts | |
| VC | 9.6 volts | 9.6 volts |
| VBR | 6.46 volts | 6.46 to ? volts |