onsemi TVS Diodes MG2040MUTAG

Description
Trans Voltage Suppressor Diode, 5V, Unidirectional, 14 Element
Request a Quote Datasheet
Description
Trans Voltage Suppressor Diode, 5V, Unidirectional, 14 Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MG2040MUTAG - Rochester Electronics
Newburyport, MA, United States
Trans Voltage Suppressor Diode, 5V, Unidirectional, 14 Element

Trans Voltage Suppressor Diode, 5V, Unidirectional, 14 Element

Supplier's Site Datasheet
TVS Diodes - MG2040MUTAGTR-ND - DigiKey
Thief River Falls, MN, United States
10V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount 18-UDFN (5.5x1.5)

10V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount 18-UDFN (5.5x1.5)

Buy Now Datasheet
TVS Diodes - MG2040MUTAGCT-ND - DigiKey
Thief River Falls, MN, United States
10V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount 18-UDFN (5.5x1.5)

10V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount 18-UDFN (5.5x1.5)

Buy Now Datasheet
TVS Diodes - MG2040MUTAGDKR-ND - DigiKey
Thief River Falls, MN, United States
10V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount 18-UDFN (5.5x1.5)

10V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount 18-UDFN (5.5x1.5)

Buy Now Datasheet
5V 10V 1uA TVS Protection Diode - 144-MG2040MUTAG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5V 10V 1uA TVS Protection Diode
144-MG2040MUTAG
5V 10V 1uA TVS Protection Diode 144-MG2040MUTAG
14-Ch TVS Diode, 5V Working, 10V Clamp, 1uA Leak, UDFN18 Product overview: MG2040MUTAG from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 5V, 10V, 1uA. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 5V, 10V, 1uA, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-MG2040MUTAG can be used for catalog matching and distributor lookup.

14-Ch TVS Diode, 5V Working, 10V Clamp, 1uA Leak, UDFN18 Product overview: MG2040MUTAG from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 5V, 10V, 1uA. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 5V, 10V, 1uA, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-MG2040MUTAG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode, Esd Protection, 5V, 0.5Pf, Udfn14; Clamping Voltage Vc Max Onsemi - 49X8831 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Esd Protection, 5V, 0.5Pf, Udfn14; Clamping Voltage Vc Max Onsemi
49X8831
Diode, Esd Protection, 5V, 0.5Pf, Udfn14; Clamping Voltage Vc Max Onsemi 49X8831
DIODE, ESD PROTECTION, 5V, 0.5PF, UDFN14; Clamping Voltage Vc Max:10V; Diode Case Style:UDFN; No. of Pins:18Pins; Operating Voltage:5V; Power Dissipation Pd:-; Product Range:MG204 Series; Automotive Qualification Standard:- RoHS Compliant: Yes

DIODE, ESD PROTECTION, 5V, 0.5PF, UDFN14; Clamping Voltage Vc Max:10V; Diode Case Style:UDFN; No. of Pins:18Pins; Operating Voltage:5V; Power Dissipation Pd:-; Product Range:MG204 Series; Automotive Qualification Standard:- RoHS Compliant: Yes

Supplier's Site
Diode, Esd Protection, 5V, 0.5Pf, Udfn14; Clamping Voltage Vc Max Onsemi - 65T1404 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Esd Protection, 5V, 0.5Pf, Udfn14; Clamping Voltage Vc Max Onsemi
65T1404
Diode, Esd Protection, 5V, 0.5Pf, Udfn14; Clamping Voltage Vc Max Onsemi 65T1404
DIODE, ESD PROTECTION, 5V, 0.5PF, UDFN14; Clamping Voltage Vc Max:10V; Diode Case Style:UDFN; No. of Pins:18Pins; Operating Voltage:5V; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes

DIODE, ESD PROTECTION, 5V, 0.5PF, UDFN14; Clamping Voltage Vc Max:10V; Diode Case Style:UDFN; No. of Pins:18Pins; Operating Voltage:5V; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - MG2040MUTAG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
MG2040MUTAG
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes MG2040MUTAG
TVS DIODE 5VWM 10VC 18UDFN

TVS DIODE 5VWM 10VC 18UDFN

Supplier's Site

Technical Specifications

  Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS)
Product Number MG2040MUTAG MG2040MUTAGTR-ND 144-MG2040MUTAG 49X8831 MG2040MUTAG
Product Name TVS Diodes 5V 10V 1uA TVS Protection Diode Diode, Esd Protection, 5V, 0.5Pf, Udfn14; Clamping Voltage Vc Max Onsemi Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
RoHS Compliant RoHS RoHS RoHS
Configuration Single Single
Package 18-UFDFN Exposed Pad Tape and Reel 18-UDFN (5.5x1.5)
VC 10 volts 10 volts
Unlock Full Specs
to access all available technical data